Analog Meter or Indicator Leak Testing Equipment

11 Results
Analog Ultrasonic Detection System -- Ultraprobe® 2000
from UE Systems, Inc.

Designed for ease of use, it often takes no more than 15 minutes to become competent in testing with the ULTRAPROBE ® 2000 Kit Complete. Fast accurate diagnosis through the ULTRAPROBE 2000 System will dramatically reduce unplanned down time and shorten planned outage time. The ULTRAPROBE is the... [See More]

  • Display Type: Analog Meter or Indicator
  • Output Options: Analog Voltage (optional feature)
  • Leak Test Method: Ultrasonic Leak Detector
  • Local Interface: Analog Front Panel
Combustible Gas Leak Detector -- Leakator® 10
from Bacharach, Inc.

Detects all combustible gases with excellent sensitivity and no calibration required. Sensor located in the probe tip for ultimate sensitivity, fast response and easy changing. Visual and audible indicators include an ultra-bright LED scale and a speaker (with earphone option). The Leakator ® 10... [See More]

  • Display Type: Analog Meter or Indicator
  • Operating Temp: 23 to 130
  • Leak Test Method: Heated Diode Sensor Technology
Compressed Air Leakage Detector -- LocatorEV
from JORC Industrial LLC

The Locator EV can be used to detect air leakages on any compressed air system. Turbulence or friction produces high frequency ultrasonic waves and are normally higher than 20 kHz. This is typically above the range of human hearing levels. The ultrasonic waves can travel in air and are highly... [See More]

  • Display Type: Analog Meter or Indicator
  • Local Interface: Digital Front Panel
  • Leak Test Method: Ultrasonic Leak Detector
  • Operating Temp: 32 to 120
Affordable Entry-Level Device For Leak Detection -- SONAPHONE R
from SONOTEC Ultraschallsensorik Halle GmbH

The SONAPHONE R ultrasonic detector is designed for the quick and simple detection of small leaks and seal failures. The mobile hand-held device detects leaks in compressed air lines and in steam, gas and vacuum systems with reliability and precision. Furthermore, the SONAPHONE R can be used for the... [See More]

  • Display Type: Analog Meter or Indicator
  • Local Interface: Digital Front Panel
  • Leak Test Method: Ultrasonic Leak Detector
AP-20S Gas Detection Pump Kit -- 830-0001-01
from Sensidyne, LP

The Sensidyne Gas Detection Pump Kit is a portable gas detection kit that is lightweight, rugged, and capable of on-the-spot detection of numerous gases and vapors. Kit comes complete with AP-20S Gas Detection Pump, lubricant, manual, tube handbook, and lightweight carrying pouch. [See More]

  • Display Type: Analog Meter or Indicator
  • Leak Test Method: Gas detector tubes
FlexSonic™ Acoustic Leak Detector
from Det-Tronics

The FlexSonic Acoustic Gas Leak Detector hears gas leaks that others don ’t – the instant they occur. It is the first non-contact gas leak detector of its kind that recognizes unique sound “fingerprints, ” analyzing 24 discrete ultrasonic bands, while ignoring nuisance... [See More]

  • Display Type: Analog Meter or Indicator
  • Output Options: Analog Current
  • Leak Test Method: Ultrasonic Leak Detector
  • Operating Temp: -67 to 167
Analog Ultrasonic Inspection System -- Ultraprobe® 100
from UE Systems, Inc.

The Ultraprobe ® 100 is the perfect fit for someone looking for cost-effective analog ultrasonic inspection technology. The Ultraprobe senses high frequency sounds produced by operating equipment, leaks and electrical discharges. It then electronically translates these signals by heterodyning... [See More]

  • Display Type: Analog Meter or Indicator
  • Local Interface: Analog Front Panel
  • Leak Test Method: Ultrasonic Leak Detector
  • Operating Temp: 32 to 120
Combustible Gas Leak Detector -- Leakator® Jr
from Bacharach, Inc.

Detects all combustible gases with excellent sensitivity and no calibration required. Sensor located in the probe tip for ultimate sensitivity, fast response and easy changing. Visual and audible indicators for clear leak identification. The Leakator ® Jr is an ideal instrument for pinpointing... [See More]

  • Display Type: Analog Meter or Indicator
  • Output Options: Switch or Alarm Signal
  • Leak Test Method: Low Power Metal Oxide
  • Features: Audible Alarm Option
Hazmat Detection Kit -- 7013627
from Sensidyne, LP

This kit is a portable hazardous material detection kit that is lightweight, rugged, and capable of on-the-spot detection of numerous airborne contaminants. The kit requires no electrical power or user calibration and comes with a hard shell corrosion-resistant polyethylene case and the 18 types of... [See More]

  • Display Type: Analog Meter or Indicator
  • Leak Test Method: Gas detector tubes
Ultrasonic Condition Alert Remote Monitor -- UCA 586
from UE Systems, Inc.

The UCA 586 sensor is economically priced and is specifically designed for contact applications. Examples of these applications include: This sensor is economically priced and is specifically designed for contact applications. A list of potential application uses is below: I. Highly viscous fluid... [See More]

  • Display Type: Analog Meter or Indicator
  • Output Options: Analog Voltage (optional feature); Analog Current (optional feature); Switch or Alarm Signal (optional feature)
  • Leak Test Method: Ultrasonic Leak Detector
  • Features: Audible Alarm Option
Commercial Refrigerant Detector -- MGS-150
from Bacharach, Inc.

Infrared, electrochemical and MOS sensor options. Detects CFC, HCFC, HFC, refrigerants, oxygen, toxic and combustible gases. Selectable current or volt analog output. IP66 housing options, including remote and duct mount sensors. Built-in relay with adjustable set-point. The MGS-150 Gas Detector can... [See More]

  • Display Type: Analog Meter or Indicator
  • Output Options: Analog Voltage; Analog Current; Switch or Alarm Signal
  • Leak Test Method: Infrared, Semiconductor, Electrochemical
  • Features: Audible Alarm Option