Digital Front Panel Leak Testing Equipment
from Busch Vacuum Solutions
Leaks in vacuum systems can cause considerable damage in sensitive industrial processes. Vacuum pumps may fail or require more frequent service. The output quality can suffer, and losses in energy efficiency can occur. As a result, energy costs and overall operating costs increase drastically. Our... [See More]
- Local Interface: Digital Front Panel
- Display Type: Digital Readouts
- Leak Test Method: Electronic Gas Detection
from Agilent Technologies - Vacuum Products
The Agilent HLD BD15 Bench Dry Leak Detector uses a mass spectrometer tuned to detect helium, which is used as a tracer gas to locate and/or measure very small leaks in enclosed devices or systems. The HLD BD15 is both a precise instrument and a robust workhorse, featuring an easy-to-use touch... [See More]
- Local Interface: Digital Front Panel
- Output Options: Analog Voltage
- Leak Test Method: Mass Spectrometer (Helium Leak Detector)
- Computer Interface Options: Serial Interface
from Pfeiffer Vacuum, Inc.
Scalable: Non-destructive testing, specially designed for lab use as well as inline testing Deterministic: Quantifiable and repeatable results according to USP <1207 > standard Versatile: Turnkey solution with customized test chambers, adaptable to vials, syringes, blister, intravenous (IV)... [See More]
- Local Interface: Digital Front Panel
- Software: Application Software Included
- Computer Interface Options: Serial Interface
- Display Type: Digital Readouts
from MSA Safety
The Chillgard 5000 Leak Detector provides continuous, real-time monitoring down to 1 ppm. The Chillgard 5000 Refrigerant Leak Monitor provides the earliest level of detection of costly refrigerant gas leaks in mechanical equipment rooms. Sampling system with patented photoacoustic infrared (PAIR)... [See More]
- Local Interface: Digital Front Panel
- Output Options: Analog Voltage; Analog Current
- Leak Test Method: Electronic Gas Detection; Photoacoustic Infrared
- Features: Memory capability or Data Logging; Audible Alarm Option
from Busch Vacuum Solutions
Leaks in vacuum systems can cause considerable damage in sensitive industrial processes. Vacuum pumps may fail or require more frequent service. The output quality can suffer, and losses in energy efficiency can occur. As a result, energy costs and overall operating costs increase drastically. Our... [See More]
- Local Interface: Digital Front Panel
- Display Type: Digital Readouts
- Leak Test Method: Electronic Gas Detection
from Agilent Technologies - Vacuum Products
The Agilent HLD BR15 Benchtop Leak Detector uses a mass spectrometer tuned to detect helium, which is used as a tracer gas to locate and/or measure very small leaks in enclosed devices or systems. The HLD BR15 is both a precise instrument and a robust workhorse, featuring an easy-to-use touch screen... [See More]
- Local Interface: Digital Front Panel
- Output Options: Analog Voltage
- Leak Test Method: Mass Spectrometer (Helium Leak Detector)
- Computer Interface Options: Serial Interface
from Pfeiffer Vacuum, Inc.
Highly sensitive: Helium leak detection down to ≥0.01 µm, specially designed for validating sterile packaging Deterministic: Quantifiable and repeatable results according to USP <1207 > standard Versatile: Turnkey solution with customized test chambers, adaptable to vials,... [See More]
- Local Interface: Digital Front Panel
- Computer Interface Options: Serial Interface
- Leak Test Method: Electronic Gas Detection
- Software: Application Software Included
from Agilent Technologies - Vacuum Products
The Agilent HLD MD15 Dry Leak Detector uses a mass spectrometer tuned to detect helium, which is used as a tracer gas to locate and/or measure very small leaks in enclosed devices or systems. The mobile HLD MD15 is both a precise instrument and a robust workhorse, featuring an easy-to-use touch... [See More]
- Local Interface: Digital Front Panel
- Output Options: Analog Voltage
- Leak Test Method: Mass Spectrometer (Helium Leak Detector)
- Computer Interface Options: Serial Interface
from Pfeiffer Vacuum, Inc.
Accurate: High sensitivity, repeatable measurements Compact: Small footprint, suitable for desktop use or integration into production lines User-friendly: Visual management of test results on large high resolution color display as well as on dedicated sniffer probe [See More]
- Local Interface: Digital Front Panel; Computer Interface
- Computer Interface Options: Serial Interface
- Leak Test Method: Electronic Gas Detection
- Display Type: Digital Readouts
from Agilent Technologies - Vacuum Products
The Agilent HLD PD03 Dry Leak Detector uses a mass spectrometer tuned to detect helium, which is used as a tracer gas to locate and/or measure very small leaks in enclosed devices or systems. The compact, multi-use HLD PD03 is both a precise instrument and a robust workhorse, featuring an... [See More]
- Local Interface: Digital Front Panel
- Output Options: Analog Voltage
- Leak Test Method: Mass Spectrometer (Helium Leak Detector)
- Computer Interface Options: Serial Interface
from Pfeiffer Vacuum, Inc.
User-friendly: High resolution color touch display, detachable control panel for easy handling when testing on medium or large-size parts Accurate: High sensitivity, ultra-fast response and short recovery time Flexible: Available in wet/dry versions as well as without backing pump, extended range of... [See More]
- Local Interface: Digital Front Panel; Computer Interface
- Computer Interface Options: Serial Interface
- Leak Test Method: Electronic Gas Detection
- Display Type: Digital Readouts
from ZELTWANGER Leak Testing & Automation LP
ZEDbox – THE CONTROL CENTER FOR ALL LEAK TEST DEVICES OF THE ZED FAMILY OF LEAK TESTERS. ZEDbox meets all your requirements: As a network storage device, this universal control and analysis unit allows the simultaneous secure data transfer and archiving of all results captured by leak test... [See More]
- Local Interface: Digital Front Panel
- Software: Application Software Included
- Computer Interface Options: Serial Interface
- Display Type: Video Display Terminal
from Advanced Test Concepts, Inc. (ATC, Inc.)
Micro-Flow Sensor - The Intelligent Gas Leak Sensor (IGLS); or. Molecular Flow Sensor - The Intelligent Molecular Leak Sensor (IMFS). Automated vacuum test circuit, uniquely designed for ultra-tight leak specification. Built in Balance and Quick Evacuation circuits. Frontal graphical display with... [See More]
- Local Interface: Digital Front Panel
- Computer Interface Options: Serial Interface
- Leak Test Method: Mass Extraction
- Display Type: Digital Readouts
from Sensidyne, LP
Sensidyne is a leading provider of gas detection systems designed to detect toxic and combustible gas levels in ambient air in a variety of industries. Permanent gas detection systems protect your plant and personnel from a variety of toxic gases and/or combustible gases with leading technologies... [See More]
- Local Interface: Digital Front Panel
- Output Options: Analog Current; Switch or Alarm Signal (optional feature)
- Leak Test Method: Electronic Gas Detection
- Display Type: Digital Readouts
from SONOTEC Ultraschallsensorik Halle GmbH
The SONAPHONE T mobile ultrasonic transmitter is designed for the rapid and reliable detection of seal failures in windows, doors, cabins, vehicles and containers with sealing surfaces or rubber profile seals. In addition to applications in road and rail vehicle construction, the SONAPHONE T is also... [See More]
- Local Interface: Digital Front Panel
- Display Type: Digital Readouts
- Leak Test Method: Ultrasonic Leak Detector
from Monarch Instrument
Model VPE ultrasonic leak detector and bearing checker offers high sensitivity and great sound quality in a compact package. Designed for one hand operation, this lower cost instrument has many of the same quality features as the VPE 1000 offering patented heterodyne technology. Features. Simple... [See More]
- Local Interface: Digital Front Panel
- Output Options: Frequency or Modulated Frequency Output
- Leak Test Method: Ultrasonic Leak Detector
- Display Type: Digital Readouts
from MO2 Inc.
The OxySentry ™ System is specifically designed to monitor the oxygen in MAP chambers. It is an easy, accurate, and low-cost method for conducting leak testing of modified atmosphere packaging (MAP) in harsh environments (such as the manufacturing floor). [See More]
- Local Interface: Digital Front Panel; Computer Interface
- Output Options: Analog Voltage
- Leak Test Method: Fiber Optic Chemical Sensor
- Computer Interface Options: Serial Interface
from Uson, L.P.
Qualipak 750 series are non-destructive and non-subjective leak testers for testing seal integrity of seals on canisters and bottles. The Q750 series uses the vacuum decay method of testing, meeting ASTM F2338-04 Standard Test Method for Non-destructive Detection of Leaks in Packages by Vacuum Decay... [See More]
- Local Interface: Digital Front Panel
- Display Type: Digital Readouts
- Leak Test Method: Pressure Differential / Decay
from Oneida Research Services, Inc.
ORS manufactures the HSHLD® Model 310 High Sensitivity Helium Leak Detection System, a Quadrupole Mass Spectrometer system for High Sensitivity Helium Leak Rate measurement to qualify your product to the latest, tighter leak rate requirements of Mil-Std-883, Method 1014. Our model HSHLD® Model 310... [See More]
- Local Interface: Digital Front Panel; Computer Interface
- Display Type: Video Display Terminal
- Leak Test Method: Mass Spectrometer (Helium Leak Detector)
- Features: Self-calibrating
from UE Systems, Inc.
Inspect - Record Sounds - Store Information - Manage Data. The Ultraprobe 10,000 brings Ultrasound Inspection technology to a whole new level. With this one system, inspectors can perform condition analysis, record sounds, store and manage data. [See More]
- Local Interface: Analog Front Panel; Digital Front Panel; Computer Interface
- Output Options: Frequency or Modulated Frequency Output
- Leak Test Method: Ultrasonic Leak Detector
- Display Type: Digital Readouts
from TM Electronics, Inc.
The TME Industrial Solution ™ enables leak and flow testing in environments where an ordinary test instrument would be subjected to possible damage. The instrument's electronics and pneumatics are contained in one steel enclosure, and the touch-screen display is protected by a clear window. [See More]
- Local Interface: Digital Front Panel
- Computer Interface Options: Serial Interface
- Leak Test Method: Pressure Differential / Decay
- Display Type: Digital Readouts
from JORC Industrial LLC
The Locator EV can be used to detect air leakages on any compressed air system. Turbulence or friction produces high frequency ultrasonic waves and are normally higher than 20 kHz. This is typically above the range of human hearing levels. The ultrasonic waves can travel in air and are highly... [See More]
- Local Interface: Digital Front Panel
- Display Type: Analog Meter or Indicator
- Leak Test Method: Ultrasonic Leak Detector
- Operating Temp: 32 to 120
from KANOMAX USA, INC.
Fast, effective electronic commissioning and flow control [See More]
- Local Interface: Digital Front Panel
- Display Type: Digital Readouts
- Leak Test Method: Pressure Differential / Decay
from Bacharach, Inc.
Standard model detects all CFC, HFC and HCFC refrigerants as low as 0.03 oz/yr (0.85 g/yr). Models available for R-290 (propane), R-744 (CO2), R-600a (isobutane) and SF6. ALQ ™ technology eliminates the need for a calibrated reference leak source. The H25-IR PRO is the latest industrial-grade... [See More]
- Local Interface: Digital Front Panel
- Display Type: Digital Readouts
- Leak Test Method: Non-Dispersive Infrared (NDIR)
- Operating Temp: 32 to 122
from ZELTWANGER Leak Testing & Automation LP
ZEDeco – THE COST-EFFECTIVE LEAK TESTER, WHICH FEATURES ALL COMMON TEST METHODS. The compact single-channel leak tester features the test methods, pressure/vacuum decay, differential pressure, and mass flow. ZEDeco is equipped with an OPC-UA server and, therefore, Industry 4.0 compatible. The... [See More]
- Local Interface: Digital Front Panel
- Computer Interface Options: Serial Interface
- Leak Test Method: Mass Flow; Pressure Differential / Decay; Gauge Pressure, Differential Pressure, Impact Pressure
- Software: Application Software Included
from Advanced Test Concepts, Inc. (ATC, Inc.)
Micro-Flow Sensor - The Intelligent Gas Leak Sensor (IGLS). Automated vacuum test circuit. Front character display and test buttons. Built in Equivalent Diameter (ED). Digital and analog I/O Interface. Serial interface. [See More]
- Local Interface: Digital Front Panel
- Computer Interface Options: Serial Interface
- Leak Test Method: Mass Extraction
- Display Type: Digital Readouts
from SONOTEC Ultraschallsensorik Halle GmbH
The SONAPHONE R ultrasonic detector is designed for the quick and simple detection of small leaks and seal failures. The mobile hand-held device detects leaks in compressed air lines and in steam, gas and vacuum systems with reliability and precision. Furthermore, the SONAPHONE R can be used for the... [See More]
- Local Interface: Digital Front Panel
- Display Type: Analog Meter or Indicator
- Leak Test Method: Ultrasonic Leak Detector
from Monarch Instrument
Ultrasound works by detecting the high frequency sound associated with friction, arcing and turbulence in industrial systems. These sounds are translated/converted down to the audible range where they can be heard in the headset and viewed on the meter. Translation is done by heterodyning... [See More]
- Local Interface: Digital Front Panel
- Output Options: Frequency or Modulated Frequency Output
- Leak Test Method: Ultrasonic Leak Detector
- Display Type: Digital Readouts
from MO2 Inc.
The GEN III 5000 series, part of OxySense ’s newest line of of non-invasive oxygen monitoring and permeation systems, is the oxygen measurement instrument of choice for labs and individuals who need to test or evaluate bottles, packages and other packaging materials through a variety of... [See More]
- Local Interface: Digital Front Panel; Computer Interface
- Output Options: Analog Voltage
- Leak Test Method: Fiber Optic Chemical Sensor
- Computer Interface Options: Serial Interface
from Uson, L.P.
Qualipak 780 series are non-destructive, non-subjective leak testers for non-porous package integrity testing of large and medium sized pouches, bags, and trays. Both the vacuum decay and vacuum force decay methods are available in the Q780 series meeting ASTM F2338-04 Standard Test Method for... [See More]
- Local Interface: Digital Front Panel
- Display Type: Digital Readouts
- Leak Test Method: Pressure Differential / Decay
from TM Electronics, Inc.
The TME WORKER Integra ™ is a high resolution (0.0001 psi) test instrument with a long list of standard Input and Output features such as a USB connect on to a PC, USB ports for keyboard, mouse, printer, or a bar code reader, USB storage support for program data and more. The TME WORKER... [See More]
- Local Interface: Digital Front Panel
- Computer Interface Options: Serial Interface
- Leak Test Method: Pressure Differential / Decay
- Display Type: Video Display Terminal
from Bacharach, Inc.
Detects leaks that other instruments can ’t. 1ppm Minimum Detectable Level for refrigerants – the lowest MDL in the industry. High-performance detection of halogenated refrigerants, CO2 and NH3. Identify leaks early to mitigate refrigerant loss, protect produce, enhance energy... [See More]
- Local Interface: Digital Front Panel; Computer Interface
- Output Options: Analog Current; Switch or Alarm Signal
- Leak Test Method: Proprietary Non-dispersive Infrared (NDIR) Technology
- Computer Interface Options: Serial Interface
from ZELTWANGER Leak Testing & Automation LP
ZEDbase+ – FOR OPTIMAL LEAK-TESTING PERFORMANCE AND PROCESSES CONTROL. The latest development of the ZEDbase line allows to adapt the leak test system to your individual test requirements by selecting intelligent standard functions. This flexible, stand-alone device with a multilingual... [See More]
- Local Interface: Digital Front Panel
- Computer Interface Options: Serial Interface
- Leak Test Method: Mass Flow; Pressure Differential / Decay; Gauge Pressure, Differential Pressure, Impact Pressure
- Software: Application Software Included
from Advanced Test Concepts, Inc. (ATC, Inc.)
Micro-Flow Sensor - The Intelligent Gas Leak Sensor (IGLS). Automated pressure test circuit. Front character display and test buttons. Built in Equivalent Diameter (ED). Digital and analog I/O Interface. Serial interface. [See More]
- Local Interface: Digital Front Panel
- Computer Interface Options: Serial Interface
- Leak Test Method: Mass Extraction
- Display Type: Digital Readouts
from SONOTEC Ultraschallsensorik Halle GmbH
The SONAPHONE M is designed for the rapid, reliable and cost-effective detection of seal failures and the smallest of leaks within compressed air systems and networks, vacuum systems, industrial equipment and machinery and covered pipes with restricted access. The ultrasonic detection device enables... [See More]
- Local Interface: Digital Front Panel
- Display Type: Digital Readouts
- Leak Test Method: Ultrasonic Leak Detector
- Operating Temp: 14 to 140
from MO2 Inc.
Our base model offers the ideal solution for conducting non-invasive or invasive measurements in oil, water or air. The OxySense ® GEN III 300 series, which requires a computer interface, will perform most of the functions of the 5000 series including non-invasive headspace analysis for... [See More]
- Local Interface: Digital Front Panel; Computer Interface
- Output Options: Analog Voltage
- Leak Test Method: Fiber Optic Chemical Sensor
- Computer Interface Options: Serial Interface
from Uson, L.P.
USON Innovative Systems (UIS) - formerly known as "Prex" Leak Test Systems Precision engineered test systems for manual, semi-automatic and fully automated leak testing. Uson can design and manufacture leak test systems to customer requirements ranging from a simple fixture or quick connect coupling... [See More]
- Local Interface: Digital Front Panel; Computer Interface
- Output Options: Switch or Alarm Signal (optional feature)
- Leak Test Method: Mass Flow; Mass Spectrometer (Helium Leak Detector); Pressure Differential / Decay
- Computer Interface Options: Serial Interface; Parallel Interface; Other Computer Interface
from TM Electronics, Inc.
The TME Industrial Solution ™ enables leak and flow testing in environments where an ordinary test instrument would be subjected to possible damage. The instrument's electronics and pneumatics are contained in one steel enclosure, and the touch-screen display is protected by a clear window. [See More]
- Local Interface: Digital Front Panel
- Computer Interface Options: Serial Interface
- Leak Test Method: Pressure Differential / Decay
- Display Type: Digital Readouts
from Bacharach, Inc.
Detects leaks that other instruments can ’t. 1ppm Minimum Detectable Level for refrigerants – the lowest MDL in the industry. High-performance detection of halogenated refrigerants, CO2 and NH3. Identify leaks early to mitigate refrigerant loss, enhance energy efficiency. Ideal solution... [See More]
- Local Interface: Digital Front Panel
- Output Options: Analog Current; Switch or Alarm Signal
- Leak Test Method: Proprietary Non-dispersive Infrared (NDIR) Technology
- Display Type: Digital Readouts
from ZELTWANGER Leak Testing & Automation LP
ZEDstation – THE IDEAL SOLUTION FOR SIMPLE, FAST, AND AFFORDABLE LEAK TESTING. As an ideal solution, the modular ZEDstation combines our leak testing device with client-specific adaptations. Various test items can be readily tested on ZEDstation thanks to a simple, interchangeable design that... [See More]
- Local Interface: Digital Front Panel
- Computer Interface Options: Serial Interface
- Leak Test Method: Mass Flow; Pressure Differential / Decay; Gauge Pressure, Differential Pressure, Impact Pressure
- Software: Application Software Included
from Advanced Test Concepts, Inc. (ATC, Inc.)
Micro-Flow Sensor - The Intelligent Gas Leak Sensor (IGLS). Automated pressure test circuit with Balance and Quick-Fill features. Front TFT graphical color display with touch screen. Built in Equivalent Diameter (ED). Digital and analog I/O Interface. Ethernet or serial interface. Stainless steel... [See More]
- Local Interface: Digital Front Panel
- Computer Interface Options: Serial Interface
- Leak Test Method: Mass Extraction
- Display Type: Digital Readouts
from SONOTEC Ultraschallsensorik Halle GmbH
The SONAPHONE RD ultrasonic detector provides quick and easy detection of minor leaks and seal failures. The mobile handheld device locates leaks in compressed air lines and in steam, gas and vacuum systems both safely and precisely. The SONAPHONE RD can also be used to inspect tanks, pipes, valves,... [See More]
- Local Interface: Digital Front Panel
- Display Type: Digital Readouts
- Leak Test Method: Ultrasonic Leak Detector
- Operating Temp: 14 to 140
from MO2 Inc.
The GEN III OxyOTR ™ system is an add-on to the unique OxySense ® GEN III 5000 solution, and offers accurate and timely oxygen transmission rate (OTR) testing for films, bottles and finished packages at a price well below that of dedicated permeation systems available in the market today. [See More]
- Local Interface: Digital Front Panel; Computer Interface
- Output Options: Analog Voltage
- Leak Test Method: Fiber Optic Chemical Sensor
- Computer Interface Options: Serial Interface
from Uson, L.P.
Vector leak and flow testing equipment represents the ultimate in performance, speed, flexibility and durability. The Vector software runs in a windows environment making it extremely powerful yet very simple to use. Vector pneumatics are mounted in a convenient 19" rack shelf / tray or a NEMA... [See More]
- Local Interface: Digital Front Panel; Computer Interface
- Computer Interface Options: Serial Interface; Parallel Interface; Other Computer Interface
- Leak Test Method: Mass Flow; Pressure Differential / Decay
- Software: Application Software Included
from Bacharach, Inc.
Flexible two-sensor capability, local and/or remote. One user-interface platform for all sensor types. Two analog outputs and Modbus RTU interface. Three fully configurable, user-assignable relays. Magnetic wand enables easy, non-intrusive configuration/calibration. IP66 ABS or aluminum enclosure... [See More]
- Local Interface: Digital Front Panel
- Output Options: Analog Voltage; Analog Current; Switch or Alarm Signal
- Leak Test Method: Electrochemical, Semiconductor, Catalytic Bead, Infrared
- Computer Interface Options: Serial Interface