Transistor-Transistor Logic (TTL) Memory Chips
from Rochester Electronics
Standard SRAM, 16X4, 27ns, TTL, PDSO16 [See More]
- Logic Family: TTL
- Package Type: SOP; SOP16
- Memory Category: SRAM Chip
from Rochester Electronics
74F403 - FIFO, 16X4, Synchronous, TTL, PDIP24 [See More]
- Logic Family: TTL
- Package Type: DIP; PDIP24
- Memory Category: FIFO
from Rochester Electronics
74S288 - (32 x 8) 256-Bit TTL PROM [See More]
- Logic Family: TTL
- Density: 0
- Memory Category: PROM
- Package Type: DIP; PDIP16
from Rochester Electronics
74S288 - (32 x 8) 256-Bit TTL PROM [See More]
- Logic Family: TTL
- Density: 0
- Memory Category: PROM
- Package Type: PLCC; PLCC20
from Rochester Electronics
74S472 - 4K Bit (512 X 8) Bip TTL PROM Tri-State [See More]
- Logic Family: TTL
- Package Type: DIP; PDIP20
- Memory Category: PROM
from Rochester Electronics
93422 - 256 x 4 TTL SRAM [See More]
- Logic Family: TTL
- Package Type: DIP; CDIP
- Memory Category: SRAM Chip
from Rochester Electronics
93425 - 1K X 1 TTL SRAM [See More]
- Logic Family: TTL
- Package Type: DIP; CDIP16
- Memory Category: SRAM Chip
from Rochester Electronics
93425 - 1K X 1 TTL SRAM [See More]
- Logic Family: TTL
- Package Type: CFP16
- Memory Category: SRAM Chip
from Rochester Electronics
93L422A - 256 x 4 TTL SRAM [See More]
- Logic Family: TTL
- Package Type: CFP24
- Memory Category: SRAM Chip
from Rochester Electronics
FIFO, 64X4, Asynchronous, TTL, CDIP24 [See More]
- Logic Family: TTL
- Package Type: DIP; CDIP24
- Memory Category: FIFO
from Rochester Electronics
FIFO, 64X9, 24ns, Synchronous, TTL, PQCC28 [See More]
- Logic Family: TTL
- Package Type: LDCC28
- Memory Category: FIFO
from Rochester Electronics
FIFO, 64X9, 24ns, Synchronous, TTL, PDIP28 [See More]
- Logic Family: TTL
- Package Type: DIP; DIP28
- Memory Category: FIFO
from Rochester Electronics
FIFO, 16X5, 30ns, Synchronous, TTL, PDSO20 [See More]
- Logic Family: TTL
- Package Type: SOP; SOP20
- Memory Category: FIFO
from Rochester Electronics
FIFO, 16X5, 30ns, Synchronous, TTL, PDIP20 [See More]
- Logic Family: TTL
- Package Type: DIP; DIP20
- Memory Category: FIFO
from Rochester Electronics
FIFO, 16X4, 30ns, Asynchronous, TTL, PDSO16 [See More]
- Logic Family: TTL
- Package Type: SOIC; SOIC16
- Memory Category: FIFO
from Rochester Electronics
FIFO, 16X4, 30ns, Asynchronous, TTL, PQCC20 [See More]
- Logic Family: TTL
- Package Type: LDCC20
- Memory Category: FIFO
from Lansdale Semiconductor, Inc.
The 5400/7400 series of transistor-transistor logic is a medium-speed, high-noise-immunity family of saturating integrated logic circuits designed for general digital logic applications requiring clock frequencies to 30MHz and switching speeds in the 12-15 ns range under moderate capacitive loading. [See More]
- Logic Family: TTL
- Pins: 14
- Package Type: DIP (optional feature); Lead Flat Pack
- Number of units in IC: 1
from Integrated Device Technology
The 70T3509M is a high-speed 1024K x 36 bit synchronous Dual-Port RAM that has been optimized for applications having unidirectional or bidirectional data flow in bursts. An automatic power down feature, controlled by CE0 and CE1 , permits the on-chip circuitry of each port to enter a very low... [See More]
- Logic Family: TTL
- Density: 36864
- Memory Category: DPRAM
- Number of Words: 1024
from Integrated Device Technology
The 72V2103 256K x 9/128K x 18 SuperSync II FIFO memory has flexible x9/x18 Bus-Matching on both read and write ports. The variable clock cycle counting delay associated with the latency period found on previous SuperSync devices has been eliminated. SuperSync II FIFOs are appropriate for network,... [See More]
- Logic Family: TTL
- Density: 2048
- Memory Category: FIFO
- Number of Words: 128
from Integrated Device Technology
The 72T18105 is a 128K x 18 / 256K x 9 TeraSync 2.5V FIFO memory with clocked read and write controls and a flexible Bus-Matching x18/x9 data flow. Bus-Matching TeraSync FIFOs are particularly appropriate for network, video, telecommunications, data communications and other applications that need to... [See More]
- Logic Family: TTL
- Density: 2048
- Memory Category: FIFO
- Number of Words: 128
from Integrated Device Technology
The 70V639 is a high-speed 128K x 18 Asynchronous Dual-Port Static RAM designed to be used as a stand-alone Dual-Port RAM or as a combination MASTER / SLAVE Dual-Port RAM for 36-bit-or-more word system. Using the IDT MASTER / SLAVE Dual-Port RAM approach in 36-bit or wider memory system applications... [See More]
- Logic Family: TTL
- Density: 2304
- Memory Category: DPRAM
- Number of Words: 128
from Integrated Device Technology
The 72V295 is an 128K x 18 SuperSync FIFO memory with clocked read and write controls. The Frequency Select pin ( FS ) has been removed, thus it is no longer necessary to select which of the two clock inputs, RCLK or WCLK , is running at the higher frequency. SuperSync FIFOs are particularly... [See More]
- Logic Family: TTL
- Density: 2048
- Memory Category: FIFO
- Number of Words: 128
from Integrated Device Technology
The 70V3399 is a high-speed 128K x 18 bit synchronous Dual-Port RAM that has been optimized for applications having unidirectional or bidirectional data flow in bursts. An automatic power down feature, controlled by CE0 and CE1 , permits the on-chip circuitry of each port to enter a very low standby... [See More]
- Logic Family: TTL
- Density: 2304
- Memory Category: DPRAM
- Number of Words: 128
from Integrated Device Technology
The 70T3399 is a high-speed 128K x 18 bit synchronous Dual-Port RAM that has been optimized for applications having unidirectional or bidirectional data flow in bursts. An automatic power down feature, controlled by CE0 and CE1 , permits the on-chip circuitry of each port to enter a very low standby... [See More]
- Logic Family: TTL
- Density: 2304
- Memory Category: DPRAM
- Number of Words: 128
from Integrated Device Technology
The 70V659 is a high-speed 128K x 36 Asynchronous Dual-Port Static RAM designed to be used as a stand-alone Dual-Port RAM or as a combination MASTER / SLAVE Dual-Port RAM for 72-bit-or-more word system. Using the IDT MASTER / SLAVE Dual-Port RAM approach in 72-bit or wider memory system applications... [See More]
- Logic Family: TTL
- Density: 4608
- Memory Category: DPRAM
- Number of Words: 128
from Integrated Device Technology
The 70T659 is a high-speed 128K x 36 Asynchronous Dual-Port Static RAM designed to be used as a stand-alone Dual-Port RAM or as a combination MASTER / SLAVE Dual-Port RAM for 72-bit-or-more word system which would result in full-speed, error-free operation without the need for additional discrete... [See More]
- Logic Family: TTL
- Density: 4608
- Memory Category: DPRAM
- Number of Words: 128
from Integrated Device Technology
The 72V36110 128K x 36 SuperSync II FIFO memory with clocked read and write controls offers flexible Bus-Matching x36/x18/x9 data flow and Asynchronous/Synchronous translation on the read or write ports ; SuperSync II FIFO ’s are appropriate for network, video, telecommunications, data... [See More]
- Logic Family: TTL
- Density: 4096
- Memory Category: FIFO
- Number of Words: 128
from Integrated Device Technology
The 70V3599 is a high-speed 128K x 36 bit synchronous Dual-Port RAM that has been optimized for applications having unidirectional or bidirectional data flow in bursts. An automatic power down feature, controlled by CE0 and CE1 , permits the on-chip circuitry of each port to enter a very low standby... [See More]
- Logic Family: TTL
- Density: 4608
- Memory Category: DPRAM
- Number of Words: 128
from Integrated Device Technology
The 70T3599 is a high-speed 128K x 36 bit synchronous Dual-Port RAM that has been optimized for applications having unidirectional or bidirectional data flow in bursts. An automatic power down feature, controlled by CE0 and CE1 , permits the on-chip circuitry of each port to enter a very low standby... [See More]
- Logic Family: TTL
- Density: 4608
- Memory Category: DPRAM
- Number of Words: 128
from Integrated Device Technology
The 70V7599 is a high-speed 128K x 36 (4Mbit) synchronous Bank-Switchable Dual-Ported SRAM is organized into 64 independent 2Kx36 banks and has two independent ports with separate control, address, and I/O pins for each port, allowing each port to access any 2Kx36 memory block not already accessed... [See More]
- Logic Family: TTL
- Density: 4608
- Memory Category: DPRAM; SRAM Chip
- Number of Words: 128
from Integrated Device Technology
The 72T36115 is a 128K x 36 TeraSync 2.5V FIFO memory with clocked read and write controls and a flexible Bus-Matching x36/x18/x9 data flow. TeraSync FIFOs are particularly appropriate for network, video, telecommunications, data communications and other applications that need to buffer large... [See More]
- Logic Family: TTL
- Density: 4096
- Memory Category: FIFO
- Number of Words: 128
from Integrated Device Technology
The 70T3799M is a high-speed 128K x 72 bit synchronous Dual-Port RAM that has been optimized for applications having unidirectional or bidirectional data flow in bursts. An automatic power down feature, controlled by CE0 and CE1 , permits the on-chip circuitry of each port to enter a very low... [See More]
- Logic Family: TTL
- Density: 9216
- Memory Category: DPRAM
- Number of Words: 128
from Integrated Device Technology
The 72T72115 is a 128K x 72 TeraSync 2.5V FIFO memory with clocked read and write controls and a flexible Bus-Matching x72/x36/x18 data flow. TeraSync FIFOs are particularly appropriate for network, video, telecommunications, data communications and other applications that need to buffer large... [See More]
- Logic Family: TTL
- Density: 9216
- Memory Category: FIFO
- Number of Words: 128
from Integrated Device Technology
The 70V09 is a high-speed 128K x 8 Dual-Port Static RAM designed to be used as a stand-alone 1024K-bit Dual-Port SRAM or as a combination MASTER / SLAVE Dual-Port SRAM for 16-bit-or-more word systems which results in full speed, error-free operation without the need for additional discrete logic. An... [See More]
- Logic Family: TTL
- Density: 1024
- Memory Category: DPRAM
- Number of Words: 128
from Integrated Device Technology
The 7009 is a high-speed 128K x 8 Dual-Port Static RAM designed to be used as a stand-alone 1M-bit Dual-Port RAM or as a combination MASTER / SLAVE Dual-Port RAM for 16-bit-or-more word systems. An automatic power down feature controlled by CE permits the on-chip circuitry of each port to enter a... [See More]
- Logic Family: TTL
- Density: 1024
- Memory Category: DPRAM
- Number of Words: 128
from Integrated Device Technology
The 70V9099 is a high-speed 128K x 8 bit synchronous Dual-Port RAM that has been optimized for applications having unidirectional or bidirectional data flow in bursts. An automatic power down feature, controlled by CE0 and CE1 , permits the on-chip circuitry of each port to enter a very low standby... [See More]
- Logic Family: TTL
- Density: 576
- Memory Category: DPRAM
- Number of Words: 32
from Integrated Device Technology
The 709099 is a high-speed 128K x 8 bit synchronous Dual- Port RAM . Registers on control, data, and address inputs provide minimal setup and hold times allowing systems to be designed with very short cycle times. With an input data register, it has been optimized for applications having... [See More]
- Logic Family: TTL
- Density: 1024
- Memory Category: DPRAM
- Number of Words: 128
from Integrated Device Technology
The 72V291 is a 128K x 9 SuperSync FIFO memory with clocked read and write controls. It ’s a functionally compatible version of the 72291 designed to run off a 3.3V supply for very low power consumption. The Frequency Select pin ( FS ) has been removed, thus it is no longer necessary to select... [See More]
- Logic Family: TTL
- Density: 1024
- Memory Category: FIFO
- Number of Words: 128
from Integrated Device Technology
The 70V9199 is a high-speed 128K x 9 bit synchronous Dual-Port RAM that has been optimized for applications having unidirectional or bidirectional data flow in bursts. An automatic power down feature, controlled by CE0 and CE1 , permits the on-chip circuitry of each port to enter a very low standby... [See More]
- Logic Family: TTL
- Density: 1152
- Memory Category: DPRAM
- Number of Words: 128
from Integrated Device Technology
The 7019 is a high-speed 128K x 9 Dual-Port Static RAM designed to be used as a stand-alone Dual-Port RAM or as a combination MASTER / SLAVE Dual-Port RAM for 18-bit-or-more word systems. Using the IDT MASTER / SLAVE Dual-Port RAM approach in 18- bit or wider memory system applications results in... [See More]
- Logic Family: TTL
- Density: 1152
- Memory Category: DPRAM
- Number of Words: 128
from Integrated Device Technology
The 7006 is a high-speed 16K x 8 Dual-Port Static RAM designed to be used as a stand-alone 128K-bit Dual-Port RAM or as a combination MASTER / SLAVE Dual-Port RAM for 16-bit-or-more word systems. An automatic power down feature controlled by CE permits the on-chip circuitry of each port to enter a... [See More]
- Logic Family: TTL
- Density: 128
- Memory Category: DPRAM
- Number of Words: 16
from Integrated Device Technology
The 70V26 is a high-speed 16K x 16 Dual-Port Static RAM designed to be used as a stand-alone Dual-Port RAM or as a combination MASTER / SLAVE Dual-Port RAM for 32-bit or wider memory system applications resulting in full-speed, error-free operation without the need for additional discrete logic. An... [See More]
- Logic Family: TTL
- Density: 256
- Memory Category: DPRAM
- Number of Words: 16