3 V Memory Chips
from ERSAELECTRONICS PTE. LTD.
IC FLASH 4MBIT SPI 85MHZ 8UDFN Product overview: AT45DB041E-MHN2B-T from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers... [See More]
- Supply Voltage: -3V; 3V; 1.65V ~ 3V
- Address Bus Width: 8
- Memory Category: Flash; Non-Volatile
- Package Type: Tape & Reel (TR)
from Infineon Technologies AG
CY15B064Q-SXE is a 64-Kbit nonvolatile memory using advanced ferroelectric technology. It combines nonvolatility with RAM-like read and write operations, ensuring reliable data retention for 121 years. This eliminates complexities, overhead, and reliability issues present in other nonvolatile... [See More]
- Supply Voltage: 3V; 3.6V; 3 V, 3.6 V
- Density: 64
- Memory Category: FRAM
- Package Type: PG-DSO-8
from Micross Components, Inc.
Memory Products Offered: MRAM. SRAM. nvSRAM. VRAM. SDRAM. UVEPROM. DRAM. EEPROM. FRAM. Flash [See More]
- Supply Voltage: 3V; 3
- Density: 16000
- Memory Category: FLASH
- Package Type: 48TSOPI
from ERSAELECTRONICS PTE. LTD.
IC SRAM 128KBIT PARALLEL 100TQFP / SRAM - Dual Port, MoBL Memory IC 128Kb (8K x 16) Parallel 55 ns 100-TQFP (14x14) Product overview: CYDC128B16-55AXI from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing... [See More]
- Supply Voltage: -3V; 3V; 3.6V; 1.7V ~ 1.9V~ 2.4V ~ 2.6V~ 3V ~ 3.6V
- Package Type: QFP; Tray
- Memory Category: Volatile; SRAM Chip
- Access Time: 55
from Infineon Technologies AG
Infineon ’s radiation tolerant, the CYRS16B and CYPT16B, serial NOR Flash family offers the industry ’s highest performance, small footprint memory devices that are QML-V equivalent qualified. Our radiation tolerant NOR flash memories are low pin count, low power and offer flexibility,... [See More]
- Supply Voltage: 2.7V; 3V; 3.6V; 3 V, 2.7 V, 3.6 V
- Package Type: CG-FP-36
- Density: 256000
- Operating Temperature: -55 to 125
from ERSAELECTRONICS PTE. LTD.
IC SRAM 64KBIT PARALLEL 100TQFP Product overview: CYDC064B08-55AXI from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing... [See More]
- Supply Voltage: -3V; 3V; 3.6V; 1.7V ~ 1.9V~ 2.4V ~ 2.6V~ 3V ~ 3.6V
- Package Type: QFP; Tray
- Memory Category: Volatile; SRAM Chip
- Access Time: 55
from Infineon Technologies AG
Infineon ’s radiation tolerant, the CYRS16B and CYPT16B, serial NOR Flash family offers the industry ’s highest performance, small footprint memory devices that are QML-V equivalent qualified. Our radiation tolerant NOR flash memories are low pin count, low power and offer flexibility,... [See More]
- Supply Voltage: 2.7V; 3V; 3.6V; 3 V, 2.7 V, 3.6 V
- Package Type: CG-FP-36
- Density: 512000
- Operating Temperature: -55 to 125
from ERSAELECTRONICS PTE. LTD.
IC CONTROLLER USB 48FBGA Product overview: CY7C67200-48BAXI from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing... [See More]
- Supply Voltage: -3V; 3V; 3.6V; 2.7V ~ 3.6V~ 3V ~ 3.6V
- Operating Temperature: -40 to 85
- Package Type: BGA; Tray
from Infineon Technologies AG
Infineon ’s radiation tolerant, the CYRS16B and CYPT16B, serial NOR Flash family offers the industry ’s highest performance, small footprint memory devices that are QML-V equivalent qualified. Our radiation tolerant NOR flash memories are low pin count, low power and offer flexibility,... [See More]
- Supply Voltage: 2.7V; 3V; 3.6V; 3 V, 2.7 V, 3.6 V
- Package Type: CG-FP-36
- Density: 512000
- Operating Temperature: -55 to 125
from ERSAELECTRONICS PTE. LTD.
IC CONTROLLER USB 48FBGA Product overview: CY7C67200-48BAXIT from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing... [See More]
- Supply Voltage: -3V; 3V; 3.6V; 2.7V ~ 3.6V~ 3V ~ 3.6V
- Operating Temperature: -40 to 85
- Package Type: BGA; Tape & Reel (TR)
from ERSAELECTRONICS PTE. LTD.
CCG3PA Product overview: CYPD3171-24LQXQT from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement... [See More]
- Supply Voltage: -4.5V; -3.3V; -3V; 3V; 2.7V~ 3V ~ 5.5V~ 24.5V
- Pins: 24
- Package Type: Tape & Reel (TR)
- Operating Current: 10
from ERSAELECTRONICS PTE. LTD.
CCG3PA Product overview: CYPD3175-24LQXQT from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement... [See More]
- Supply Voltage: -4.5V; -3.3V; -3V; 3V; 2.7V~ 3V ~ 5.5V~ 24.5V
- Pins: 24
- Package Type: Tape & Reel (TR)
- Operating Current: 10
from ERSAELECTRONICS PTE. LTD.
IC Product overview: USB5734T/MRD02 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts,... [See More]
- Supply Voltage: -3V; 3V; 3.6V; 1.08V ~ 1.32V~ 3V ~ 3.6V
- Operating Temperature: 0 to 70
- Package Type: Bulk
from ERSAELECTRONICS PTE. LTD.
IC HUB CTLR USB 2PORT 56SQFN Product overview: USB5742B-I/2G from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing... [See More]
- Supply Voltage: -3V; 3V; 3.6V; 1.08V ~ 1.32V~ 3V ~ 3.6V
- Bandwidth: 625
- Package Type: Tray
- Operating Temperature: -40 to 85
from ERSAELECTRONICS PTE. LTD.
IC USB HUB CNTRL I2C/SPI 100VQFN Product overview: USB5806C-I/KD from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing... [See More]
- Supply Voltage: -3V; 3V; 3.6V; 1.08V ~ 1.32V~ 3V ~ 3.6V
- Bandwidth: 625
- Package Type: Tray
- Operating Temperature: -40 to 85
from ERSAELECTRONICS PTE. LTD.
IC HUB CNTRL USB Product overview: USB5826C-I/KD from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets,... [See More]
- Supply Voltage: -3V; 3V; 3.6V; 1.08V ~ 1.32V~ 3V ~ 3.6V
- Pins: 100
- Package Type: Tray
- Bandwidth: 0.1875 to 625
from ERSAELECTRONICS PTE. LTD.
IC SRAM 64KBIT PARALLEL 100VFBGA Product overview: CYDM064B08-55BVXI from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing... [See More]
- Supply Voltage: -3V; 3V; 3.6V; 1.7V ~ 1.9V~ 2.4V ~ 2.6V~ 3V ~ 3.6V
- Package Type: BGA; Tray
- Memory Category: Volatile; SRAM Chip
- Access Time: 55
from ERSAELECTRONICS PTE. LTD.
IC SRAM 18MBIT PARALLEL 100TQFP Product overview: GS8160Z36DGT-250I from GSI Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing... [See More]
- Supply Voltage: -3V; 3V; 3.6V; 2.3V ~ 2.7V~ 3V ~ 3.6V
- Package Type: QFP; Tray
- Memory Category: Volatile; SRAM Chip
- Operating Current: 250 to 270
from ERSAELECTRONICS PTE. LTD.
IC SRAM 18MBIT PARALLEL 165FPBGA Product overview: GS8161Z36DGD-333I from GSI Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing... [See More]
- Supply Voltage: -3V; 3V; 3.6V; 2.3V ~ 2.7V~ 3V ~ 3.6V
- Package Type: BGA; Tray
- Memory Category: Volatile; SRAM Chip
- Operating Current: 280 to 335
from ERSAELECTRONICS PTE. LTD.
IC SRAM 18MBIT PARALLEL 165FPBGA Product overview: GS816236DGD-250I from GSI Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing... [See More]
- Supply Voltage: -3V; 3V; 3.6V; 2.3V ~ 2.7V~ 3V ~ 3.6V
- Package Type: BGA; Tray
- Memory Category: Volatile; SRAM Chip
- Operating Current: 250 to 270
from ERSAELECTRONICS PTE. LTD.
IC SRAM 36MBIT PARALLEL 165FPBGA Product overview: GS832236AGD-333I from GSI Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing... [See More]
- Supply Voltage: -3V; 3V; 3.6V; 2.3V ~ 2.7V~ 3V ~ 3.6V
- Package Type: BGA; Tray
- Memory Category: Volatile; SRAM Chip
- Operating Current: 280 to 365
from ERSAELECTRONICS PTE. LTD.
IC SRAM 72MBIT PARALLEL 119FPBGA Product overview: GS864236GB-300I from GSI Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing... [See More]
- Supply Voltage: -3V; 3V; 3.6V; 2.3V ~ 2.7V~ 3V ~ 3.6V
- Package Type: BGA; Tray
- Memory Category: Volatile; SRAM Chip
- Operating Current: 320 to 440
from ROHM Semiconductor GmbH
ROHM's serial EEPROM series are optimized for displays as well as Plug & Play memory modules. [See More]
- Supply Voltage: 3V; 5.5
- Density: 2
- Memory Category: EEPROM
- Number of Words: 256
from Utmel Electronic Limited
120MHZ 256KB FLASH 64 TQFP PKG I [See More]
- Supply Voltage: -3.3V; 3V; 3.3V
- Package Type: QFP; 64-TQFP
- Memory Category: Flash
- Logic Family: CMOS
from Shenzhen Shengyu Electronics Technology Limited
IC FLASH 4MBIT SPI 10MHZ 28TSOP [See More]
- Supply Voltage: 3V; 2.5V ~ 3V
- Density: 4000
- Memory Category: Flash; Non-Volatile
- Package Type: SSOP; TSSOP
from ROHM Semiconductor USA, LLC
ROHM's serial EEPROM series are optimized for displays as well as Plug & Play memory modules. [See More]
- Supply Voltage: 3V; 5.5
- Density: 2
- Memory Category: EEPROM
- Number of Words: 128
from Datakey
The IAX10.5Kb CryptoAuthentication ™ extended length memory token utilizes Microchip ’s ATECC608A CryptoAuthentication ™ IC, enabling embedded applications, like: • Secure storage/transfer of keys, certificates, passwords. • Secure credential with unique, read-only serial... [See More]
- Supply Voltage: 2.5V; 2.7V; 3V; 3.3V; 3.6V; 5V; 2.0 to 5.5 V
- Density: 10
- Memory Category: EEPROM
- Data Retention: 10
from TT Semiconductor, Inc.
TT Memories is a division of Twilight Technology formed to support the memory marketplace from legacy technologies to state-of-the-art technologies. TT Memories manufactures devices and modules for the Commercial, Industrial, Aerospace, and Defense marketplaces. TT Memories also designs and... [See More]
- Supply Voltage: 2.5V; 2.7V; 3V; 3.3V; 3.6V; 2.4V-3.6V
- Density: 2000
- Memory Category: SRAM Chip
- Operating Temperature: -55 to 125
from Quarktwin Technology Ltd.
EEPROM Memory IC 512Kbit SPI 10 MHz 8-PDIP [See More]
- Supply Voltage: 3V; 1.7V ~ 3V
- Density: 512
- Memory Category: EEPROM; EEPROM
- Package Type: DIP; 8-DIP (0.300\", 7.62mm)
from Cypress Semiconductor Corp.
Ultra-Reliable Asynchronous SRAMs. Click to Enlarge. With the performance to serve a wide variety of high reliability industrial, communication, data processing, medical, consumer and military applications, Fast and Micropower (MoBL ®) SRAM devices are available with on-chip ECC. These devices... [See More]
- Supply Voltage: 1.8V; 3V; 5V
- Density: 256 to 64000
- Memory Category: SRAM Chip
- Package Type: BGA; SOIC; TSOP; SOJ; STSOP, VFBGA, FBGA
from Microchip Technology, Inc.
Need more microcontroller pins for new features? Want to stay with a low pin-count microcontroller rather than switching to a more expensive one? Microchip ’s UNI/O ® bus serial EEPROM uses only one connection to the host microcontroller. This compares to two or three pins for I2C and... [See More]
- Supply Voltage: 1.8V; 2.5V; 2.7V; 3V; 3.3V; 3.6V; 5V
- Density: 16
- Memory Category: EEPROM
- Package Type: SOIC; DIP; ['DICE', 'WAFER', 'Wafer', 'CSP', 'MSOP', 'TDFN', 'SOIC', 'SOT-23', 'PDIP', 'TO-92']
from ROHM Semiconductor GmbH
ROHM's high reliability serial EEPROMs command a large market share and are available in a range of capacities, bus interfaces (Microwire, I ²C, SPI), operating voltages and package types, making them ideal for battery powered devices. The entire series are both lead-free and RoHS-compliant. [See More]
- Supply Voltage: 3V; 3.6V
- Density: 4
- Memory Category: EEPROM
- Number of Words: 256
from Utmel Electronic Limited
128M, 3.3V, SDRAM, 8MX16, 143M [See More]
- Supply Voltage: -3.3V; 3V; 3.3V
- Density: 1024000
- Memory Category: Volatile; DRAM Chip
- Address Bus Width: 12
from Shenzhen Shengyu Electronics Technology Limited
IC SRAM 128KBIT PARALLEL 100TQFP [See More]
- Supply Voltage: 3V; 3.6V; 1.7V ~ 1.9V, 2.4V ~ 2.6V, 3V ~ 3.6V
- Density: 128
- Memory Category: Volatile; SRAM Chip
- Package Type: QFP
from ROHM Semiconductor USA, LLC
ROHM's high reliability serial EEPROMs command a large market share and are available in a range of capacities, bus interfaces (Microwire, I ²C, SPI), operating voltages and package types, making them ideal for battery powered devices. The entire series are both lead-free and RoHS-compliant. [See More]
- Supply Voltage: 3V; 3.6V
- Density: 4
- Memory Category: EEPROM
- Number of Words: 256
from Datakey
The IAT10.5Kb CryptoAuthentication ™ memory token utilizes Microchip ’s ATECC608A CryptoAuthentication ™ IC, enabling embedded applications, like: • Secure storage/transfer of keys, certificates, passwords. • Secure credential with unique, read-only serial number. •... [See More]
- Supply Voltage: 2.5V; 2.7V; 3V; 3.3V; 3.6V; 5V; 2.0 to 5.5 V
- Density: 10
- Memory Category: EEPROM
- Data Retention: 10
from Quarktwin Technology Ltd.
EEPROM Memory IC 512Kbit SPI 10 MHz 8-SOIC [See More]
- Supply Voltage: 3V; 1.7V ~ 3V
- Density: 512
- Memory Category: EEPROM; EEPROM
- Package Type: SOIC; 8-SOIC (0.154\", 3.90mm Width)
from Microchip Technology, Inc.
Need more microcontroller pins for new features? Want to stay with a low pin-count microcontroller rather than switching to a more expensive one? Microchip ’s UNI/O ® bus serial EEPROM uses only one connection to the host microcontroller. This compares to two or three pins for I2C and... [See More]
- Supply Voltage: 1.8V; 2.5V; 2.7V; 3V; 3.3V; 3.6V; 5V
- Density: 16
- Memory Category: EEPROM
- Package Type: SOIC; DIP; ['MSOP', 'TDFN', 'SOIC', 'SOT-23', 'PDIP', 'TO-92']
from Utmel Electronic Limited
16-bit PIC24F at 16MIPS 1024KB Flash 32KB RAM 64 pin IC OC CTMU CLC USB-OTG [See More]
- Supply Voltage: -3.3V; 3V; 3.3V
- Address Bus Width: 16
- Memory Category: Flash
- Package Type: 64-VFQFN Exposed Pad
from Shenzhen Shengyu Electronics Technology Limited
IC SRAM 128KBIT PAR 100VFBGA [See More]
- Supply Voltage: 3V; 3.6V; 1.7V ~ 1.9V, 2.4V ~ 2.6V, 3V ~ 3.6V
- Density: 128
- Memory Category: Volatile; SRAM Chip
- Package Type: BGA
from Datakey
For additional security, Datakey offers the Secure Memory line of tokens, featuring the Unique ID series and the CryptoMemory ® series. Secure Memory tokens are available with I2C interfaces and capacities from 1 Kb to 256 Kb. The tokens feature: Ultra-rugged Construction – SlimLine... [See More]
- Supply Voltage: 2.7V; 3V; 3.3V; 3.6V; 5V; 2.7 to 5.5V
- Density: 1 to 256
- Memory Category: EEPROM
- Operating Temperature: -40 to 85
from Quarktwin Technology Ltd.
EEPROM Memory IC 512Kbit SPI 10 MHz 8-TSSOP [See More]
- Supply Voltage: 3V; 1.7V ~ 3V
- Density: 512
- Memory Category: EEPROM; EEPROM
- Package Type: SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width)
from Microchip Technology, Inc.
Need more microcontroller pins for new features? Want to stay with a low pin-count microcontroller rather than switching to a more expensive one? Microchip ’s UNI/O ® bus serial EEPROM uses only one connection to the host microcontroller. This compares to two or three pins for I2C and... [See More]
- Supply Voltage: 1.8V; 2.5V; 2.7V; 3V; 3.3V; 3.6V; 5V
- Density: 1
- Memory Category: EEPROM
- Package Type: SOIC; DIP; ['DICE', 'WAFER', 'Wafer', 'MSOP', 'TDFN', 'SOIC', 'SOT-23', 'PDIP', 'TO-92']
from Utmel Electronic Limited
16KB flash,70MIPS,DSC optimized for digital power applications [See More]
- Supply Voltage: -3.3V; 3V; 3.3V
- Package Type: SOIC; 28-SOIC (0.295, 7.50mm Width)
- Memory Category: Flash
- Logic Family: CMOS
from Shenzhen Shengyu Electronics Technology Limited
IC DRAM 256MBIT PARALLEL 54TFBGA [See More]
- Supply Voltage: 3V; 2.3V ~ 3V
- Density: 256000
- Memory Category: Volatile; DRAM Chip
- Package Type: BGA
from Datakey
For additional security, Datakey offers the Secure Memory line of tokens, featuring the Unique ID series and the CryptoMemory ® series. Secure Memory tokens are available with I2C interfaces and capacities from 1 Kb to 256 Kb. The tokens feature: Ultra-rugged Construction – SlimLine... [See More]
- Supply Voltage: 2.7V; 3V; 3.3V; 3.6V; 5V; 2.7 to 5.5V
- Density: 1 to 256
- Memory Category: EEPROM
- Operating Temperature: -40 to 85
from Quarktwin Technology Ltd.
FLASH Memory IC 4Mbit SPI 10 MHz 28-SOIC [See More]
- Supply Voltage: 3V; 2.5V ~ 3V
- Density: 4000
- Memory Category: Flash; FLASH
- Package Type: SOIC; 28-SOIC (0.342\", 8.69mm Width)
from Microchip Technology, Inc.
Need more microcontroller pins for new features? Want to stay with a low pin-count microcontroller rather than switching to a more expensive one? Microchip ’s UNI/O ® bus serial EEPROM uses only one connection to the host microcontroller. This compares to two or three pins for I2C and... [See More]
- Supply Voltage: 1.8V; 2.5V; 2.7V; 3V; 3.3V; 3.6V; 5V
- Density: 2
- Memory Category: EEPROM
- Package Type: SOIC; DIP; ['DICE', 'WAFER', 'CSP', 'MSOP', 'TDFN', 'SOIC', 'SOT-23', 'PDIP', 'TO-92']
from Utmel Electronic Limited
1M FLASH MEMORY, 4KB SECTOR, PLCC32 [See More]
- Supply Voltage: -3.3V; 3V; 3V
- Density: 8000
- Memory Category: Flash; Non-Volatile
- Address Bus Width: 17
from Shenzhen Shengyu Electronics Technology Limited
IC DRAM 512MBIT PARALLEL 90WBGA [See More]
- Supply Voltage: 3V; 2.3V ~ 3V
- Density: 512000
- Memory Category: Volatile; DRAM Chip
- Package Type: BGA
from Datakey
For additional security, Datakey offers the Secure Memory line of keys, featuring the Unique ID series and the CryptoMemory ® series. Secure Memory keys are available with I2C interfaces and capacities from 1 Kb to 256 Kb. The keys feature: Ultra-rugged Construction – Serial Memory keys... [See More]
- Supply Voltage: 2.7V; 3V; 3.3V; 3.6V; 5V; 2.7 to 5.5V
- Density: 1 to 256
- Memory Category: EEPROM
- Operating Temperature: -40 to 85
from Quarktwin Technology Ltd.
FLASH Memory IC 4Mbit SPI 10 MHz 28-TSOP [See More]
- Supply Voltage: 3V; 2.5V ~ 3V
- Density: 4000
- Memory Category: Flash; FLASH
- Package Type: SSOP; TSSOP; 28-TSSOP (0.465\", 11.80mm Width)
from Microchip Technology, Inc.
Need more microcontroller pins for new features? Want to stay with a low pin-count microcontroller rather than switching to a more expensive one? Microchip ’s UNI/O ® bus serial EEPROM uses only one connection to the host microcontroller. This compares to two or three pins for I2C and... [See More]
- Supply Voltage: 1.8V; 2.5V; 2.7V; 3V; 3.3V; 3.6V; 5V
- Density: 4
- Memory Category: EEPROM
- Package Type: SOIC; DIP; ['DICE', 'WAFER', 'MSOP', 'TDFN', 'SOIC', 'SOT-23', 'PDIP']
from Utmel Electronic Limited
32KB flash,70MIPS,DSC optimized for digital power applications [See More]
- Supply Voltage: -3.3V; 3V; 3.3V
- Address Bus Width: 16
- Memory Category: Flash
- Package Type: QFP; 44-TQFP
from Datakey
Leveraging industry-standard serial EEPROM memory, Datakey offers Bar tokens with SPI, I2C or Microwire interfaces and capacities from 1 Kb to 256 Kb. The tokens feature: Ultra-rugged Construction – Bar memory tokens are solid over-molded using a durable composite, making them impervious to... [See More]
- Supply Voltage: 2.7V; 3V; 3.3V; 3.6V; 5V; 2.7 to 5.5V
- Density: 1 to 256
- Memory Category: EEPROM
- Operating Temperature: -40 to 85
from Quarktwin Technology Ltd.
FLASH Memory IC 4Mbit SPI 85 MHz 8-UDFN (5x6) [See More]
- Supply Voltage: 3V; 1.65V ~ 3V
- Density: 4000
- Memory Category: Flash; FLASH
- Package Type: 8-UDFN Exposed Pad
from Microchip Technology, Inc.
Need more microcontroller pins for new features? Want to stay with a low pin-count microcontroller rather than switching to a more expensive one? Microchip ’s UNI/O ® bus serial EEPROM uses only one connection to the host microcontroller. This compares to two or three pins for I2C and... [See More]
- Supply Voltage: 1.8V; 2.5V; 2.7V; 3V; 3.3V; 3.6V; 5V
- Density: 8
- Memory Category: EEPROM
- Package Type: SOIC; DIP; ['DICE', 'WAFER', 'MSOP', 'TDFN', 'SOIC', 'SOT-23', 'PDIP', 'TO-92']
from Utmel Electronic Limited
64KB flash,70MIPS,DSC optimized for digital power applications [See More]
- Supply Voltage: -3.3V; 3V; 3.3V
- Density: 4096
- Memory Category: Flash
- Package Type: 44-VQFN Exposed Pad
from Datakey
Leveraging industry-standard serial EEPROM memory, Datakey offers Plug memory tokens with SPI, I2C or Microwire interfaces and capacities from 1 Kb to 256 Kb. The tokens feature: Foldable Stainless Steel Bail – The plug token's stainless steel bail is used to lock the token in place. The bail... [See More]
- Supply Voltage: 2.7V; 3V; 3.3V; 3.6V; 5V; 2.7 to 5.5V
- Density: 1 to 256
- Memory Category: EEPROM
- Operating Temperature: -40 to 80
from Quarktwin Technology Ltd.
SRAM - Dual Port, MoBL Memory IC 64Kbit Parallel 55 ns 100-TQFP (14x14) [See More]
- Supply Voltage: 3V; 3.6V; 1.7V ~ 1.9V, 2.4V ~ 2.6V, 3V ~ 3.6V
- Density: 64
- Memory Category: SRAM; SRAM Chip
- Package Type: QFP; 100-LQFP
from Microchip Technology, Inc.
The Microchip Technology Inc. 24AA00/24LC00/ 24C00 (24XX00*) is a 128-bit Serial EEPROM organized as 16 x 8 with a 2-wire serial interface. Low-voltage design permits operation down to 1.8 volts for the 24AA00 version, and every version maintains a maximum standby current of only 1 µA and... [See More]
- Supply Voltage: 1.8V; 2.5V; 2.7V; 3V; 3.3V; 3.6V; 5V
- Density: 0
- Memory Category: EEPROM
- Package Type: SOIC; SSOP; DIP; ['DICE', 'Wafer', 'DFN', 'TDFN', 'TSSOP', 'SOIC', 'SOT-23', 'PDIP']
from Utmel Electronic Limited
64M, 3.3V, SDRAM, 4MX16, 143MH [See More]
- Supply Voltage: -3.3V; 3V; 3.3V
- Density: 67109
- Memory Category: Volatile; DRAM Chip
- Address Bus Width: 16
from Datakey
Leveraging industry-standard serial EEPROM memory, Datakey offers Plug memory tokens with SPI, I2C or Microwire interfaces and capacities from 1 Kb to 256 Kb. The tokens feature: Foldable Stainless Steel Bail – The plug token's stainless steel bail is used to lock the token in place. The bail... [See More]
- Supply Voltage: 2.7V; 3V; 3.3V; 3.6V; 5V; 2.7 to 5.5V
- Density: 1 to 4
- Memory Category: EEPROM
- Operating Temperature: -40 to 85
from Quarktwin Technology Ltd.
SRAM - Dual Port, MoBL Memory IC 64Kbit Parallel 55 ns 100-TQFP (14x14) [See More]
- Supply Voltage: 3V; 3.6V; 1.7V ~ 1.9V, 2.4V ~ 2.6V, 3V ~ 3.6V
- Density: 64
- Memory Category: SRAM; SRAM Chip
- Package Type: QFP; 100-LQFP
from Microchip Technology, Inc.
The Microchip Technology Inc. 24AA00/24LC00/ 24C00 (24XX00*) is a 128-bit Serial EEPROM organized as 16 x 8 with a 2-wire serial interface. Low-voltage design permits operation down to 1.7 volts for the 24AA00 version, and every version maintains a maximum standby current of only 1 µA and... [See More]
- Supply Voltage: 2.5V; 2.7V; 3V; 3.3V; 3.6V; 5V
- Density: 0
- Memory Category: EEPROM
- Package Type: SOIC; SSOP; DIP; ['DICE', 'WAFER', 'DFN', 'TDFN', 'TSSOP', 'SOIC', 'SOT-23', 'PDIP']
from Utmel Electronic Limited
ALTERA EPCS16SI8N SERIAL CONFIG MEMORY, 16M, SOIC8, TUBE [See More]
- Supply Voltage: -3.3V; 3V; 3.3V
- Density: 16777
- Memory Category: Flash; FLASH
- Package Type: SOIC; 8-SOIC (0.154, 3.90mm Width)
from Quarktwin Technology Ltd.
SRAM - Dual Port, MoBL Memory IC 64Kbit Parallel 40 ns 100-VFBGA (6x6) [See More]
- Supply Voltage: 3V; 3.6V; 1.7V ~ 1.9V, 2.4V ~ 2.6V, 3V ~ 3.6V
- Density: 64
- Memory Category: SRAM; SRAM Chip
- Package Type: BGA; 100-VFBGA
from Microchip Technology, Inc.
The Microchip 25AA128 is a 128 Kb Serial EEPROM utilizing the industry standard Serial Peripheral Interface (SPI) compatible serial bus. The device is organized as one block of 16,384 x 8-bit and is optimized for use in consumer electronics, industrial, medical, and automotive applications where... [See More]
- Supply Voltage: 1.8V; 2.5V; 2.7V; 3V; 3.3V; 3.6V; 5V
- Density: 128
- Memory Category: EEPROM
- Package Type: SOIC; SSOP; DIP; ['DICE', 'WAFER', 'SOIJ', 'TSSOP', 'SOIC', 'PDIP', 'DFN-S']
from Utmel Electronic Limited
CY22393 Series Triple PLL 3.3 V 200 MHz Flash Program Clock Generator - TSSOP-16 [See More]
- Supply Voltage: -3.3V; 3V; 3.3V
- Package Type: SSOP; 16-TSSOP (0.173, 4.40mm Width)
- Memory Category: Flash
- Pins: 16
from Quarktwin Technology Ltd.
SRAM - Synchronous, Standard Memory IC 144Mbit Parallel 250 MHz 100-TQFP (20x14) [See More]
- Supply Voltage: 3V; 3.6V; 2.3V ~ 2.7V, 3V ~ 3.6V
- Density: 144000
- Memory Category: SRAM; SRAM Chip
- Package Type: QFP; 100-LQFP
from Microchip Technology, Inc.
The Microchip 25LC128 is a 128 Kb Serial EEPROM utilizing the industry standard Serial Peripheral Interface (SPI) compatible serial bus. The device is organized as one block of 16,384 x 8-bit and is optimized for use in consumer electronics, industrial, medical, and automotive applications where... [See More]
- Supply Voltage: 2.5V; 2.7V; 3V; 3.3V; 3.6V; 5V
- Density: 128
- Memory Category: EEPROM
- Package Type: SOIC; SSOP; DIP; ['DICE', 'SOIJ', 'TSSOP', 'SOIC', 'PDIP', 'DFN-S']
from Utmel Electronic Limited
CYPRESS SEMICONDUCTOR CY7C1019DV33-10VXI IC, SRAM, 1MB, 128KX8, 3.3V, SOJ32 [See More]
- Supply Voltage: -3.3V; 3V; 3.3V
- Density: 8000
- Memory Category: Volatile; SRAM Chip
- Address Bus Width: 17
from Quarktwin Technology Ltd.
SRAM - Synchronous, Standard Memory IC 144Mbit Parallel 250 MHz 119-FPBGA (22x14) [See More]
- Supply Voltage: 3V; 3.6V; 2.3V ~ 2.7V, 3V ~ 3.6V
- Density: 144000
- Memory Category: SRAM; SRAM Chip
- Package Type: BGA; 119-BGA
from Microchip Technology, Inc.
The Microchip Technology Inc. 24AA128 is a 16K x 8 (128 Kbit) Serial Electrically Erasable PROM (EEPROM), capable of operation across a broad voltage range (1.7V to 5.5V). It has been developed for advanced, low-power applications such as personal communications or data acquisition. This device also... [See More]
- Supply Voltage: 1.8V; 2.5V; 2.7V; 3V; 3.3V; 3.6V; 5V
- Density: 128
- Memory Category: EEPROM
- Package Type: SOIC; SSOP; DIP; ['DICE', 'WAFER', 'SOIJ', 'MSOP', 'TDFN', 'TSSOP', 'SOIC', 'PDIP', 'DFN-S']
from Utmel Electronic Limited
DRAM Chip SDRAM 128M-Bit 4Mx32 3.3V 86-Pin TSOP-II [See More]
- Supply Voltage: -3.3V; 3V; 3.3V
- Density: 1024000
- Memory Category: Volatile; DRAM Chip
- Address Bus Width: 14
from Quarktwin Technology Ltd.
SRAM - Synchronous, Standard Memory IC 144Mbit Parallel 250 MHz 165-FPBGA (15x13) [See More]
- Supply Voltage: 3V; 3.6V; 2.3V ~ 2.7V, 3V ~ 3.6V
- Density: 144000
- Memory Category: SRAM; SRAM Chip
- Package Type: BGA; 165-LBGA
from Microchip Technology, Inc.
The Microchip Technology Inc. 24AA128/24LC128/ 24FC128 (24XX128*) is a 16K x 8 (128 Kbit) Serial Electrically Erasable PROM (EEPROM), capable of operation across a broad voltage range (1.7V to 5.5V). It has been developed for advanced, low-power applications such as personal communications or data... [See More]
- Supply Voltage: 2.5V; 2.7V; 3V; 3.3V; 3.6V; 5V
- Density: 128
- Memory Category: EEPROM
- Package Type: SOIC; SSOP; DIP; ['Wafer', 'DICE', 'WAFER', 'SOIJ', 'MSOP', 'TDFN', 'TSSOP', 'SOIC', 'PDIP', 'DFN-S']
from Utmel Electronic Limited
DRAM Chip SDRAM 64M-Bit 2Mx32 3.3V 90-Pin WBGA [See More]
- Supply Voltage: -3.3V; 3V; 3.3V
- Density: 512000
- Memory Category: Volatile; DRAM Chip
- Address Bus Width: 13
from Quarktwin Technology Ltd.
SRAM - Synchronous, Standard Memory IC 144Mbit Parallel 333 MHz 165-FPBGA (13x15) [See More]
- Supply Voltage: 3V; 3.6V; 2.3V ~ 2.7V, 3V ~ 3.6V
- Density: 144000
- Memory Category: SRAM; SRAM Chip
- Package Type: BGA; 165-LBGA
from Microchip Technology, Inc.
The Microchip AT24C128C is a 128Kb Serial EEPROM utilizing an I2C (2-wire) serial interface. The device is organized as one block of 16K x 8 and is optimized for use in consumer, industrial, and automotive applications where reliable and dependable nonvolatile memory storage is essential. The EEPROM... [See More]
- Supply Voltage: 1.8V; 2.5V; 2.7V; 3V; 3.3V; 3.6V; 5V
- Density: 128
- Memory Category: EEPROM
- Package Type: SOIC; SSOP; ['Wafer', 'TSSOP', 'UDFN', 'SOIC', 'VFBGA', 'XDFN']
from Utmel Electronic Limited
EEPROM Serial-I2C 2K-bit 256 x 8 1.8V/2.5V/3.3V/5V Automotive 8-Pin TSSOP T/R [See More]
- Supply Voltage: -3.3V; 3V; 3.3V
- Density: 16
- Memory Category: EEPROM; Non-Volatile
- Package Type: SSOP; 8-TSSOP (0.173, 4.40mm Width)
from Quarktwin Technology Ltd.
SRAM - Synchronous, ZBT Memory IC 72Mbit Parallel 250 MHz 209-BGA (14x22) [See More]
- Supply Voltage: 3V; 3.6V; 2.3V ~ 2.7V, 3V ~ 3.6V
- Density: 72000
- Memory Category: SRAM; SRAM Chip
- Package Type: BGA; 209-LBGA
from Microchip Technology, Inc.
The Microchip Technology Inc. 24FC128 is a 16K x 8 (128 Kbit) Serial Electrically Erasable PROM (EEPROM), capable of operation across a broad voltage range (1.7V to 5.5V). It has been developed for advanced, low-power applications such as personal communications or data acquisition. This device also... [See More]
- Supply Voltage: 1.8V; 2.5V; 2.7V; 3V; 3.3V; 3.6V; 5V
- Density: 128
- Memory Category: EEPROM
- Package Type: SOIC; SSOP; DIP; ['SOIJ', 'MSOP', 'TDFN', 'TSSOP', 'SOIC', 'PDIP', 'DFN-S']
from Utmel Electronic Limited
EEPROM Serial-I2C 4K-Bit 512 x 8 3.3V/5V 8-Pin SO [See More]
- Supply Voltage: -3.3V; 3V; 3.3V
- Density: 4
- Memory Category: EEPROM; Non-Volatile
- Package Type: SOIC; 8-SOIC (0.154, 3.90mm Width)
from Quarktwin Technology Ltd.
SDRAM - Mobile Memory IC 256Mbit Parallel 166 MHz 5.5 ns 54-TFBGA (8x8) [See More]
- Supply Voltage: 3V; 2.3V ~ 3V
- Density: 256000
- Memory Category: DRAM; DRAM Chip
- Package Type: BGA; 54-TFBGA
from Microchip Technology, Inc.
The Microchip AT25128B is a 128 Kb Serial EEPROM utilizing the industry standard Serial Peripheral Interface (SPI) compatible serial bus. The device is organized as one block of 16,384 x 8-bit and is optimized for use in consumer electronics, industrial, medical, and automotive applications where... [See More]
- Supply Voltage: 1.8V; 2.5V; 2.7V; 3V; 3.3V; 3.6V; 5V
- Density: 128
- Memory Category: EEPROM
- Package Type: SOIC; SSOP; ['Wafer', 'TSSOP', 'UDFN', 'SOIC', 'VFBGA']
from Utmel Electronic Limited
EEPROM Serial-I2C 8K-bit 1K x 8 1.8V/2.5V/3.3V/5V 8-Pin SOIC N T/R [See More]
- Supply Voltage: -3.3V; 3V; 5V; 3.3V
- Density: 64
- Memory Category: EEPROM; Non-Volatile
- Package Type: SOIC; 8-SOIC (0.154, 3.90mm Width)
from Quarktwin Technology Ltd.
SDRAM - Mobile Memory IC 512Mbit Parallel 133 MHz 5.4 ns 90-WBGA (8x13) [See More]
- Supply Voltage: 3V; 2.3V ~ 3V
- Density: 512000
- Memory Category: DRAM; DRAM Chip
- Package Type: BGA; 90-LFBGA
from Microchip Technology, Inc.
The Microchip 25AA160C is a 16Kb Serial EEPROM utilizing the industry standard Serial Peripheral Interface (SPI) compatible serial bus. The device is organized as one block of 2048 x 8-bit and is optimized for use in consumer electronics, industrial, medical, and automotive applications where... [See More]
- Supply Voltage: 1.8V; 2.5V; 2.7V; 3V; 3.3V; 3.6V; 5V
- Density: 16
- Memory Category: EEPROM
- Package Type: SOIC; SSOP; DIP; ['DICE', 'WAFER', 'MSOP', 'TDFN', 'TSSOP', 'SOIC', 'PDIP']
from Utmel Electronic Limited
EEPROM Serial-I2C 8K-bit 1K x 8 3.3V/5V 8-Pin PDIP Tube [See More]
- Supply Voltage: -3.3V; 3V; 3.3V
- Density: 8
- Memory Category: EEPROM; Non-Volatile
- Package Type: DIP; 8-DIP (0.300, 7.62mm)
from Microchip Technology, Inc.
The Microchip 25AA160D is a 16 Kb Serial EEPROM utilizing the industry standard Serial Peripheral Interface (SPI) compatible serial bus. The device is organized as one block of 2048 x 8-bit and is optimized for use in consumer electronics, industrial, medical, and automotive applications where... [See More]
- Supply Voltage: 1.8V; 2.5V; 2.7V; 3V; 3.3V; 3.6V; 5V
- Density: 16
- Memory Category: EEPROM
- Package Type: SOIC; SSOP; DIP; ['DICE', 'WAFER', 'Wafer', 'MSOP', 'TDFN', 'TSSOP', 'SOIC', 'PDIP']
from Utmel Electronic Limited
Flash Parallel 3.3V 64Mbit 4M x 16bit 48-Pin TSOP [See More]
- Supply Voltage: -3.3V; 3V; 3V
- Density: 512000
- Memory Category: Flash; Non-Volatile
- Address Bus Width: 22
from Microchip Technology, Inc.
The Microchip 25LC160C is a 16 Kb Serial EEPROM utilizing the industry standard Serial Peripheral Interface (SPI) compatible serial bus. The device is organized as one block of 2048 x 8-bit and is optimized for use in consumer electronics, industrial, medical, and automotive applications where... [See More]
- Supply Voltage: 2.5V; 2.7V; 3V; 3.3V; 3.6V; 5V
- Density: 16
- Memory Category: EEPROM
- Package Type: SOIC; SSOP; DIP; ['MSOP', 'TDFN', 'TSSOP', 'SOIC', 'PDIP']
from Utmel Electronic Limited
IC 2048X36 FIFO MEMORY 128LQFP [See More]
- Supply Voltage: -3.3V; 3V; 3.3V
- Density: 576
- Memory Category: FIFO
- Address Bus Width: 36
from Microchip Technology, Inc.
The Microchip 25LC160D is a 16 Kb Serial EEPROM utilizing the industry standard Serial Peripheral Interface (SPI) compatible serial bus. The device is organized as one block of 2048 x 8-bit and is optimized for use in consumer electronics, industrial, medical, and automotive applications where... [See More]
- Supply Voltage: 2.5V; 2.7V; 3V; 3.3V; 3.6V; 5V
- Density: 16
- Memory Category: EEPROM
- Package Type: SOIC; SSOP; DIP; ['MSOP', 'TDFN', 'TSSOP', 'SOIC', 'PDIP']
from Utmel Electronic Limited
IC 3PLL EPROM CLOCK GEN 16SOIC [See More]
- Supply Voltage: -3.3V; 3V; 5V; 5V
- Package Type: SOIC; 16-SOIC (0.154, 3.90mm Width)
- Memory Category: EPROM
- Pins: 16
from Microchip Technology, Inc.
The Microchip Technology Inc 47L16 EERAM is a 16Kbit SRAM with EEPROM Backup. The I2C EERAM Memory is a Low-Cost NVSRAM that Eliminates the Need for an External Battery to Retain Data. The device is organized as 2048 x 8 bits and utilizes the I2C serial interface. The 47L16 provides infinite read... [See More]
- Supply Voltage: 2.7V; 3V; 3.3V; 3.6V
- Density: 16
- Memory Category: EEPROM; SRAM Chip
- Package Type: SOIC; SSOP; DIP; ['DICE', 'WAFER', 'TSSOP', 'SOIC', 'PDIP']
from Utmel Electronic Limited
IC DRAM 256M PARALLEL 54TFBGA [See More]
- Supply Voltage: -3.3V; 3V; 3.3V
- Density: 268435
- Memory Category: Volatile; DRAM Chip
- Package Type: 54-TFBGA
from Microchip Technology, Inc.
The Microchip Technology Inc. 24AA16 is a 16Kb I2C ™ compatible Serial EEPROM. The device is organized as eight blocks of 256 x 8-bit memory with a 2-wire serial interface. Low-voltage design permits operation down to 1.7V with standby and active currents of only 1 µA and 1 mA,... [See More]
- Supply Voltage: 1.8V; 2.5V; 2.7V; 3V; 3.3V; 3.6V; 5V
- Density: 16
- Memory Category: EEPROM
- Package Type: SOIC; SSOP; DIP; ['Wafer', 'DICE', 'WAFER', 'CSP', 'MSOP', 'DFN', 'TDFN', 'TSSOP', 'SOIC', 'SOT-23', 'PDIP']
from Utmel Electronic Limited
IC DRAM 256M PARALLEL 54TSOP [See More]
- Supply Voltage: -3.3V; 3V; 3.3V
- Density: 268435
- Memory Category: Volatile; DRAM Chip
- Package Type: 54-TSOP (0.400, 10.16mm Width)
from Microchip Technology, Inc.
The Microchip Technology Inc. 24FC16 is a 16Kb I2C ™ compatible Serial EEPROM. The device is organized as eight blocks of 256 x 8-bit memory with a 2-wire serial interface. Low-voltage design permits operation down to 1.7V, with standby and active currents of only 1 µA and 1 mA,... [See More]
- Supply Voltage: 1.8V; 2.5V; 2.7V; 3V; 3.3V; 3.6V; 5V
- Density: 16
- Memory Category: EEPROM
- Package Type: SOIC; SSOP; DIP; ['MSOP', 'TSSOP', 'UDFN', 'SOIC', 'SOT-23', 'PDIP']
from Utmel Electronic Limited
IC DRAM 512M PARALLEL 54TFBGA [See More]
- Supply Voltage: -3.3V; 3V; 3.3V
- Density: 536871
- Memory Category: Volatile; DRAM Chip
- Package Type: 54-TFBGA
from Microchip Technology, Inc.
The Microchip Technology Inc. 24AA16/24LC16B is a 16Kb I2C ™ compatible Serial EEPROM. The device is organized as eight blocks of 256 x 8-bit memory with a 2-wire serial interface. Low-voltage design permits operation down to 1.7V with standby and active currents of only 1 µA and 1 mA,... [See More]
- Supply Voltage: 2.5V; 2.7V; 3V; 3.3V; 3.6V; 5V
- Density: 16
- Memory Category: EEPROM
- Package Type: SOIC; SSOP; DIP; ['DICE', 'WAFER', 'MSOP', 'DFN', 'TDFN', 'TSSOP', 'SOIC', 'SOT-23', 'PDIP']
from Utmel Electronic Limited
IC EEPROM 16K I2C 400KHZ 8MSOP [See More]
- Supply Voltage: -3.3V; 3V; 5V; 3.3V
- Density: 128
- Memory Category: EEPROM; Non-Volatile
- Package Type: SSOP; 8-TSSOP, 8-MSOP (0.118, 3.00mm Width)
from Microchip Technology, Inc.
The Microchip AT24C16C is a 16Kb Serial EEPROM utilizing an I2C (2-wire) serial interface. The device is organized as one block of 2K x 8 and is optimized for use in consumer, industrial, and automotive applications where reliable and dependable nonvolatile memory storage is essential. The EEPROM is... [See More]
- Supply Voltage: 1.8V; 2.5V; 2.7V; 3V; 3.3V; 3.6V; 5V
- Density: 16
- Memory Category: EEPROM
- Package Type: SOIC; SSOP; DIP; ['Wafer', 'VFBGA', 'TSSOP', 'UDFN', 'SOIC', 'TSOT', 'XDFN', 'PDIP']
from Utmel Electronic Limited
IC EEPROM 1GBIT 25NS 63TFBGA [See More]
- Supply Voltage: -3.3V; 3V; 3.3V
- Density: 1073742
- Memory Category: EEPROM; EEPROM, NAND
- Package Type: TFBGA
from Microchip Technology, Inc.
The Microchip AT24C16D is a 16 Kb Serial EEPROM utilizing an I2C (2-wire) serial interface. The device is organized as one block of 2,048 x 8 and is optimized for use in industrial and consumer applications where reliable and dependable nonvolatile memory storage is essential. The EEPROM is... [See More]
- Supply Voltage: 1.8V; 2.5V; 2.7V; 3V; 3.3V; 3.6V
- Density: 16
- Memory Category: EEPROM
- Package Type: SOIC; SSOP; DIP; ['Wafer', 'VFBGA', 'TSSOP', 'UDFN', 'TSOT', 'SOIC', 'PDIP']