PLCC Memory Chips
from Rochester Electronics
27C512 - 512K (64K x 8) CMOS EPROM [See More]
- Package Type: PLCC; PLCC32
- Logic Family: CMOS
- Memory Category: EPROM
from DigiKey
FLASH - NOR Memory IC 1Mb (128K x 8) Parallel 55ns 32-PLCC (13.97x11.43) [See More]
- Package Type: PLCC; 32-LCC (J-Lead)
- Density: 1000
- Memory Category: Flash
- Supply Voltage: 4.5V ~ 5.5V
from Win Source Electronics
Manufacturer: Amic. Storage Condition: Dry storage cabinet & Humidity protection package. Win Source Part Number: 1182734-A29040BL-55UF. Voltage: 5 V. Operating Supply Voltage: 5 V. Memory Type: NOR. Interface: Parallel. Access Time: 55 ns. Density: 4 Mb. Number of Words: 512000. Sync/Async:... [See More]
- Package Type: PLCC; PLCC
- Density: 4000
- Memory Category: Flash; NOR
- Pins: 32
from ERSAELECTRONICS PTE. LTD.
FLASH 1 MB (64KB X16, BOOT BLOCK Product overview: M29F102BB-45K1 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing... [See More]
- Package Type: PLCC; Tube
- Supply Voltage: 5V
- Memory Category: Flash; Non-Volatile
- Access Time: 45
from RS Components, Ltd.
Parallel EEPROM 256k (32K X 8) 5V 32PLCC [See More]
- Package Type: PLCC
- Density: 256
- Memory Category: EEPROM
- Number of Words: 32
from Rochester Electronics
AM27S191 - 2048x8 Bipolar PROM [See More]
- Package Type: PLCC; PLCC28
- Memory Category: PROM
from DigiKey
IC EEPROM 256KBIT PAR 32PLCC [See More]
- Package Type: PLCC; 32-LCC (J-Lead)
- Supply Voltage: 4.5V ~ 5.5V
- Memory Category: EEPROM
- Operating Temperature: 0 to 70
from Win Source Electronics
Manufacturer: IDT, Integrated Device Technology Inc. Win Source Part Number: 006412-7202LA15J. Packaging: Tube/Rail. Mounting: SMD (SMT). Data Rate: 40MHz. Memory Size: 9K (1K x 9). Access Time: 15ns. Current - Supply (Max): 80mA. Bus Directional: Uni-Directional. Expansion Type: Depth, Width. [See More]
- Package Type: PLCC; 32-PLCC (14x11.46)
- Supply Voltage: 4.5 V ~ 5.5 V
- Memory Category: FIFO
- Operating Current: 80
from ERSAELECTRONICS PTE. LTD.
128KX8 FLASH 12V PROM, 120ns, PQCC32, LEAD AND HALOGEN FREE, PLASTIC, LCC-32 Product overview: CAT28F001G-12BT from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for... [See More]
- Package Type: PLCC; PLCC
- Density: 1000
- Memory Category: Flash; PROM; NOR, , Non-Volatile, FLASH
- Number of Words: 128000
from RS Components, Ltd.
EEPROM 64K (8K X 8) 15ONS 32PLCC [See More]
- Package Type: PLCC
- Density: 64
- Memory Category: EEPROM
- Number of Words: 8
from Rochester Electronics
AM27S19 - 256-Bit Bipolar PROM [See More]
- Package Type: PLCC; PLCC20
- Density: 0
- Memory Category: PROM
from DigiKey
EPROM - OTP Memory IC 1Mb (128K x 8) Parallel 120ns 32-PLCC (13.97x11.43) [See More]
- Package Type: PLCC; 32-LCC (J-Lead)
- Density: 1000
- Memory Category: EPROM
- Supply Voltage: 2.7V ~ 3.6V, 4.5V ~ 5.5V
from Win Source Electronics
Manufacturer: IDT, Integrated Device Technology Inc. Win Source Part Number: 197938-7202LA25JG. Packaging: Tube/Rail. Mounting: SMD (SMT). Data Rate: 28.5MHz. Memory Size: 9K (1K x 9). Access Time: 25ns. Current - Supply (Max): 80mA. Bus Directional: Uni-Directional. Expansion Type: Depth, Width. [See More]
- Package Type: PLCC; 32-PLCC (14x11.46)
- Supply Voltage: 4.5 V ~ 5.5 V
- Memory Category: FIFO
- Operating Current: 80
from ERSAELECTRONICS PTE. LTD.
128KX8 FLASH 12V PROM, 90ns, PQCC32, PLASTIC, LCC-32 Product overview: CAT28F001N-90B from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers... [See More]
- Package Type: PLCC; PLCC
- Density: 1000
- Memory Category: Flash; PROM; NOR,
- Number of Words: 128000
from RS Components, Ltd.
70NS, PLCC, IND TEMP, GREEN [See More]
- Package Type: PLCC
- Density: 64
- Memory Category: EEPROM
- Number of Words: 8
from Rochester Electronics
IC SYNC FIFO MEM 2048X9 44-PLCC [See More]
- Package Type: PLCC; PLCC44
- Memory Category: FIFO
from Win Source Electronics
Manufacturer: IDT, Integrated Device Technology Inc. Win Source Part Number: 125407-7202LA25JGI. Packaging: Tube/Rail. Mounting: SMD (SMT). Data Rate: 28.5MHz. Memory Size: 9K (1K x 9). Access Time: 25ns. Current - Supply (Max): 80mA. Bus Directional: Uni-Directional. Expansion Type: Depth, Width. [See More]
- Package Type: PLCC; 32-PLCC (14x11.46)
- Supply Voltage: 4.5 V ~ 5.5 V
- Memory Category: FIFO
- Operating Current: 80
from ERSAELECTRONICS PTE. LTD.
128KX8 FLASH 12V PROM, 120ns Electrically-Erasable Product overview: TMS28F010A-12C4FML from Texas Instruments is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and... [See More]
- Package Type: PLCC; PLCC
- Memory Category: Flash; PROM
from RS Components, Ltd.
120NS, PLCC, IND TEMP, GREEN [See More]
- Package Type: PLCC
- Density: 64
- Memory Category: EEPROM
- Number of Words: 8
from Rochester Electronics
AM27C256 - 256Kb (32K x 8-Bit) CMOS OTP EPROM [See More]
- Package Type: PLCC; PLCC
- Density: 0
- Memory Category: EPROM
- Logic Family: CMOS
from Win Source Electronics
Manufacturer: IDT, Integrated Device Technology Inc. Win Source Part Number: 142863-7202LA25JI8. Packaging: Reel - TR. Mounting: SMD (SMT). Data Rate: 28.5MHz. Memory Size: 9K (1K x 9). Access Time: 25ns. Current - Supply (Max): 80mA. Bus Directional: Uni-Directional. Expansion Type: Depth, Width. [See More]
- Package Type: PLCC; 32-PLCC (14x11.46)
- Supply Voltage: 4.5 V ~ 5.5 V
- Memory Category: FIFO
- Operating Current: 80
from ERSAELECTRONICS PTE. LTD.
128KX8 FLASH 12V PROM, 150ns, PQCC32 Product overview: TMS28F010A-15C4FML from Texas Instruments is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers... [See More]
- Package Type: PLCC; PLCC
- Memory Category: Flash; PROM
from RS Components, Ltd.
200NS, PLCC, IND TEMP, GREEN [See More]
- Package Type: PLCC
- Number of Words: 128
- Memory Category: EEPROM
- Bits per Word: 8
from Rochester Electronics
AM27C512 - 512Kb (64K x 8-Bit) CMOS OTP EPROM [See More]
- Package Type: PLCC; PLCC32
- Density: 0
- Memory Category: EPROM
- Logic Family: CMOS
from Win Source Electronics
Manufacturer: Renesas Electronics America. Win Source Part Number: 920970-7202LA35J8. Series: 7200. Operating Temperature Range: 0 °C ~ 70 °C. Features: Asynchronous FIFO 9K (1K x 9) Uni-Directional 22.2MHz 35ns 32-PLCC (14x11.46). Package: Reel - TR. Package: 32-LCC (J-Lead). Mounting:... [See More]
- Package Type: PLCC; 32-PLCC (14x11.46)
- Operating Temperature: 0 to 70
- Memory Category: FIFO
from ERSAELECTRONICS PTE. LTD.
1Mb FLASH Memory IC, 120ns, 8b Parallel, PLCC, 5V Product overview: CAT28F010G-12T from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing... [See More]
- Package Type: PLCC; PLCC
- Density: 1000
- Memory Category: Flash; NOR, , Non-Volatile, FLASH
- Number of Words: 128000
from RS Components, Ltd.
EPROM OTP 1M-bit 128Kx8 70ns 32-Pin PLCC [See More]
- Package Type: PLCC
- Bits per Word: 8
- Memory Category: EPROM
- Pins: 32
from Rochester Electronics
Cache SRAM [See More]
- Package Type: PLCC; PLCC52
- Memory Category: SRAM Chip
from Win Source Electronics
Manufacturer: IDT, Integrated Device Technology Inc. Win Source Part Number: 134350-72211L25J8. Packaging: Reel - TR. Mounting: SMD (SMT). Data Rate: 40MHz. Memory Size: 4.5K (512 x 9). Access Time: 15ns. Current - Supply (Max): 35mA. Bus Directional: Uni-Directional. Expansion Type: Depth, Width. [See More]
- Package Type: PLCC; 32-PLCC (14x11.46)
- Supply Voltage: 4.5 V ~ 5.5 V
- Memory Category: FIFO
- Operating Current: 35
from ERSAELECTRONICS PTE. LTD.
EEPROM 512K, 5V, 70ns 64K x 8 EEPROM Flash Product overview: GLS29EE512-70-4C-NHE from Greenliant is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers... [See More]
- Package Type: PLCC; PLCC
- Density: 512
- Memory Category: Flash; EEPROM
- Supply Voltage: -4.5V; 4.5V
from RS Components, Ltd.
OTP EPROM 2M (256K X 8) 32PLCC [See More]
- Package Type: PLCC
- Bits per Word: 8
- Memory Category: EPROM
- Pins: 32
from Rochester Electronics
TL16C451 Single UART with Parallel Port And Without FIFO [See More]
- Package Type: PLCC; PLCC68
- Memory Category: FIFO
from Win Source Electronics
Manufacturer: Advanced Micro Devices. Win Source Part Number: 860938-AM7201-50JC. Operating Temperature Range: 0 °C ~ 70 °C. Features: Asynchronous FIFO 512 x 9 Uni-Directional 15.3MHz 50ns 32-PLCC (13.97x11.43). Package: Bulk. Package: 32-LCC (J-Lead). Mounting: Surface Mount. Categories:... [See More]
- Package Type: PLCC; 32-PLCC (13.97x11.43)
- Operating Temperature: 0 to 70
- Memory Category: FIFO
from ERSAELECTRONICS PTE. LTD.
512KX8 FLASH 5V PROM, 55ns, PQCC32, PLASTIC, LCC-32 Product overview: M29F040B55K1 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and... [See More]
- Package Type: PLCC; PLCC
- Density: 4000
- Memory Category: Flash; PROM; NOR, FLASH,
- Number of Words: 512000
from RS Components, Ltd.
OTP EPROM 2M (256K X 8) 90NS 32PLCC [See More]
- Package Type: PLCC
- Bits per Word: 8
- Memory Category: EPROM
- Pins: 32
from Rochester Electronics
Configuration Memory, 1MX1, Serial, CMOS, PQCC20 [See More]
- Package Type: PLCC; PLCC20
- Logic Family: CMOS
from Win Source Electronics
Manufacturer: Advanced Micro Devices. Win Source Part Number: 911372-AM7202A-50JC. Operating Temperature Range: 0 °C ~ 70 °C. Features: Asynchronous FIFO 1K x 9 Uni-Directional 15.3MHz 50ns 32-PLCC (13.97x11.43). Package: Bulk. Package: 32-LCC (J-Lead). Mounting: Surface Mount. Categories:... [See More]
- Package Type: PLCC; 32-PLCC (13.97x11.43)
- Operating Temperature: 0 to 70
- Memory Category: FIFO
from ERSAELECTRONICS PTE. LTD.
Flash Mem Parallel 5V 512K-Bit 64K x 8 150ns 32-Pin PLCC Product overview: TMS28F512A-15C4FME from Texas Instruments is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers... [See More]
- Package Type: PLCC; PLCC
- Memory Category: Flash
from RS Components, Ltd.
EPROM 4M (512K X 8) OTP 32PLCC [See More]
- Package Type: PLCC
- Bits per Word: 8
- Memory Category: EPROM
- Pins: 32
from Rochester Electronics
Configuration Memory, 2MX1, Serial, CMOS, PQCC44 [See More]
- Package Type: PLCC; PLCC44
- Logic Family: CMOS
from Win Source Electronics
Manufacturer: Cypress Semiconductor Corp. Win Source Part Number: 916490-CY7C419-10JCT. Series: CY7C. Operating Temperature Range: 0 °C ~ 70 °C. Features: Asynchronous FIFO 256 x 9 Uni-Directional 50MHz 10ns 32-PLCC (11.43x13.97). Package: Bulk. Package: 32-LCC (J-Lead). Mounting: Surface... [See More]
- Package Type: PLCC; 32-PLCC (11.43x13.97)
- Operating Temperature: 0 to 70
- Memory Category: FIFO
from ERSAELECTRONICS PTE. LTD.
512KX8 FLASH 5V PROM, 120ns, PQCC32, PLASTIC, LCC-32 Product overview: TMS29F040-12C5FML from Texas Instruments is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and... [See More]
- Package Type: PLCC; PLCC
- Memory Category: Flash; PROM
from RS Components, Ltd.
OTP EPROM 1M (64K X 16) 70NS 44PLCC [See More]
- Package Type: PLCC
- Bits per Word: 16
- Memory Category: EPROM
- Pins: 44
from Win Source Electronics
Manufacturer: Cypress Semiconductor Corp. Win Source Part Number: 916491-CY7C419-15JXCT. Series: CY7C. Operating Temperature Range: 0 °C ~ 70 °C. Features: Asynchronous FIFO 2.25K (256 x 9) Uni-Directional 50MHz 15ns 32-PLCC (11.43x13.97). Package: Reel - TR. Package: 32-LCC (J-Lead). [See More]
- Package Type: PLCC; 32-PLCC (11.43x13.97)
- Operating Temperature: 0 to 70
- Memory Category: FIFO
from ERSAELECTRONICS PTE. LTD.
NOR Flash Parallel 5V 1Mbit 128K x 8bit 45ns 32-Pin PLCC Product overview: AM29F010-45JC from AMD is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers... [See More]
- Package Type: PLCC; PLCC
- Density: 1000
- Memory Category: Flash; NOR,
- Number of Words: 128000
from RS Components, Ltd.
EPROM OTP 256K-bit 32Kx8 45ns 32-Pin [See More]
- Package Type: PLCC
- Density: 256
- Memory Category: EPROM
- Bits per Word: 8
from Win Source Electronics
Manufacturer: Cypress Semiconductor Corp. Win Source Part Number: 867769-CY7C421-20JXI. Series: CY7C. Operating Temperature Range: -40 °C ~ 85 °C. Features: Asynchronous FIFO 4.5K (512 x 9) Uni-Directional 50MHz 20ns 32-PLCC (11.43x13.97). Package: Tray. Package: 32-LCC (J-Lead). Mounting:... [See More]
- Package Type: PLCC; 32-PLCC (11.43x13.97)
- Operating Temperature: -40 to 85
- Memory Category: FIFO
from ERSAELECTRONICS PTE. LTD.
Flash Memory 512K x 8 70ns INDUSTRIAL TEMP Product overview: GLS29VF040-70-4I-NHE from Greenliant is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers... [See More]
- Package Type: PLCC; PLCC
- Density: 4000
- Memory Category: Flash; FLASH, , NOR
- Address Bus Width: 19
from RS Components, Ltd.
OTP EPROM 256K (32K X 8), 5V, 32PLCC [See More]
- Package Type: PLCC
- Density: 256
- Memory Category: EPROM
- Bits per Word: 8
from Win Source Electronics
Manufacturer: Cypress Semiconductor Corp. Win Source Part Number: 203170-CY7C4241-15JC. Packaging: Tube/Rail. Mounting: SMD (SMT). Data Rate: 66.7MHz. Memory Size: 36K (4K x 9). Access Time: 10ns. Current - Supply (Max): 35mA. Bus Directional: Uni-Directional. Expansion Type: Depth, Width. [See More]
- Package Type: PLCC; 32-PLCC (11.43x13.97)
- Supply Voltage: 4.5 V ~ 5.5 V
- Memory Category: FIFO
- Operating Current: 35
from ERSAELECTRONICS PTE. LTD.
128KX8 OTPROM, 200ns, PQCC32, LEAD FREE, PLASTIC, LCC-32 Product overview: M27C1001-20C1 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and... [See More]
- Package Type: PLCC; PLCC
- Supply Voltage: -4.5V; 4.5V
- Density: 1000
- Access Time: 200
from RS Components, Ltd.
EPROM OTP 4M-Bit 256K x 16 55ns [See More]
- Package Type: PLCC
- Bits per Word: 16
- Memory Category: EPROM
- Pins: 44
from Win Source Electronics
Manufacturer: Cypress Semiconductor Corp. Win Source Part Number: 867770-CY7C4241-15JCT. Series: CY7C. Operating Temperature Range: 0 °C ~ 70 °C. Features: Synchronous FIFO 4K x 9 Uni-Directional 66.7MHz 10ns 32-PLCC (11.43x13.97). Package: Bulk. Package: 32-LCC (J-Lead). Mounting: Surface... [See More]
- Package Type: PLCC; 32-PLCC (11.43x13.97)
- Operating Temperature: 0 to 70
- Memory Category: FIFO
from ERSAELECTRONICS PTE. LTD.
Conn PLCC Socket SKT 32 POS 2.54mm Solder ST Thru-Hole Tube Product overview: 822473-3 from TE Connectivity is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and... [See More]
- Package Type: PLCC; PLCC
- Operating Temperature: -55
from RS Components, Ltd.
EPROM OTP 4M-bit 256Kx16 90ns 44-Pin [See More]
- Package Type: PLCC
- Bits per Word: 16
- Memory Category: EPROM
- Pins: 44
from Win Source Electronics
Manufacturer: Cypress Semiconductor Corp. Win Source Part Number: 867771-CY7C4241-15JXC. Series: CY7C. Operating Temperature Range: 0 °C ~ 70 °C. Features: Synchronous FIFO 36K (4K x 9) Uni-Directional 66.7MHz 10ns 32-PLCC (11.43x13.97). Package: Tube. Package: 32-LCC (J-Lead). Mounting:... [See More]
- Package Type: PLCC; 32-PLCC (11.43x13.97)
- Operating Temperature: 0 to 70
- Memory Category: FIFO
from ERSAELECTRONICS PTE. LTD.
IC FLASH 1M PARALLEL 52PLCC Product overview: PSD813F1A-90JI from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing... [See More]
- Package Type: PLCC; PLCC
- Supply Voltage: -4.5V; 4.5V
- Memory Category: Flash; FLASH,
- Access Time: 90
from RS Components, Ltd.
EPROM OTP 512K-bit 64Kx8 70ns 32-Pin [See More]
- Package Type: PLCC
- Density: 512
- Memory Category: EPROM
- Bits per Word: 8
from Win Source Electronics
Manufacturer: Cypress Semiconductor Corp. Win Source Part Number: 867772-CY7C425-20JC. Series: CY7C. Operating Temperature Range: 0 °C ~ 70 °C. Features: Asynchronous FIFO 1K x 9 Uni-Directional 33.3MHz 20ns 32-PLCC (11.43x13.97). Package: Bulk. Package: 32-LCC (J-Lead). Mounting: Surface... [See More]
- Package Type: PLCC; 32-PLCC (11.43x13.97)
- Operating Temperature: 0 to 70
- Memory Category: FIFO
from ERSAELECTRONICS PTE. LTD.
IC FLASH 1M PARALLEL 52PLCC Product overview: PSD813F2A-70J from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets,... [See More]
- Package Type: PLCC; PLCC
- Supply Voltage: -4.5V; 4.5V
- Memory Category: Flash; FLASH,
- Access Time: 70
from RS Components, Ltd.
70NS, PLCC, IND TEMP, GREEN [See More]
- Package Type: PLCC
- Number of Words: 128
- Memory Category: EPROM
- Bits per Word: 8
from Win Source Electronics
Manufacturer: Cypress Semiconductor Corp. Win Source Part Number: 916495-CY7C425-20JCT. Series: CY7C. Operating Temperature Range: 0 °C ~ 70 °C. Features: Asynchronous FIFO 1K x 9 Uni-Directional 33.3MHz 20ns 32-PLCC (11.43x13.97). Package: Bulk. Package: 32-LCC (J-Lead). Mounting: Surface... [See More]
- Package Type: PLCC; 32-PLCC (11.43x13.97)
- Operating Temperature: 0 to 70
- Memory Category: FIFO
from ERSAELECTRONICS PTE. LTD.
Flash, 128KX8, 90ns, PQCC32, 0.450 X 0.550 INCH, PLASTIC, LCC-32 Product overview: TN28F010-90 from Intel is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers... [See More]
- Package Type: PLCC; PLCC
- Memory Category: Flash
from RS Components, Ltd.
90NS, PLCC, IND TEMP, GREEN [See More]
- Package Type: PLCC
- Density: 512
- Memory Category: EPROM
- Bits per Word: 8
from Win Source Electronics
Manufacturer: Cypress Semiconductor Corp. Win Source Part Number: 000404-CY7C425-20JXC. Packaging: Tube/Rail. Mounting: SMD (SMT). Data Rate: 50MHz. Memory Size: 9K (1K x 9). Access Time: 20ns. Current - Supply (Max): 55mA. Bus Directional: Uni-Directional. Expansion Type: Depth, Width. Programmable... [See More]
- Package Type: PLCC; 32-PLCC (11.43x13.97)
- Supply Voltage: 4.5 V ~ 5.5 V
- Memory Category: FIFO
- Operating Current: 55
from ERSAELECTRONICS PTE. LTD.
IC CTRLR SER NETWORK IN 84PLCC Product overview: DP83902AV/NOPB from Texas Instruments is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing... [See More]
- Package Type: PLCC; PLCC
- Operating Temperature: 0
- Operating Current: 140
from RS Components, Ltd.
16Kx9 3.3V ASYNC FIFO [See More]
- Package Type: PLCC
- Density: 144
- Memory Category: FIFO
- Number of Words: 16
from Win Source Electronics
Manufacturer: Cypress Semiconductor Corp. Win Source Part Number: 916496-CY7C4261V-10JXC. Series: CY7C. Operating Temperature Range: 0 °C ~ 70 °C. Features: Synchronous FIFO 144K (16K x 9) Uni-Directional 100MHz 8ns 32-PLCC (11.43x13.97). Package: Tube. Package: 32-LCC (J-Lead). Mounting:... [See More]
- Package Type: PLCC; 32-PLCC (11.43x13.97)
- Operating Temperature: 0 to 70
- Memory Category: FIFO
from ERSAELECTRONICS PTE. LTD.
OTP ROM, 128KX8, 150ns, CMOS, PQCC32, PLASTIC, LCC-32 Product overview: AM27C010-150JC from AMD is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing... [See More]
- Package Type: PLCC; PLCC
from RS Components, Ltd.
7205 8K X 9 ASYNCHRONOUS FIFO [See More]
- Package Type: PLCC
- Density: 576
- Memory Category: FIFO
- Data Bus Width: 9
from Win Source Electronics
Manufacturer: Cypress Semiconductor Corp. Win Source Part Number: 916500-CY7C429-15JI. Series: CY7C. Operating Temperature Range: -40 °C ~ 85 °C. Features: Asynchronous FIFO 2K x 9 Uni-Directional 40MHz 15ns 32-PLCC (11.43x13.97). Package: Bulk. Package: 32-LCC (J-Lead). Mounting: Surface... [See More]
- Package Type: PLCC; 32-PLCC (11.43x13.97)
- Operating Temperature: -40 to 85
- Memory Category: FIFO
from ERSAELECTRONICS PTE. LTD.
Flash, 128KX8, 120ns, PQCC32, LEAD FREE, PLASTIC, MO-052AAE, LCC-32 Product overview: AM29F010B-120JD from Spansion is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers... [See More]
- Package Type: PLCC; PLCC
- Density: 1000
- Memory Category: Flash; NOR
- Number of Words: 128000
from RS Components, Ltd.
7202 1024 X 9 ASYNCHRONOUS FIFO [See More]
- Package Type: PLCC
- Data Bus Width: 9
- Memory Category: FIFO
- Pins: 28
from Win Source Electronics
Manufacturer: Cypress Semiconductor Corp. Win Source Part Number: 050684-CY7C433-20JXCT. Packaging: Reel - TR. Mounting: SMD (SMT). Data Rate: 50MHz. Memory Size: 36K (4K x 9). Access Time: 20ns. Current - Supply (Max): 55mA. Bus Directional: Uni-Directional. Expansion Type: Depth, Width. [See More]
- Package Type: PLCC; 32-PLCC (11.43x13.97)
- Supply Voltage: 4.5 V ~ 5.5 V
- Memory Category: FIFO
- Operating Current: 55
from ERSAELECTRONICS PTE. LTD.
Flash, 512KX8, 120ns, PQCC32, PLASTIC, LCC-32 Product overview: AM29LV040B-120JC from AMD is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing... [See More]
- Package Type: PLCC; PLCC
- Memory Category: Flash
from RS Components, Ltd.
7208 64K X 9 ASYNCHRONOUS FIFO [See More]
- Package Type: PLCC
- Density: 4608
- Memory Category: FIFO
- Data Bus Width: 9
from Win Source Electronics
Manufacturer: IDT, Integrated Device Technology Inc. Win Source Part Number: 205094-IDT7201LA20J8. Packaging: Reel - TR. Mounting: SMD (SMT). Data Rate: 33.3MHz. Memory Size: 4.5K (512 x 9). Access Time: 20ns. Current - Supply (Max): 80mA. Bus Directional: Uni-Directional. Expansion Type: Depth,... [See More]
- Package Type: PLCC; 32-PLCC (14x11.46)
- Supply Voltage: 4.5 V ~ 5.5 V
- Memory Category: FIFO
- Operating Current: 80
from ERSAELECTRONICS PTE. LTD.
Flash, 512KX8, 90ns, PQCC32, PLASTIC, LCC-32 Product overview: AM29LV040B-90JC from AMD is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing... [See More]
- Package Type: PLCC; PLCC
- Memory Category: Flash
from RS Components, Ltd.
4.5 to 5.5 4Mbit Multi-Purpose Flash [See More]
- Package Type: PLCC
- Bits per Word: 8
- Memory Category: Flash
- Pins: 32
from Win Source Electronics
Manufacturer: IDT, Integrated Device Technology Inc. Win Source Part Number: 205096-IDT7202LA25JI8. Packaging: Reel - TR. Mounting: SMD (SMT). Data Rate: 28.5MHz. Memory Size: 9K (1K x 9). Access Time: 25ns. Current - Supply (Max): 80mA. Bus Directional: Uni-Directional. Expansion Type: Depth,... [See More]
- Package Type: PLCC; 32-PLCC (14x11.46)
- Supply Voltage: 4.5 V ~ 5.5 V
- Memory Category: FIFO
- Operating Current: 80
from ERSAELECTRONICS PTE. LTD.
SPECIALTY MEMORY CIRCUIT, PQCC52, PLASTIC, LCC-52 Product overview: DSM2180F3-90K6 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and... [See More]
- Package Type: PLCC; PLCC
- Supply Voltage: -4.5V; 4.5V
- Memory Category: Flash; Non-Volatile, , FLASH
- Access Time: 90
from RS Components, Ltd.
4M Flash 512Kx8 Parallel 70ns 5V PLCC32 [See More]
- Package Type: PLCC
- Bits per Word: 8
- Memory Category: Flash
- Pins: 32
from Win Source Electronics
Manufacturer: IDT, Integrated Device Technology Inc. Win Source Part Number: 205100-IDT72V06L15J8. Packaging: Reel - TR. Mounting: SMD (SMT). Data Rate: 40MHz. Memory Size: 144K (16K x 9). Access Time: 15ns. Current - Supply (Max): 75mA. Bus Directional: Uni-Directional. Expansion Type: Depth,... [See More]
- Package Type: PLCC; 32-PLCC (14x11.46)
- Operating Current: 75
- Supply Voltage: 3 V ~ 3.6 V
- Data Rate: 40
from ERSAELECTRONICS PTE. LTD.
IC EPROM 256K PARALLEL 32PLCC Product overview: FM27C256V120 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets,... [See More]
- Package Type: PLCC; PLCC
- Supply Voltage: -4.5V; 4.5V
- Memory Category: EPROM; Non-Volatile, , EPROM
- Access Time: 120
from RS Components, Ltd.
2.7 to 3.6V 4Mbit Multi-Purpose Flash [See More]
- Package Type: PLCC
- Bits per Word: 8
- Memory Category: Flash
- Pins: 32
from Win Source Electronics
Manufacturer: IDT, Integrated Device Technology Inc. Win Source Part Number: 205101-IDT72V06L25JI8. Packaging: Reel - TR. Mounting: SMD (SMT). Data Rate: 28.5MHz. Memory Size: 144K (16K x 9). Access Time: 25ns. Current - Supply (Max): 75mA. Bus Directional: Uni-Directional. Expansion Type: Depth,... [See More]
- Package Type: PLCC; 32-PLCC (14x11.46)
- Operating Current: 75
- Supply Voltage: 3 V ~ 3.6 V
- Data Rate: 28
from ERSAELECTRONICS PTE. LTD.
1MX16 OTPROM, 100ns, PQCC44, ROHS COMPLIANT, PLASTIC, LCC-44 Product overview: M27V160-100K1 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers... [See More]
- Package Type: PLCC; PLCC
- Density: 16000
- Memory Category: EPROM; Non-Volatile, , EPROM
- Supply Voltage: -4.5V; 4.5V
from RS Components, Ltd.
1Mbit Flash 128Kx8 Paral. 70ns 5V PLCC32 [See More]
- Package Type: PLCC
- Bits per Word: 8
- Memory Category: Flash
- Pins: 32
from Karl Kruse GmbH & Co. KG
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop... [See More]
- Package Type: PLCC; PLCC
- Memory Category: Flash; PROM
from Integrated Device Technology
The 7006 is a high-speed 16K x 8 Dual-Port Static RAM designed to be used as a stand-alone 128K-bit Dual-Port RAM or as a combination MASTER / SLAVE Dual-Port RAM for 16-bit-or-more word systems. An automatic power down feature controlled by CE permits the on-chip circuitry of each port to enter a... [See More]
- Package Type: PLCC
- Density: 128
- Memory Category: DPRAM
- Number of Words: 16
from LCSC Electronics Technology (HK) Limited
PLCC-32(11.4x14) NOR FLASH ROHS [See More]
- Package Type: PLCC
- Memory Category: Flash
from Integrated Device Technology
The 70V26 is a high-speed 16K x 16 Dual-Port Static RAM designed to be used as a stand-alone Dual-Port RAM or as a combination MASTER / SLAVE Dual-Port RAM for 32-bit or wider memory system applications resulting in full-speed, error-free operation without the need for additional discrete logic. An... [See More]
- Package Type: PLCC
- Density: 256
- Memory Category: DPRAM
- Number of Words: 16
from LCSC Electronics Technology (HK) Limited
PLCC-32(11.5x14) NOR FLASH ROHS [See More]
- Package Type: PLCC
- Memory Category: Flash
from Integrated Device Technology
The 7026 is a high-speed 16K x 16 Dual-Port Static RAM designed to be used as a stand-alone Dual-Port RAM or as a combination MASTER / SLAVE Dual-Port RAM for 32-bit-or-more word systems. An automatic power down feature controlled by CE permits the on-chip circuitry of each port to enter a very low... [See More]
- Package Type: PLCC
- Density: 256
- Memory Category: DPRAM
- Number of Words: 16
from LCSC Electronics Technology (HK) Limited
PLCC-32(11.4x14) NOR FLASH ROHS [See More]
- Package Type: PLCC
- Memory Category: Flash
from Integrated Device Technology
The 70V06 is a high-speed 16K x 8 Dual-Port Static RAM designed to be used as a stand-alone 128K-bit Dual-Port SRAM or as a combination MASTER / SLAVE Dual-Port SRAM for 16-bit-or-more word systems which results in full speed, error-free operation without the need for additional discrete logic. An... [See More]
- Package Type: PLCC
- Density: 128
- Memory Category: DPRAM
- Number of Words: 16
from Integrated Device Technology
The 72V06 is a 16K x 9 dual-port FIFO that operates at Vcc between 3.0V and 3.6V. The device will load and empty data on a first-in/first-out basis. It uses Full and Empty flags to prevent data overflow and underflow. It has a Retransmit ( RT ) capability that allows for reset of the read pointer to... [See More]
- Package Type: PLCC
- Density: 144
- Memory Category: FIFO
- Number of Words: 16
from Integrated Device Technology
The 7206 is a 16K x 9 dual-port FIFO memory that loads and empties data on a first-in/first-out basis. The device uses Full and Empty flags to prevent data overflow and underflow. It has a Retransmit ( RT ) capability that allows for reset of the read pointer to its initial position when RT is... [See More]
- Package Type: PLCC
- Density: 144
- Memory Category: FIFO
- Number of Words: 16
from Integrated Device Technology
The 7016 is a high-speed 16K x 9 Dual-Port Static RAM designed to be used as a stand-alone Dual-Port RAM or as a combination MASTER / SLAVE Dual-Port RAM for 18-bit-or-more word systems. Using the IDT MASTER / SLAVE Dual-Port RAM approach in 18- bit or wider memory system applications results in... [See More]
- Package Type: PLCC
- Density: 144
- Memory Category: DPRAM
- Number of Words: 16
from Integrated Device Technology
The 72225 is a 1K x 8 First-In, First-Out memory with clocked read and write controls and would be useful for a wide variety of data buffering needs, such as optical disk controllers, Local Area Networks (LANs), and interprocessor communication. These FIFOs have 18-bit input and output ports. The... [See More]
- Package Type: PLCC
- Density: 18
- Memory Category: FIFO
- Number of Words: 1
from Integrated Device Technology
The 7130 is a high-speed 1K x 8 Dual-Port Static RAM designed to be used as a stand-alone 8-bit Dual-Port RAM or as a “ MASTER ” Dual-Port RAM together with the 7140 “ SLAVE ” Dual-Port in 16-bit-or-more word width systems which would result in full-speed, error free... [See More]
- Package Type: PLCC
- Density: 8
- Memory Category: DPRAM
- Number of Words: 1
from Integrated Device Technology
The 7140 is a high-speed 1K x 8 Dual-Port Static RAM designed to be used as a “ SLAVE ” Dual-Port RAM together with the 7130 “ MASTER ” Dual-Port in 16-bit-or-more word width systems which would result in full-speed, error free operation without the need for additional... [See More]
- Package Type: PLCC
- Density: 8
- Memory Category: DPRAM
- Number of Words: 1
from Integrated Device Technology
The 72V02 is a 1K x 9 dual-port FIFO that operates at Vcc between 3.0V and 3.6V. The device will load and empty data on a first-in/first-out basis. It uses Full and Empty flags to prevent data overflow and underflow. It has a Retransmit ( RT ) capability that allows for reset of the read pointer to... [See More]
- Package Type: PLCC
- Density: 9
- Memory Category: FIFO
- Number of Words: 1
from Integrated Device Technology
The 7202 is a 1K x 9 dual-port FIFO memory that loads and empties data on a first-in/first-out basis. The device uses Full and Empty flags to prevent data overflow and underflow. It has a Retransmit ( RT ) capability that allows for reset of the read pointer to its initial position when RT is pulsed... [See More]
- Package Type: PLCC
- Density: 9
- Memory Category: FIFO
- Number of Words: 1
from Integrated Device Technology
The 72V221 is a 1K x 9 First-In, First-Out memory with clocked read and write controls. It is a 3.3V version of the 72221 device and is applicable for a wide variety of data buffering needs such as graphics, local area networks and interprocessor communication. It has 9-bit input and output ports. [See More]
- Package Type: PLCC
- Density: 9
- Memory Category: FIFO
- Number of Words: 1
from Integrated Device Technology
The 72221SyncFIFO ™ is a 1K x 9 First-In, First-Out memory with clocked read and write controls. This FIFO is useful for a wide variety of data buffering needs such as graphics, local area networks and interprocessor communication. These FIFOs have 9-bit input and output ports. The Read Clock... [See More]
- Package Type: PLCC
- Density: 9
- Memory Category: FIFO
- Number of Words: 1
from Integrated Device Technology
The 72205 is a 256 x 8 First-In, First-Out memory with clocked read and write controls and would be useful for a wide variety of data buffering needs, such as optical disk controllers, Local Area Networks (LANs), and interprocessor communication. These FIFOs have 18-bit input and output ports. The... [See More]
- Package Type: PLCC
- Density: 4
- Memory Category: FIFO
- Address Bus Width: 18
from Integrated Device Technology
The 7200 is a 256 x 9 dual-port FIFO memory that loads and empties data on a first-in/first-out basis. The device uses Full and Empty flags to prevent data overflow and underflow. It has a Retransmit ( RT ) capability that allows for reset of the read pointer to its initial position when RT is... [See More]
- Package Type: PLCC
- Density: 2
- Memory Category: FIFO
- Address Bus Width: 9
from Integrated Device Technology
The 72V201 is a 256 x 9 First-In, First-Out memory with clocked read and write controls. It is a 3.3V version of the 72201 device. and is applicable for a wide variety of data buffering needs such as graphics, local area networks and interprocessor communication. It has 9-bit input and output ports. [See More]
- Package Type: PLCC
- Density: 2
- Memory Category: FIFO
- Address Bus Width: 9
from Integrated Device Technology
The 72201SyncFIFO ™ is a 256 x 9 First-In, First-Out memory with clocked read and write controls. This FIFO is useful for a wide variety of data buffering needs such as graphics, local area networks and interprocessor communication. These FIFOs have 9-bit input and output ports. The Read Clock... [See More]
- Package Type: PLCC
- Density: 2
- Memory Category: FIFO
- Address Bus Width: 9
from Integrated Device Technology
The 7133 high-speed 2K x 16 Dual-Port Static RAMs is designed to be used as a stand-alone 16-bit Dual-Port RAM or as a “ MASTER ” Dual-Port RAM together with the 7143 “ SLAVE ” Dual-Port in 32-bit-or-more word width systems. Low-power ( LA ) versions offer battery backup data... [See More]
- Package Type: PLCC
- Density: 32
- Memory Category: DPRAM
- Number of Words: 2
from Integrated Device Technology
The 7143 is a high-speed 2K x 16 Dual-Port Static RAMs. Using the IDT MASTER / SLAVE Dual-Port RAM approach in 32-bit-or-wider memory system applications results in full-speed, error-free operation without the need for additional discrete logic. Military grade product in compliance with MIL - PRF... [See More]
- Package Type: PLCC
- Density: 32
- Memory Category: DPRAM
- Number of Words: 2
from Integrated Device Technology
The 72235 is a 2K x 18 First-In, First-Out memory with clocked read and write controls and would be useful for a wide variety of data buffering needs, such as optical disk controllers, Local Area Networks (LANs), and interprocessor communication. These FIFOs have 18-bit input and output ports. The... [See More]
- Package Type: PLCC
- Density: 36
- Memory Category: FIFO
- Number of Words: 2
from Integrated Device Technology
The 71V321 is a high-speed 2K x 8 Dual-Port Static RAMs with internal interrupt logic for interprocessor communications. The device provides two independent ports with separate control, address, and I/O pins that permit independent, asynchronous access for reads or writes to any location in memory. [See More]
- Package Type: PLCC
- Density: 16
- Memory Category: DPRAM
- Number of Words: 2
from Integrated Device Technology
The 7132 is a high-speed 2K x 8 Dual-Port Static RAM designed to be used as a stand-alone 8-bit Dual-Port RAM or as a " MASTER " Dual-Port RAM together with the 7142 " SLAVE " Dual-Port in 16-bit-or-more word width systems which would result in full-speed, error free operation... [See More]
- Package Type: PLCC
- Density: 16
- Memory Category: DPRAM
- Number of Words: 2
from Integrated Device Technology
The 7142 is a high-speed 2K x 8 Dual-Port Static RAM designed to be used as a “ SLAVE ” Dual-Port RAM together with the 7132 “ MASTER ” Dual-Port in 16-bit-or-more word width systems which would result in full-speed, error free operation without the need for additional... [See More]
- Package Type: PLCC
- Density: 16
- Memory Category: DPRAM
- Number of Words: 2
from Integrated Device Technology
The 71321 is a high-speed 2K x 8 Dual-Port Static RAM with internal interrupt logic for interprocessor communications. It is designed to be used as a stand-alone 8-bit Dual-Port RAM or as a “ MASTER ” Dual-Port RAM together with the 71421 “ SLAVE ” Dual-Port in 16-bit-or-more... [See More]
- Package Type: PLCC
- Density: 16
- Memory Category: DPRAM
- Number of Words: 2