SSOP Memory Chips
from Rochester Electronics
EEPROM, 256X8, Serial [See More]
- Package Type: SOP; SSOP; SSOP8
- Memory Category: EEPROM
from Win Source Electronics
Win Source Part Number: 1258831-SN74ALVC7803-20DL. Category: Integrated Circuits (ICs) >Logic - FIFOs Memory. Series: 74ALVC. Package: Tube. Standard Package: 20. Mounting: SMD (SMT). Data Rate: 50MHz. Function: Synchronous. Memory Size: 9K (512 x 18). Access Time: 13ns. Current - Supply (Max):... [See More]
- Package Type: SSOP
- Supply Voltage: 3 V ~ 3.6 V
- Memory Category: FIFO
- Operating Current: 0.0400
from DigiKey
Asynchronous FIFO 64 (16 x 4) Uni-Directional 36MHz 34ns 16-SSOP [See More]
- Package Type: SSOP; "16-SSOP (0.209"", 5.30mm Width)"
- Data Rate: 36
- Density: 64
- Access Time: 34
from RS Components, Ltd.
EEPROM,512kbit,64Kx8,1MHz I2C,TSSOP8 [See More]
- Package Type: SSOP
- Number of Words: 64
- Memory Category: EEPROM
- Bits per Word: 8
from Rochester Electronics
Flash, 256KX8, 70ns, PDSO32 [See More]
- Package Type: SOP; SSOP; TSSOP; TSSOP32
- Memory Category: Flash
from Win Source Electronics
Win Source Part Number: 1258832-SN74ALVC7803-40DL. Category: Integrated Circuits (ICs) >Logic - FIFOs Memory. Series: 74ALVC. Package: Tube. Standard Package: 20. Mounting: SMD (SMT). Data Rate: 25MHz. Function: Synchronous. Memory Size: 9K (512 x 18). Access Time: 20ns. Current - Supply (Max):... [See More]
- Package Type: SSOP
- Supply Voltage: 3 V ~ 3.6 V
- Memory Category: FIFO
- Operating Current: 0.0400
from RS Components, Ltd.
STMicroelectronics, M24LR04E-RDW6T/2 [See More]
- Package Type: SSOP
- Density: 4
- Memory Category: EEPROM
- Number of Words: 128 to 512
from Rochester Electronics
Flash, 256KX16, 90ns, PDSO48 [See More]
- Package Type: SOP; SSOP; TSSOP; TSSOP48
- Memory Category: Flash
from Win Source Electronics
Win Source Part Number: 1258833-SN74ALVC7805-20DL. Category: Integrated Circuits (ICs) >Logic - FIFOs Memory. Series: 74ALVC. Package: Tube. Standard Package: 20. Mounting: SMD (SMT). Data Rate: 50MHz. Function: Synchronous. Memory Size: 4.5K (256 x 18). Access Time: 13ns. Current - Supply (Max):... [See More]
- Package Type: SSOP
- Supply Voltage: 3 V ~ 3.6 V
- Memory Category: FIFO
- Operating Current: 0.0400
from RS Components, Ltd.
256Kb I ²C-compatible serial EEPROM, auto [See More]
- Package Type: SSOP
- Density: 2048
- Memory Category: EEPROM
- Pins: 8
from Rochester Electronics
BQ3285E RTC IC with 242x8 NVSRAM Alarm Wake-up [See More]
- Package Type: SOP; SSOP; SSOP24
- Memory Category: SRAM Chip
from Win Source Electronics
Win Source Part Number: 1258834-SN74ALVC7813-40DL. Category: Integrated Circuits (ICs) >Logic - FIFOs Memory. Series: 74ALVC. Package: Tube. Standard Package: 20. Mounting: SMD (SMT). Data Rate: 25MHz. Function: Synchronous. Memory Size: 1.125K (64 x 18). Access Time: 20ns. Current - Supply... [See More]
- Package Type: SSOP
- Supply Voltage: 3 V ~ 3.6 V
- Memory Category: FIFO
- Operating Current: 0.0400
from RS Components, Ltd.
256Kb I ²C-compatible serial EEPROM, auto [See More]
- Package Type: SSOP
- Density: 2048
- Memory Category: EEPROM
- Pins: 8
from Rochester Electronics
EEPROM, 128X8, Serial, CMOS, PDSO8 [See More]
- Package Type: SOP; SSOP; TSSOP; TSSOP8
- Logic Family: CMOS
- Memory Category: EEPROM
from Win Source Electronics
Win Source Part Number: 1258835-SN74ALVC7814-25DL. Category: Integrated Circuits (ICs) >Logic - FIFOs Memory. Series: 74ALVC. Package: Tube. Standard Package: 20. Mounting: SMD (SMT). Data Rate: 40MHz. Function: Asynchronous. Memory Size: 1.125K (64 x 18). Access Time: 18ns. Current - Supply... [See More]
- Package Type: SSOP
- Supply Voltage: 3 V ~ 3.6 V
- Memory Category: FIFO
- Operating Current: 0.0400
from RS Components, Ltd.
512Kb I ²C automotive serial EEPROM, wide [See More]
- Package Type: SSOP
- Density: 4096
- Memory Category: EEPROM
- Pins: 8
from Rochester Electronics
EEPROM, 8KX8, 250ns, Parallel, CMOS, PDSO28 [See More]
- Package Type: SOP; SSOP; TSSOP; TSSOP28
- Logic Family: CMOS
- Memory Category: EEPROM
from Win Source Electronics
Win Source Part Number: 1258836-SN74ALVC7806-25DL. Category: Integrated Circuits (ICs) >Logic - FIFOs Memory. Series: 74ALVC. Package: Tube. Standard Package: 20. Mounting: SMD (SMT). Data Rate: 40MHz. Function: Asynchronous. Memory Size: 4.5K (256 x 18). Access Time: 18ns. Current - Supply... [See More]
- Package Type: SSOP
- Supply Voltage: 3 V ~ 3.6 V
- Memory Category: FIFO
- Operating Current: 0.0400
from RS Components, Ltd.
512Kb I ²C automotive serial EEPROM, wide [See More]
- Package Type: SSOP
- Density: 4096
- Memory Category: EEPROM
- Pins: 8
from Rochester Electronics
CG7072 - 4 MBIT (512K X 8/256K X 16) NVSRAM [See More]
- Package Type: SOP; SSOP; SSOP28
- Memory Category: SRAM Chip
from Win Source Electronics
Win Source Part Number: 1258837-SN74ALVC7814-40DL. Category: Integrated Circuits (ICs) >Logic - FIFOs Memory. Series: 74ALVC. Package: Tube. Standard Package: 20. Mounting: SMD (SMT). Data Rate: 25MHz. Function: Asynchronous. Memory Size: 1.125K (64 x 18). Access Time: 20ns. Current - Supply... [See More]
- Package Type: SSOP
- Supply Voltage: 3 V ~ 3.6 V
- Memory Category: FIFO
- Operating Current: 0.0400
from RS Components, Ltd.
1Mb I ²C serial EEPROM for automotive app [See More]
- Package Type: SSOP
- Density: 8000
- Memory Category: EEPROM
- Pins: 8
from Rochester Electronics
Micropower SRAMs [See More]
- Package Type: SOP; SSOP; TSSOP; TSSOP16
- Memory Category: SRAM Chip
from Win Source Electronics
Win Source Part Number: 1258838-SN74ALVC7803-25DLR. Category: Integrated Circuits (ICs) >Logic - FIFOs Memory. Series: 74ALVC. Package: Tape & Reel (TR). Standard Package: 1,000. Mounting: SMD (SMT). Data Rate: 40MHz. Function: Synchronous. Memory Size: 9K (512 x 18). Access Time: 15ns. [See More]
- Package Type: SSOP
- Supply Voltage: 3 V ~ 3.6 V
- Memory Category: FIFO
- Operating Current: 0.0400
from RS Components, Ltd.
1Mb I ²C serial EEPROM for automotive app [See More]
- Package Type: SSOP
- Density: 8000
- Memory Category: EEPROM
- Pins: 8
from Rochester Electronics
Non-Volatile SRAM, 128KX8, 25ns, CMOS, PDSO48 [See More]
- Package Type: SOP; SSOP; SSOP48
- Logic Family: CMOS
- Memory Category: SRAM Chip
from Win Source Electronics
Win Source Part Number: 1258839-SN74ALVC7803-40DLR. Category: Integrated Circuits (ICs) >Logic - FIFOs Memory. Series: 74ALVC. Package: Tape & Reel (TR). Standard Package: 1,000. Mounting: SMD (SMT). Data Rate: 25MHz. Function: Synchronous. Memory Size: 9K (512 x 18). Access Time: 20ns. [See More]
- Package Type: SSOP
- Supply Voltage: 3 V ~ 3.6 V
- Memory Category: FIFO
- Operating Current: 0.0400
from RS Components, Ltd.
Dynamic NFC/RFID Tag 16K EEPROM TSSOP8 [See More]
- Package Type: SSOP
- Density: 16
- Memory Category: EEPROM
- Pins: 8
from Rochester Electronics
5 Volt Strataflash Memory [See More]
- Package Type: SOP; SSOP; SSOP56
- Memory Category: Flash
from Win Source Electronics
Win Source Part Number: 1258840-SN74ALVC7804-25DLR. Category: Integrated Circuits (ICs) >Logic - FIFOs Memory. Series: 74ALVC. Package: Tape & Reel (TR). Standard Package: 1,000. Mounting: SMD (SMT). Data Rate: 40MHz. Function: Asynchronous. Memory Size: 9K (512 x 18). Access Time: 18ns. [See More]
- Package Type: SSOP
- Supply Voltage: 3 V ~ 3.6 V
- Memory Category: FIFO
- Operating Current: 0.0400
from RS Components, Ltd.
Dynamic NFC/RFID Tag 64K EEPROM TSSOP8 [See More]
- Package Type: SSOP
- Density: 64
- Memory Category: EEPROM
- Pins: 8
from Rochester Electronics
IC POT W/EEPROM Dual 10K 20TSSOP [See More]
- Package Type: SOP; SSOP; TSSOP; TSSOP20
- Memory Category: EEPROM
from Win Source Electronics
Win Source Part Number: 1258841-SN74ALVC7804-40DLR. Category: Integrated Circuits (ICs) >Logic - FIFOs Memory. Series: 74ALVC. Package: Tape & Reel (TR). Standard Package: 1,000. Mounting: SMD (SMT). Data Rate: 25MHz. Function: Asynchronous. Memory Size: 9K (512 x 18). Access Time: 20ns. [See More]
- Package Type: SSOP
- Supply Voltage: 3 V ~ 3.6 V
- Memory Category: FIFO
- Operating Current: 0.0400
from RS Components, Ltd.
EEPROM I2C 256KBit 3 Chip Enable TSSOP8 [See More]
- Package Type: SSOP
- Density: 256
- Memory Category: EEPROM
- Pins: 8
from Rochester Electronics
Flash, 256KX8, 80ns, PDSO40 [See More]
- Package Type: SOP; SSOP; TSSOP; TSSOP40
- Memory Category: Flash
from Win Source Electronics
Win Source Part Number: 1258842-SN74ALVC7805-25DLR. Category: Integrated Circuits (ICs) >Logic - FIFOs Memory. Series: 74ALVC. Package: Tape & Reel (TR). Standard Package: 1,000. Mounting: SMD (SMT). Data Rate: 40MHz. Function: Synchronous. Memory Size: 4.5K (256 x 18). Access Time: 15ns. [See More]
- Package Type: SSOP
- Supply Voltage: 3 V ~ 3.6 V
- Memory Category: FIFO
- Operating Current: 0.0400
from RS Components, Ltd.
STMicroelectronics, M24LR16E-RDW6T/2 [See More]
- Package Type: SSOP
- Density: 16
- Memory Category: EEPROM
- Number of Words: 2048
from Rochester Electronics
EEPROM [See More]
- Package Type: SOP; SSOP; TSSOP; TSSOP14
- Memory Category: EEPROM
from Win Source Electronics
Win Source Part Number: 1258843-SN74ALVC7806-25DLR. Category: Integrated Circuits (ICs) >Logic - FIFOs Memory. Series: 74ALVC. Package: Tape & Reel (TR). Standard Package: 1,000. Mounting: SMD (SMT). Data Rate: 40MHz. Function: Asynchronous. Memory Size: 4.5K (256 x 18). Access Time: 18ns. [See More]
- Package Type: SSOP
- Supply Voltage: 3 V ~ 3.6 V
- Memory Category: FIFO
- Operating Current: 0.0400
from RS Components, Ltd.
64Kb SPI EEPROM High-Speed Clock TSSOP8 [See More]
- Package Type: SSOP
- Density: 64
- Memory Category: EEPROM
- Pins: 8
from Rochester Electronics
Flash, 8MX16, 88ns, PDSO56 [See More]
- Package Type: SOP; SSOP; TSSOP; TSSOP56
- Memory Category: Flash
from Win Source Electronics
Win Source Part Number: 1258844-SN74ALVC7806-40DLR. Category: Integrated Circuits (ICs) >Logic - FIFOs Memory. Series: 74ALVC. Package: Tape & Reel (TR). Standard Package: 1,000. Mounting: SMD (SMT). Data Rate: 25MHz. Function: Asynchronous. Memory Size: 4.5K (256 x 18). Access Time: 20ns. [See More]
- Package Type: SSOP
- Supply Voltage: 3 V ~ 3.6 V
- Memory Category: FIFO
- Operating Current: 0.0400
from RS Components, Ltd.
128k, 16K X 8 , 2.5V SER EE IND [See More]
- Package Type: SSOP
- Density: 128
- Memory Category: EEPROM
- Number of Words: 16
from Rochester Electronics
MAX1028 10-Bit 300Ksps ADCs With FIFO, Temp Sensor, Internal Reference [See More]
- Package Type: SOP; SSOP; SSOP20
- Density: 0
- Memory Category: FIFO
from Win Source Electronics
Win Source Part Number: 1258845-SN74ALVC7813-40DLR. Category: Integrated Circuits (ICs) >Logic - FIFOs Memory. Series: 74ALVC. Package: Tape & Reel (TR). Standard Package: 1,000. Mounting: SMD (SMT). Data Rate: 25MHz. Function: Synchronous. Memory Size: 1.125K (64 x 18). Access Time: 20ns. [See More]
- Package Type: SSOP
- Supply Voltage: 3 V ~ 3.6 V
- Memory Category: FIFO
- Operating Current: 0.0400
from RS Components, Ltd.
256K, 32K X 8, 2.5V SER EEPROM, IND [See More]
- Package Type: SSOP
- Density: 256
- Memory Category: EEPROM
- Pins: 8
from Rochester Electronics
EEPROM, 2KX8, Serial, CMOS, PDSO8 [See More]
- Package Type: SOP; SSOP; TSSOP; TSSOP-8
- Logic Family: CMOS
- Memory Category: EEPROM
from Win Source Electronics
Win Source Part Number: 1258846-SN74ALVC7814-40DLR. Category: Integrated Circuits (ICs) >Logic - FIFOs Memory. Series: 74ALVC. Package: Tape & Reel (TR). Standard Package: 1,000. Mounting: SMD (SMT). Data Rate: 25MHz. Function: Asynchronous. Memory Size: 1.125K (64 x 18). Access Time: 20ns. [See More]
- Package Type: SSOP
- Supply Voltage: 3 V ~ 3.6 V
- Memory Category: FIFO
- Operating Current: 0.0400
from RS Components, Ltd.
512K, 64K X 8, 2.5V SER EEPROM, IND [See More]
- Package Type: SSOP
- Density: 512
- Memory Category: EEPROM
- Number of Words: 64
from Rochester Electronics
IC I2C EEPROM 5BIT DIPSW 20TSSOP [See More]
- Package Type: SOP; SSOP; TSSOP; SOT-360-1, TSSOP-20
- Memory Category: EEPROM
from Win Source Electronics
Win Source Part Number: 1258847-SN74ALVC7805-20DLR. Category: Integrated Circuits (ICs) >Logic - FIFOs Memory. Series: 74ALVC. Package: Tape & Reel. Standard Package: 1,000. Mounting: SMD (SMT). Data Rate: 50MHz. Function: Synchronous. Memory Size: 4.5K (256 x 18). Access Time: 13ns. Current... [See More]
- Package Type: SSOP
- Supply Voltage: 3 V ~ 3.6 V
- Memory Category: FIFO
- Operating Current: 0.0400
from RS Components, Ltd.
EEPROM 512Kbit 64Kx8 Serial-I2C TSSOP8 [See More]
- Package Type: SSOP
- Density: 512
- Memory Category: EEPROM
- Bits per Word: 8
from Rochester Electronics
TPS54672 6-A Active Bus Termination/ DDR Memory SWIFT Converter [See More]
- Package Type: SOP; SSOP; TSSOP; HTSSOP28
from Win Source Electronics
Win Source Part Number: 1258851-SN74ACT7806-25DL. Category: Integrated Circuits (ICs) >Logic - FIFOs Memory. Series: 74ACT. Package: Tube. Standard Package: 20. Mounting: SMD (SMT). Data Rate: 40MHz. Function: Asynchronous. Memory Size: 4.5K (256 x 18). Access Time: 18ns. Current - Supply (Max):... [See More]
- Package Type: SSOP
- Supply Voltage: 4.5 V ~ 5.5 V
- Memory Category: FIFO
- Operating Current: 0.4000
from RS Components, Ltd.
512K EEPROM 64Kx8 I2C 3.3V/5V TSSOP8 [See More]
- Package Type: SSOP
- Density: 512
- Memory Category: EEPROM
- Number of Words: 64
from Win Source Electronics
Win Source Part Number: 1258859-SN74ACT7804-25DL. Category: Integrated Circuits (ICs) >Logic - FIFOs Memory. Series: 74ACT. Package: Tube. Standard Package: 20. Mounting: SMD (SMT). Data Rate: 40MHz. Function: Asynchronous. Memory Size: 9K (512 x 18). Access Time: 18ns. Current - Supply (Max):... [See More]
- Package Type: SSOP
- Supply Voltage: 4.5 V ~ 5.5 V
- Memory Category: FIFO
- Operating Current: 0.4000
from RS Components, Ltd.
64K EEPROM 8Kx8 Serial-SPI 3.3/5V TSSOP8 [See More]
- Package Type: SSOP
- Density: 64
- Memory Category: EEPROM
- Number of Words: 8192
from Win Source Electronics
Win Source Part Number: 1258860-SN74ACT7804-40DL. Category: Integrated Circuits (ICs) >Logic - FIFOs Memory. Series: 74ACT. Package: Tube. Standard Package: 20. Mounting: SMD (SMT). Data Rate: 25MHz. Function: Asynchronous. Memory Size: 9K (512 x 18). Access Time: 20ns. Current - Supply (Max):... [See More]
- Package Type: SSOP
- Supply Voltage: 4.5 V ~ 5.5 V
- Memory Category: FIFO
- Operating Current: 0.4000
from RS Components, Ltd.
ON Semiconductor, CAT24C04YI-GT3 [See More]
- Package Type: SSOP
- Density: 4
- Memory Category: EEPROM
- Number of Words: 512
from Win Source Electronics
Win Source Part Number: 1258892-SN74ACT7803-40DLR. Category: Integrated Circuits (ICs) >Logic - FIFOs Memory. Series: 74ACT. Package: Tape & Reel (TR). Standard Package: 1,000. Mounting: SMD (SMT). Data Rate: 25MHz. Function: Synchronous. Memory Size: 9K (512 x 18). Access Time: 20ns. Current... [See More]
- Package Type: SSOP
- Supply Voltage: 4.5 V ~ 5.5 V
- Memory Category: FIFO
- Operating Current: 0.4000
from RS Components, Ltd.
ON Semiconductor, CAT24C08YI-GT3 [See More]
- Package Type: SSOP
- Density: 8
- Memory Category: EEPROM
- Number of Words: 1
from Win Source Electronics
Win Source Part Number: 1258893-SN74ACT7804-25DLR. Category: Integrated Circuits (ICs) >Logic - FIFOs Memory. Series: 74ACT. Package: Tape & Reel (TR). Standard Package: 1,000. Mounting: SMD (SMT). Data Rate: 40MHz. Function: Asynchronous. Memory Size: 9K (512 x 18). Access Time: 18ns. [See More]
- Package Type: SSOP
- Supply Voltage: 4.5 V ~ 5.5 V
- Memory Category: FIFO
- Operating Current: 0.4000
from RS Components, Ltd.
ON Semiconductor, CAT24C04YI-GT3 [See More]
- Package Type: SSOP
- Density: 4
- Memory Category: EEPROM
- Number of Words: 512
from Win Source Electronics
Win Source Part Number: 1258894-SN74ACT7806-25DLR. Category: Integrated Circuits (ICs) >Logic - FIFOs Memory. Series: 74ACT. Package: Tape & Reel (TR). Standard Package: 1,000. Mounting: SMD (SMT). Data Rate: 40MHz. Function: Asynchronous. Memory Size: 4.5K (256 x 18). Access Time: 18ns. [See More]
- Package Type: SSOP
- Supply Voltage: 4.5 V ~ 5.5 V
- Memory Category: FIFO
- Operating Current: 0.4000
from RS Components, Ltd.
STMicroelectronics, M24M01-DFDW6TP [See More]
- Package Type: SSOP
- Number of Words: 128
- Memory Category: EEPROM
- Bits per Word: 8
from Win Source Electronics
Win Source Part Number: 1258895-SN74ACT7806-40DLR. Category: Integrated Circuits (ICs) >Logic - FIFOs Memory. Series: 74ACT. Package: Tape & Reel (TR). Standard Package: 1,000. Mounting: SMD (SMT). Data Rate: 25MHz. Function: Asynchronous. Memory Size: 4.5K (256 x 18). Access Time: 20ns. [See More]
- Package Type: SSOP
- Supply Voltage: 4.5 V ~ 5.5 V
- Memory Category: FIFO
- Operating Current: 0.4000
from RS Components, Ltd.
STMicroelectronics, M24M01-DFDW6TP [See More]
- Package Type: SSOP
- Number of Words: 128
- Memory Category: EEPROM
- Bits per Word: 8
from Win Source Electronics
Win Source Part Number: 1258897-SN74ACT7813-20DLR. Category: Integrated Circuits (ICs) >Logic - FIFOs Memory. Series: 74ACT. Package: Tape & Reel (TR). Standard Package: 1,000. Mounting: SMD (SMT). Data Rate: 50MHz. Function: Synchronous. Memory Size: 1.125K (64 x 18). Access Time: 13ns. [See More]
- Package Type: SSOP
- Supply Voltage: 4.5 V ~ 5.5 V
- Memory Category: FIFO
- Operating Current: 0.4000
from RS Components, Ltd.
M24M01-RDW6TP, EEPROM [See More]
- Package Type: SSOP
- Number of Words: 128
- Memory Category: EEPROM
- Bits per Word: 8
from Acme Chip Technology Co., Limited
IC FIFO ASYNC 1KX9X2 56TSSOP [See More]
- Package Type: SSOP; TSSOP; 56-TSSOP
- Supply Voltage: 100mA
from Cypress Semiconductor Corp.
Nonvolatile SRAM (nvSRAM) combines Cypress's industry leading SRAM technology with best-in-class SONOS nonvolatile technology. Under normal operation, nvSRAM behaves like a conventional asynchronous SRAM using standard signals and timing. nvSRAM performs parallel random access reads and writes as... [See More]
- Package Type: SOIC; TSOP; SSOP; FBGA, LLC, DFN
- Density: 64 to 16000
- Memory Category: NVRAM; NVSRAM
- Pins: 8 to 165
from Utmel Electronic Limited
CY22393 Series Triple PLL 3.3 V 200 MHz Flash Program Clock Generator - TSSOP-16 [See More]
- Package Type: SSOP; 16-TSSOP (0.173, 4.40mm Width)
- Pins: 16
- Memory Category: Flash
- Supply Voltage: -3.3V; 3V; 3.3V
from Microchip Technology, Inc.
The Microchip Technology Inc. 23X256 are 256 Kbit Serial SRAM devices. The memory is accessed via a simple Serial Peripheral Interface (SPI) compatible serial bus. The bus signals required are a clock input (SCK) plus separate data in (SI) and data out (SO) lines. Access to the device is controlled... [See More]
- Package Type: SOIC; SSOP; DIP; ['DICE', 'WAFER', 'TSSOP', 'SOIC', 'PDIP']
- Supply Voltage: 1.5V; 1.8V
- Memory Category: SRAM Chip
- Data Rate: 16
from Lingto Electronic Limited
IC CTRLR SRAM NONVOLITL 16-TSSOP [See More]
- Package Type: SSOP; 16-TSSOP
- Operating Temperature: -20 to 70
from Shenzhen Shengyu Electronics Technology Limited
IC FIFO REGISTER 4X16 16SSOP [See More]
- Package Type: SSOP
- Supply Voltage: 2 V ~ 6 V
- Density: 64
- Access Time: 34
from ODG (Origin Data Global)
MICROCONTROLLER, 8-BIT, EEPROM, [See More]
- Package Type: SSOP; 56-BSSOP (0.295", 7.50mm Width)
- Supply Voltage: 3V ~ 3.6V
- Memory Category: EEPROM
- Operating Temperature: 0 to 70
from LCSC Electronics Technology (HK) Limited
128Kbit I2C TSSOP-8 EEPROM ROHS [See More]
- Package Type: SSOP; TSSOP
- Density: 128
- Memory Category: EEPROM
- Supply Voltage: 2.5V~5.5V
from ROHM Semiconductor GmbH
ROHM's high reliability serial EEPROMs command a large market share and are available in a range of capacities, bus interfaces (Microwire, I ²C, SPI), operating voltages (1.7V to 5.5V, 1.8V to 5.5V, 2.5V to 5.5V, 3.0V to 3.6V) and package types, making them ideal for battery powered devices. [See More]
- Package Type: SSOP
- Density: 128
- Memory Category: EEPROM
- Number of Words: 16
from Quarktwin Technology Ltd.
IC CTRLR SRAM NONVOLITL 16-TSSOP [See More]
- Package Type: SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width)
- Operating Temperature: -20 to 70
- Supply Voltage: 3.6V; 3V ~ 3.6V
from ROHM Semiconductor USA, LLC
ROHM recommends BR34E02FVT-3 for new design. [See More]
- Package Type: SSOP; SSOP-B8
- Density: 2
- Memory Category: EEPROM
- Number of Words: 256
from Acme Chip Technology Co., Limited
IC EEPROM 4KBIT I2C 8TSSOP [See More]
- Package Type: SSOP; TSSOP; 8-TSSOP
- Density: 4
- Memory Category: EEPROM; Non-Volatile
- Supply Voltage: -40degC ~ 85degC (TA)
from Utmel Electronic Limited
DRAM Chip DDR SDRAM 1G-Bit 128Mx8 2.5V 66-Pin TSOP Tray [See More]
- Package Type: SSOP; 66-TSSOP (0.400, 10.16mm Width)
- Density: 8000000
- Memory Category: Volatile; DRAM Chip
- Address Bus Width: 16
from Microchip Technology, Inc.
The Microchip Technology Inc. 23X640 are 64 Kbit Serial SRAM devices. The memory is accessed via a simple Serial Peripheral Interface (SPI) compatible serial bus. The bus signals required are a clock input (SCK) plus separate data in (SI) and data out (SO) lines. Access to the device is controlled... [See More]
- Package Type: SOIC; SSOP; DIP; ['TSSOP', 'SOIC', 'PDIP']
- Supply Voltage: 1.5V; 1.8V
- Memory Category: SRAM Chip
- Data Rate: 16
from Lingto Electronic Limited
IC CONTROLLER NV BW/RST 20-TSSOP [See More]
- Package Type: SSOP; 20-TSSOP
- Operating Temperature: -40 to 85
from Shenzhen Shengyu Electronics Technology Limited
IC FIFO ASYNC 16X4 34NS 16SSOP [See More]
- Package Type: SSOP
- Supply Voltage: 2 V ~ 6 V
- Density: 64
- Access Time: 34
from ODG (Origin Data Global)
IC EEPROM 1KBIT I2C 8SSOPB [See More]
- Package Type: SSOP; 8-LSSOP (0.173", 4.40mm Width)
- Density: 1
- Memory Category: EEPROM; EEPROM
- Supply Voltage: 2.5V ~ 5.5V
from LCSC Electronics Technology (HK) Limited
1Kbit SPI TSSOP-8 EEPROM ROHS [See More]
- Package Type: SSOP; TSSOP
- Density: 1
- Memory Category: EEPROM
- Supply Voltage: 2.5V~5.5V
from ROHM Semiconductor GmbH
ROHM's serial EEPROM series are optimized for displays as well as Plug & Play memory modules. [See More]
- Package Type: SSOP
- Density: 1
- Memory Category: EEPROM
- Number of Words: 128
from Quarktwin Technology Ltd.
Asynchronous FIFO 64 (16 x 4) Uni-Directional 36MHz 34ns 16-SSOP [See More]
- Package Type: SSOP; 16-SSOP (0.209\", 5.30mm Width)
- Supply Voltage: 2 V ~ 6 V
- Density: 0
- Data Rate: 36
from ROHM Semiconductor USA, LLC
ROHM's serial EEPROM series are optimized for displays as well as Plug & Play memory modules. [See More]
- Package Type: SSOP; SSOP-B14
- Density: 1
- Memory Category: EEPROM
- Number of Words: 128
from Acme Chip Technology Co., Limited
IC EEPROM 16KBIT I2C 8TSSOP [See More]
- Package Type: SSOP; TSSOP; 8-TSSOP
- Density: 16
- Memory Category: EEPROM; Non-Volatile
- Supply Voltage: -40degC ~ 85degC (TA)
from Utmel Electronic Limited
EEPROM 256K I2C EE EUI-48 EUI-64 Unique ID [See More]
- Package Type: SSOP; 8-TSSOP (0.173, 4.40mm Width)
- Density: 262
- Memory Category: EEPROM; Non-Volatile
- Pins: 8
from Microchip Technology, Inc.
The Microchip Technology Inc. 23A1024/23LC1024 are 1 Mbit Serial SRAM devices. The memory is accessed via a simple Serial Peripheral Interface (SPI) compatible serial bus. The bus signals required are a clock input (SCK) plus separate data in (SI) and data out (SO) lines. Access to the device is... [See More]
- Package Type: SOIC; SSOP; DIP; ['TSSOP', 'SOIC', 'PDIP']
- Supply Voltage: 1.8V
- Memory Category: SRAM Chip
- Data Rate: 20
from Shenzhen Shengyu Electronics Technology Limited
IC FIFO ASYNC 16X4 34NS 16TSSOP [See More]
- Package Type: SSOP; TSSOP
- Supply Voltage: 2 V ~ 6 V
- Density: 64
- Access Time: 34
from ODG (Origin Data Global)
IC NVSRAM 1MBIT PARALLEL 48SSOP [See More]
- Package Type: SSOP; 48-BSSOP (0.295", 7.50mm Width)
- Density: 1000
- Memory Category: NVSRAM (Non-Volatile SRAM); SRAM Chip
- Supply Voltage: 2.7V ~ 3.6V
from LCSC Electronics Technology (HK) Limited
2Kbit I2C TSSOP-8 EEPROM ROHS [See More]
- Package Type: SSOP; TSSOP
- Density: 2
- Memory Category: EEPROM
- Supply Voltage: 1.7V~5.5V
from ROHM Semiconductor GmbH
ROHM's serial EEPROM series are optimized for displays as well as Plug & Play memory modules. [See More]
- Package Type: SSOP
- Density: 2
- Memory Category: EEPROM
- Number of Words: 256
from Quarktwin Technology Ltd.
Asynchronous FIFO 64 (16 x 4) Uni-Directional 36MHz 34ns 16-TSSOP [See More]
- Package Type: SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width)
- Supply Voltage: 2 V ~ 6 V
- Density: 0
- Data Rate: 36
from ROHM Semiconductor USA, LLC
ROHM's serial EEPROM series are optimized for displays as well as Plug & Play memory modules. [See More]
- Package Type: SSOP; SSOP-B16
- Density: 2
- Memory Category: EEPROM
- Number of Words: 128
from Acme Chip Technology Co., Limited
IC NVSRAM 256KBIT PAR 48SSOP [See More]
- Package Type: SSOP; 48-SSOP
- Density: 256
- Memory Category: Non-Volatile; SRAM Chip
- Supply Voltage: -40degC ~ 85degC (TA)
from Utmel Electronic Limited
EEPROM Serial-2Wire 32K-bit 4K x 8 1.8V/2.5V/3.3V/5V Automotive 8-Pin TSSOP T/R [See More]
- Package Type: SSOP; 8-TSSOP (0.173, 4.40mm Width)
- Density: 256
- Memory Category: EEPROM; Non-Volatile
- Pins: 8
from Microchip Technology, Inc.
The Microchip Technology Inc. 23A512/23LC512 are 512 Kbit Serial SRAM devices. The memory is accessed via a simple Serial Peripheral Interface (SPI) compatible serial bus. The bus signals required are a clock input (SCK) plus separate data in (SI) and data out (SO) lines. Access to the device is... [See More]
- Package Type: SOIC; SSOP; DIP; ['TSSOP', 'SOIC', 'PDIP']
- Density: 512
- Memory Category: SRAM Chip
- Supply Voltage: 1.8V
from Shenzhen Shengyu Electronics Technology Limited
IC FIFO SYNC 512X18 12NS 56SSOP [See More]
- Package Type: SSOP
- Supply Voltage: 4.5 V ~ 5.5 V
- Density: 9
- Operating Current: 0.4000
from ODG (Origin Data Global)
IC FLASH 32MBIT CFI 56SSOP [See More]
- Package Type: SSOP; 56-SOP
- Density: 32000
- Memory Category: Flash; FLASH
- Supply Voltage: 4.5V ~ 5.5V
from LCSC Electronics Technology (HK) Limited
2Kbit 1MHz I2C TSSOP-8 EEPROM ROHS [See More]
- Package Type: SSOP; TSSOP
- Density: 2
- Memory Category: EEPROM
- Supply Voltage: 1.7V~3.6V
from Quarktwin Technology Ltd.
Asynchronous FIFO 64 (16 x 4) Uni-Directional 36MHz 34ns 16-TSSOP [See More]
- Package Type: SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width)
- Supply Voltage: 2 V ~ 6 V
- Density: 0
- Data Rate: 36
from Acme Chip Technology Co., Limited
IC EEPROM 256KBIT I2C 8TSSOP [See More]
- Package Type: SSOP; TSSOP; 8-TSSOP
- Density: 256
- Memory Category: EEPROM; Non-Volatile
- Supply Voltage: -40degC ~ 85degC
from Utmel Electronic Limited
EEPROM SERIAL-I2C 2K-BIT 256 X 8 [See More]
- Package Type: SSOP; 8-VSSOP, 8-MSOP (0.110, 2.80mm Width)
- Pins: 8
- Memory Category: EEPROM; Non-Volatile
- Logic Family: CMOS
from Microchip Technology, Inc.
MCP47FEB12 is a dual channel, 10-bit, voltage output Digital-to-Analog Converter with EEPROM and an I2C Compatible Serial Interface. This device provides four different voltage reference options: device VDD, external VREF (buffered or unbuffered) and internal bandgap. It offers high AC performance,... [See More]
- Package Type: SSOP; ['TSSOP']
- Memory Category: EEPROM
from Shenzhen Shengyu Electronics Technology Limited
IC SRAM 1MBIT SPI/QUAD 8TSSOP [See More]
- Package Type: SSOP; TSSOP
- Density: 1000
- Memory Category: Volatile; SRAM Chip
- Supply Voltage: -40degC ~ 85degC (TA)
from ODG (Origin Data Global)
IC FLASH 16MBIT PARALLEL 56SSOP [See More]
- Package Type: SSOP; 56-SOP (0.524", 13.30mm Width)
- Density: 16000
- Memory Category: Flash; FLASH
- Supply Voltage: 3V ~ 3.6V
from LCSC Electronics Technology (HK) Limited
512Kbit I2C TSSOP-8 EEPROM ROHS [See More]
- Package Type: SSOP; TSSOP
- Density: 512
- Memory Category: EEPROM
- Supply Voltage: 1.7V~3.6V
from Quarktwin Technology Ltd.
Synchronous FIFO 9K (512 x 18) Uni-Directional 67MHz 12ns 56-SSOP [See More]
- Package Type: SSOP; 56-BSSOP (0.295\", 7.50mm Width)
- Supply Voltage: 4.5 V ~ 5.5 V
- Density: 9
- Operating Current: 0.4000
from Acme Chip Technology Co., Limited
IC EEPROM [See More]
- Package Type: SSOP; TSSOP; 8-TSSOP
- Density: 32
- Memory Category: EEPROM; Non-Volatile
- Supply Voltage: -40degC ~ 85degC (TA)
from Utmel Electronic Limited
EEPROM Serial-SPI 64K-bit 8K x 8 1.8V/2.5V/3.3V/5V 8-Pin TSSOP T/R [See More]
- Package Type: SSOP; 8-TSSOP (0.173, 4.40mm Width)
- Density: 512
- Memory Category: EEPROM; Non-Volatile
- Pins: 8
from Microchip Technology, Inc.
MCP47FEB18 is a octal channel, 10-bit, voltage output Digital-to-Analog Converter with EEPROM and an I2C Compatible Serial Interface. This device provides four different voltage reference options: device VDD, external VREF (buffered or unbuffered) and internal bandgap. It offers high AC performance,... [See More]
- Package Type: SSOP; ['QFN', 'TSSOP']
- Memory Category: EEPROM
from Shenzhen Shengyu Electronics Technology Limited
IC EEPROM 2KBIT I2C 8TSSOP [See More]
- Package Type: SSOP; TSSOP
- Density: 2
- Memory Category: EEPROM; Non-Volatile
- Supply Voltage: -40degC ~ 85degC (TA)
from ODG (Origin Data Global)
14KB FLASH, 1KB RAM, 128B EEPROM [See More]
- Package Type: SSOP; 28-SSOP (0.209", 5.30mm Width)
- Operating Temperature: -40 to 85
- Memory Category: Flash; EEPROM
from LCSC Electronics Technology (HK) Limited
64Kbit I2C TSSOP-8 EEPROM ROHS [See More]
- Package Type: SSOP; TSSOP
- Density: 64
- Memory Category: EEPROM
- Supply Voltage: 1.7V~5.5V
from Quarktwin Technology Ltd.
EEPROM Memory IC 1Kbit Single Wire 100 kHz 8-MSOP [See More]
- Package Type: SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
- Density: 1
- Memory Category: EEPROM; EEPROM
- Supply Voltage: 1.8V ~ 5.5V
from Acme Chip Technology Co., Limited
IC EEPROM 16KBIT SPI 8TMSOP [See More]
- Package Type: SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.110, 2.80mm Width)
- Density: 16
- Memory Category: EEPROM; Non-Volatile
- Supply Voltage: 1.6V ~ 5.5V
from Utmel Electronic Limited
IC 8 BIT A/D MOD FLASH 20-SSOP [See More]
- Package Type: SSOP; 20-SSOP (0.209, 5.30mm Width)
- Pins: 20
- Memory Category: Flash
- Supply Voltage: 5V; 5V
from Microchip Technology, Inc.
MCP48FEB18 is a Octal channel, 10-bit, voltage output Digital-to-Analog Converter with EEPROM and an SPI Compatible Serial Interface. This device provides four different voltage reference options: device VDD, external VREF (buffered or unbuffered) and internal bandgap. It offers high AC performance,... [See More]
- Package Type: SSOP; ['QFN', 'TSSOP']
- Memory Category: EEPROM
from Shenzhen Shengyu Electronics Technology Limited
IC EEPROM 512KBIT I2C 14TSSOP [See More]
- Package Type: SSOP; TSSOP
- Density: 512
- Memory Category: EEPROM; Non-Volatile
- Supply Voltage: -40degC ~ 85degC (TA)
from LCSC Electronics Technology (HK) Limited
64Kbit I2C TSSOP-8 EEPROM ROHS [See More]
- Package Type: SSOP; TSSOP
- Density: 64
- Memory Category: EEPROM
- Supply Voltage: 1.7V~5.5V
from Quarktwin Technology Ltd.
SRAM Memory IC 1Mbit SPI - Quad I/O 16 MHz 8-TSSOP [See More]
- Package Type: SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width)
- Density: 1000
- Memory Category: SRAM; SRAM Chip
- Supply Voltage: 1.7V ~ 2.2V
from Acme Chip Technology Co., Limited
IC FLASH 4MBIT SPI/QUAD 8TSSOP [See More]
- Package Type: SSOP; TSSOP; 8-TSSOP (0.173, 4.40mm Width)
- Density: 4000
- Memory Category: Flash; Non-Volatile
- Supply Voltage: 1.65V ~ 2.1V
from Utmel Electronic Limited
IC CTRLR DDR DRAM, SDRAM 28QSOP [See More]
- Package Type: SSOP; SSOP
- Supply Voltage: 5V; 5V
- Memory Category: DRAM Chip
- Operating Temperature: 0 to 70
from Microchip Technology, Inc.
MCP47FEB11 is a single channel, 10-bit, voltage output Digital-to-Analog Converter with EEPROM and an I2C Compatible Serial Interface. This device provides four different voltage reference options: device VDD, external VREF (buffered or unbuffered) and internal bandgap. It offers high AC... [See More]
- Package Type: SSOP; ['TSSOP']
- Memory Category: EEPROM
from Shenzhen Shengyu Electronics Technology Limited
IC EEPROM 1KBIT I2C 1MHZ 8TSSOP [See More]
- Package Type: SSOP; TSSOP
- Density: 1
- Memory Category: EEPROM; Non-Volatile
- Supply Voltage: -40degC ~ 85degC (TA)
from LCSC Electronics Technology (HK) Limited
TSSOP-8 EEPROM ROHS [See More]
- Package Type: SSOP; TSSOP
- Memory Category: EEPROM
from Quarktwin Technology Ltd.
EEPROM Memory IC 1Kbit I ²C 400 kHz 900 ns SC-70-5 [See More]
- Package Type: SSOP; TSSOP; 5-TSSOP, SC-70-5, SOT-353
- Density: 1
- Memory Category: EEPROM; EEPROM
- Supply Voltage: 1.7V ~ 5.5V
from Acme Chip Technology Co., Limited
IC EEPROM 4KBIT I2C 8TSSOP [See More]
- Package Type: SSOP; TSSOP; 8-TSSOP (0.173, 4.40mm Width)
- Density: 4
- Memory Category: EEPROM; Non-Volatile
- Supply Voltage: 1.8V ~ 5.5V
from Utmel Electronic Limited
IC DRAM 256M PARALLEL 66TSOP II [See More]
- Package Type: SSOP; 66-TSSOP (0.400, 10.16mm Width)
- Density: 268435
- Memory Category: Volatile; DRAM Chip
- Supply Voltage: 2.5V
from Microchip Technology, Inc.
MCP47FEB22 is a dual channel, 12-bit, voltage output Digital-to-Analog Converter with EEPROM and an I2C Compatible Serial Interface. This device provides four different voltage reference options: device VDD, external VREF (buffered or unbuffered) and internal bandgap. It offers high AC performance,... [See More]
- Package Type: SSOP; ['TSSOP']
- Memory Category: EEPROM
from Shenzhen Shengyu Electronics Technology Limited
IC EEPROM 64KBIT I2C 1MHZ 8TSSOP [See More]
- Package Type: SSOP; TSSOP
- Density: 64
- Memory Category: EEPROM; Non-Volatile
- Supply Voltage: -40degC ~ 85degC (TA)
from LCSC Electronics Technology (HK) Limited
TSSOP-8 EEPROM ROHS [See More]
- Package Type: SSOP; TSSOP
- Memory Category: EEPROM
from Quarktwin Technology Ltd.
EEPROM Memory IC 512Kbit I ²C 400 kHz 900 ns 14-TSSOP [See More]
- Package Type: SSOP; TSSOP; 14-TSSOP (0.173\", 4.40mm Width)
- Density: 512
- Memory Category: EEPROM; EEPROM
- Supply Voltage: 1.7V ~ 5.5V
from Acme Chip Technology Co., Limited
IC SRAM 256KBIT PARALLEL 28TSOP [See More]
- Package Type: SSOP; TSSOP; 28-TSSOP (0.465, 11.80mm Width)
- Density: 256
- Memory Category: Volatile; SRAM Chip
- Supply Voltage: 4.5V ~ 5.5V
from Utmel Electronic Limited
IC DRAM 512M PARALLEL 66TSOP [See More]
- Package Type: SSOP; 66-TSSOP (0.400, 10.16mm Width)
- Supply Voltage: 2.5V~2.7V
- Memory Category: Volatile; DRAM Chip
- Access Time: 0.7000
from Microchip Technology, Inc.
MCP47FEB28 is a octal channel, 12-bit, voltage output Digital-to-Analog Converter with EEPROM and an I2C Compatible Serial Interface. This device provides four different voltage reference options: device VDD, external VREF (buffered or unbuffered) and internal bandgap. It offers high AC performance,... [See More]
- Package Type: SSOP; ['QFN', 'TSSOP']
- Memory Category: EEPROM
from Shenzhen Shengyu Electronics Technology Limited
IC EEPROM 1KBIT SPI 20MHZ 8TSSOP [See More]
- Package Type: SSOP; TSSOP
- Density: 1
- Memory Category: EEPROM; Non-Volatile
- Supply Voltage: -40degC ~ 125degC (TA)
from LCSC Electronics Technology (HK) Limited
512Kbit I2C TSSOP-8 EEPROM ROHS [See More]
- Package Type: SSOP; TSSOP
- Density: 512
- Memory Category: EEPROM
- Supply Voltage: 1.8V~5.5V
from Quarktwin Technology Ltd.
EEPROM Memory IC 256Kbit I ²C 1 MHz 400 ns 8-TSSOP [See More]
- Package Type: SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width)
- Density: 256
- Memory Category: EEPROM; EEPROM
- Supply Voltage: 1.7V ~ 5.5V
from Utmel Electronic Limited
IC EEPROM 128K I2C 8TSSOP [See More]
- Package Type: SSOP; 8-TSSOP, 8-MSOP (0.118, 3.00mm Width)
- Density: 1024
- Memory Category: EEPROM; Non-Volatile
- Logic Family: CMOS
from Microchip Technology, Inc.
MCP48FEB28 is a octal channel, 12-bit, voltage output Digital-to-Analog Converter with EEPROM and an SPI Compatible Serial Interface. This device provides four different voltage reference options: device VDD, external VREF (buffered or unbuffered) and internal bandgap. It offers high AC performance,... [See More]
- Package Type: SSOP; ['QFN', 'TSSOP']
- Memory Category: EEPROM
from Shenzhen Shengyu Electronics Technology Limited
IC FLASH 256KBIT SPI 8TSSOP [See More]
- Package Type: SSOP; TSSOP
- Density: 256
- Memory Category: Flash; Non-Volatile
- Supply Voltage: -40degC ~ 85degC (TC)
from LCSC Electronics Technology (HK) Limited
TSSOP-8 EEPROM ROHS [See More]
- Package Type: SSOP; TSSOP
- Memory Category: EEPROM
from Quarktwin Technology Ltd.
EEPROM Memory IC 512Kbit I ²C 1 MHz 550 ns 8-TSSOP [See More]
- Package Type: SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width)
- Density: 512
- Memory Category: EEPROM; EEPROM
- Supply Voltage: 1.8V ~ 5.5V
from Utmel Electronic Limited
IC EEPROM 128K SPI 20MHZ 8TSSOP [See More]
- Package Type: SSOP; 8-TSSOP (0.173, 4.40mm Width)
- Density: 131
- Memory Category: EEPROM; Non-Volatile
- Pins: 8
from Microchip Technology, Inc.
MCP47FEB21 is a single channel, 12-bit, voltage output Digital-to-Analog Converter with EEPROM and an I2C Compatible Serial Interface. This device provides four different voltage reference options: device VDD, external VREF (buffered or unbuffered) and internal bandgap. It offers high AC... [See More]
- Package Type: SSOP; ['TSSOP']
- Memory Category: EEPROM
from Shenzhen Shengyu Electronics Technology Limited
IC EEPROM 4KBIT I2C 8TSSOP [See More]
- Package Type: SSOP; TSSOP
- Density: 4
- Memory Category: EEPROM; Non-Volatile
- Supply Voltage: -40degC ~ 85degC (TA)
from LCSC Electronics Technology (HK) Limited
TSSOP-8 EEPROM ROHS [See More]
- Package Type: SSOP; TSSOP
- Memory Category: EEPROM
from Quarktwin Technology Ltd.
SRAM - Asynchronous Memory IC 256Kbit Parallel 12 ns 28-TSOP [See More]
- Package Type: SSOP; TSSOP; 28-TSSOP (0.465\", 11.80mm Width)
- Density: 256
- Memory Category: SRAM; SRAM Chip
- Supply Voltage: 4.5V ~ 5.5V
from Utmel Electronic Limited
IC EEPROM 16K I2C 400KHZ 8MSOP [See More]
- Package Type: SSOP; 8-TSSOP, 8-MSOP (0.118, 3.00mm Width)
- Density: 128
- Memory Category: EEPROM; Non-Volatile
- Pins: 8
from Microchip Technology, Inc.
The Microchip Technology Inc. 24AA00/24LC00/ 24C00 (24XX00*) is a 128-bit Serial EEPROM organized as 16 x 8 with a 2-wire serial interface. Low-voltage design permits operation down to 1.8 volts for the 24AA00 version, and every version maintains a maximum standby current of only 1 µA and... [See More]
- Package Type: SOIC; SSOP; DIP; ['DICE', 'Wafer', 'DFN', 'TDFN', 'TSSOP', 'SOIC', 'SOT-23', 'PDIP']
- Density: 0
- Memory Category: EEPROM
- Supply Voltage: 1.8V; 2.5V; 2.7V; 3V; 3.3V; 3.6V; 5V
from Shenzhen Shengyu Electronics Technology Limited
IC EEPROM 8KBIT I2C 1MHZ 8TSSOP [See More]
- Package Type: SSOP; TSSOP
- Density: 8
- Memory Category: EEPROM; Non-Volatile
- Supply Voltage: -40degC ~ 85degC (TA)
from LCSC Electronics Technology (HK) Limited
TSSOP-8 EEPROM ROHS [See More]
- Package Type: SSOP; TSSOP
- Memory Category: EEPROM
from Quarktwin Technology Ltd.
SRAM - Asynchronous Memory IC 256Kbit Parallel 12 ns 28-TSOP [See More]
- Package Type: SSOP; TSSOP; 28-TSSOP (0.465\", 11.80mm Width)
- Density: 256
- Memory Category: SRAM; SRAM Chip
- Supply Voltage: 4.5V ~ 5.5V
from Utmel Electronic Limited
IC EEPROM 16K I2C 400KHZ 8SSOPB [See More]
- Package Type: SSOP; 8-LSSOP (0.173, 4.40mm Width)
- Density: 128
- Memory Category: EEPROM; Non-Volatile
- Pins: 8
from Microchip Technology, Inc.
The Microchip Technology Inc. 24AA00/24LC00/ 24C00 (24XX00*) is a 128-bit Serial EEPROM organized as 16 x 8 with a 2-wire serial interface. Low-voltage design permits operation down to 1.7 volts for the 24AA00 version, and every version maintains a maximum standby current of only 1 µA and... [See More]
- Package Type: SOIC; SSOP; DIP; ['DICE', 'WAFER', 'DFN', 'TDFN', 'TSSOP', 'SOIC', 'SOT-23', 'PDIP']
- Density: 0
- Memory Category: EEPROM
- Supply Voltage: 2.5V; 2.7V; 3V; 3.3V; 3.6V; 5V
from Shenzhen Shengyu Electronics Technology Limited
IC EEPROM 128KBIT I2C 8SSOPB [See More]
- Package Type: SSOP
- Density: 128
- Memory Category: EEPROM; Non-Volatile
- Supply Voltage: -40degC ~ 85degC (TA)
from LCSC Electronics Technology (HK) Limited
TSSOP-8 EEPROM ROHS [See More]
- Package Type: SSOP; TSSOP
- Memory Category: EEPROM
from Quarktwin Technology Ltd.
EEPROM Memory IC 16Kbit SPI 4 MHz 8-SSOP [See More]
- Package Type: SSOP; 8-LSSOP (0.173\", 4.40mm Width)
- Density: 16
- Memory Category: EEPROM; EEPROM
- Supply Voltage: 1.8V ~ 5.5V
from Utmel Electronic Limited
IC EEPROM 16K I2C 400KHZ 8TSSOP [See More]
- Package Type: SSOP; 8-TSSOP, 8-MSOP (0.118, 3.00mm Width)
- Density: 128
- Memory Category: EEPROM; Non-Volatile
- Pins: 8
from Microchip Technology, Inc.
The Microchip 25AA128 is a 128 Kb Serial EEPROM utilizing the industry standard Serial Peripheral Interface (SPI) compatible serial bus. The device is organized as one block of 16,384 x 8-bit and is optimized for use in consumer electronics, industrial, medical, and automotive applications where... [See More]
- Package Type: SOIC; SSOP; DIP; ['DICE', 'WAFER', 'SOIJ', 'TSSOP', 'SOIC', 'PDIP', 'DFN-S']
- Density: 128
- Memory Category: EEPROM
- Supply Voltage: 1.8V; 2.5V; 2.7V; 3V; 3.3V; 3.6V; 5V
from Shenzhen Shengyu Electronics Technology Limited
IC EEPROM 256KBIT I2C 8SSOPB [See More]
- Package Type: SSOP
- Density: 256
- Memory Category: EEPROM; Non-Volatile
- Supply Voltage: -40degC ~ 85degC (TA)
from LCSC Electronics Technology (HK) Limited
TSSOP-8 EEPROM ROHS [See More]
- Package Type: SSOP; TSSOP
- Memory Category: EEPROM
from Quarktwin Technology Ltd.
EEPROM Memory IC 8Kbit SPI 5 MHz 8-MSOP [See More]
- Package Type: SSOP; 8-LSSOP, 8-MSOP (0.110\", 2.80mm Width)
- Density: 8
- Memory Category: EEPROM; EEPROM
- Supply Voltage: 1.8V ~ 5.5V
from Utmel Electronic Limited
IC EEPROM 256KBIT 400KHZ 8MSOP [See More]
- Package Type: SSOP; 8-TSSOP, 8-MSOP (0.118, 3.00mm Width)
- Density: 2048
- Memory Category: EEPROM; Non-Volatile
- Pins: 8
from Microchip Technology, Inc.
The Microchip 25LC128 is a 128 Kb Serial EEPROM utilizing the industry standard Serial Peripheral Interface (SPI) compatible serial bus. The device is organized as one block of 16,384 x 8-bit and is optimized for use in consumer electronics, industrial, medical, and automotive applications where... [See More]
- Package Type: SOIC; SSOP; DIP; ['DICE', 'SOIJ', 'TSSOP', 'SOIC', 'PDIP', 'DFN-S']
- Density: 128
- Memory Category: EEPROM
- Supply Voltage: 2.5V; 2.7V; 3V; 3.3V; 3.6V; 5V
from Shenzhen Shengyu Electronics Technology Limited
IC EEPROM 8KBIT I2C 8TSSOPB [See More]
- Package Type: SSOP; TSSOP
- Density: 8
- Memory Category: EEPROM; Non-Volatile
- Supply Voltage: -40degC ~ 85degC (TA)
from LCSC Electronics Technology (HK) Limited
TSSOP-8 EEPROM ROHS [See More]
- Package Type: SSOP; TSSOP
- Memory Category: EEPROM
from Quarktwin Technology Ltd.
EEPROM Memory IC 1Kbit SPI 4 MHz 8-TMSOP [See More]
- Package Type: SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.110\", 2.80mm Width)
- Density: 1
- Memory Category: EEPROM; EEPROM
- Supply Voltage: 1.5V ~ 5.5V
from Utmel Electronic Limited
IC EEPROM 8KBIT 1MHZ 8SSOP [See More]
- Package Type: SSOP; 8-LSSOP (0.173, 4.40mm Width)
- Pins: 8
- Memory Category: EEPROM; Non-Volatile
- Supply Voltage: 1.8V~5.5V
from Microchip Technology, Inc.
The Microchip Technology Inc. 24AA128 is a 16K x 8 (128 Kbit) Serial Electrically Erasable PROM (EEPROM), capable of operation across a broad voltage range (1.7V to 5.5V). It has been developed for advanced, low-power applications such as personal communications or data acquisition. This device also... [See More]
- Package Type: SOIC; SSOP; DIP; ['DICE', 'WAFER', 'SOIJ', 'MSOP', 'TDFN', 'TSSOP', 'SOIC', 'PDIP', 'DFN-S']
- Density: 128
- Memory Category: EEPROM
- Supply Voltage: 1.8V; 2.5V; 2.7V; 3V; 3.3V; 3.6V; 5V
from Shenzhen Shengyu Electronics Technology Limited
IC EEPROM 2KBIT I2C 8TSSOP [See More]
- Package Type: SSOP; TSSOP
- Density: 2
- Memory Category: EEPROM; Non-Volatile
- Supply Voltage: -40degC ~ 85degC (TA)
from LCSC Electronics Technology (HK) Limited
512Kbit I2C TSSOP-8 EEPROM ROHS [See More]
- Package Type: SSOP; TSSOP
- Density: 512
- Memory Category: EEPROM
- Supply Voltage: 1.8V~5.5V
from Quarktwin Technology Ltd.
SDRAM - DDR Memory IC 1Gbit Parallel 166 MHz 700 ps 66-TSOP II [See More]
- Package Type: SSOP; TSSOP; 66-TSSOP (0.400\", 10.16mm Width)
- Density: 1000000
- Memory Category: DRAM; DRAM Chip
- Supply Voltage: 2.3V ~ 2.7V
from Utmel Electronic Limited
IC EEPROM 8KBIT 5MHZ 8MSOP [See More]
- Package Type: SSOP; 8-TSSOP, 8-MSOP (0.110, 2.80mm Width)
- Supply Voltage: 1.8V~5.5V
- Memory Category: EEPROM; Non-Volatile
- Operating Temperature: -40 to 85
from Microchip Technology, Inc.
The Microchip Technology Inc. 24AA128/24LC128/ 24FC128 (24XX128*) is a 16K x 8 (128 Kbit) Serial Electrically Erasable PROM (EEPROM), capable of operation across a broad voltage range (1.7V to 5.5V). It has been developed for advanced, low-power applications such as personal communications or data... [See More]
- Package Type: SOIC; SSOP; DIP; ['Wafer', 'DICE', 'WAFER', 'SOIJ', 'MSOP', 'TDFN', 'TSSOP', 'SOIC', 'PDIP', 'DFN-S']
- Density: 128
- Memory Category: EEPROM
- Supply Voltage: 2.5V; 2.7V; 3V; 3.3V; 3.6V; 5V
from Shenzhen Shengyu Electronics Technology Limited
IC EEPROM 2K I2C 400KHZ 14SSOP [See More]
- Package Type: SSOP
- Density: 2
- Memory Category: EEPROM; Non-Volatile
- Supply Voltage: -40degC ~ 85degC (TA)
from LCSC Electronics Technology (HK) Limited
TSSOP-8 EEPROM ROHS [See More]
- Package Type: SSOP; TSSOP
- Memory Category: EEPROM
from Quarktwin Technology Ltd.
SRAM - Asynchronous Memory IC 256Kbit Parallel 55 ns 28-sTSOP [See More]
- Package Type: SSOP; TSSOP; 28-TSSOP (0.465\", 11.80mm Width)
- Density: 256
- Memory Category: SRAM; SRAM Chip
- Supply Voltage: 2.7V ~ 5.5V
from Utmel Electronic Limited
IC MEMORY FIFO 512X18 56-SSOP [See More]
- Package Type: SSOP; 56-BSSOP (0.295, 7.50mm Width)
- Density: 9
- Memory Category: FIFO
- Pins: 56
from Microchip Technology, Inc.
The Microchip AT24C128C is a 128Kb Serial EEPROM utilizing an I2C (2-wire) serial interface. The device is organized as one block of 16K x 8 and is optimized for use in consumer, industrial, and automotive applications where reliable and dependable nonvolatile memory storage is essential. The EEPROM... [See More]
- Package Type: SOIC; SSOP; ['Wafer', 'TSSOP', 'UDFN', 'SOIC', 'VFBGA', 'XDFN']
- Density: 128
- Memory Category: EEPROM
- Supply Voltage: 1.8V; 2.5V; 2.7V; 3V; 3.3V; 3.6V; 5V
from Shenzhen Shengyu Electronics Technology Limited
IC EEPROM 4KBIT SPI 1MHZ 8TSSOP [See More]
- Package Type: SSOP; TSSOP
- Density: 4
- Memory Category: EEPROM; Non-Volatile
- Supply Voltage: -40degC ~ 85degC (TA)
from LCSC Electronics Technology (HK) Limited
128Kbit I2C TSSOP-8 EEPROM ROHS [See More]
- Package Type: SSOP; TSSOP
- Density: 128
- Memory Category: EEPROM
- Supply Voltage: 1.8V~5.5V
from Quarktwin Technology Ltd.
EEPROM Memory IC 2Kbit I ²C 1 MHz 550 ns 8-TSSOP [See More]
- Package Type: SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width)
- Density: 2
- Memory Category: EEPROM; EEPROM
- Supply Voltage: 1.8V ~ 5.5V
from Utmel Electronic Limited
IC SRAM 256K PARALLEL 28TSOP [See More]
- Package Type: SSOP; 28-TSSOP (0.465, 11.80mm Width)
- Supply Voltage: 3V~3.6V
- Memory Category: Volatile; SRAM Chip
- Access Time: 20
from Microchip Technology, Inc.
The Microchip Technology Inc. 24FC128 is a 16K x 8 (128 Kbit) Serial Electrically Erasable PROM (EEPROM), capable of operation across a broad voltage range (1.7V to 5.5V). It has been developed for advanced, low-power applications such as personal communications or data acquisition. This device also... [See More]
- Package Type: SOIC; SSOP; DIP; ['SOIJ', 'MSOP', 'TDFN', 'TSSOP', 'SOIC', 'PDIP', 'DFN-S']
- Density: 128
- Memory Category: EEPROM
- Supply Voltage: 1.8V; 2.5V; 2.7V; 3V; 3.3V; 3.6V; 5V
from Shenzhen Shengyu Electronics Technology Limited
IC NVSRAM 1MBIT PARALLEL 48SSOP [See More]
- Package Type: SSOP
- Density: 1000
- Memory Category: Non-Volatile; SRAM Chip
- Supply Voltage: -40degC ~ 85degC (TA)
from LCSC Electronics Technology (HK) Limited
512Kbit I2C TSSOP-8 EEPROM ROHS [See More]
- Package Type: SSOP; TSSOP
- Density: 512
- Memory Category: EEPROM
- Supply Voltage: 1.7V~5.5V
from Quarktwin Technology Ltd.
EEPROM Memory IC 64Kbit I ²C 1 MHz 550 ns 8-TSSOP [See More]
- Package Type: SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width)
- Density: 64
- Memory Category: EEPROM; EEPROM
- Supply Voltage: 1.7V ~ 5.5V
from Utmel Electronic Limited
IC SRAM 256K PARALLEL 28TSOP I [See More]
- Package Type: SSOP; 28-TSSOP (0.465, 11.80mm Width)
- Density: 2048
- Memory Category: Volatile; SRAM Chip
- Address Bus Width: 15
from Microchip Technology, Inc.
The Microchip AT25128B is a 128 Kb Serial EEPROM utilizing the industry standard Serial Peripheral Interface (SPI) compatible serial bus. The device is organized as one block of 16,384 x 8-bit and is optimized for use in consumer electronics, industrial, medical, and automotive applications where... [See More]
- Package Type: SOIC; SSOP; ['Wafer', 'TSSOP', 'UDFN', 'SOIC', 'VFBGA']
- Density: 128
- Memory Category: EEPROM
- Supply Voltage: 1.8V; 2.5V; 2.7V; 3V; 3.3V; 3.6V; 5V
from Shenzhen Shengyu Electronics Technology Limited
IC NVSRAM 256KBIT PAR 48SSOP [See More]
- Package Type: SSOP
- Density: 256
- Memory Category: Non-Volatile; SRAM Chip
- Supply Voltage: 0degC ~ 70degC (TA)
from LCSC Electronics Technology (HK) Limited
2Kbit 400kHz I2C TSSOP-8 EEPROM ROHS [See More]
- Package Type: SSOP; TSSOP
- Density: 2
- Memory Category: EEPROM
- Supply Voltage: 1.8V~5.5V
from Quarktwin Technology Ltd.
EEPROM Memory IC 128Kbit SPI 3 MHz 14-TSSOP [See More]
- Package Type: SSOP; TSSOP; 14-TSSOP (0.173\", 4.40mm Width)
- Density: 128
- Memory Category: EEPROM; EEPROM
- Supply Voltage: 4.5V ~ 5.5V
from Microchip Technology, Inc.
The Microchip 25AA160C is a 16Kb Serial EEPROM utilizing the industry standard Serial Peripheral Interface (SPI) compatible serial bus. The device is organized as one block of 2048 x 8-bit and is optimized for use in consumer electronics, industrial, medical, and automotive applications where... [See More]
- Package Type: SOIC; SSOP; DIP; ['DICE', 'WAFER', 'MSOP', 'TDFN', 'TSSOP', 'SOIC', 'PDIP']
- Density: 16
- Memory Category: EEPROM
- Supply Voltage: 1.8V; 2.5V; 2.7V; 3V; 3.3V; 3.6V; 5V
from Shenzhen Shengyu Electronics Technology Limited
IC NVSRAM 256KBIT PAR 48SSOP [See More]
- Package Type: SSOP
- Density: 256
- Memory Category: Non-Volatile; SRAM Chip
- Supply Voltage: -40degC ~ 85degC (TA)
from LCSC Electronics Technology (HK) Limited
8Kbit I2C TSSOP-8 EEPROM ROHS [See More]
- Package Type: SSOP; TSSOP
- Density: 8
- Memory Category: EEPROM
- Supply Voltage: 1.8V~5.5V
from Quarktwin Technology Ltd.
EEPROM Memory IC 128Kbit SPI 3 MHz 20-TSSOP [See More]
- Package Type: SSOP; TSSOP; 20-TSSOP (0.173\", 4.40mm Width)
- Density: 128
- Memory Category: EEPROM; EEPROM
- Supply Voltage: 4.5V ~ 5.5V
from Microchip Technology, Inc.
The Microchip 25AA160D is a 16 Kb Serial EEPROM utilizing the industry standard Serial Peripheral Interface (SPI) compatible serial bus. The device is organized as one block of 2048 x 8-bit and is optimized for use in consumer electronics, industrial, medical, and automotive applications where... [See More]
- Package Type: SOIC; SSOP; DIP; ['DICE', 'WAFER', 'Wafer', 'MSOP', 'TDFN', 'TSSOP', 'SOIC', 'PDIP']
- Density: 16
- Memory Category: EEPROM
- Supply Voltage: 1.8V; 2.5V; 2.7V; 3V; 3.3V; 3.6V; 5V
from Shenzhen Shengyu Electronics Technology Limited
IC EEPROM 512KBIT I2C 8TSSOP [See More]
- Package Type: SSOP; TSSOP
- Density: 512
- Memory Category: EEPROM; Non-Volatile
- Supply Voltage: -40degC ~ 85degC (TA)
from LCSC Electronics Technology (HK) Limited
32Kbit I2C TSSOP-8 EEPROM ROHS [See More]
- Package Type: SSOP; TSSOP
- Density: 32
- Memory Category: EEPROM
- Supply Voltage: 2.5V~5.5V
from Quarktwin Technology Ltd.
FLASH Memory IC 1Mbit SPI 104 MHz 8-TSSOP [See More]
- Package Type: SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width)
- Density: 1000
- Memory Category: Flash; FLASH
- Supply Voltage: 3.6V; 1.65V ~ 3.6V
from Microchip Technology, Inc.
The Microchip 25LC160C is a 16 Kb Serial EEPROM utilizing the industry standard Serial Peripheral Interface (SPI) compatible serial bus. The device is organized as one block of 2048 x 8-bit and is optimized for use in consumer electronics, industrial, medical, and automotive applications where... [See More]
- Package Type: SOIC; SSOP; DIP; ['MSOP', 'TDFN', 'TSSOP', 'SOIC', 'PDIP']
- Density: 16
- Memory Category: EEPROM
- Supply Voltage: 2.5V; 2.7V; 3V; 3.3V; 3.6V; 5V
from Shenzhen Shengyu Electronics Technology Limited
IC NVSRAM 256KBIT PAR 48SSOP [See More]
- Package Type: SSOP
- Density: 256
- Memory Category: Non-Volatile; SRAM Chip
- Supply Voltage: -40degC ~ 85degC (TA)
from LCSC Electronics Technology (HK) Limited
64Kbit I2C TSSOP-8 EEPROM ROHS [See More]
- Package Type: SSOP; TSSOP
- Density: 64
- Memory Category: EEPROM
- Supply Voltage: 1.8V~5.5V
from Quarktwin Technology Ltd.
EPROM - OTP Memory IC 256Kbit Parallel 120 ns 28-TSOP [See More]
- Package Type: SSOP; TSSOP; 28-TSSOP (0.465\", 11.80mm Width)
- Density: 256
- Memory Category: EPROM; EPROM
- Supply Voltage: 3.6V; 2.7V ~ 3.6V, 4.5V ~ 5.5V
from Microchip Technology, Inc.
The Microchip 25LC160D is a 16 Kb Serial EEPROM utilizing the industry standard Serial Peripheral Interface (SPI) compatible serial bus. The device is organized as one block of 2048 x 8-bit and is optimized for use in consumer electronics, industrial, medical, and automotive applications where... [See More]
- Package Type: SOIC; SSOP; DIP; ['MSOP', 'TDFN', 'TSSOP', 'SOIC', 'PDIP']
- Density: 16
- Memory Category: EEPROM
- Supply Voltage: 2.5V; 2.7V; 3V; 3.3V; 3.6V; 5V
from Shenzhen Shengyu Electronics Technology Limited
IC EEPROM 2KBIT SGL WIRE 8MSOP [See More]
- Package Type: SSOP; TSSOP
- Density: 2
- Memory Category: EEPROM; Non-Volatile
- Supply Voltage: 1.8V ~ 5.5V
from LCSC Electronics Technology (HK) Limited
1Mbit I2C TSSOP-8 EEPROM ROHS [See More]
- Package Type: SSOP; TSSOP
- Density: 1000
- Memory Category: EEPROM
- Supply Voltage: 1.8V~5.5V
from Quarktwin Technology Ltd.
EPROM - OTP Memory IC 512Kbit Parallel 70 ns 20-TSSOP [See More]
- Package Type: SSOP; TSSOP; 20-TSSOP (0.173\", 4.40mm Width)
- Density: 512
- Memory Category: EPROM; EPROM
- Supply Voltage: 3.6V; 3V ~ 3.6V, 4.5V ~ 5.5V