5 V Memory Chips

Reviewed by: Jon Lowy, consulting engineer

Description

5V memory chips are non-volatile semiconductor storage devices that operate at a 5-volt power supply level. These integrated circuits retain stored data even when power is removed, making them a reliable solution for permanent data storage. They typically come in various storage capacities, ranging from a few kilobytes to several megabytes, and are manufactured using CMOS technology.

Working Principle

These memory chips function through an array of memory cells organized in rows and columns, with each cell capable of storing one bit of data. When writing data, a 5V potential difference creates an electric field that moves electrons through a floating gate, where they become trapped, representing a binary state. During reading operations, sense amplifiers detect the presence or absence of these trapped electrons to determine the stored value. The 5V operating voltage provides a reliable threshold for distinguishing between logic states while maintaining data integrity.

Applications

5V memory chips are extensively used in legacy industrial control systems, particularly in manufacturing equipment from the 1990s and early 2000s. They are found in older automotive engine control units, especially in vehicles manufactured before 2010. These chips are also common in vintage arcade machines, retro gaming consoles, and early personal computers. Many medical devices, such as first-generation automated external defibrillators and patient monitoring systems, still rely on these memory chips for their operation.

Advantages over other Memory Chips

5V memory chips demonstrate superior noise immunity compared to 3.3V or 1.8V alternatives, making them particularly reliable in electrically noisy industrial environments. They offer better voltage margins, which results in more stable operation in extreme temperature conditions, typically ranging from -40°C to +85°C. Their higher operating voltage also means they're less susceptible to data corruption from cosmic radiation, making them suitable for aerospace applications.

Limitations

The 5V operating voltage results in significantly higher power consumption compared to modern 3.3V or 1.8V memory chips, leading to increased heat generation. Write cycles are typically limited to 10,000-100,000 operations, which is considerably lower than contemporary memory solutions. The larger voltage swing also results in slower switching speeds, generally limiting operation to frequencies below 40MHz. Physical size is another constraint, as these chips often require larger packaging due to the higher voltage design requirements.

Considerations

Initial costs for 5V memory chips are typically 30-50% higher than their modern counterparts due to decreased production volumes and specialized manufacturing requirements. Operating expenses are elevated due to higher power consumption, potentially adding $50-100 annually per device in energy costs for continuous operation. While these chips offer excellent durability in harsh environments, they require replacement every 7-10 years due to data retention limitations. Maintenance costs can be significant, as specialized equipment and expertise are often needed for programming and verification. When planning for long-term use, organizations should consider future availability as manufacturers gradually phase out 5V technology.

101 Results
120GB 5V Memory IC and Storage Component -- 503-SFSA120GQ1AA4TO-I-LB-216-STD [SFSA120GQ1AA4TO-I-LB-216-STD from Swissbit AG]
from ERSAELECTRONICS PTE. LTD.

SSD 120GB 2.5" MLC SATAIII-5V Product overview: SFSA120GQ1AA4TO-I-LB-216-STD from Swissbit is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing... [See More]

  • Supply Voltage: -5V; -4.5V; -3.3V; 3.3V; 5V; 3.3V~ 5V
  • Package Type: Tray
  • Memory Category: Flash; Solid State Drive (SSD) FLASH - NAND (MLC)
  • Operating Temperature: -40 to 85
Memory -- AT29C257-15JC-ND [AT29C257-15JC from Microchip Technology, Inc.]
from DigiKey

FLASH Memory IC 256Kb (32K x 8) Parallel 150ns 32-PLCC (13.97x11.43) [See More]

  • Supply Voltage: 5V
  • Package Type: PLCC; 32-LCC (J-Lead)
  • Memory Category: Flash
  • Operating Temperature: 0 to 70
Memory -- AS27C010A
from Micross Components, Inc.

Memory Products Offered: MRAM. SRAM. nvSRAM. VRAM. SDRAM. UVEPROM. DRAM. EEPROM. FRAM. Flash [See More]

  • Supply Voltage: 5V; 5
  • Density: 1024
  • Memory Category: EPROM; UVEPROM
  • Package Type: 32LCC
120GB 5V Memory IC and Storage Component -- 503-SFSA120GQ1AA4TO-I-LB-226-STD [SFSA120GQ1AA4TO-I-LB-226-STD from Swissbit AG]
from ERSAELECTRONICS PTE. LTD.

SSD 120GB 2.5" MLC SATAIII-5V Product overview: SFSA120GQ1AA4TO-I-LB-226-STD from Swissbit is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing... [See More]

  • Supply Voltage: -5V; -3.3V; 3.3V; 5V; 3.3V~ 5V
  • Package Type: Tray
  • Memory Category: Flash; Solid State Drive (SSD) FLASH - NAND (MLC)
  • Operating Temperature: -40 to 85
16GB 3.3V 5V Memory IC and Storage Component -- 503-SFPA16GBQ1BO4TO-C-QT-223-STD [SFPA16GBQ1BO4TO-C-QT-223-STD from Swissbit AG]
from ERSAELECTRONICS PTE. LTD.

SSD 16GB 2.5" SLC ATA 3.3V, 5V / Solid State Drive (SSD) FLASH - NAND (SLC) 16GB ATA 2.5" 3.3V, 5V Product overview: SFPA16GBQ1BO4TO-C-QT-223-STD from Swissbit is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and... [See More]

  • Supply Voltage: -5V; -3.3V; 3.3V; 5V; 3.3V~ 5V
  • Package Type: Tray
  • Memory Category: Flash; Solid State Drive (SSD) FLASH - NAND (SLC)
  • Operating Temperature: 0 to 70
240GB 5V Memory IC and Storage Component -- 503-SFSA240GQ1AA4TO-I-HC-216-STD [SFSA240GQ1AA4TO-I-HC-216-STD from Swissbit AG]
from ERSAELECTRONICS PTE. LTD.

SSD 240GB 2.5" MLC SATAIII-5V Product overview: SFSA240GQ1AA4TO-I-HC-216-STD from Swissbit is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing... [See More]

  • Supply Voltage: -5V; -4.5V; -3.3V; 3.3V; 5V; 3.3V~ 5V
  • Package Type: Tray
  • Memory Category: Flash; Solid State Drive (SSD) FLASH - NAND (MLC)
  • Operating Temperature: -40 to 85
2GB 3.3V 5V Memory IC and Storage Component -- 503-SFPA2048Q1BO2TO-C-MS-223-STD [SFPA2048Q1BO2TO-C-MS-223-STD from Swissbit AG]
from ERSAELECTRONICS PTE. LTD.

SSD 2GB 2.5" SLC ATA 3.3V-5V Product overview: SFPA2048Q1BO2TO-C-MS-223-STD from Swissbit is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing... [See More]

  • Supply Voltage: -5V; -3.3V; 3.3V; 5V; 3.3V~ 5V
  • Package Type: Tray
  • Memory Category: Flash; Solid State Drive (SSD) FLASH - NAND (SLC)
  • Operating Temperature: 0 to 70
480GB 5V Memory IC and Storage Component -- 503-SFSA480GQ1AA4TO-I-OC-216-STD [SFSA480GQ1AA4TO-I-OC-216-STD from Swissbit AG]
from ERSAELECTRONICS PTE. LTD.

SSD 480GB 2.5" MLC SATAIII-5V Product overview: SFSA480GQ1AA4TO-I-OC-216-STD from Swissbit is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing... [See More]

  • Supply Voltage: -5V; -4.5V; -3.3V; 3.3V; 5V; 3.3V~ 5V
  • Package Type: Tray
  • Memory Category: Flash; Solid State Drive (SSD) FLASH - NAND (MLC)
  • Operating Temperature: -40 to 85
Dual Memory IC and Storage Component -- 736-PI7C8952AFAE [PI7C8952AFAE from DIODES Incorporated]
from ERSAELECTRONICS PTE. LTD.

IC PCI DUAL UART BRIDGE 100TQFP Product overview: PI7C8952AFAE from Diodes Incorporated is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing... [See More]

  • Supply Voltage: -5V; 5V; 3V~ 5V
  • Package Type: QFP; TQFP; Tray
  • Memory Category: FIFO
  • Pins: 100
Memory IC and Storage Component -- 736-LAN91C93I-MU [LAN91C93I-MU from Microchip Technology, Inc.]
from ERSAELECTRONICS PTE. LTD.

IC CONTROLLER ETHERNET 100TQFP Product overview: LAN91C93I-MU from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing... [See More]

  • Supply Voltage: -5V; -3.3V; 3.3V; 5V; 3.3V~ 5V
  • Bandwidth: 1.25
  • Package Type: QFP; TQFP; Tray
  • Operating Temperature: -40 to 85
Memory IC and Storage Component -- 736-USB3740B-AI2-TR [USB3740B-AI2-TR from Microchip Technology, Inc.]
from ERSAELECTRONICS PTE. LTD.

IC CONTROLLER USB 10QFN Product overview: USB3740B-AI2-TR from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets,... [See More]

  • Supply Voltage: -5V; 5V; 1.8V ~ 5V
  • Pins: 10
  • Package Type: Tape & Reel (TR)
  • Operating Current: 3.00E-5
Memory IC and Storage Component -- 736-USB3740B-AI9-TR [USB3740B-AI9-TR from Microchip Technology, Inc.]
from ERSAELECTRONICS PTE. LTD.

IC CONTROLLER USB 10QFN Product overview: USB3740B-AI9-TR from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets,... [See More]

  • Supply Voltage: -5V; 5V; 1.8V ~ 5V
  • Pins: 10
  • Package Type: Tape & Reel (TR)
  • Operating Current: 3.00E-5
Memory IC and Storage Component -- 736-XR22414CL48TR-F [XR22414CL48TR-F from MaxLinear, Inc.]
from ERSAELECTRONICS PTE. LTD.

IC HUB CONTROLLER USB 2.0 48QFN Product overview: XR22414CL48TR-F from MaxLinear is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets,... [See More]

  • Supply Voltage: -5V; -3.3V; 3.3V; 5V; 3.3V~ 5V
  • Operating Temperature: 0 to 70
  • Package Type: Tape & Reel (TR)
Memory IC and Storage Component -- 736-XR22414CV48TR-F [XR22414CV48TR-F from MaxLinear, Inc.]
from ERSAELECTRONICS PTE. LTD.

IC HUB CONTROLLER USB 2.0 48LQFP Product overview: XR22414CV48TR-F from MaxLinear is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets,... [See More]

  • Supply Voltage: -5V; -3.3V; 3.3V; 5V; 3.3V~ 5V
  • Operating Temperature: 0 to 70
  • Package Type: QFP; TQFP; Tape & Reel (TR)
Asynchronous SRAM -- TTS1MX32
from TT Semiconductor, Inc.

TT Memories is a division of Twilight Technology formed to support the memory marketplace from legacy technologies to state-of-the-art technologies. TT Memories manufactures devices and modules for the Commercial, Industrial, Aerospace, and Defense marketplaces. TT Memories also designs and... [See More]

  • Supply Voltage: 5V
  • Density: 32000
  • Memory Category: SRAM Chip
  • Operating Temperature: -55 to 125
Asynchronous SRAM
from Cypress Semiconductor Corp.

Ultra-Reliable Asynchronous SRAMs. Click to Enlarge. With the performance to serve a wide variety of high reliability industrial, communication, data processing, medical, consumer and military applications, Fast and Micropower (MoBL ®) SRAM devices are available with on-chip ECC. These devices... [See More]

  • Supply Voltage: 1.8V; 3V; 5V
  • Density: 256 to 64000
  • Memory Category: SRAM Chip
  • Package Type: BGA; SOIC; TSOP; SOJ; STSOP, VFBGA, FBGA
GR Series Non-Volatile RAM -- GR281
from Greenwich Instruments Ltd.

The range of non-volatile lithium battery backed memory devices have been established over two decades. We offer industry standard JEDEC pinouts for NV RAM in the following configurations: 2k x 8 (16K bit), 8k x 8 (64K bit), 32k x 8 (256K bit), 128k x 8 (1024K bit). All of these devices have a... [See More]

  • Supply Voltage: 5V
  • Density: 16
  • Memory Category: NVRAM; NVSRAM
  • Number of Words: 2
93C46 Series 1 Kbit (64 x 16) 5.5 V Microwire Compatible Serial EEPROM - SOIC-8 -- 536-93C46BX-I/SN [93C46BX-I/SN from Microchip Technology, Inc.]
from Utmel Electronic Limited

93C46 Series 1 Kbit (64 x 16) 5.5 V Microwire Compatible Serial EEPROM - SOIC-8 [See More]

  • Supply Voltage: 5V; 5V
  • Density: 8
  • Memory Category: EEPROM; Non-Volatile
  • Package Type: SOIC; 8-SOIC (0.154, 3.90mm Width)
128K x 8 Dual-Port RAM -- 7009L15PF
from Integrated Device Technology

The 7009 is a high-speed 128K x 8 Dual-Port Static RAM designed to be used as a stand-alone 1M-bit Dual-Port RAM or as a combination MASTER / SLAVE Dual-Port RAM for 16-bit-or-more word systems. An automatic power down feature controlled by CE permits the on-chip circuitry of each port to enter a... [See More]

  • Supply Voltage: 5V
  • Density: 1024
  • Memory Category: DPRAM
  • Number of Words: 128
Datakey CryptoAuthentication™ Extended Length Memory Token -- IAX10.5Kb
from Datakey

The IAX10.5Kb CryptoAuthentication ™ extended length memory token utilizes Microchip ’s ATECC608A CryptoAuthentication ™ IC, enabling embedded applications, like: • Secure storage/transfer of keys, certificates, passwords. • Secure credential with unique, read-only serial... [See More]

  • Supply Voltage: 2.5V; 2.7V; 3V; 3.3V; 3.6V; 5V; 2.0 to 5.5 V
  • Density: 10
  • Memory Category: EEPROM
  • Data Retention: 10
1.8V UNI/O® Serial EEPROM with 16Kb of memory -- 11AA160
from Microchip Technology, Inc.

Need more microcontroller pins for new features? Want to stay with a low pin-count microcontroller rather than switching to a more expensive one? Microchip ’s UNI/O ® bus serial EEPROM uses only one connection to the host microcontroller. This compares to two or three pins for I2C and... [See More]

  • Supply Voltage: 1.8V; 2.5V; 2.7V; 3V; 3.3V; 3.6V; 5V
  • Density: 16
  • Memory Category: EEPROM
  • Package Type: SOIC; DIP; ['DICE', 'WAFER', 'Wafer', 'CSP', 'MSOP', 'TDFN', 'SOIC', 'SOT-23', 'PDIP', 'TO-92']
Parallel EEPROM -- TTE28HT010
from TT Semiconductor, Inc.

Density: 1M. Org: 128k x 8. Vcc: 5v. Speed (nS): 200,250 [See More]

  • Supply Voltage: 5V
  • Density: 1000
  • Memory Category: EEPROM
  • Number of Words: 128
ALTERA EPM7128STC100-15NIC PLD EEPROM 128 MACROCELL TQFP-100 -- 2936-EPM7128STC100-15N [EPM7128STC100-15N from Intel Corporation]
from Utmel Electronic Limited

ALTERA EPM7128STC100-15NIC PLD EEPROM 128 MACROCELL TQFP-100 [See More]

  • Supply Voltage: 5V; 5V
  • Package Type: QFP; TQFP
  • Memory Category: EEPROM; EEPROM
  • Pins: 100
128K x 8 Sync, Dual-Port RAM, Pipelined/Flow-Through -- 709099L12PF
from Integrated Device Technology

The 709099 is a high-speed 128K x 8 bit synchronous Dual- Port RAM . Registers on control, data, and address inputs provide minimal setup and hold times allowing systems to be designed with very short cycle times. With an input data register, it has been optimized for applications having... [See More]

  • Supply Voltage: 5V
  • Density: 1024
  • Memory Category: DPRAM
  • Number of Words: 128
Datakey CryptoAuthentication™ Memory Token -- IAT10.5Kb
from Datakey

The IAT10.5Kb CryptoAuthentication ™ memory token utilizes Microchip ’s ATECC608A CryptoAuthentication ™ IC, enabling embedded applications, like: • Secure storage/transfer of keys, certificates, passwords. • Secure credential with unique, read-only serial number. •... [See More]

  • Supply Voltage: 2.5V; 2.7V; 3V; 3.3V; 3.6V; 5V; 2.0 to 5.5 V
  • Density: 10
  • Memory Category: EEPROM
  • Data Retention: 10
1.8V UNI/O® Serial EEPROM with 16Kb of memory and Alternate Device Address 0xA1 -- 11AA161
from Microchip Technology, Inc.

Need more microcontroller pins for new features? Want to stay with a low pin-count microcontroller rather than switching to a more expensive one? Microchip ’s UNI/O ® bus serial EEPROM uses only one connection to the host microcontroller. This compares to two or three pins for I2C and... [See More]

  • Supply Voltage: 1.8V; 2.5V; 2.7V; 3V; 3.3V; 3.6V; 5V
  • Density: 16
  • Memory Category: EEPROM
  • Package Type: SOIC; DIP; ['MSOP', 'TDFN', 'SOIC', 'SOT-23', 'PDIP', 'TO-92']
ALTERA EPM7128STC100-15NIC PLD EEPROM 128 MACROCELL TQFP-100 -- 386-EPM7128STC100-15N [EPM7128STC100-15N from Intel Corporation]
from Utmel Electronic Limited

ALTERA EPM7128STC100-15NIC PLD EEPROM 128 MACROCELL TQFP-100 [See More]

  • Supply Voltage: 5V; 5V
  • Package Type: QFP; 100-TQFP
  • Memory Category: EEPROM
  • Logic Family: CMOS
128K x9 Dual-Port RAM -- 7019L15PF
from Integrated Device Technology

The 7019 is a high-speed 128K x 9 Dual-Port Static RAM designed to be used as a stand-alone Dual-Port RAM or as a combination MASTER / SLAVE Dual-Port RAM for 18-bit-or-more word systems. Using the IDT MASTER / SLAVE Dual-Port RAM approach in 18- bit or wider memory system applications results in... [See More]

  • Supply Voltage: 5V
  • Density: 1152
  • Memory Category: DPRAM
  • Number of Words: 128
Datakey CryptoMemory Token -- IET Series
from Datakey

For additional security, Datakey offers the Secure Memory line of tokens, featuring the Unique ID series and the CryptoMemory ® series. Secure Memory tokens are available with I2C interfaces and capacities from 1 Kb to 256 Kb. The tokens feature: Ultra-rugged Construction – SlimLine... [See More]

  • Supply Voltage: 2.7V; 3V; 3.3V; 3.6V; 5V; 2.7 to 5.5V
  • Density: 1 to 256
  • Memory Category: EEPROM
  • Operating Temperature: -40 to 85
1.8V UNI/O® Serial EEPROM with 1Kb of memory -- 11AA010
from Microchip Technology, Inc.

Need more microcontroller pins for new features? Want to stay with a low pin-count microcontroller rather than switching to a more expensive one? Microchip ’s UNI/O ® bus serial EEPROM uses only one connection to the host microcontroller. This compares to two or three pins for I2C and... [See More]

  • Supply Voltage: 1.8V; 2.5V; 2.7V; 3V; 3.3V; 3.6V; 5V
  • Density: 1
  • Memory Category: EEPROM
  • Package Type: SOIC; DIP; ['DICE', 'WAFER', 'Wafer', 'MSOP', 'TDFN', 'SOIC', 'SOT-23', 'PDIP', 'TO-92']
CY2292 Series Triple PLL 3.3 V 30 MHz EPROM Program Clock Generator - TSSOP-16 -- 217-CY2292FZXIT [CY2292FZXIT from Cypress Semiconductor Corp.]
from Utmel Electronic Limited

CY2292 Series Triple PLL 3.3 V 30 MHz EPROM Program Clock Generator - TSSOP-16 [See More]

  • Supply Voltage: -3.3V; 3V; 5V; 5V
  • Package Type: SSOP; 16-TSSOP (0.173, 4.40mm Width)
  • Memory Category: EPROM
  • Pins: 16
16 K x 8 Dual-Port RAM -- 5962-9150801MXA
from Integrated Device Technology

The 5962-91508 ( IDT 7006) is a high-speed 16K x 8 Dual-Port Static RAM designed to be used as a stand-alone 128K-bit Dual-Port RAM or as a combination MASTER / SLAVE Dual-Port RAM for 16-bit-or-more word systems. An automatic power down feature controlled by CE permits the on-chip circuitry of each... [See More]

  • Supply Voltage: 5V
  • Density: 128
  • Memory Category: DPRAM
  • Number of Words: 16
Datakey I2C CryptoMemory Extended Length Memory Token -- IEX Series
from Datakey

For additional security, Datakey offers the Secure Memory line of tokens, featuring the Unique ID series and the CryptoMemory ® series. Secure Memory tokens are available with I2C interfaces and capacities from 1 Kb to 256 Kb. The tokens feature: Ultra-rugged Construction – SlimLine... [See More]

  • Supply Voltage: 2.7V; 3V; 3.3V; 3.6V; 5V; 2.7 to 5.5V
  • Density: 1 to 256
  • Memory Category: EEPROM
  • Operating Temperature: -40 to 85
1.8V UNI/O® Serial EEPROM with 2Kb of memory -- 11AA020
from Microchip Technology, Inc.

Need more microcontroller pins for new features? Want to stay with a low pin-count microcontroller rather than switching to a more expensive one? Microchip ’s UNI/O ® bus serial EEPROM uses only one connection to the host microcontroller. This compares to two or three pins for I2C and... [See More]

  • Supply Voltage: 1.8V; 2.5V; 2.7V; 3V; 3.3V; 3.6V; 5V
  • Density: 2
  • Memory Category: EEPROM
  • Package Type: SOIC; DIP; ['DICE', 'WAFER', 'CSP', 'MSOP', 'TDFN', 'SOIC', 'SOT-23', 'PDIP', 'TO-92']
EEPROM 256KB SPI SER CMOS EEPROM -- 598-CAV25256VE-GT3 [CAV25256VE-GT3 from onsemi]
from Utmel Electronic Limited

EEPROM 256KB SPI SER CMOS EEPROM [See More]

  • Supply Voltage: 5V; 5V
  • Density: 2048
  • Memory Category: EEPROM; Non-Volatile
  • Package Type: SOIC; 8-SOIC (0.154, 3.90mm Width)
16 K x 8 Dual-Port RAM -- 7006L15J
from Integrated Device Technology

The 7006 is a high-speed 16K x 8 Dual-Port Static RAM designed to be used as a stand-alone 128K-bit Dual-Port RAM or as a combination MASTER / SLAVE Dual-Port RAM for 16-bit-or-more word systems. An automatic power down feature controlled by CE permits the on-chip circuitry of each port to enter a... [See More]

  • Supply Voltage: 5V
  • Density: 128
  • Memory Category: DPRAM
  • Number of Words: 16
Datakey I2C CryptoMemory Key -- IEK
from Datakey

For additional security, Datakey offers the Secure Memory line of keys, featuring the Unique ID series and the CryptoMemory ® series. Secure Memory keys are available with I2C interfaces and capacities from 1 Kb to 256 Kb. The keys feature: Ultra-rugged Construction – Serial Memory keys... [See More]

  • Supply Voltage: 2.7V; 3V; 3.3V; 3.6V; 5V; 2.7 to 5.5V
  • Density: 1 to 256
  • Memory Category: EEPROM
  • Operating Temperature: -40 to 85
1.8V UNI/O® Serial EEPROM with 4Kb of memory -- 11AA040
from Microchip Technology, Inc.

Need more microcontroller pins for new features? Want to stay with a low pin-count microcontroller rather than switching to a more expensive one? Microchip ’s UNI/O ® bus serial EEPROM uses only one connection to the host microcontroller. This compares to two or three pins for I2C and... [See More]

  • Supply Voltage: 1.8V; 2.5V; 2.7V; 3V; 3.3V; 3.6V; 5V
  • Density: 4
  • Memory Category: EEPROM
  • Package Type: SOIC; DIP; ['DICE', 'WAFER', 'MSOP', 'TDFN', 'SOIC', 'SOT-23', 'PDIP']
EEPROM 5.5V 256K (32Kx8) -- 761-M24256-BWMN6T [M24256-BWMN6T from STMicroelectronics]
from Utmel Electronic Limited

EEPROM 5.5V 256K (32Kx8) [See More]

  • Supply Voltage: 5V; 5V
  • Density: 2048
  • Memory Category: EEPROM; Non-Volatile
  • Package Type: SOIC; 8-SOIC (0.154, 3.90mm Width)
16K x 16 Dual-Port RAM -- 7026L15J
from Integrated Device Technology

The 7026 is a high-speed 16K x 16 Dual-Port Static RAM designed to be used as a stand-alone Dual-Port RAM or as a combination MASTER / SLAVE Dual-Port RAM for 32-bit-or-more word systems. An automatic power down feature controlled by CE permits the on-chip circuitry of each port to enter a very low... [See More]

  • Supply Voltage: 5V
  • Density: 256
  • Memory Category: DPRAM
  • Number of Words: 16
Datakey I2C EEPROM Bar Memory Token -- ISB Series
from Datakey

Leveraging industry-standard serial EEPROM memory, Datakey offers Bar tokens with SPI, I2C or Microwire interfaces and capacities from 1 Kb to 256 Kb. The tokens feature: Ultra-rugged Construction – Bar memory tokens are solid over-molded using a durable composite, making them impervious to... [See More]

  • Supply Voltage: 2.7V; 3V; 3.3V; 3.6V; 5V; 2.7 to 5.5V
  • Density: 1 to 256
  • Memory Category: EEPROM
  • Operating Temperature: -40 to 85
1.8V UNI/O® Serial EEPROM with 8Kb of memory -- 11AA080
from Microchip Technology, Inc.

Need more microcontroller pins for new features? Want to stay with a low pin-count microcontroller rather than switching to a more expensive one? Microchip ’s UNI/O ® bus serial EEPROM uses only one connection to the host microcontroller. This compares to two or three pins for I2C and... [See More]

  • Supply Voltage: 1.8V; 2.5V; 2.7V; 3V; 3.3V; 3.6V; 5V
  • Density: 8
  • Memory Category: EEPROM
  • Package Type: SOIC; DIP; ['DICE', 'WAFER', 'MSOP', 'TDFN', 'SOIC', 'SOT-23', 'PDIP', 'TO-92']
EEPROM 512KB I2C SER EEPROM -- 598-CAT24C512HU5IGT3 [CAT24C512HU5IGT3 from onsemi]
from Utmel Electronic Limited

EEPROM 512KB I2C SER EEPROM [See More]

  • Supply Voltage: 5V; 5V
  • Density: 4096
  • Memory Category: EEPROM; Non-Volatile
  • Package Type: 8-UFDFN Exposed Pad
16K x 16 Dual-Port RAM w/Int -- 70261L15PF
from Integrated Device Technology

The 70261 is a high-speed 16K x 16 Dual-Port Static RAM designed to be used as a stand-alone Dual-Port RAM or as a combination MASTER / SLAVE Dual-Port RAM for 32-bit-or-more word systems. An automatic power down feature controlled by CE permits the on-chip circuitry of each port to enter a very low... [See More]

  • Supply Voltage: 5V
  • Density: 256
  • Memory Category: DPRAM
  • Number of Words: 16
Datakey I2C EEPROM Plug Memory Token -- ISP Series
from Datakey

Leveraging industry-standard serial EEPROM memory, Datakey offers Plug memory tokens with SPI, I2C or Microwire interfaces and capacities from 1 Kb to 256 Kb. The tokens feature: Foldable Stainless Steel Bail – The plug token's stainless steel bail is used to lock the token in place. The bail... [See More]

  • Supply Voltage: 2.7V; 3V; 3.3V; 3.6V; 5V; 2.7 to 5.5V
  • Density: 1 to 256
  • Memory Category: EEPROM
  • Operating Temperature: -40 to 80
128-bit I2C compatible 2-wire Serial EEPROM -- 24AA00
from Microchip Technology, Inc.

The Microchip Technology Inc. 24AA00/24LC00/ 24C00 (24XX00*) is a 128-bit Serial EEPROM organized as 16 x 8 with a 2-wire serial interface. Low-voltage design permits operation down to 1.8 volts for the 24AA00 version, and every version maintains a maximum standby current of only 1 µA and... [See More]

  • Supply Voltage: 1.8V; 2.5V; 2.7V; 3V; 3.3V; 3.6V; 5V
  • Density: 0
  • Memory Category: EEPROM
  • Package Type: SOIC; SSOP; DIP; ['DICE', 'Wafer', 'DFN', 'TDFN', 'TSSOP', 'SOIC', 'SOT-23', 'PDIP']
EEPROM Parallel 16K-bit 2K x 8 5V 32-Pin PLCC T/R -- 598-CAT28C16AGI-12T [CAT28C16AGI-12T from onsemi]
from Utmel Electronic Limited

EEPROM Parallel 16K-bit 2K x 8 5V 32-Pin PLCC T/R [See More]

  • Supply Voltage: 5V; 5V
  • Density: 128
  • Memory Category: EEPROM; Non-Volatile
  • Package Type: 32-LCC (J-Lead)
16K x 16 Sync, Dual-Port RAM, Pipelined/Flow-Through -- 709269L12PF
from Integrated Device Technology

The 709269 is a high-speed 16K x 16 bit synchronous Dual-Port RAM that has been optimized for applications having unidirectional or bidirectional data flow in bursts. An automatic power down feature, controlled by CE0 and CE1 , permits the on-chip circuitry of each port to enter a very low standby... [See More]

  • Supply Voltage: 5V
  • Density: 256
  • Memory Category: DPRAM
  • Number of Words: 16
Datakey Microwire EEPROM Plug Memory Token -- KSD Series
from Datakey

Leveraging industry-standard serial EEPROM memory, Datakey offers Plug memory tokens with SPI, I2C or Microwire interfaces and capacities from 1 Kb to 256 Kb. The tokens feature: Foldable Stainless Steel Bail – The plug token's stainless steel bail is used to lock the token in place. The bail... [See More]

  • Supply Voltage: 2.7V; 3V; 3.3V; 3.6V; 5V; 2.7 to 5.5V
  • Density: 1 to 4
  • Memory Category: EEPROM
  • Operating Temperature: -40 to 85
128-bit I2C compatible 2-wire Serial EEPROM -- 24LC00
from Microchip Technology, Inc.

The Microchip Technology Inc. 24AA00/24LC00/ 24C00 (24XX00*) is a 128-bit Serial EEPROM organized as 16 x 8 with a 2-wire serial interface. Low-voltage design permits operation down to 1.7 volts for the 24AA00 version, and every version maintains a maximum standby current of only 1 µA and... [See More]

  • Supply Voltage: 2.5V; 2.7V; 3V; 3.3V; 3.6V; 5V
  • Density: 0
  • Memory Category: EEPROM
  • Package Type: SOIC; SSOP; DIP; ['DICE', 'WAFER', 'DFN', 'TDFN', 'TSSOP', 'SOIC', 'SOT-23', 'PDIP']
EEPROM Serial-3Wire 4K-bit 512 x 8/256 x 16 1.8V/2.5V/3.3V/5V Automotive 8-Pin TSSOP Tube -- 536-AT93C66B-XHM-B [AT93C66B-XHM-B from Microchip Technology, Inc.]
from Utmel Electronic Limited

EEPROM Serial-3Wire 4K-bit 512 x 8/256 x 16 1.8V/2.5V/3.3V/5V Automotive 8-Pin TSSOP Tube [See More]

  • Supply Voltage: 5V; 5V
  • Density: 32
  • Memory Category: EEPROM; Non-Volatile
  • Package Type: SSOP; 8-TSSOP (0.173, 4.40mm Width)
16K x 18 SuperSync FIFO, 5.0V -- 72265LA10PF
from Integrated Device Technology

The 72265 is a 16K x 18 SuperSync FIFO memory with clocked read and write controls. The Frequency Select pin ( FS ) has been removed, thus it is no longer necessary to select which of the two clock inputs, RCLK or WCLK , is running at the higher frequency. SuperSync FIFOs are particularly... [See More]

  • Supply Voltage: 5V
  • Density: 288
  • Memory Category: FIFO
  • Number of Words: 16
128Kb 1.8V SPI Serial EEPROM -- 25AA128
from Microchip Technology, Inc.

The Microchip 25AA128 is a 128 Kb Serial EEPROM utilizing the industry standard Serial Peripheral Interface (SPI) compatible serial bus. The device is organized as one block of 16,384 x 8-bit and is optimized for use in consumer electronics, industrial, medical, and automotive applications where... [See More]

  • Supply Voltage: 1.8V; 2.5V; 2.7V; 3V; 3.3V; 3.6V; 5V
  • Density: 128
  • Memory Category: EEPROM
  • Package Type: SOIC; SSOP; DIP; ['DICE', 'WAFER', 'SOIJ', 'TSSOP', 'SOIC', 'PDIP', 'DFN-S']
EEPROM Serial-Microwire 1K-bit 128 x 8/64 x 16 2.5V/3.3V/5V 8-Pin SOIC EIAJ -- 598-CAT93C46XI [CAT93C46XI from onsemi]
from Utmel Electronic Limited

EEPROM Serial-Microwire 1K-bit 128 x 8/64 x 16 2.5V/3.3V/5V 8-Pin SOIC EIAJ [See More]

  • Supply Voltage: 5V; 5V
  • Density: 8
  • Memory Category: EEPROM; Non-Volatile
  • Package Type: SOIC; 8-SOIC (0.209, 5.30mm Width)
16K x 18 Sync, Dual-Port RAM, Pipelined/Flow-Through -- 709369L12PF
from Integrated Device Technology

The 709369 is a high-speed 16K x 18 bit synchronous Dual-Port RAM that has been optimized for applications having unidirectional or bidirectional data flow in bursts. An automatic power down feature, controlled by CE0 and CE1 , permits the on-chip circuitry of each port to enter a very low standby... [See More]

  • Supply Voltage: 5V
  • Density: 288
  • Memory Category: DPRAM
  • Number of Words: 8
128Kb 2.5V SPI Serial EEPROM -- 25LC128
from Microchip Technology, Inc.

The Microchip 25LC128 is a 128 Kb Serial EEPROM utilizing the industry standard Serial Peripheral Interface (SPI) compatible serial bus. The device is organized as one block of 16,384 x 8-bit and is optimized for use in consumer electronics, industrial, medical, and automotive applications where... [See More]

  • Supply Voltage: 2.5V; 2.7V; 3V; 3.3V; 3.6V; 5V
  • Density: 128
  • Memory Category: EEPROM
  • Package Type: SOIC; SSOP; DIP; ['DICE', 'SOIJ', 'TSSOP', 'SOIC', 'PDIP', 'DFN-S']
EEPROM Serial-SPI 1K-bit 128 x 8 2.5V/3.3V/5V Automotive 8-Pin TDFN EP T/R -- 598-CAT25010VP2I-GT3 [CAT25010VP2I-GT3 from onsemi]
from Utmel Electronic Limited

EEPROM Serial-SPI 1K-bit 128 x 8 2.5V/3.3V/5V Automotive 8-Pin TDFN EP T/R [See More]

  • Supply Voltage: 5V; 5V
  • Density: 8
  • Memory Category: EEPROM; Non-Volatile
  • Package Type: 8-WFDFN Exposed Pad
16K x 9 AsyncFIFO, 5.0V -- 7206L15J
from Integrated Device Technology

The 7206 is a 16K x 9 dual-port FIFO memory that loads and empties data on a first-in/first-out basis. The device uses Full and Empty flags to prevent data overflow and underflow. It has a Retransmit ( RT ) capability that allows for reset of the read pointer to its initial position when RT is... [See More]

  • Supply Voltage: 5V
  • Density: 144
  • Memory Category: FIFO
  • Number of Words: 16
128Kb I2C compatible 2-wire Serial EEPROM -- 24AA128
from Microchip Technology, Inc.

The Microchip Technology Inc. 24AA128 is a 16K x 8 (128 Kbit) Serial Electrically Erasable PROM (EEPROM), capable of operation across a broad voltage range (1.7V to 5.5V). It has been developed for advanced, low-power applications such as personal communications or data acquisition. This device also... [See More]

  • Supply Voltage: 1.8V; 2.5V; 2.7V; 3V; 3.3V; 3.6V; 5V
  • Density: 128
  • Memory Category: EEPROM
  • Package Type: SOIC; SSOP; DIP; ['DICE', 'WAFER', 'SOIJ', 'MSOP', 'TDFN', 'TSSOP', 'SOIC', 'PDIP', 'DFN-S']
EEPROM Serial-SPI 64K-bit 8K x 8 1.8V/2.5V/3.3V/5V 8-Pin TSSOP T/R -- 761-M95640-DFDW6TP [M95640-DFDW6TP from STMicroelectronics]
from Utmel Electronic Limited

EEPROM Serial-SPI 64K-bit 8K x 8 1.8V/2.5V/3.3V/5V 8-Pin TSSOP T/R [See More]

  • Supply Voltage: 5V; 5V
  • Density: 512
  • Memory Category: EEPROM; Non-Volatile
  • Package Type: SSOP; 8-TSSOP (0.173, 4.40mm Width)
16K x 9 Dual-Port RAM -- 7016L12J
from Integrated Device Technology

The 7016 is a high-speed 16K x 9 Dual-Port Static RAM designed to be used as a stand-alone Dual-Port RAM or as a combination MASTER / SLAVE Dual-Port RAM for 18-bit-or-more word systems. Using the IDT MASTER / SLAVE Dual-Port RAM approach in 18- bit or wider memory system applications results in... [See More]

  • Supply Voltage: 5V
  • Density: 144
  • Memory Category: DPRAM
  • Number of Words: 16
128Kb I2C compatible 2-wire Serial EEPROM -- 24LC128
from Microchip Technology, Inc.

The Microchip Technology Inc. 24AA128/24LC128/ 24FC128 (24XX128*) is a 16K x 8 (128 Kbit) Serial Electrically Erasable PROM (EEPROM), capable of operation across a broad voltage range (1.7V to 5.5V). It has been developed for advanced, low-power applications such as personal communications or data... [See More]

  • Supply Voltage: 2.5V; 2.7V; 3V; 3.3V; 3.6V; 5V
  • Density: 128
  • Memory Category: EEPROM
  • Package Type: SOIC; SSOP; DIP; ['Wafer', 'DICE', 'WAFER', 'SOIJ', 'MSOP', 'TDFN', 'TSSOP', 'SOIC', 'PDIP', 'DFN-S']
EEPROM, SERIAL, 1KBIT, 1.8V, 8SOIC -- 536-AT25010B-SSHL-B [AT25010B-SSHL-B from Microchip Technology, Inc.]
from Utmel Electronic Limited

EEPROM, SERIAL, 1KBIT, 1.8V, 8SOIC [See More]

  • Supply Voltage: 5V; 5V
  • Density: 8
  • Memory Category: EEPROM; Non-Volatile
  • Package Type: SOIC; 8-SOIC (0.154, 3.90mm Width)
16K x 9 SuperSync FIFO, 5.0V -- 72261LA10PF
from Integrated Device Technology

The 72261 is a 16K x 9 SuperSync FIFO memory with clocked read and write controls. The Frequency Select pin ( FS ) has been removed, thus it is no longer necessary to select which of the two clock inputs, RCLK or WCLK , is running at the higher frequency. The period required by the retransmit... [See More]

  • Supply Voltage: 5V
  • Density: 144
  • Memory Category: FIFO
  • Number of Words: 16
128Kb I2C compatible 2-wire Serial EEPROM -- at24c128c
from Microchip Technology, Inc.

The Microchip AT24C128C is a 128Kb Serial EEPROM utilizing an I2C (2-wire) serial interface. The device is organized as one block of 16K x 8 and is optimized for use in consumer, industrial, and automotive applications where reliable and dependable nonvolatile memory storage is essential. The EEPROM... [See More]

  • Supply Voltage: 1.8V; 2.5V; 2.7V; 3V; 3.3V; 3.6V; 5V
  • Density: 128
  • Memory Category: EEPROM
  • Package Type: SOIC; SSOP; ['Wafer', 'TSSOP', 'UDFN', 'SOIC', 'VFBGA', 'XDFN']
EPROM OTP 1M-bit 128K x 8 120ns 32-Pin PLCC Tube -- 761-M27C1001-12C6 [M27C1001-12C6 from STMicroelectronics]
from Utmel Electronic Limited

EPROM OTP 1M-bit 128K x 8 120ns 32-Pin PLCC Tube [See More]

  • Supply Voltage: 5V; 5V
  • Density: 8000
  • Memory Category: EPROM; Non-Volatile
  • Package Type: 32-LCC (J-Lead)
1K x 16 Parallel-to-Serial FIFO, 5.0V -- 72125L25SOG
from Integrated Device Technology

The 72125 is a 1K x 16 dedicated, parallel-to-serial FIFOs. The ability to buffer wide word widths (x16) make this FIFO ideal for laser printers, FAX machines, local area networks ( LANS ), video storage and disk/tape controller applications. Expansion in width and depth can be achieved using... [See More]

  • Supply Voltage: 5V
  • Density: 16
  • Memory Category: FIFO
  • Number of Words: 1
128Kb I2C compatible 2-wire Serial EEPROM with 1MHz clock compatibility -- 24FC128
from Microchip Technology, Inc.

The Microchip Technology Inc. 24FC128 is a 16K x 8 (128 Kbit) Serial Electrically Erasable PROM (EEPROM), capable of operation across a broad voltage range (1.7V to 5.5V). It has been developed for advanced, low-power applications such as personal communications or data acquisition. This device also... [See More]

  • Supply Voltage: 1.8V; 2.5V; 2.7V; 3V; 3.3V; 3.6V; 5V
  • Density: 128
  • Memory Category: EEPROM
  • Package Type: SOIC; SSOP; DIP; ['SOIJ', 'MSOP', 'TDFN', 'TSSOP', 'SOIC', 'PDIP', 'DFN-S']
EPROM OTP 2M-Bit 256K x 8 70ns 32-Pin PLCC T/R -- 761-M27C2001-70C6TR [M27C2001-70C6TR from STMicroelectronics]
from Utmel Electronic Limited

EPROM OTP 2M-Bit 256K x 8 70ns 32-Pin PLCC T/R [See More]

  • Supply Voltage: 5V; 5V
  • Density: 16000
  • Memory Category: EPROM; Non-Volatile
  • Package Type: 32-LCC (J-Lead)
1K x 18 DualSync FIFO, 5.0V -- 72825LB10PF
from Integrated Device Technology

The 72825 is a 1K x 18 First-In, First-Out memory with clocked read and write controls. It is functionally equivalent to two 72225 FIFOs in a single package with all associated control, data, and flag lines assigned to independent pins and would be applicable for a wide variety of data buffering... [See More]

  • Supply Voltage: 5V
  • Density: 18
  • Memory Category: FIFO
  • Number of Words: 1
128Kb SPI Serial EEPROM -- at25128b
from Microchip Technology, Inc.

The Microchip AT25128B is a 128 Kb Serial EEPROM utilizing the industry standard Serial Peripheral Interface (SPI) compatible serial bus. The device is organized as one block of 16,384 x 8-bit and is optimized for use in consumer electronics, industrial, medical, and automotive applications where... [See More]

  • Supply Voltage: 1.8V; 2.5V; 2.7V; 3V; 3.3V; 3.6V; 5V
  • Density: 128
  • Memory Category: EEPROM
  • Package Type: SOIC; SSOP; ['Wafer', 'TSSOP', 'UDFN', 'SOIC', 'VFBGA']
EPROM OTP 512K-Bit 64K x 8 100ns 32-Pin PLCC -- 761-M27C512-10C6 [M27C512-10C6 from STMicroelectronics]
from Utmel Electronic Limited

EPROM OTP 512K-Bit 64K x 8 100ns 32-Pin PLCC [See More]

  • Supply Voltage: 5V; 5V
  • Density: 4096
  • Memory Category: EPROM; Non-Volatile
  • Package Type: 32-LCC (J-Lead)
1K x 18 SyncFIFO, 5.0V -- 72225LB10J
from Integrated Device Technology

The 72225 is a 1K x 8 First-In, First-Out memory with clocked read and write controls and would be useful for a wide variety of data buffering needs, such as optical disk controllers, Local Area Networks (LANs), and interprocessor communication. These FIFOs have 18-bit input and output ports. The... [See More]

  • Supply Voltage: 5V
  • Density: 18
  • Memory Category: FIFO
  • Number of Words: 1
16Kb 1.8V SPI Serial EEPROM with 16 Byte Page size -- 25AA160C
from Microchip Technology, Inc.

The Microchip 25AA160C is a 16Kb Serial EEPROM utilizing the industry standard Serial Peripheral Interface (SPI) compatible serial bus. The device is organized as one block of 2048 x 8-bit and is optimized for use in consumer electronics, industrial, medical, and automotive applications where... [See More]

  • Supply Voltage: 1.8V; 2.5V; 2.7V; 3V; 3.3V; 3.6V; 5V
  • Density: 16
  • Memory Category: EEPROM
  • Package Type: SOIC; SSOP; DIP; ['DICE', 'WAFER', 'MSOP', 'TDFN', 'TSSOP', 'SOIC', 'PDIP']
Flash Parallel 5V 1M-bit 128K x 8 90ns 32-Pin PLCC -- 888-W29EE011P90Z [W29EE011P90Z from Winbond Electronics Corporation America]
from Utmel Electronic Limited

Flash Parallel 5V 1M-bit 128K x 8 90ns 32-Pin PLCC [See More]

  • Supply Voltage: 5V; 5V
  • Density: 8000
  • Memory Category: Flash; Non-Volatile
  • Address Bus Width: 17
1K x 36 SyncFIFO, 5.0V -- 723641L15PFG
from Integrated Device Technology

The 723641 is a 1K x 36 Sync FIFO memory that supports clock frequencies up to 67 MHz and has read access times as fast as 12ns. The FIFO memory has retransmit capability, which allows previously read data to be accessed again. Communication between each port may take place with two 36-bit mailbox... [See More]

  • Supply Voltage: 5V
  • Density: 36
  • Memory Category: FIFO
  • Number of Words: 1
16Kb 1.8V SPI Serial EEPROM with 32 Byte Page size -- 25AA160D
from Microchip Technology, Inc.

The Microchip 25AA160D is a 16 Kb Serial EEPROM utilizing the industry standard Serial Peripheral Interface (SPI) compatible serial bus. The device is organized as one block of 2048 x 8-bit and is optimized for use in consumer electronics, industrial, medical, and automotive applications where... [See More]

  • Supply Voltage: 1.8V; 2.5V; 2.7V; 3V; 3.3V; 3.6V; 5V
  • Density: 16
  • Memory Category: EEPROM
  • Package Type: SOIC; SSOP; DIP; ['DICE', 'WAFER', 'Wafer', 'MSOP', 'TDFN', 'TSSOP', 'SOIC', 'PDIP']
Flash Parallel 5V 2M-bit 256K x 8 120ns 32-Pin TSOP T/R -- 598-CAT28F020H-12T [CAT28F020H-12T from onsemi]
from Utmel Electronic Limited

Flash Parallel 5V 2M-bit 256K x 8 120ns 32-Pin TSOP T/R [See More]

  • Supply Voltage: 5V; 5V
  • Density: 16000
  • Memory Category: Flash; Non-Volatile
  • Address Bus Width: 18
1K x 36 SyncFIFO, 5.0V -- 723643L12PF
from Integrated Device Technology

The 723643 is a 1K x 36 unidirectional Sync FIFO memory which supports clock frequencies up to 83 MHz and has read access times as fast as 8 ns. The clocks for each port are independent of one another and can be asynchronous or coincident. The enables for each port are arranged to provide a simple... [See More]

  • Supply Voltage: 5V
  • Density: 36
  • Memory Category: FIFO
  • Number of Words: 1
16Kb 2.5V SPI Serial EEPROM with 16 Byte Page size -- 25LC160C
from Microchip Technology, Inc.

The Microchip 25LC160C is a 16 Kb Serial EEPROM utilizing the industry standard Serial Peripheral Interface (SPI) compatible serial bus. The device is organized as one block of 2048 x 8-bit and is optimized for use in consumer electronics, industrial, medical, and automotive applications where... [See More]

  • Supply Voltage: 2.5V; 2.7V; 3V; 3.3V; 3.6V; 5V
  • Density: 16
  • Memory Category: EEPROM
  • Package Type: SOIC; SSOP; DIP; ['MSOP', 'TDFN', 'TSSOP', 'SOIC', 'PDIP']
I2C EEPROMwith Permanent and Reversible Software Write Protection -- 536-AT34C02D-MAHM-E [AT34C02D-MAHM-E from Microchip Technology, Inc.]
from Utmel Electronic Limited

I2C EEPROMwith Permanent and Reversible Software Write Protection [See More]

  • Supply Voltage: 5V; 5V
  • Density: 2
  • Memory Category: EEPROM; Non-Volatile
  • Package Type: 8-UFDFN Exposed Pad
1K x 36 x 2 SyncBiFIFO, 5.0V -- 723642L15PFG8
from Integrated Device Technology

The 723642 is a monolithic Bidirectional SyncFIFO (clocked) memory. Two independent 1K x 36 dual-port SRAM FIFOs on board each chip buffer data in opposite directions. Communication between each port may bypass the FIFOs via two 36-bit mailbox registers. Each mailbox register has a flag to signal... [See More]

  • Supply Voltage: 5V
  • Density: 72
  • Memory Category: FIFO
  • Number of Words: 1
16Kb 2.5V SPI Serial EEPROM with 32 Byte Page size -- 25LC160D
from Microchip Technology, Inc.

The Microchip 25LC160D is a 16 Kb Serial EEPROM utilizing the industry standard Serial Peripheral Interface (SPI) compatible serial bus. The device is organized as one block of 2048 x 8-bit and is optimized for use in consumer electronics, industrial, medical, and automotive applications where... [See More]

  • Supply Voltage: 2.5V; 2.7V; 3V; 3.3V; 3.6V; 5V
  • Density: 16
  • Memory Category: EEPROM
  • Package Type: SOIC; SSOP; DIP; ['MSOP', 'TDFN', 'TSSOP', 'SOIC', 'PDIP']
IC 3PLL EPROM CLOCK GEN 16SOIC -- 217-CY2292FXCT [CY2292FXCT from Cypress Semiconductor Corp.]
from Utmel Electronic Limited

IC 3PLL EPROM CLOCK GEN 16SOIC [See More]

  • Supply Voltage: -3.3V; 3V; 5V; 5V
  • Package Type: SOIC; 16-SOIC (0.154, 3.90mm Width)
  • Memory Category: EPROM
  • Pins: 16
1K x 36 x 2 SyncBiFIFO, 5.0V -- 723644L15PF8
from Integrated Device Technology

The 723644 is a CMOS bidirectional synchronous (clocked) FIFO . Two independent 1K x 36 dual-port SRAM FIFOs on board each chip buffer data in opposite directions. The clocks for each port are independent of one another and can be asynchronous or coincident. The enables for each port are arranged to... [See More]

  • Supply Voltage: 5V
  • Density: 72
  • Memory Category: FIFO
  • Number of Words: 1
16Kb 5V I2C Serial EERAM - SRAM with EEPROM Back Up -- 47C16
from Microchip Technology, Inc.

The Microchip Technology Inc 47C16 EERAM is a 16Kbit SRAM with EEPROM Backup. The I2C EERAM Memory is a Low-Cost NVSRAM that Eliminates the Need for an External Battery to Retain Data. The device is organized as 2048 x 8 bits and utilizes the I2C serial interface. The 47C16 provides infinite read... [See More]

  • Supply Voltage: 5V
  • Density: 16
  • Memory Category: EEPROM; SRAM Chip
  • Package Type: SOIC; SSOP; DIP; ['TSSOP', 'SOIC', 'PDIP']
IC 8 BIT A/D MOD FLASH 20-SOIC -- 815-TLC0820ACDW [TLC0820ACDW from Texas Instruments]
from Utmel Electronic Limited

IC 8 BIT A/D MOD FLASH 20-SOIC [See More]

  • Supply Voltage: 5V; 5V
  • Package Type: SOIC; 20-SOIC (0.295, 7.50mm Width)
  • Memory Category: Flash
  • Pins: 20
1K x 36 x 2 Triple-Bus FIFO, 5.0V -- 723646L15PF8
from Integrated Device Technology

The 723646 is a 1K x 36 x 2 Triple Bus sync FIFO memory which supports clock frequencies up to 83 MHz and has read access times as fast as 8 ns. FIFO data can be read out and written using either 18-bit or 9-bit formats with a choice of Big- or Little-Endian configurations. The clocks for each port... [See More]

  • Supply Voltage: 5V
  • Density: 72
  • Memory Category: FIFO
  • Number of Words: 1
16Kb 5V Microwire (3-wire) Serial EEPROM with 16-Bit Organization -- 93C86B
from Microchip Technology, Inc.

The Microchip 93C86B device is a 16Kb Microwire (3-wire) Serial EEPROM with dedicated 16-bit memory organization and a voltage operation range of 4.5 - 5.5V. Also available are the 93C86A for dedicated 8-bit memory organization and the 93C86C for hardware selectable word size using the ORG pin. The... [See More]

  • Supply Voltage: 5V
  • Density: 16
  • Memory Category: EEPROM
  • Package Type: SOIC; SSOP; DIP; ['MSOP', 'TSSOP', 'SOIC', 'SOT-23', 'PDIP']
IC 8 BIT A/D MOD FLASH 20-SSOP -- 815-TLC0820ACDBR [TLC0820ACDBR from Texas Instruments]
from Utmel Electronic Limited

IC 8 BIT A/D MOD FLASH 20-SSOP [See More]

  • Supply Voltage: 5V; 5V
  • Package Type: SSOP; 20-SSOP (0.209, 5.30mm Width)
  • Memory Category: Flash
  • Pins: 20
1K x 8 Dual-Port RAM -- 7130LA100C
from Integrated Device Technology

The 7130 is a high-speed 1K x 8 Dual-Port Static RAM designed to be used as a stand-alone 8-bit Dual-Port RAM or as a “ MASTER ” Dual-Port RAM together with the 7140 “ SLAVE ” Dual-Port in 16-bit-or-more word width systems which would result in full-speed, error free... [See More]

  • Supply Voltage: 5V
  • Density: 8
  • Memory Category: DPRAM
  • Number of Words: 1
16Kb 5V Microwire (3-wire) Serial EEPROM with 8-Bit Organization -- 93C86A
from Microchip Technology, Inc.

The Microchip 93C86A device is a 16Kb Microwire (3-wire) Serial EEPROM with dedicated 8-bit memory organization and a voltage operation range of 4.5 - 5.5V. Also available are the 93C86B for dedicated 16-bit memory organization and the 93C86C for hardware selectable word size using the ORG pin. The... [See More]

  • Supply Voltage: 5V
  • Density: 16
  • Memory Category: EEPROM
  • Package Type: SOIC; SSOP; DIP; ['MSOP', 'TSSOP', 'SOIC', 'SOT-23', 'PDIP']
IC CPU SUPERV 16K EEPROM 8-SOIC -- 391-X5163S8IZ-2.7A [X5163S8IZ-2.7A from Renesas Electronics Corporation]
from Utmel Electronic Limited

IC CPU SUPERV 16K EEPROM 8-SOIC [See More]

  • Supply Voltage: 5V; 5V
  • Package Type: SOIC; SOIC
  • Memory Category: EEPROM
  • Pins: 8
1K x 8 Dual-Port RAM -- 7140LA100CB
from Integrated Device Technology

The 7140 is a high-speed 1K x 8 Dual-Port Static RAM designed to be used as a “ SLAVE ” Dual-Port RAM together with the 7130 “ MASTER ” Dual-Port in 16-bit-or-more word width systems which would result in full-speed, error free operation without the need for additional... [See More]

  • Supply Voltage: 5V
  • Density: 8
  • Memory Category: DPRAM
  • Number of Words: 1
16Kb 5V Microwire (3-wire) Serial EEPROM with Hardware Selectable Word Size -- 93C86C
from Microchip Technology, Inc.

The Microchip 93C86C device is a 16Kb Microwire (3-wire) Serial EEPROM with hardware selectable word size using the ORG pin and a voltage operation range of 4.5 - 5.5V. Also available are the 93C86A for dedicated 8-bit memory organization and the 93C86B for dedicated 16-bit memory organization. The... [See More]

  • Supply Voltage: 5V
  • Density: 16
  • Memory Category: EEPROM
  • Package Type: SOIC; SSOP; DIP; ['DICE', 'WAFER', 'MSOP', 'DFN', 'TDFN', 'TSSOP', 'SOIC', 'PDIP']
IC CPU SUPERV 16K EEPROM 8-SOIC -- 391-X5163S8ZT1 [X5163S8ZT1 from Renesas Electronics Corporation]
from Utmel Electronic Limited

IC CPU SUPERV 16K EEPROM 8-SOIC [See More]

  • Supply Voltage: 5V; 5V
  • Package Type: SOIC; SOIC
  • Memory Category: EEPROM
  • Pins: 8
1K x 8 SyncFIFO, 5.0V -- 72220L10TPG
from Integrated Device Technology

The 72220 is a 1K x 8 SyncFIFO ™ with clocked read and write controls. This FIFO is useful for a wide variety of data buffering needs, such as graphics, Local Area Networks (LANs), and interprocessor communication. It has 8-bit input and output ports. The Read Clock can be tied to the Write... [See More]

  • Supply Voltage: 5V
  • Density: 8
  • Memory Category: FIFO
  • Number of Words: 1
16Kb I2C compatible 2-wire Serial EEPROM -- 24AA16
from Microchip Technology, Inc.

The Microchip Technology Inc. 24AA16 is a 16Kb I2C ™ compatible Serial EEPROM. The device is organized as eight blocks of 256 x 8-bit memory with a 2-wire serial interface. Low-voltage design permits operation down to 1.7V with standby and active currents of only 1 µA and 1 mA,... [See More]

  • Supply Voltage: 1.8V; 2.5V; 2.7V; 3V; 3.3V; 3.6V; 5V
  • Density: 16
  • Memory Category: EEPROM
  • Package Type: SOIC; SSOP; DIP; ['Wafer', 'DICE', 'WAFER', 'CSP', 'MSOP', 'DFN', 'TDFN', 'TSSOP', 'SOIC', 'SOT-23', 'PDIP']
IC CPU SUPERV 4K EEPROM 8-MSOP -- 391-X4043M8IZ-2.7 [X4043M8IZ-2.7 from Renesas Electronics Corporation]
from Utmel Electronic Limited

IC CPU SUPERV 4K EEPROM 8-MSOP [See More]

  • Supply Voltage: 5V; 5V
  • Logic Family: CMOS
  • Memory Category: EEPROM
  • Operating Temperature: -40 to ?
1K x 9 AsyncFIFO, 5.0V -- 7202LA12J
from Integrated Device Technology

The 7202 is a 1K x 9 dual-port FIFO memory that loads and empties data on a first-in/first-out basis. The device uses Full and Empty flags to prevent data overflow and underflow. It has a Retransmit ( RT ) capability that allows for reset of the read pointer to its initial position when RT is pulsed... [See More]

  • Supply Voltage: 5V
  • Density: 9
  • Memory Category: FIFO
  • Number of Words: 1
16Kb I2C compatible 2-wire Serial EEPROM -- 24FC16
from Microchip Technology, Inc.

The Microchip Technology Inc. 24FC16 is a 16Kb I2C ™ compatible Serial EEPROM. The device is organized as eight blocks of 256 x 8-bit memory with a 2-wire serial interface. Low-voltage design permits operation down to 1.7V, with standby and active currents of only 1 µA and 1 mA,... [See More]

  • Supply Voltage: 1.8V; 2.5V; 2.7V; 3V; 3.3V; 3.6V; 5V
  • Density: 16
  • Memory Category: EEPROM
  • Package Type: SOIC; SSOP; DIP; ['MSOP', 'TSSOP', 'UDFN', 'SOIC', 'SOT-23', 'PDIP']