TQFP Memory Chips
from Rochester Electronics
128K X 36 3.3V Synchronous SRAM 2.5V I/O, Pipelined Outputs Burst Counter [See More]
- Package Type: QFP; TQFP; TQFP100
- Memory Category: SRAM Chip
from ERSAELECTRONICS PTE. LTD.
IC SRAM 4MBIT 100MHZ Product overview: GVT71128D32T-5 from Galvantech is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement... [See More]
- Package Type: QFP; TQFP; Bulk
- Supply Voltage: -3.3V; 3.3V; 3.3V
- Memory Category: Volatile; SRAM Chip
- Access Time: 5
from RS Components, Ltd.
Internal Memory Type [See More]
- Package Type: QFP; TQFP
- Density: 16000
- Memory Category: Flash
- Pins: 48
from Win Source Electronics
Manufacturer: IDT, Integrated Device Technology Inc. Win Source Part Number: 121087-72235LB15PF8. Packaging: Reel - TR. Mounting: SMD (SMT). Data Rate: 66.7MHz. Memory Size: 36K (2K x 18). Access Time: 10ns. Current - Supply (Max): 60mA. Bus Directional: Uni-Directional. Expansion Type: Depth,... [See More]
- Package Type: QFP; TQFP; 64-TQFP (14x14)
- Supply Voltage: 4.5 V ~ 5.5 V
- Memory Category: FIFO
- Operating Current: 60
from DigiKey
Asynchronous FIFO 18K (1K x 9 x 2) Bi-Directional 50MHz 25ns 64-TQFP (10x10) [See More]
- Package Type: TQFP; 64-TQFP
- Operating Current: 0.4000
- Density: 18
- Data Rate: 50
from Rochester Electronics
ZBT SRAM [See More]
- Package Type: QFP; TQFP; TQFP
- Memory Category: SRAM Chip
from ERSAELECTRONICS PTE. LTD.
Integrated 1394a-2000 OHCI PHY/Link-Layer Controller Serial Interface 3.3V 128-Pin TQFP Tray Product overview: TSB43AB22APDT from Texas Instruments is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement... [See More]
- Package Type: QFP; TQFP; TQFP
- Operating Current: 20
- Supply Voltage: 3V
- Bandwidth: 50
from RS Components, Ltd.
ROHM ML22Q623-NNNTBZ0BX Flash Memory [See More]
- Package Type: QFP; TQFP
- Density: 32000
- Memory Category: Flash
- Pins: 32
from Win Source Electronics
Manufacturer: Renesas Electronics America. Win Source Part Number: 920980-72255LA20PF8. Series: 7200. Operating Temperature Range: 0 °C ~ 70 °C. Features: Synchronous FIFO 144K (8K x 18) Uni-Directional 50MHz 12ns 64-TQFP (14x14). Package: Reel - TR. Package: 64-LQFP. Mounting: Surface... [See More]
- Package Type: QFP; TQFP; 64-TQFP (14x14)
- Operating Temperature: 0 to 70
- Memory Category: FIFO
from DigiKey
Synchronous FIFO 2.25K (256 x 9) Uni-Directional 66.7MHz 11ns 32-TQFP (7x7) [See More]
- Package Type: TQFP; 32-TQFP
- Operating Current: 20
- Density: 2
- Data Rate: 67
from Rochester Electronics
Standard SRAM, 128KX16, 12ns PQFP44 [See More]
- Package Type: QFP; TQFP; TQFP44
- Memory Category: SRAM Chip
from ERSAELECTRONICS PTE. LTD.
IEEE 1394a-2000 OHCI PHY/LINK Layer Controller Serial Interface 3.3V 128-Pin TQFP Tray Product overview: TSB43AB23IPDTEP from Texas Instruments is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. [See More]
- Package Type: QFP; TQFP; TQFP
- Operating Temperature: -40
- Bandwidth: 50
from RS Components, Ltd.
ROHM ML22Q624-NNNTBZ0BX Flash Memory [See More]
- Package Type: QFP; TQFP
- Density: 64000
- Memory Category: Flash
- Pins: 32
from Win Source Electronics
Manufacturer: IDT, Integrated Device Technology Inc. Win Source Part Number: 130232-72801L10PF8. Packaging: Reel - TR. Mounting: SMD (SMT). Data Rate: 100MHz. Memory Size: 4.5K (256 x 9 x 2). Access Time: 6.5ns. Current - Supply (Max): 60mA. Bus Directional: Bi-Directional. Expansion Type: Depth,... [See More]
- Package Type: QFP; TQFP; 64-TQFP (14x14)
- Supply Voltage: 4.5 V ~ 5.5 V
- Memory Category: FIFO
- Operating Current: 60
from DigiKey
Synchronous FIFO 9K (512 x 18) Uni-Directional 66.7MHz 11ns 64-TQFP (10x10) [See More]
- Package Type: TQFP; 64-LQFP
- Operating Current: 30
- Density: 9
- Data Rate: 67
from Rochester Electronics
Cache SRAM, 256KX18, 6.5ns, CMOS, PQFP100 [See More]
- Package Type: QFP; TQFP; PG-TQFP-1
- Logic Family: CMOS
- Memory Category: SRAM Chip
from ERSAELECTRONICS PTE. LTD.
IC ETHER SW 2PRT 16BIT 128-VTQFP Product overview: LAN9311-NU from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing... [See More]
- Package Type: QFP; TQFP; Tray
- Supply Voltage: -3.3V; 3.3V; 3.3V
- Pins: 128
- Operating Current: 185 to 295
from RS Components, Ltd.
Internal Flash Memory Type [See More]
- Package Type: QFP; TQFP
- Density: 32000
- Memory Category: Flash
- Pins: 32
from Win Source Electronics
Manufacturer: IDT, Integrated Device Technology Inc. Win Source Part Number: 131238-72841L15PFG. Packaging: Tray. Mounting: SMD (SMT). Data Rate: 66.7MHz. Memory Size: 72K (4K x 9 x 2). Access Time: 10ns. Current - Supply (Max): 60mA. Bus Directional: Bi-Directional. Expansion Type: Depth, Width. [See More]
- Package Type: QFP; TQFP; 64-TQFP (14x14)
- Supply Voltage: 4.5 V ~ 5.5 V
- Memory Category: FIFO
- Operating Current: 60
from DigiKey
Synchronous FIFO 18K (1K x 18) Uni-Directional 66.7MHz 10ns 64-TQFP (14x14) [See More]
- Package Type: TQFP; 64-LQFP
- Operating Current: 45
- Density: 18
- Data Rate: 67
from Rochester Electronics
CY7C4255 - 8K X 18 Low Voltage Deep Sync FIFO, Commercial Temp [See More]
- Package Type: QFP; TQFP; STQFP
- Memory Category: FIFO
from ERSAELECTRONICS PTE. LTD.
IC ETHER SW 3PORT 16BIT 128TQFP Product overview: LAN9312-NZW from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing... [See More]
- Package Type: QFP; TQFP; Tray
- Supply Voltage: -3.3V; 3.3V; 3.3V
- Pins: 128
- Operating Current: 185 to 295
from RS Components, Ltd.
Internal Flash Memory Type [See More]
- Package Type: QFP; TQFP
- Density: 64000
- Memory Category: Flash
- Pins: 32
from Win Source Electronics
Manufacturer: IDT, Integrated Device Technology Inc. Win Source Part Number: 139280-72841L25PF8. Packaging: Reel - TR. Mounting: SMD (SMT). Data Rate: 40MHz. Memory Size: 72K (4K x 9 x 2). Access Time: 15ns. Current - Supply (Max): 60mA. Bus Directional: Bi-Directional. Expansion Type: Depth, Width. [See More]
- Package Type: QFP; TQFP; 64-TQFP (14x14)
- Supply Voltage: 4.5 V ~ 5.5 V
- Memory Category: FIFO
- Operating Current: 60
from DigiKey
Synchronous FIFO 4.5K (256 x 18) Uni-Directional 100MHz 6.5ns 64-TQFP (14x14) [See More]
- Package Type: TQFP; 64-LQFP
- Operating Current: 60
- Density: 4
- Data Rate: 100
from Rochester Electronics
R5C833 - PC Card/Flash Memory Card/ IEEE1394 Controller [See More]
- Package Type: QFP; TQFP; TQFP128
- Memory Category: Flash
from ERSAELECTRONICS PTE. LTD.
High-Speed Serial-Bus Link-Layer Controller Serial Interface 3.3V/5V 100-Pin TQFP Tray Product overview: TSB12LV01BPZT from Texas Instruments is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. [See More]
- Package Type: QFP; TQFP; TQFP
- Operating Temperature: -40
- Bandwidth: 50
from Win Source Electronics
Manufacturer: Renesas Electronics America. Win Source Part Number: 907840-72V2105L15PF. Series: 72V. Operating Temperature Range: 0 °C ~ 70 °C. Features: Synchronous FIFO 4.5M (256K x 18) Uni-Directional 66.7MHz 10ns 64-TQFP (14x14). Package: Tray. Package: 64-LQFP. Mounting: Surface... [See More]
- Package Type: QFP; TQFP; 64-TQFP (14x14)
- Operating Temperature: 0 to 70
- Memory Category: FIFO
from DigiKey
Synchronous FIFO 4.5K (256 x 18) Uni-Directional 100MHz 6.5ns 64-TQFP (14x14) [See More]
- Package Type: TQFP; 64-LQFP
- Operating Current: 60
- Density: 4
- Data Rate: 100
from Rochester Electronics
TL16C2550 1.8-V to 5-V Dual UART with 16-Byte FIFOs [See More]
- Package Type: QFP; TQFP; TQFP48
- Memory Category: FIFO
from ERSAELECTRONICS PTE. LTD.
Link Layer Controller Parallel/Serial Interface 3.3V 128-Pin TQFP Tray Product overview: TSB43AB21AIPDTEP from Texas Instruments is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful... [See More]
- Package Type: QFP; TQFP; TQFP
- Operating Current: 33
- Supply Voltage: 3V
- Bandwidth: 50
from Win Source Electronics
Manufacturer: Renesas Electronics America. Win Source Part Number: 907841-72V2113L10PF. Series: 72V. Operating Temperature Range: 0 °C ~ 70 °C. Features: Synchronous FIFO 4.5M (256K x 18)(512K x 9) Uni-Directional 100MHz 6.5ns 80-TQFP (14x14). Package: Tray. Package: 80-LQFP. Mounting:... [See More]
- Package Type: QFP; TQFP; 80-TQFP (14x14)
- Operating Temperature: 0 to 70
- Memory Category: FIFO
from DigiKey
Synchronous FIFO 4.5K (256 x 18) Uni-Directional 100MHz 6.5ns 64-TQFP (10x10) [See More]
- Package Type: TQFP; 64-LQFP
- Operating Current: 60
- Density: 4
- Data Rate: 100
from ERSAELECTRONICS PTE. LTD.
LPC 1.1-to-UART 4-CH 128byte FIFO 3.3V 48-Pin TQFP Product overview: XR28V384IM48-F from MaxLinear is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers... [See More]
- Package Type: QFP; TQFP; TQFP
- Pins: 48
- Memory Category: FIFO
- Supply Voltage: -3.3V; 3.3
from Win Source Electronics
Manufacturer: IDT, Integrated Device Technology Inc. Win Source Part Number: 120692-72V225L20PF8. Packaging: Reel - TR. Mounting: SMD (SMT). Data Rate: 50MHz. Memory Size: 18K (1K x 18). Access Time: 12ns. Current - Supply (Max): 30mA. Bus Directional: Uni-Directional. Expansion Type: Depth, Width. [See More]
- Package Type: QFP; TQFP; 64-TQFP (14x14)
- Supply Voltage: 3 V ~ 3.6 V
- Memory Category: FIFO
- Operating Current: 30
from DigiKey
Synchronous FIFO 4.5K (512 x 9) Uni-Directional 66.7MHz 10ns 32-TQFP (7x7) [See More]
- Package Type: TQFP; 32-LQFP
- Operating Current: 35
- Density: 4
- Data Rate: 67
from ERSAELECTRONICS PTE. LTD.
SRAM Chip Sync Single 3.3V 16M-Bit 512K x 32 3.1ns 100-Pin TQFP Product overview: K7A163601A-QC20 from SAMSUNG is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and... [See More]
- Package Type: QFP; TQFP; TQFP
- Memory Category: SRAM Chip
from Win Source Electronics
Manufacturer: Renesas Electronics America. Win Source Part Number: 907842-72V235L10TF. Series: 72V. Operating Temperature Range: 0 °C ~ 70 °C. Features: Synchronous FIFO 36K (2K x 18) Uni-Directional 100MHz 6.5ns 64-TQFP (10x10). Package: Tray. Package: 64-LQFP. Mounting: Surface Mount. [See More]
- Package Type: QFP; TQFP; 64-TQFP (10x10)
- Operating Temperature: 0 to 70
- Memory Category: FIFO
from DigiKey
Synchronous FIFO 9K (1K x 9) Uni-Directional 66.7MHz 10ns 32-TQFP (7x7) [See More]
- Package Type: TQFP; 32-LQFP
- Operating Current: 35
- Density: 9
- Data Rate: 67
from ERSAELECTRONICS PTE. LTD.
SRAM NBT SRAMs, 9Mb, x32, 150MHz, Commercial Temp Product overview: GS880Z32CGT-150 from GSI Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers... [See More]
- Package Type: QFP; TQFP; TQFP-100
- Supply Voltage: 2.3 V
- Memory Category: SDR; SRAM Chip
- Operating Current: 130 to 140
from Win Source Electronics
Manufacturer: Renesas Electronics America. Win Source Part Number: 907843-72V235L15TFGI. Series: 72V. Operating Temperature Range: -40 °C ~ 85 °C. Features: Synchronous FIFO 36K (2K x 18) - 66.7MHz 10ns 64-TQFP (10x10). Package: 64-LQFP. Package: Tray. Mounting: Surface Mount. Family Name:... [See More]
- Package Type: QFP; TQFP; 64-TQFP (10x10)
- Operating Temperature: -40 to 85
- Memory Category: FIFO
from DigiKey
Synchronous FIFO 18K (1K x 18) Uni-Directional 100MHz 6.5ns 64-TQFP (10x10) [See More]
- Package Type: TQFP; 64-LQFP
- Operating Current: 60
- Density: 18
- Data Rate: 100
from ERSAELECTRONICS PTE. LTD.
IC BRIDGE DUAL UART 48TQFP Product overview: PI7C9X752FAEX from Diodes Incorporated is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets,... [See More]
- Package Type: QFP; TQFP; Tape & Reel (TR)
- Supply Voltage: 3.6V; 1.62V ~ 3.6V
- Pins: 48
- Operating Temperature: -40 to 85
from Win Source Electronics
Manufacturer: Renesas Electronics America. Win Source Part Number: 907844-72V241L10PFG. Series: 72V. Operating Temperature Range: 0 °C ~ 70 °C. Features: Synchronous FIFO 36K (4K x 9) Uni-Directional 100MHz 6.5ns 32-TQFP (7x7). Package: 32-LQFP. Package: Tray. Mounting: Surface Mount. [See More]
- Package Type: QFP; TQFP; 32-TQFP (7x7)
- Operating Temperature: 0 to 70
- Memory Category: FIFO
from DigiKey
Synchronous FIFO 18K (256 x 36 x 2) Bi-Directional 66.7MHz 10ns 120-TQFP (14x14) [See More]
- Package Type: TQFP; 120-LQFP
- Operating Current: 400
- Density: 18
- Data Rate: 67
from ERSAELECTRONICS PTE. LTD.
SRAM Product overview: IS61LPS25636A-250TQLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing... [See More]
- Package Type: QFP; TQFP; TQFP-100
- Memory Category: SRAM Chip
from Win Source Electronics
Manufacturer: Renesas Electronics America. Win Source Part Number: 907845-72V245L15TFGI. Series: 72V. Operating Temperature Range: -40 °C ~ 85 °C. Features: Synchronous FIFO 72K (4K x 18) Uni-Directional 66.7MHz 10ns 64-TQFP (10x10). Package: 64-LQFP. Package: Tray. Mounting: Surface... [See More]
- Package Type: QFP; TQFP; 64-TQFP (10x10)
- Operating Temperature: -40 to 85
- Memory Category: FIFO
from DigiKey
Synchronous FIFO 18K (256 x 36 x 2) Bi-Directional 83MHz 8ns 128-TQFP (14x20) [See More]
- Package Type: TQFP; 128-LQFP
- Operating Current: 400
- Density: 18
- Data Rate: 83
from ERSAELECTRONICS PTE. LTD.
S1D13C00 MEMORY DISPLAY CONTROLL Product overview: S1D13C00F00C100-160 from Epson is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets,... [See More]
- Package Type: QFP; TQFP; Tray
- Supply Voltage: 1.8V ~ 5.5V
from Win Source Electronics
Manufacturer: IDT, Integrated Device Technology Inc. Win Source Part Number: 134855-72V255LA15TF8. Packaging: Reel - TR. Mounting: SMD (SMT). Data Rate: 66.7MHz. Memory Size: 144K (8K x 18). Access Time: 10ns. Current - Supply (Max): 55mA. Bus Directional: Uni-Directional. Expansion Type: Depth,... [See More]
- Package Type: QFP; TQFP; 64-TQFP (10x10)
- Supply Voltage: 3 V ~ 3.6 V
- Memory Category: FIFO
- Operating Current: 55
from DigiKey
Synchronous FIFO 18K (256 x 36 x 2) Bi-Directional 66.7MHz 10ns 128-TQFP (14x20) [See More]
- Package Type: TQFP; 128-LQFP
- Operating Current: 400
- Density: 18
- Data Rate: 67
from ERSAELECTRONICS PTE. LTD.
IC ETHERNET CTRLR W/SPI 44-TQFP Product overview: ENC424J600-I/PT from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing... [See More]
- Package Type: QFP; TQFP; Tray
- Supply Voltage: -3.3V; 3.6V; 3V ~ 3.6V
- Pins: 44
- Operating Current: 117
from Win Source Electronics
Manufacturer: Renesas Electronics America. Win Source Part Number: 907846-72V263L6PFG. Series: 72V. Operating Temperature Range: 0 °C ~ 70 °C. Features: Synchronous FIFO 144K (8K x 18)(16K x 9) Uni-Directional 166MHz 4ns 80-TQFP (14x14). Package: 80-LQFP. Package: Tray. Mounting: Surface... [See More]
- Package Type: QFP; TQFP; 80-TQFP (14x14)
- Operating Temperature: 0 to 70
- Memory Category: FIFO
from DigiKey
Synchronous FIFO 72k (1k x 36 x 2) Bi-Directional 66.7MHz 10ns 120-TQFP (14x14) [See More]
- Package Type: TQFP; 120-LQFP
- Operating Current: 400
- Density: 72
- Data Rate: 67
from ERSAELECTRONICS PTE. LTD.
IC ETHERNET CTRLR W/SPI 64-TQFP Product overview: ENC624J600T-I/PT from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing... [See More]
- Package Type: QFP; TQFP; Tape & Reel (TR)
- Supply Voltage: -3.3V; 3.6V; 3V ~ 3.6V
- Pins: 64
- Bandwidth: 1.25 to 12.5
from Win Source Electronics
Manufacturer: IDT, Integrated Device Technology Inc. Win Source Part Number: 132206-72V281L20PF8. Packaging: Reel - TR. Mounting: SMD (SMT). Data Rate: 50MHz. Memory Size: 576K (64K x 9). Access Time: 12ns. Current - Supply (Max): 55mA. Bus Directional: Uni-Directional. Expansion Type: Depth, Width. [See More]
- Package Type: QFP; TQFP; 64-TQFP (14x14)
- Supply Voltage: 3 V ~ 3.6 V
- Memory Category: FIFO
- Operating Current: 55
from DigiKey
Synchronous FIFO 2.25M (128K x 18)(256K x 9) Uni-Directional 100MHz 6.5ns 80-TQFP (14x14) [See More]
- Package Type: TQFP; 80-LQFP
- Operating Current: 35
- Density: 2250
- Data Rate: 100
from ERSAELECTRONICS PTE. LTD.
IC ETHERNET SWITCH 7PORT 128TQFP Product overview: KSZ8567RTXI from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing... [See More]
- Package Type: QFP; TQFP; Tray
- Supply Voltage: -3.3V; 3.3V; 1.8V~ 2.5V~ 3.3V
- Pins: 128
- Operating Current: 150 to 350
from Win Source Electronics
Manufacturer: Renesas Electronics America. Win Source Part Number: 907847-72V295L10PFG. Series: 72V. Operating Temperature Range: 0 °C ~ 70 °C. Features: Synchronous FIFO 2.25M (128K x 18) Uni-Directional 100MHz 6.5ns 64-TQFP (14x14). Package: 64-LQFP. Package: Tray. Mounting: Surface... [See More]
- Package Type: QFP; TQFP; 64-TQFP (14x14)
- Operating Temperature: 0 to 70
- Memory Category: FIFO
from DigiKey
Synchronous FIFO 2.25M (128K x 18)(256K x 9) Uni-Directional 66.7MHz 10ns 80-TQFP (14x14) [See More]
- Package Type: TQFP; 80-LQFP
- Operating Current: 35
- Density: 2250
- Data Rate: 67
from ERSAELECTRONICS PTE. LTD.
IC ETHERNET SWITCH 7PORT 128TQFP Product overview: KSZ9567RTXI from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing... [See More]
- Package Type: QFP; TQFP; Tray
- Supply Voltage: -3.3V; 3.3V; 1.8V~ 2.5V~ 3.3V
- Pins: 128
- Operating Current: 750
from Win Source Electronics
Manufacturer: Renesas Electronics America. Win Source Part Number: 907848-72V295L10PFG8. Series: 72V. Operating Temperature Range: 0 °C ~ 70 °C. Features: Synchronous FIFO 2.25M (128K x 18) Uni-Directional 100MHz 6.5ns 64-TQFP (14x14). Package: 64-LQFP. Package: Reel - TR. Mounting:... [See More]
- Package Type: QFP; TQFP; 64-TQFP (14x14)
- Operating Temperature: 0 to 70
- Memory Category: FIFO
from DigiKey
SRAM - Synchronous, SDR Memory IC 4.5Mb (256K x 18) Parallel 166MHz 3.5ns 100-TQFP (14x20) [See More]
- Package Type: TQFP; 100-LQFP
- Density: 4500
- Memory Category: SRAM Chip
- Supply Voltage: 3.15V ~ 3.6V
from ERSAELECTRONICS PTE. LTD.
IC ETHERNET SWITCH 7PORT 128TQFP Product overview: KSZ9567STXI-TR from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing... [See More]
- Package Type: QFP; TQFP; Tape & Reel (TR)
- Supply Voltage: -3.3V; 3.3V; 1.8V~ 2.5V~ 3.3V
- Pins: 128
- Operating Current: 750
from Win Source Electronics
Manufacturer: Renesas Electronics America. Win Source Part Number: 907849-72V3623L10PFG8. Series: 72V. Operating Temperature Range: 0 °C ~ 70 °C. Features: Synchronous FIFO 9K (256 x 36) Bi-Directional 100MHz 6.5ns 128-TQFP (14x20). Package: 128-LQFP. Package: Reel - TR. Mounting: Surface... [See More]
- Package Type: QFP; TQFP; 128-TQFP (14x20)
- Operating Temperature: 0 to 70
- Memory Category: FIFO
from DigiKey
SRAM - Synchronous, Standard Memory IC 144Mb (8M x 18) Parallel 250MHz 100-TQFP (20x14) [See More]
- Package Type: TQFP; 100-LQFP
- Density: 144000
- Memory Category: SRAM Chip
- Supply Voltage: 2.3V ~ 2.7V, 3V ~ 3.6V
from ERSAELECTRONICS PTE. LTD.
IC ETHERNET SWITCH 7PORT 128TQFP Product overview: KSZ9897RTXC from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing... [See More]
- Package Type: QFP; TQFP; Tray
- Supply Voltage: -3.3V; 3.3V; 1.8V~ 2.5V~ 3.3V
- Pins: 128
- Operating Current: 750
from Win Source Electronics
Manufacturer: Renesas Electronics America. Win Source Part Number: 907852-72V3680L10PF. Series: 72V. Operating Temperature Range: 0 °C ~ 70 °C. Features: Synchronous FIFO 576K (16K x 36) Uni-Directional 100MHz 6.5ns 128-TQFP (14x20). Package: Tray. Package: 128-LQFP. Mounting: Surface... [See More]
- Package Type: QFP; TQFP; 128-TQFP (14x20)
- Operating Temperature: 0 to 70
- Memory Category: FIFO
from DigiKey
SRAM - Dual Port, Asynchronous Memory IC 1Mb (128K x 8) Parallel 15ns 100-TQFP (14x14) [See More]
- Package Type: TQFP; 100-LQFP
- Density: 1000
- Memory Category: SRAM Chip
- Supply Voltage: 4.5V ~ 5.5V
from ERSAELECTRONICS PTE. LTD.
IC ETHERNET SWITCH 7PORT 128TQFP Product overview: KSZ9897RTXI from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing... [See More]
- Package Type: QFP; TQFP; Tray
- Supply Voltage: -3.3V; 3.3V; 1.8V~ 2.5V~ 3.3V
- Pins: 128
- Operating Current: 750
from Win Source Electronics
Manufacturer: Renesas Electronics America. Win Source Part Number: 874373-72V3690L7-5PFI. Series: 72V. Operating Temperature Range: -40 °C ~ 85 °C. Features: Synchronous FIFO 1.152M (32K x 36) Uni-Directional 133.3MHz 5ns 128-TQFP (14x20). Package: Tray. Package: 128-LQFP. Mounting:... [See More]
- Package Type: QFP; TQFP; 128-TQFP (14x20)
- Operating Temperature: -40 to 85
- Memory Category: FIFO
from DigiKey
SRAM - Dual Port, Asynchronous Memory IC 1.152Mb (32K x 36) Parallel 15ns 144-TQFP (20x20) [See More]
- Package Type: TQFP; 144-LQFP
- Density: 1152
- Memory Category: SRAM Chip
- Supply Voltage: 3V ~ 3.6V
from ERSAELECTRONICS PTE. LTD.
IC ETHERNET CTRLR 10/100 100TQFP Product overview: LAN9117-MT from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing... [See More]
- Package Type: QFP; TQFP; Tray
- Supply Voltage: -3.3V; 3.3V; 3.3V
- Pins: 100
- Bandwidth: 1.25 to 12.5
from Win Source Electronics
Manufacturer: Cypress Semiconductor Corp. Win Source Part Number: 080226-CY7C4201V-15AC. Packaging: Tray. Mounting: SMD (SMT). Data Rate: 66.7MHz. Memory Size: 2.25K (256 x 9). Access Time: 11ns. Current - Supply (Max): 20mA. Bus Directional: Uni-Directional. Expansion Type: Depth, Width. [See More]
- Package Type: QFP; TQFP; 32-TQFP (7x7)
- Supply Voltage: 3 V ~ 3.6 V
- Memory Category: FIFO
- Operating Current: 20
from DigiKey
SRAM - Dual Port, Synchronous Memory IC 128Kb (4K x 32) Parallel 50MHz 160-TQFP (24x24) [See More]
- Package Type: TQFP; 160-LQFP
- Supply Voltage: 3V ~ 3.6V
- Memory Category: SRAM Chip
- Operating Temperature: 0 to 70
from ERSAELECTRONICS PTE. LTD.
IC CONTROLLER ETHERNET 100TQFP Product overview: LAN91C93I-MU from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing... [See More]
- Package Type: QFP; TQFP; Tray
- Bandwidth: 1.25
- Supply Voltage: -5V; -3.3V; 3.3V; 5V; 3.3V~ 5V
- Operating Temperature: -40 to 85
from Win Source Electronics
Manufacturer: Cypress Semiconductor Corp. Win Source Part Number: 203169-CY7C4205-10AC. Packaging: Tray. Mounting: SMD (SMT). Data Rate: 100MHz. Memory Size: 4.5K (256 x 18). Access Time: 8ns. Current - Supply (Max): 45mA. Bus Directional: Uni-Directional. Expansion Type: Depth, Width. Programmable... [See More]
- Package Type: QFP; TQFP; 64-TQFP (14x14)
- Supply Voltage: 4.5 V ~ 5.5 V
- Memory Category: FIFO
- Operating Current: 45
from DigiKey
SRAM - Synchronous, SDR Memory IC 18Mb (512K x 36) Parallel 133MHz 6.5ns 100-TQFP (14x20) [See More]
- Package Type: TQFP; 100-LQFP
- Density: 18000
- Memory Category: SRAM Chip
- Supply Voltage: 3.135V ~ 3.6V
from ERSAELECTRONICS PTE. LTD.
IC ETHERNET CONTROLLER 64TQFP Product overview: LAN9250/PT from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing... [See More]
- Package Type: QFP; TQFP; Tray
- Supply Voltage: -3.3V; 3.3V; 1.8V ~ 3.3V
- Pins: 64
- Operating Current: 96.4
from Win Source Electronics
Manufacturer: Cypress Semiconductor Corp. Win Source Part Number: 050677-CY7C4225-15AC. Packaging: Tray. Mounting: SMD (SMT). Data Rate: 66.7MHz. Memory Size: 18K (1K x 18). Access Time: 10ns. Current - Supply (Max): 45mA. Bus Directional: Uni-Directional. Expansion Type: Depth, Width. Programmable... [See More]
- Package Type: QFP; TQFP; 64-TQFP (14x14)
- Supply Voltage: 4.5 V ~ 5.5 V
- Memory Category: FIFO
- Operating Current: 45
from DigiKey
SRAM - Synchronous, SDR Memory IC 18Mb (1M x 18) Parallel 133MHz 6.5ns 100-TQFP (14x20) [See More]
- Package Type: TQFP; 100-LQFP
- Density: 18000
- Memory Category: SRAM Chip
- Supply Voltage: 3.135V ~ 3.6V
from ERSAELECTRONICS PTE. LTD.
IC ETHERCAT CTLR 10/100 64TQFP Product overview: LAN9252I/PT from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing... [See More]
- Package Type: QFP; TQFP; Tray
- Supply Voltage: -3.3V; 3.3V; 1.8V ~ 3.3V
- Pins: 64
- Operating Current: 114
from Win Source Electronics
Manufacturer: Cypress Semiconductor Corp. Win Source Part Number: 050678-CY7C4235-15AC. Packaging: Tray. Mounting: SMD (SMT). Data Rate: 66.7MHz. Memory Size: 36K (2K x 18). Access Time: 10ns. Current - Supply (Max): 45mA. Bus Directional: Uni-Directional. Expansion Type: Depth, Width. Programmable... [See More]
- Package Type: QFP; TQFP; 64-TQFP (10x10)
- Supply Voltage: 4.5 V ~ 5.5 V
- Memory Category: FIFO
- Operating Current: 45
from DigiKey
FLASH Memory IC 4Mb (512K x 8) Parallel 120ns 80-TQFP (12x12) [See More]
- Package Type: TQFP; 80-TQFP
- Density: 4000
- Memory Category: Flash
- Supply Voltage: 3V ~ 3.6V
from ERSAELECTRONICS PTE. LTD.
IC ETHERCAT CTLR 10/100 64TQFP Product overview: LAN9252TI/PT from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing... [See More]
- Package Type: QFP; TQFP; Tape & Reel (TR)
- Operating Current: 114
- Supply Voltage: -3.3V; 3.3V; 1.8V ~ 3.3V
- Power Dissipation: 821
from Win Source Electronics
Manufacturer: Cypress Semiconductor Corp. Win Source Part Number: 050679-CY7C4235V-15ASC. Packaging: Tray. Mounting: SMD (SMT). Data Rate: 66.7MHz. Memory Size: 36K (2K x 18). Access Time: 11ns. Current - Supply (Max): 30mA. Bus Directional: Uni-Directional. Expansion Type: Depth, Width. [See More]
- Package Type: QFP; TQFP; 64-TQFP (10x10)
- Supply Voltage: 3 V ~ 3.6 V
- Memory Category: FIFO
- Operating Current: 30
from DigiKey
SRAM - Dual Port, Asynchronous Memory IC 64Kb (8K x 8) Parallel 25ns 64-TQFP [See More]
- Package Type: TQFP; 64-LQFP
- Supply Voltage: 4.5V ~ 5.5V
- Memory Category: SRAM Chip
- Operating Temperature: -40 to 85
from Shenzhen Shengyu Electronics Technology Limited
IC FIFO SYNC 8KX9 10NS 32TQFP [See More]
- Package Type: QFP; TQFP
- Supply Voltage: 50mA
- Density: 72
- Access Time: 10
from Karl Kruse GmbH & Co. KG
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop... [See More]
- Package Type: TQFP; SRAM 3.3V 4M-bit 128K x 32 4ns 100-Pin TQFP
- Memory Category: SRAM Chip
from GSI Technology
GSI Technology ™s No Bus Turnaround (NBT „ ¢) product portfolio is the largest in the industry with six different densities in x18, 32, 36 and 72 bit widths. Our NBT SRAMs provide the fastest clock rates and lowest power of any in the world. NBT SRAMs are synchronous, burst-capable... [See More]
- Package Type: BGA; QFP; TQFP
- Density: 4000 to 288000
- Memory Category: SRAM Chip
- Supply Voltage: 1.8V; 2.5V; 3.3V
from Acme Chip Technology Co., Limited
IC FIFO ASYNC 2KX9 8NS 64TQFP [See More]
- Package Type: QFP; TQFP; 64-TQFP (14x14)
- Supply Voltage: 50mA
- Density: 2
- Access Time: 8
from Integrated Device Technology
The 72V2103 256K x 9/128K x 18 SuperSync II FIFO memory has flexible x9/x18 Bus-Matching on both read and write ports. The variable clock cycle counting delay associated with the latency period found on previous SuperSync devices has been eliminated. SuperSync II FIFOs are appropriate for network,... [See More]
- Package Type: TQFP
- Density: 2048
- Memory Category: FIFO
- Number of Words: 128
from Quarktwin Technology Ltd.
Asynchronous FIFO 256 x 9 Uni-Directional 40MHz 15ns 32-TQFP (7x7) [See More]
- Package Type: QFP; TQFP; 32-TQFP
- Supply Voltage: 4.5 V ~ 5.5 V
- Density: 0
- Operating Current: 65
from Cypress Semiconductor Corp.
Cypress is the Synchronous (Sync) SRAM market leader with more than 2.7 billion cumulative units shipped, with lead times of six weeks or less, 99% or higher on-time delivery and legacy product support for up to 20 years. Cypress is the preferred SRAM supplier to customers in several market segments... [See More]
- Package Type: BGA; TQFP; FBGA, WAFER
- Density: 4000 to 72000
- Memory Category: SRAM Chip
- Supply Voltage: 2.5V; 3.3V
from Shenzhen Shengyu Electronics Technology Limited
IC FIFO SYNC 512KX9 6.5NS 64QFP [See More]
- Package Type: QFP; TQFP
- Supply Voltage: 55mA
- Density: 4500
- Access Time: 6.5
from GSI Technology
GSI offers the broadest portfolio of Synchronous Burst (SyncBurst „ ¢) SRAMs in the industry. Our SyncBurst SRAMs provide the fastest clock rates and lowest power of any in the world. SyncBurst SRAMs provide a œburst of (typically) 2 to 4 words in response to a single clock... [See More]
- Package Type: BGA; QFP; TQFP
- Density: 4000 to 288000
- Memory Category: SRAM Chip
- Supply Voltage: 1.8V; 2.5V; 3.3V
from Acme Chip Technology Co., Limited
IC FIFO ASYNC 16KX36X2 128TQFP [See More]
- Package Type: QFP; TQFP; 128-TQFP (14x20)
- Supply Voltage: 100mA
- Density: 16
- Access Time: 6
from Integrated Device Technology
The 70V639 is a high-speed 128K x 18 Asynchronous Dual-Port Static RAM designed to be used as a stand-alone Dual-Port RAM or as a combination MASTER / SLAVE Dual-Port RAM for 36-bit-or-more word system. Using the IDT MASTER / SLAVE Dual-Port RAM approach in 36-bit or wider memory system applications... [See More]
- Package Type: TQFP
- Density: 2304
- Memory Category: DPRAM
- Number of Words: 128
from Quarktwin Technology Ltd.
Synchronous FIFO 256 x 9 Uni-Directional 40MHz 15ns 32-TQFP (7x7) [See More]
- Package Type: QFP; TQFP; 32-TQFP
- Supply Voltage: 4.5 V ~ 5.5 V
- Density: 0
- Operating Current: 35
from Shenzhen Shengyu Electronics Technology Limited
IC SYNC FIFO MEM 256X9 32-TQFP [See More]
- Package Type: QFP; TQFP
- Supply Voltage: 3 V ~ 3.6 V
- Density: 2
- Operating Current: 20
from Acme Chip Technology Co., Limited
IC SRAM 4.5MBIT PARALLEL 100TQFP [See More]
- Package Type: QFP; TQFP; 100-TQFP (14x14)
- Density: 4500
- Memory Category: Volatile; SRAM Chip
- Supply Voltage: 0degC ~ 70degC (TA)
from Integrated Device Technology
The 72V295 is an 128K x 18 SuperSync FIFO memory with clocked read and write controls. The Frequency Select pin ( FS ) has been removed, thus it is no longer necessary to select which of the two clock inputs, RCLK or WCLK , is running at the higher frequency. SuperSync FIFOs are particularly... [See More]
- Package Type: TQFP
- Density: 2048
- Memory Category: FIFO
- Number of Words: 128
from Quarktwin Technology Ltd.
Synchronous FIFO 2.25K (256 x 9) Uni-Directional 66.7MHz 11ns 32-TQFP (7x7) [See More]
- Package Type: QFP; TQFP; 32-TQFP
- Supply Voltage: 3 V ~ 3.6 V
- Density: 2
- Operating Current: 20
from Shenzhen Shengyu Electronics Technology Limited
IC FIFO SYNC 256X9 11NS 32TQFP [See More]
- Package Type: QFP; TQFP
- Supply Voltage: 3 V ~ 3.6 V
- Density: 2
- Operating Current: 20
from Acme Chip Technology Co., Limited
IC SRAM 9MBIT PARALLEL 100TQFP [See More]
- Package Type: QFP; TQFP; 100-TQFP (14x20)
- Density: 9000
- Memory Category: Volatile; SRAM Chip
- Supply Voltage: 0degC ~ 70degC (TA)
from Integrated Device Technology
The 70V3399 is a high-speed 128K x 18 bit synchronous Dual-Port RAM that has been optimized for applications having unidirectional or bidirectional data flow in bursts. An automatic power down feature, controlled by CE0 and CE1 , permits the on-chip circuitry of each port to enter a very low standby... [See More]
- Package Type: TQFP
- Density: 2304
- Memory Category: DPRAM
- Number of Words: 128
from Quarktwin Technology Ltd.
Synchronous FIFO 2.25K (256 x 9) Uni-Directional 66.7MHz 11ns 32-TQFP (7x7) [See More]
- Package Type: QFP; TQFP; 32-TQFP
- Supply Voltage: 3 V ~ 3.6 V
- Density: 2
- Operating Current: 20
from Shenzhen Shengyu Electronics Technology Limited
IC ASYNC FIFO MEM 512X9 32-TQFP [See More]
- Package Type: QFP; TQFP
- Supply Voltage: 4.5 V ~ 5.5 V
- Density: 4
- Operating Current: 65
from Acme Chip Technology Co., Limited
IC SRAM 1MBIT PARALLEL 100TQFP [See More]
- Package Type: QFP; TQFP; 100-TQFP (14x14)
- Density: 1000
- Memory Category: Volatile; SRAM Chip
- Supply Voltage: 0degC ~ 70degC (TA)
from Integrated Device Technology
The 72V36110 128K x 36 SuperSync II FIFO memory with clocked read and write controls offers flexible Bus-Matching x36/x18/x9 data flow and Asynchronous/Synchronous translation on the read or write ports ; SuperSync II FIFO ’s are appropriate for network, video, telecommunications, data... [See More]
- Package Type: TQFP
- Density: 4096
- Memory Category: FIFO
- Number of Words: 128
from Quarktwin Technology Ltd.
Asynchronous FIFO 512 x 9 Uni-Directional 40MHz 15ns 32-TQFP (7x7) [See More]
- Package Type: QFP; TQFP; 32-TQFP
- Supply Voltage: 4.5 V ~ 5.5 V
- Density: 1
- Operating Current: 20
from Shenzhen Shengyu Electronics Technology Limited
IC FIFO SYNC 512X9 10NS 32TQFP [See More]
- Package Type: QFP; TQFP
- Supply Voltage: 4.5 V ~ 5.5 V
- Density: 4
- Operating Current: 35
from Acme Chip Technology Co., Limited
IC SRAM 4.5MBIT PAR 100TQFP [See More]
- Package Type: QFP; TQFP; 100-TQFP (14x20)
- Density: 4500
- Memory Category: Volatile; SRAM Chip
- Supply Voltage: -40degC ~ 85degC (TA)
from Integrated Device Technology
The 70V09 is a high-speed 128K x 8 Dual-Port Static RAM designed to be used as a stand-alone 1024K-bit Dual-Port SRAM or as a combination MASTER / SLAVE Dual-Port SRAM for 16-bit-or-more word systems which results in full speed, error-free operation without the need for additional discrete logic. An... [See More]
- Package Type: TQFP
- Density: 1024
- Memory Category: DPRAM
- Number of Words: 128
from Quarktwin Technology Ltd.
Asynchronous FIFO 18K (1K x 9 x 2) Bi-Directional 50MHz 25ns 64-TQFP (10x10) [See More]
- Package Type: QFP; TQFP; 64-TQFP
- Supply Voltage: 4.5 V ~ 5.5 V
- Density: 18
- Operating Current: 0.4000
from Shenzhen Shengyu Electronics Technology Limited
IC FIFO SYNC 1KX9 10NS 32TQFP [See More]
- Package Type: QFP; TQFP
- Supply Voltage: 4.5 V ~ 5.5 V
- Density: 9
- Operating Current: 35
from Acme Chip Technology Co., Limited
IC SRAM 4.5MBIT PAR 100TQFP [See More]
- Package Type: QFP; TQFP; 100-TQFP (14x20)
- Density: 4500
- Memory Category: Volatile; SRAM Chip
- Supply Voltage: 0degC ~ 70degC (TA)
from Integrated Device Technology
The 7009 is a high-speed 128K x 8 Dual-Port Static RAM designed to be used as a stand-alone 1M-bit Dual-Port RAM or as a combination MASTER / SLAVE Dual-Port RAM for 16-bit-or-more word systems. An automatic power down feature controlled by CE permits the on-chip circuitry of each port to enter a... [See More]
- Package Type: TQFP
- Density: 1024
- Memory Category: DPRAM
- Number of Words: 128
from Quarktwin Technology Ltd.
SRAM - Dual Port, Asynchronous Memory IC 32Kbit Parallel 25 ns 64-TQFP (14x14) [See More]
- Package Type: QFP; TQFP; 64-TQFP
- Density: 32
- Memory Category: SRAM; SRAM Chip
- Supply Voltage: 4.5V ~ 5.5V
from Shenzhen Shengyu Electronics Technology Limited
IC FIFO SYNC 1KX9 11NS 32TQFP [See More]
- Package Type: QFP; TQFP
- Supply Voltage: 3 V ~ 3.6 V
- Density: 9
- Operating Current: 20
from Acme Chip Technology Co., Limited
IC SRAM 9MBIT PAR 150MHZ 100TQFP [See More]
- Package Type: QFP; TQFP; 100-TQFP (14x20)
- Density: 9000
- Memory Category: Volatile; SRAM Chip
- Supply Voltage: 0degC ~ 70degC (TA)
from Integrated Device Technology
The 70V9099 is a high-speed 128K x 8 bit synchronous Dual-Port RAM that has been optimized for applications having unidirectional or bidirectional data flow in bursts. An automatic power down feature, controlled by CE0 and CE1 , permits the on-chip circuitry of each port to enter a very low standby... [See More]
- Package Type: TQFP
- Density: 576
- Memory Category: DPRAM
- Number of Words: 32
from Quarktwin Technology Ltd.
SRAM Memory IC 4Mbit 66 MHz 7 ns [See More]
- Package Type: QFP; TQFP; 100-TQFP
- Density: 4000
- Memory Category: SRAM; SRAM Chip
- Supply Voltage: 3.3V
from Shenzhen Shengyu Electronics Technology Limited
IC FIFO SYNC 8KX9 15NS 32TQFP [See More]
- Package Type: QFP; TQFP
- Supply Voltage: 3 V ~ 3.6 V
- Density: 72
- Operating Current: 20
from Acme Chip Technology Co., Limited
IC SRAM 9MBIT PARALLEL 100TQFP [See More]
- Package Type: QFP; TQFP; 100-TQFP (14x20)
- Density: 9000
- Memory Category: Volatile; SRAM Chip
- Supply Voltage: 0degC ~ 70degC (TA)
from Integrated Device Technology
The 709099 is a high-speed 128K x 8 bit synchronous Dual- Port RAM . Registers on control, data, and address inputs provide minimal setup and hold times allowing systems to be designed with very short cycle times. With an input data register, it has been optimized for applications having... [See More]
- Package Type: TQFP
- Density: 1024
- Memory Category: DPRAM
- Number of Words: 128
from Quarktwin Technology Ltd.
FLASH Memory IC 4Mbit Parallel 120 ns 80-TQFP (12x12) [See More]
- Package Type: QFP; TQFP; 80-TQFP
- Density: 4000
- Memory Category: Flash; FLASH
- Supply Voltage: 3.6V; 3V ~ 3.6V
from Shenzhen Shengyu Electronics Technology Limited
IC FIFO SYNC 8KX18 10NS 64TQFP [See More]
- Package Type: QFP; TQFP
- Supply Voltage: 45mA
- Density: 144
- Access Time: 10
from Acme Chip Technology Co., Limited
IC SRAM 9MBIT PAR 100TQFP [See More]
- Package Type: QFP; TQFP; 100-TQFP (14x20)
- Density: 9000
- Memory Category: Volatile; SRAM Chip
- Supply Voltage: 0degC ~ 70degC (TA)
from Integrated Device Technology
The 72V291 is a 128K x 9 SuperSync FIFO memory with clocked read and write controls. It ’s a functionally compatible version of the 72291 designed to run off a 3.3V supply for very low power consumption. The Frequency Select pin ( FS ) has been removed, thus it is no longer necessary to select... [See More]
- Package Type: TQFP
- Density: 1024
- Memory Category: FIFO
- Number of Words: 128
from Quarktwin Technology Ltd.
SRAM Memory IC 4Mbit 100 MHz 5 ns [See More]
- Package Type: QFP; TQFP; 100-TQFP
- Density: 4000
- Memory Category: SRAM; SRAM Chip
- Supply Voltage: 3.3V
from Shenzhen Shengyu Electronics Technology Limited
FIFO, 2KX9, 25NS, ASYNCHRONOUS [See More]
- Package Type: QFP; TQFP
- Supply Voltage: 4.5 V ~ 5.5 V
- Density: 2
- Operating Current: 50
from Acme Chip Technology Co., Limited
IC SRAM 144MBIT PARALLEL 100TQFP [See More]
- Package Type: QFP; TQFP; 100-TQFP (20x14)
- Density: 144000
- Memory Category: Volatile; SRAM Chip
- Supply Voltage: -40degC ~ 100degC (TJ)
from Integrated Device Technology
The 70V9199 is a high-speed 128K x 9 bit synchronous Dual-Port RAM that has been optimized for applications having unidirectional or bidirectional data flow in bursts. An automatic power down feature, controlled by CE0 and CE1 , permits the on-chip circuitry of each port to enter a very low standby... [See More]
- Package Type: TQFP
- Density: 1152
- Memory Category: DPRAM
- Number of Words: 128
from Quarktwin Technology Ltd.
SRAM Memory IC 4Mbit 100 MHz 5 ns [See More]
- Package Type: QFP; TQFP; 100-TQFP
- Density: 4000
- Memory Category: SRAM; SRAM Chip
- Supply Voltage: 3.3V
from Shenzhen Shengyu Electronics Technology Limited
IC FIFO ASYNC 1KX9X2 25NS 64QFP [See More]
- Package Type: QFP; TQFP
- Supply Voltage: 4.5 V ~ 5.5 V
- Density: 18
- Operating Current: 0.4000
from Acme Chip Technology Co., Limited
IC SRAM 36MBIT PARALLEL 100TQFP [See More]
- Package Type: QFP; TQFP; 100-TQFP (20x14)
- Density: 36000
- Memory Category: Volatile; SRAM Chip
- Supply Voltage: -40degC ~ 100degC (TJ)
from Integrated Device Technology
The 7019 is a high-speed 128K x 9 Dual-Port Static RAM designed to be used as a stand-alone Dual-Port RAM or as a combination MASTER / SLAVE Dual-Port RAM for 18-bit-or-more word systems. Using the IDT MASTER / SLAVE Dual-Port RAM approach in 18- bit or wider memory system applications results in... [See More]
- Package Type: TQFP
- Density: 1152
- Memory Category: DPRAM
- Number of Words: 128
from Quarktwin Technology Ltd.
SRAM - Dual Port, Asynchronous Memory IC 512Kbit Parallel 20 ns 100-TQFP (14x14) [See More]
- Package Type: QFP; TQFP; 100-TQFP
- Density: 512
- Memory Category: SRAM; SRAM Chip
- Supply Voltage: 3.6V; 3V ~ 3.6V
from Shenzhen Shengyu Electronics Technology Limited
IC SRAM 128KBIT PARALLEL 64TQFP [See More]
- Package Type: QFP; TQFP
- Density: 128
- Memory Category: Volatile; SRAM Chip
- Supply Voltage: -40degC ~ 85degC (TA)
from Acme Chip Technology Co., Limited
IC SRAM 4MBIT PAR 100TQFP [See More]
- Package Type: QFP; TQFP; 100-TQFP (14x20.1)
- Density: 4000
- Memory Category: Volatile; SRAM Chip
- Supply Voltage: 0degC ~ 70degC (TA)
from Integrated Device Technology
The 7006 is a high-speed 16K x 8 Dual-Port Static RAM designed to be used as a stand-alone 128K-bit Dual-Port RAM or as a combination MASTER / SLAVE Dual-Port RAM for 16-bit-or-more word systems. An automatic power down feature controlled by CE permits the on-chip circuitry of each port to enter a... [See More]
- Package Type: TQFP
- Density: 128
- Memory Category: DPRAM
- Number of Words: 16
from Quarktwin Technology Ltd.
SRAM Memory IC 64Kbit 50 MHz 20 ns [See More]
- Package Type: QFP; TQFP; 100-TQFP
- Density: 64
- Memory Category: SRAM; SRAM Chip
- Supply Voltage: 5V
from Shenzhen Shengyu Electronics Technology Limited
IC SRAM 128KBIT PARALLEL 100TQFP [See More]
- Package Type: QFP; TQFP
- Density: 128
- Memory Category: Volatile; SRAM Chip
- Supply Voltage: 0degC ~ 70degC (TA)
from Integrated Device Technology
The 70V261 is a high-speed 16K x 16 Dual-Port Static RAM designed to be used as a stand-alone Dual-Port RAM or as a combination MASTER / SLAVE Dual-Port RAM for 32-bit or wider memory system applications resulting in full speed, error-free operation without the need for additional discrete logic. An... [See More]
- Package Type: TQFP
- Density: 256
- Memory Category: DPRAM
- Number of Words: 16
from Quarktwin Technology Ltd.
SRAM Memory IC 128Kbit 40 MHz 25 ns [See More]
- Package Type: QFP; TQFP; 100-TQFP
- Density: 128
- Memory Category: SRAM; SRAM Chip
- Supply Voltage: 5V
from Shenzhen Shengyu Electronics Technology Limited
IC SRAM 64KBIT PARALLEL 100TQFP [See More]
- Package Type: QFP; TQFP
- Density: 64
- Memory Category: Volatile; SRAM Chip
- Supply Voltage: -40degC ~ 85degC (TA)
from Integrated Device Technology
The 70261 is a high-speed 16K x 16 Dual-Port Static RAM designed to be used as a stand-alone Dual-Port RAM or as a combination MASTER / SLAVE Dual-Port RAM for 32-bit-or-more word systems. An automatic power down feature controlled by CE permits the on-chip circuitry of each port to enter a very low... [See More]
- Package Type: TQFP
- Density: 256
- Memory Category: DPRAM
- Number of Words: 16
from Shenzhen Shengyu Electronics Technology Limited
IC SRAM 4.5MBIT PARALLEL 128TQFP [See More]
- Package Type: QFP; TQFP
- Density: 4500
- Memory Category: Volatile; SRAM Chip
- Supply Voltage: 0degC ~ 70degC (TA)
from Integrated Device Technology
The 70V9269 is a high-speed 16K x 16 bit synchronous Dual-Port RAM that has been optimized for applications having unidirectional or bidirectional data flow in bursts. An automatic power down feature, controlled by CE0 and CE1 , permits the on-chip circuitry of each port to enter a very low standby... [See More]
- Package Type: TQFP
- Density: 256
- Memory Category: DPRAM
- Number of Words: 16
from Shenzhen Shengyu Electronics Technology Limited
IC SRAM 4.5MBIT PARALLEL 100TQFP [See More]
- Package Type: QFP; TQFP
- Density: 4500
- Memory Category: Volatile; SRAM Chip
- Supply Voltage: 0degC ~ 70degC (TA)
from Integrated Device Technology
The 709269 is a high-speed 16K x 16 bit synchronous Dual-Port RAM that has been optimized for applications having unidirectional or bidirectional data flow in bursts. An automatic power down feature, controlled by CE0 and CE1 , permits the on-chip circuitry of each port to enter a very low standby... [See More]
- Package Type: TQFP
- Density: 256
- Memory Category: DPRAM
- Number of Words: 16
from Shenzhen Shengyu Electronics Technology Limited
IC SRAM 4.5MBIT PARALLEL 100TQFP [See More]
- Package Type: QFP; TQFP
- Density: 4500
- Memory Category: Volatile; SRAM Chip
- Supply Voltage: 0degC ~ 70degC (TA)
from Integrated Device Technology
The 72V273 32K x 9/16K x 18 SuperSync II FIFO memory has flexible x9/x18 Bus-Matching on both read and write ports. The variable clock cycle counting delay associated with the latency period found on previous SuperSync devices has been eliminated. SuperSync II FIFOs are appropriate for network,... [See More]
- Package Type: TQFP
- Density: 288
- Memory Category: FIFO
- Number of Words: 16
from Shenzhen Shengyu Electronics Technology Limited
IC SRAM 4.5MBIT PAR 100TQFP [See More]
- Package Type: QFP; TQFP
- Density: 4500
- Memory Category: Volatile; SRAM Chip
- Supply Voltage: -40degC ~ 85degC (TA)
from Integrated Device Technology
The 72V265 is an 16K x 18 SuperSync FIFO memory with clocked read and write controls. It 's a functionally compatible version of the 72265 designed to run off a 3.3V supply for very low power consumption. The Frequency Select pin ( FS ) has been removed, thus it is no longer necessary to select... [See More]
- Package Type: TQFP
- Density: 288
- Memory Category: FIFO
- Number of Words: 16
from Shenzhen Shengyu Electronics Technology Limited
IC SRAM 4.5MBIT PAR 100TQFP [See More]
- Package Type: QFP; TQFP
- Density: 4500
- Memory Category: Volatile; SRAM Chip
- Supply Voltage: 0degC ~ 70degC (TA)
from Integrated Device Technology
The 72265 is a 16K x 18 SuperSync FIFO memory with clocked read and write controls. The Frequency Select pin ( FS ) has been removed, thus it is no longer necessary to select which of the two clock inputs, RCLK or WCLK , is running at the higher frequency. SuperSync FIFOs are particularly... [See More]
- Package Type: TQFP
- Density: 288
- Memory Category: FIFO
- Number of Words: 16
from Shenzhen Shengyu Electronics Technology Limited
IC SRAM 18MBIT PARALLEL 100TQFP [See More]
- Package Type: QFP; TQFP
- Density: 18000
- Memory Category: Volatile; SRAM Chip
- Supply Voltage: 0degC ~ 70degC (TA)
from Integrated Device Technology
The 70V9369 is a high-speed 16K x 18-bit synchronous Dual-Port RAM that has been optimized for applications having unidirectional or bidirectional data flow in bursts. An automatic power down feature, controlled by CE0 and CE1 , permits the on-chip circuitry of each port to enter a very low standby... [See More]
- Package Type: TQFP
- Density: 288
- Memory Category: DPRAM
- Number of Words: 16
from Shenzhen Shengyu Electronics Technology Limited
IC SRAM 1MBIT PARALLEL 100TQFP [See More]
- Package Type: QFP; TQFP
- Density: 1000
- Memory Category: Volatile; SRAM Chip
- Supply Voltage: 0degC ~ 70degC (TA)
from Integrated Device Technology
The 709369 is a high-speed 16K x 18 bit synchronous Dual-Port RAM that has been optimized for applications having unidirectional or bidirectional data flow in bursts. An automatic power down feature, controlled by CE0 and CE1 , permits the on-chip circuitry of each port to enter a very low standby... [See More]
- Package Type: TQFP
- Density: 288
- Memory Category: DPRAM
- Number of Words: 8
from Shenzhen Shengyu Electronics Technology Limited
IC SRAM 72KBIT PARALLEL 100TQFP [See More]
- Package Type: QFP; TQFP
- Density: 72
- Memory Category: Volatile; SRAM Chip
- Supply Voltage: -40degC ~ 85degC (TA)
from Integrated Device Technology
The 72V3680 16K x 36 SuperSync II FIFO memory with clocked read and write controls offers flexible Bus-Matching x36/x18/x9 data flow and Asynchronous/Synchronous translation on the read or write ports ; SuperSync II FIFO ’s are appropriate for network, video, telecommunications, data... [See More]
- Package Type: TQFP
- Density: 512
- Memory Category: FIFO
- Number of Words: 16
from Shenzhen Shengyu Electronics Technology Limited
IC SRAM 256KBIT PARALLEL 100TQFP [See More]
- Package Type: QFP; TQFP
- Density: 256
- Memory Category: Volatile; SRAM Chip
- Supply Voltage: -40degC ~ 85degC (TA)
from Integrated Device Technology
The 70V06 is a high-speed 16K x 8 Dual-Port Static RAM designed to be used as a stand-alone 128K-bit Dual-Port SRAM or as a combination MASTER / SLAVE Dual-Port SRAM for 16-bit-or-more word systems which results in full speed, error-free operation without the need for additional discrete logic. An... [See More]
- Package Type: TQFP
- Density: 128
- Memory Category: DPRAM
- Number of Words: 16
from Shenzhen Shengyu Electronics Technology Limited
IC SRAM 1.152MBIT PAR 120TQFP [See More]
- Package Type: QFP; TQFP
- Density: 1152
- Memory Category: Volatile; SRAM Chip
- Supply Voltage: -40degC ~ 85degC (TA)
from Integrated Device Technology
The 7016 is a high-speed 16K x 9 Dual-Port Static RAM designed to be used as a stand-alone Dual-Port RAM or as a combination MASTER / SLAVE Dual-Port RAM for 18-bit-or-more word systems. Using the IDT MASTER / SLAVE Dual-Port RAM approach in 18- bit or wider memory system applications results in... [See More]
- Package Type: TQFP
- Density: 144
- Memory Category: DPRAM
- Number of Words: 16