DIP Memory Chips

226 Results
Integrated Circuits (ICs) - Logic - FIFOs Memory -- 1064519-IDT7208L25PI [IDT7208L25PI from Renesas Electronics Corporation]
from Win Source Electronics

Win Source Part Number: 1064519-IDT7208L25PI. Category: Integrated Circuits (ICs) >Logic - FIFOs Memory. Series: 7200. Package: Tube. Standard Package: 13. Data Rate: 28.5MHz. Function: Asynchronous. Memory Size: 576K (64K x 9). Access Time: 25ns. Current - Supply (Max): 120mA. Bus Directional:... [See More]

  • Package Type: DIP
  • Supply Voltage: 4.5 V ~ 5.5 V
  • Memory Category: FIFO
  • Operating Current: 120
FIFOs Memory -- 296-14242-5-ND [CD40105BE from Texas Instruments High-Performance Analog]
from DigiKey

Asynchronous FIFO 64 (16 x 4) Uni-Directional 16-PDIP [See More]

  • Package Type: DIP; "16-DIP (0.300"", 7.62mm)"
  • Operating Temperature: -55 to 125
  • Density: 64
24AA32A-I/P [24AA32A-I/P from Microchip Technology, Inc.]
from Rochester Electronics

EEPROM, 4KX8, Serial, CMOS, PDIP8 [See More]

  • Package Type: DIP; PDIP8
  • Logic Family: CMOS
  • Memory Category: EEPROM
EEPROM -- 1272679 [AT17LV256-10PU from Microchip Technology, Inc.]
from RS Components, Ltd.

FPGA Configuration Memory 256KB EEPROM [See More]

  • Package Type: DIP
  • Density: 256
  • Memory Category: EEPROM
  • Number of Words: 256
Integrated Circuits (ICs) - Logic - FIFOs Memory -- 1199749-AM7203A-50RC [AM7203A-50RC from Advanced Micro Devices, Inc.]
from Win Source Electronics

Win Source Part Number: 1199749-AM7203A-50RC. Category: Integrated Circuits (ICs) >Logic - FIFOs Memory. Package: Bulk. Standard Package: 1. Data Rate: 15.3MHz. Function: Asynchronous. Memory Size: 18K (2K x 9). Access Time: 50ns. Current - Supply (Max): 60mA. Bus Directional: Uni-Directional. [See More]

  • Package Type: DIP
  • Supply Voltage: 4.5 V ~ 5.5 V
  • Memory Category: FIFO
  • Operating Current: 60
FIFOs Memory -- 296-34109-5-ND [SN74S225N from Texas Instruments High-Performance Analog]
from DigiKey

Asynchronous FIFO 80 (16 x 5) Uni-Directional 10MHz 20-PDIP [See More]

  • Package Type: DIP; "20-DIP (0.300"", 7.62mm)"
  • Operating Current: 120
  • Density: 80
  • Data Rate: 10
24C02A-E/J [24C02A-E/J from Microchip Technology, Inc.]
from Rochester Electronics

256 X 8 I2C/2-Wire Serial EEPROM [See More]

  • Package Type: DIP; CDIP8
  • Memory Category: EEPROM
EEPROM -- 1276570 [AT28C256-15PU from Microchip Technology, Inc.]
from RS Components, Ltd.

EEPROM 256K (32K X 8) 150NS 28DIP [See More]

  • Package Type: DIP
  • Density: 256
  • Memory Category: EEPROM
  • Number of Words: 32
Integrated Circuits (ICs) - Logic - FIFOs Memory -- 1209880-SN74ACT7201LA25NP [SN74ACT7201LA25NP from Texas Instruments]
from Win Source Electronics

Win Source Part Number: 1209880-SN74ACT7201LA25NP. Category: Integrated Circuits (ICs) >Logic - FIFOs Memory. Package: Bulk. Standard Package: 1. Data Rate: 28.5MHz. Function: Asynchronous. Memory Size: 4.5K (512 x 9). Access Time: 25ns. Current - Supply (Max): 125mA. Bus Directional:... [See More]

  • Package Type: DIP
  • Supply Voltage: 4.5 V ~ 5.5 V
  • Memory Category: FIFO
  • Operating Current: 125
FIFOs Memory -- 568-2731-5-ND [74HC7030N,652 from NXP Semiconductors]
from DigiKey

Asynchronous, Synchronous FIFO 576 (64 x 9) Uni-Directional 33MHz 36ns 28-DIP [See More]

  • Package Type: DIP; "28-DIP (0.600"", 15.24mm)"
  • Data Rate: 33
  • Density: 576
  • Access Time: 36
27128A-20/B
from Rochester Electronics

27128A - 16K X 8 EPROM [See More]

  • Package Type: DIP; CDIP
  • Memory Category: EPROM
EEPROM -- 1276572 [AT28C64B-15PU from Microchip Technology, Inc.]
from RS Components, Ltd.

64K (8Kx8) EEPROM 150ns,AT28C64B-15PU [See More]

  • Package Type: DIP
  • Density: 64
  • Memory Category: EEPROM
  • Number of Words: 8
Integrated Circuits (ICs) - Logic - FIFOs Memory -- 1258849-SN74ALS236N [SN74ALS236N from Texas Instruments]
from Win Source Electronics

Win Source Part Number: 1258849-SN74ALS236N. Category: Integrated Circuits (ICs) >Logic - FIFOs Memory. Series: 74ALS. Package: Tube. Standard Package: 25. Data Rate: 30MHz. Function: Asynchronous. Memory Size: 256 (64 x 4). Access Time: 22ns. Current - Supply (Max): 145mA. Bus Directional:... [See More]

  • Package Type: DIP
  • Supply Voltage: 4.5 V ~ 5.5 V
  • Memory Category: FIFO
  • Operating Current: 145
FIFOs Memory -- 568-2737-5-ND [74HC7403N,112 from NXP Semiconductors]
from DigiKey

Asynchronous, Synchronous FIFO 256 (64 x 4) Uni-Directional 30MHz 49ns 16-DIP [See More]

  • Package Type: DIP; "16-DIP (0.300"", 7.62mm)"
  • Operating Current: 1
  • Density: 256
  • Data Rate: 30
27C010-120DI
from Rochester Electronics

27C010 - 1024K (128K x 8) CMOS EPROM [See More]

  • Package Type: DIP; CDIP32
  • Logic Family: CMOS
  • Memory Category: EPROM
EEPROM -- 1278194 [AT93C86A-10PU-2.7 from Microchip Technology, Inc.]
from RS Components, Ltd.

EEPROM Serial-3Wire 16K-bit 2K x 8/1K [See More]

  • Package Type: DIP
  • Density: 16
  • Memory Category: EEPROM
  • Number of Words: 1024 to 2048
Integrated Circuits (ICs) - Logic - FIFOs Memory -- 1314673-7204L35TP [7204L35TP from Renesas Electronics Corporation]
from Win Source Electronics

Win Source Part Number: 1314673-7204L35TP. Category: Integrated Circuits (ICs) >Logic - FIFOs Memory. Series: 7200. Package: Tube. Data Rate: 22.22MHz. Function: Asynchronous. Memory Size: 36K (4K x 9). Access Time: 35ns. Current - Supply (Max): 120mA. Bus Directional: Uni-Directional. Expansion... [See More]

  • Package Type: DIP
  • Operating Current: 120
  • Supply Voltage: 4.5 V ~ 5.5 V
  • Data Rate: 22
FIFOs Memory -- 7200L12TP-ND [7200L12TP from Renesas Electronics Corporation]
from DigiKey

Asynchronous FIFO 2.25K (256 x 9) Uni-Directional 50MHz 12ns 28-PDIP [See More]

  • Package Type: DIP; "28-DIP (0.300"", 7.62mm)"
  • Operating Current: 80
  • Density: 2
  • Data Rate: 50
27C16Q55/B
from Rochester Electronics

27C16 - 2Kx8 EPROM [See More]

  • Package Type: DIP; CDIP
  • Memory Category: EPROM
EEPROM -- 1771440 [AT17LV010-10PU from Microchip Technology, Inc.]
from RS Components, Ltd.

10MHZ, 8 DIP, IND TEMP, GREEN [See More]

  • Package Type: DIP
  • Number of Words: 1048576
  • Memory Category: EEPROM
  • Bits per Word: 1
Integrated Circuits (ICs) - Logic - FIFOs Memory -- 1314982-7201LA30TDB [7201LA30TDB from Renesas Electronics Corporation]
from Win Source Electronics

Win Source Part Number: 1314982-7201LA30TDB. Category: Integrated Circuits (ICs) >Logic - FIFOs Memory. Series: 7200. Package: Tube. Data Rate: 25MHz. Function: Asynchronous. Memory Size: 4.5K (512 x 9). Access Time: 30ns. Current - Supply (Max): 100mA. Bus Directional: Uni-Directional. Expansion... [See More]

  • Package Type: DIP
  • Operating Current: 100
  • Supply Voltage: 4.5 V ~ 5.5 V
  • Data Rate: 25
FIFOs Memory -- 7201LA12PDG-ND [7201LA12PDG from Renesas Electronics Corporation]
from DigiKey

Asynchronous FIFO 4.5K (512 x 9) Uni-Directional 50MHz 12ns 28-PDIP [See More]

  • Package Type: DIP; "28-DIP (0.600"", 15.24mm)"
  • Operating Current: 80
  • Density: 4
  • Data Rate: 50
27LS00APC
from Rochester Electronics

27LS00A - SRAM, 256 X 1, WITH 3-STATE OUTPUTS [See More]

  • Package Type: DIP; PDIP16
  • Memory Category: SRAM Chip
EEPROM -- 1771444 [AT17LV512A-10PU from Microchip Technology, Inc.]
from RS Components, Ltd.

FPGA CONFIG EEPROM, 512K BIT [See More]

  • Package Type: DIP
  • Density: 512
  • Memory Category: EEPROM
  • Number of Words: 524288
Integrated Circuits (ICs) - Logic - FIFOs Memory -- 1315014-7207L25PI [7207L25PI from Renesas Electronics Corporation]
from Win Source Electronics

Win Source Part Number: 1315014-7207L25PI. Category: Integrated Circuits (ICs) >Logic - FIFOs Memory. Series: 7200. Package: Tube. Data Rate: 28.5MHz. Function: Asynchronous. Memory Size: 288K (32K x 9). Access Time: 25ns. Current - Supply (Max): 120mA. Bus Directional: Uni-Directional. Expansion... [See More]

  • Package Type: DIP
  • Operating Current: 120
  • Supply Voltage: 4.5 V ~ 5.5 V
  • Data Rate: 28
FIFOs Memory -- 72401L10P-ND [72401L10P from Renesas Electronics Corporation]
from DigiKey

Asynchronous FIFO 256 (64 x 4) Uni-Directional 10MHz 55ns 16-PDIP [See More]

  • Package Type: DIP; "16-DIP (0.300"", 7.62mm)"
  • Operating Current: 35
  • Density: 256
  • Data Rate: 10
27LS00DC
from Rochester Electronics

27LS00 - SRAM, 256 X 1, WITH 3-STATE OUTPUTS [See More]

  • Package Type: DIP; CDIP
  • Memory Category: SRAM Chip
EEPROM -- 1783994 [24LC1025-I/P from Microchip Technology, Inc.]
from RS Components, Ltd.

1024K,128K X 8,2.5V Ser EE,128 B PAGE [See More]

  • Package Type: DIP
  • Pins: 8
  • Memory Category: EEPROM
  • Supply Voltage: 5.5 v, 2.5 v
Integrated Circuits (ICs) - Logic - FIFOs Memory -- 1315378-7203L12TPG [7203L12TPG from Renesas Electronics Corporation]
from Win Source Electronics

Win Source Part Number: 1315378-7203L12TPG. Category: Integrated Circuits (ICs) >Logic - FIFOs Memory. Series: 7200. Package: Tube. Data Rate: 50MHz. Function: Asynchronous. Memory Size: 18K (2K x 9). Access Time: 12ns. Current - Supply (Max): 120mA. Bus Directional: Uni-Directional. Expansion... [See More]

  • Package Type: DIP
  • Operating Current: 120
  • Supply Voltage: 4.5 V ~ 5.5 V
  • Data Rate: 50
FIFOs Memory -- 74ACT2708PC-ND [74ACT2708PC from onsemi]
from DigiKey

Asynchronous, Synchronous FIFO 576 (64 x 9) Uni-Directional 85MHz 28-PDIP [See More]

  • Package Type: DIP; "28-DIP (0.600"", 15.24mm)"
  • Operating Current: 150
  • Density: 576
  • Data Rate: 85
27S181PC
from Rochester Electronics

AM27S181 - 1024x8 Bipolar PROM [See More]

  • Package Type: DIP; PDIP24
  • Memory Category: PROM
EEPROM -- 1783995 [25LC256-I/P from Microchip Technology, Inc.]
from RS Components, Ltd.

256k,32K X 8 , 2.5V Serial EE PDIP-8 [See More]

  • Package Type: DIP
  • Density: 256
  • Memory Category: EEPROM
  • Pins: 8
Integrated Circuits (ICs) - Logic - FIFOs Memory -- 1316140-7202LA20DB [7202LA20DB from Renesas Electronics Corporation]
from Win Source Electronics

Win Source Part Number: 1316140-7202LA20DB. Category: Integrated Circuits (ICs) >Logic - FIFOs Memory. Series: 7200. Package: Tube. Data Rate: 33.3MHz. Function: Asynchronous. Memory Size: 9K (1K x 9). Access Time: 20ns. Current - Supply (Max): 100mA. Bus Directional: Uni-Directional. Expansion... [See More]

  • Package Type: DIP
  • Operating Current: 100
  • Supply Voltage: 4.5 V ~ 5.5 V
  • Data Rate: 33
FIFOs Memory -- 74F433SPC-ND [74F433SPC from onsemi]
from DigiKey

Asynchronous FIFO 256 (64 x 4) Uni-Directional 24-PDIP [See More]

  • Package Type: DIP; "24-DIP (0.300"", 7.62mm)"
  • Operating Temperature: 0 to 70
  • Density: 256
27S29ADC
from Rochester Electronics

27S29A - 4K-Bit (512x8) Bipolar PROM [See More]

  • Package Type: DIP; CDIP
  • Memory Category: PROM
EEPROM -- 1783996 [25LC512-I/P from Microchip Technology, Inc.]
from RS Components, Ltd.

512k,64K X 8 , 2.5V Serial EE PDIP-8 [See More]

  • Package Type: DIP
  • Density: 512
  • Memory Category: EEPROM
  • Pins: 8
Integrated Circuits (ICs) - Logic - FIFOs Memory -- 1377602-7203L25TP [7203L25TP from Renesas Electronics Corporation]
from Win Source Electronics

Win Source Part Number: 1377602-7203L25TP. Category: Integrated Circuits (ICs) - Logic - FIFOs Memory. Temperature Range - Operating: 0 °C ~ 70 °C. Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited). Mfr: Renesas Electronics America Inc. Series: 7200. Package: Tube. Product... [See More]

  • Package Type: DIP
  • Supply Voltage: 4.5 V ~ 5.5 V
  • Memory Category: FIFO
  • Operating Current: 120
FIFOs Memory -- IDT72413L35P-ND [IDT72413L35P from Renesas Electronics Corporation]
from DigiKey

Asynchronous FIFO 320 (64 x 5) Uni-Directional 35MHz 20ns 20-PDIP [See More]

  • Package Type: DIP; "20-DIP (0.300"", 7.62mm)"
  • Operating Current: 60
  • Density: 320
  • Data Rate: 35
27S29APC
from Rochester Electronics

27S29A - 4K-Bit (512x8) Bipolar PROM [See More]

  • Package Type: DIP; PDIP20
  • Memory Category: PROM
EEPROM -- 1783997 [24LC128-I/P from Microchip Technology, Inc.]
from RS Components, Ltd.

128K,16K X 8,2.5V Serial EE,PDIP-8 [See More]

  • Package Type: DIP
  • Density: 128
  • Memory Category: EEPROM
  • Pins: 8
Integrated Circuits (ICs) - Logic - FIFOs Memory -- 1381760-CD40105BD
from Win Source Electronics

Win Source Part Number: 1381760-CD40105BD. Category: Integrated Circuits (ICs) >Logic >FIFOs Memory. Package: Bulk. Standard Package: 60 pcs. Data Rate: 4MHz. Function: Asynchronous. Memory Size: 16 x 4. Current - Supply (Max): 100 µA. Bus Directional: Uni-Directional. Expansion Type:... [See More]

  • Package Type: DIP
  • Supply Voltage: 3 V ~ 18 V
  • Memory Category: FIFO
  • Operating Current: 0.1000
Memory -- 1092-1094-ND [MX25L4006EPI-12G from Macronix International Co., Ltd.]
from DigiKey

FLASH - NOR Memory IC 4Mb (512K x 8) SPI 86MHz 8-PDIP [See More]

  • Package Type: DIP; "8-DIP (0.300"", 7.62mm)"
  • Density: 4000
  • Memory Category: Flash
  • Supply Voltage: 2.7V ~ 3.6V
71256SA20TPI [71256SA20TPI from Integrated Device Technology]
from Rochester Electronics

Static RAM 256K (32K X 8-Bit) [See More]

  • Package Type: DIP; DIP28
  • Density: 0
  • Memory Category: SRAM Chip
EEPROM -- 1784143 [24LC16B-I/P from Microchip Technology, Inc.]
from RS Components, Ltd.

16K,2K X 8 2.5V Serial EE,PDIP-8 [See More]

  • Package Type: DIP
  • Density: 16
  • Memory Category: EEPROM
  • Pins: 8
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs -- 1342487-AT17N512-10PI [AT17N512-10PI from Microchip Technology, Inc.]
from Win Source Electronics

Win Source Part Number: 1342487-AT17N512-10PI. Category: Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs. Package: Tube. Standard Package: 50. Memory Size: 512kb. Programmable Type: Serial EEPROM. Voltage - Supply: 3V ~ 3.6V. Mounting Type: Through Hole. Package / Case: 8-DIP... [See More]

  • Package Type: DIP
  • Supply Voltage: 3V ~ 3.6V
  • Memory Category: EEPROM; Serial EEPROM
  • Operating Temperature: -40 to 85
Memory -- 11AA010-I/P-ND [11AA010-I/P from Microchip Technology, Inc.]
from DigiKey

EEPROM Memory IC 1Kb (128 x 8) Single Wire 100kHz 8-PDIP [See More]

  • Package Type: DIP; "8-DIP (0.300"", 7.62mm)"
  • Supply Voltage: 1.8V ~ 5.5V
  • Memory Category: EEPROM
  • Operating Temperature: -40 to 85
74F413PC [74F413PC from onsemi]
from Rochester Electronics

FIFO, 64X4, 55ns, Synchronous, CMOS, PDIP16 [See More]

  • Package Type: DIP; DIP16
  • Logic Family: CMOS
  • Memory Category: FIFO
EEPROM -- 1784915 [25LC1024-I/P from Microchip Technology, Inc.]
from RS Components, Ltd.

1024k,128K X 8 , 2.5V Serial EE PDIP-8 [See More]

  • Package Type: DIP
  • Pins: 8
  • Memory Category: EEPROM
  • Supply Voltage: 5.5 v, 2.5 v
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs -- 1342489-AT17N256-10PC [AT17N256-10PC from Microchip Technology, Inc.]
from Win Source Electronics

Win Source Part Number: 1342489-AT17N256-10PC. Category: Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs. Package: Tube. Standard Package: 50. Memory Size: 256Kb. Programmable Type: Serial EEPROM. Voltage - Supply: 3V ~ 3.6V. Mounting Type: Through Hole. Package / Case: 8-DIP... [See More]

  • Package Type: DIP
  • Supply Voltage: 3V ~ 3.6V
  • Memory Category: EEPROM; Serial EEPROM
  • Operating Temperature: 0 to 70
Memory -- 1219-1045-ND [FT24C02A-UDR-B from Fremont Micro Devices Corporation]
from DigiKey

EEPROM Memory IC 2Kb (256 x 8) I ²C 1MHz 550ns 8-DIP [See More]

  • Package Type: DIP; "8-DIP (0.300"", 7.62mm)"
  • Supply Voltage: 1.8V ~ 5.5V
  • Memory Category: EEPROM
  • Operating Temperature: -40 to 85
93422/BWA
from Rochester Electronics

93422/BWA - Standard SRAM, 256X4, (DM: M38510/23110BWA) [See More]

  • Package Type: DIP; PDIP
  • Memory Category: SRAM Chip
EEPROM -- 1784916 [25LC128-I/P from Microchip Technology, Inc.]
from RS Components, Ltd.

128k,32K X 8 , 2.5V Serial EE PDIP-8 [See More]

  • Package Type: DIP
  • Density: 128
  • Memory Category: EEPROM
  • Pins: 8
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs -- 1342496-AT17N512-10PC [AT17N512-10PC from Microchip Technology, Inc.]
from Win Source Electronics

Win Source Part Number: 1342496-AT17N512-10PC. Category: Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs. Package: Tube. Standard Package: 50. Memory Size: 512kb. Programmable Type: Serial EEPROM. Voltage - Supply: 3V ~ 3.6V. Mounting Type: Through Hole. Package / Case: 8-DIP... [See More]

  • Package Type: DIP
  • Supply Voltage: 3V ~ 3.6V
  • Memory Category: EEPROM; Serial EEPROM
  • Operating Temperature: 0 to 70
Memory -- 1450-1017-ND [AS6C1008-55PCN from Alliance Memory, Inc.]
from DigiKey

SRAM - Asynchronous Memory IC 1Mb (128K x 8) Parallel 55ns 32-PDIP [See More]

  • Package Type: DIP; "32-DIP (0.600"", 15.24mm)"
  • Density: 1000
  • Memory Category: SRAM Chip
  • Supply Voltage: 2.7V ~ 5.5V
AM27C010-70PI-G
from Rochester Electronics

AM27C010 - CMOS EPROM 1 Megabit (128K x 8) [See More]

  • Package Type: DIP; PDIP32
  • Logic Family: CMOS
  • Memory Category: EPROM
EEPROM -- 1784919 [24LC64-I/P from Microchip Technology, Inc.]
from RS Components, Ltd.

64K,8K X 8,2.5V Serial EE,PDIP-8 [See More]

  • Package Type: DIP
  • Density: 64
  • Memory Category: EEPROM
  • Pins: 8
Integrated Circuits (ICs) - Memory - Configuration PROMs for FPGAs -- 1383878-XC17S150APD8I [XC17S150APD8I from Advanced Micro Devices, Inc.]
from Win Source Electronics

Win Source Part Number: 1383878-XC17S150APD8I. Category: Integrated Circuits (ICs) >Memory >Configuration PROMs for FPGAs. Package: Tube. Standard Package: 50 pcs. Memory Size: 1.5Mb. Programmable Type: OTP. Voltage - Supply: 3V ~ 3.6V. Mounting Type: Through Hole. Package / Case: 8-DIP... [See More]

  • Package Type: DIP
  • Supply Voltage: 3V ~ 3.6V
  • Memory Category: OTP
  • Operating Temperature: -40 to 85
Memory -- 1450-1033-ND [AS6C62256-55PCN from Alliance Memory, Inc.]
from DigiKey

SRAM - Asynchronous Memory IC 256Kb (32K x 8) Parallel 55ns 28-PDIP [See More]

  • Package Type: DIP; "28-DIP (0.600"", 15.24mm)"
  • Supply Voltage: 2.7V ~ 5.5V
  • Memory Category: SRAM Chip
  • Operating Temperature: 0 to 70
AM27C256-120PI-G
from Rochester Electronics

AM27C256 - 256Kb (32K x 8-Bit) CMOS OTP EPROM [See More]

  • Package Type: DIP; PDIP
  • Density: 0
  • Memory Category: EPROM
  • Logic Family: CMOS
EEPROM -- 1784921 [24LC512-I/P from Microchip Technology, Inc.]
from RS Components, Ltd.

512K,64K X 8,2.5V SER EE,PDIP-8 [See More]

  • Package Type: DIP
  • Density: 512
  • Memory Category: EEPROM
  • Pins: 8
Integrated Circuits (ICs) - Memory - Memory -- 1342412-BQ4016YMC-70 [BQ4016YMC-70 from Texas Instruments]
from Win Source Electronics

Win Source Part Number: 1342412-BQ4016YMC-70. Category: Integrated Circuits (ICs) - Memory - Memory. Package: Tube. Standard Package: 10. Technology: NVSRAM (Non-Volatile SRAM). Memory Type: Non-Volatile. Memory Size: 8Mbit. Access Time: 70 ns. Voltage - Supply: 4.5V ~ 5.5V. Mounting Type: Through... [See More]

  • Package Type: DIP
  • Supply Voltage: 4.5V ~ 5.5V
  • Memory Category: Non-Volatile; SRAM Chip
  • Access Time: 70
Memory -- 1450-AS7C256C-15PCN-ND [AS7C256C-15PCN from Alliance Memory, Inc.]
from DigiKey

IC SRAM 256KBIT PARALLEL 28DIP [See More]

  • Package Type: DIP; "28-DIP (0.300"", 7.62mm)"
  • Supply Voltage: 2.7V ~ 5.5V
  • Memory Category: SRAM Chip
  • Operating Temperature: 0 to 70
BQ4016MC-70 [BQ4016MC-70 from Texas Instruments High-Performance Analog]
from Rochester Electronics

Non-Volatile SRAM Module, 1MX8, 70ns, CMOS [See More]

  • Package Type: DIP; DIP36
  • Logic Family: CMOS
  • Memory Category: SRAM Chip
EEPROM -- 1784940 [24LC256-E/P from Microchip Technology, Inc.]
from RS Components, Ltd.

256K 32Kx8 2.5V Ser. EEPROM,24LC256-E/P [See More]

  • Package Type: DIP
  • Density: 256
  • Memory Category: EEPROM
  • Pins: 8
Integrated Circuits (ICs) - Memory - Memory -- 1345705-6116SA20TPGI [6116SA20TPGI from Renesas Electronics Corporation]
from Win Source Electronics

Win Source Part Number: 1345705-6116SA20TPGI. Category: Integrated Circuits (ICs) - Memory - Memory. Package: Tube. Standard Package: 15. Technology: SRAM - Asynchronous. Memory Type: Volatile. Memory Size: 16Kbit. Access Time: 20 ns. Voltage - Supply: 4.5V ~ 5.5V. Mounting Type: Through Hole. [See More]

  • Package Type: DIP
  • Supply Voltage: 4.5V ~ 5.5V
  • Memory Category: Volatile; SRAM Chip
  • Access Time: 20
Memory -- 150-23LCV02M-I/P-ND [23LCV02M-I/P from Microchip Technology, Inc.]
from DigiKey

IC SRAM 2MBIT SPI/QUAD 14DIP [See More]

  • Package Type: DIP; "14-DIP (0.300"", 7.62mm)"
  • Density: 2000
  • Memory Category: SRAM Chip
  • Supply Voltage: 2.2V ~ 3.6V
CDP1821CD3R1783
from Rochester Electronics

HIGH-RELIABILITY CMOS 1024-WORD X 1-BIT STATIC RAM [See More]

  • Package Type: DIP; SBDIP
  • Logic Family: CMOS
  • Memory Category: SRAM Chip
EEPROM -- 1784943 [25AA128-I/P from Microchip Technology, Inc.]
from RS Components, Ltd.

128k, 16K X 8 , 1.8V SER EEPROM IND [See More]

  • Package Type: DIP
  • Density: 128
  • Memory Category: EEPROM
  • Pins: 8
Integrated Circuits (ICs) - Memory - Memory -- 1356092-W25Q128FVAIG [W25Q128FVAIG from Winbond Electronics Corporation America]
from Win Source Electronics

Win Source Part Number: 1356092-W25Q128FVAIG. Category: Integrated Circuits (ICs) - Memory - Memory. Temperature Range - Operating: -40 °C ~ 85 °C (TA). Fake Threat In the Open Market: 35 pct. MSL Level: 1 (Unlimited). Mfr: Winbond Electronics. Series: SpiFlash ®. Package: Tube. [See More]

  • Package Type: DIP
  • Supply Voltage: 2.7V ~ 3.6V
  • Memory Category: Flash; Non-Volatile
  • Cycle Time: 50000
Memory -- 20-X28HC256PIZ-12-ND [X28HC256PIZ-12 from Renesas Electronics Corporation]
from DigiKey

IC EEPROM 256KBIT PARALLEL 28DIP [See More]

  • Package Type: DIP; "28-DIP (0.600"", 15.24mm)"
  • Supply Voltage: 4.5V ~ 5.5V
  • Memory Category: EEPROM
  • Operating Temperature: -40 to 85
CDP1824CD/B
from Rochester Electronics

CDP1824C - 32-Word x 8-Bit Static RAM [See More]

  • Package Type: DIP; CDIP18
  • Density: 0
  • Memory Category: SRAM Chip
EEPROM -- 1784946 [25AA1024-I/P from Microchip Technology, Inc.]
from RS Components, Ltd.

1024k, 128K X 8 , 1.8V SER EEPROM IND [See More]

  • Package Type: DIP
  • Pins: 8
  • Memory Category: EEPROM
  • Supply Voltage: 5.5 v, 1.8 v
Integrated Circuits (ICs) - Memory - Memory -- 1371387-23LC512-I/P [23LC512-I/P from Microchip Technology, Inc.]
from Win Source Electronics

Win Source Part Number: 1371387-23LC512-I/P. Category: Integrated Circuits (ICs) - Memory - Memory. Temperature Range - Operating: -40 °C ~ 85 °C (TA). Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited). Mfr: Microchip Technology. Package: Tube. Product Status: Active. [See More]

  • Package Type: DIP
  • Supply Voltage: 2.5V ~ 5.5V
  • Memory Category: Volatile; SRAM Chip
  • Operating Temperature: -40 to 85
Memory -- 296-22088-5-ND [BQ4011LYMA-70N from Texas Instruments High-Performance Analog]
from DigiKey

NVSRAM (Non-Volatile SRAM) Memory IC 256Kb (32K x 8) Parallel 70ns 28-DIP Module (18.42x37.72) [See More]

  • Package Type: DIP; "28-DIP Module (0.61"", 15.49mm)"
  • Supply Voltage: 3V ~ 3.6V
  • Memory Category: NVRAM; NVSRAM
  • Operating Temperature: -40 to 85
CY7C140-45DMB [CY7C140-45DMB from Cypress Semiconductor Corp.]
from Rochester Electronics

Dual-Port SRAM, 1KX8, 45ns PDIP48 [See More]

  • Package Type: DIP; DIP48
  • Memory Category: SRAM Chip
EEPROM -- 1784948 [24AA256-I/P from Microchip Technology, Inc.]
from RS Components, Ltd.

256K, 32K X 8, 1.8V SER EEPROM IND [See More]

  • Package Type: DIP
  • Density: 256
  • Memory Category: EEPROM
  • Pins: 8
Integrated Circuits (ICs) - Memory - Memory -- 1371389-23LCV512-I/P [23LCV512-I/P from Microchip Technology, Inc.]
from Win Source Electronics

Win Source Part Number: 1371389-23LCV512-I/P. Category: Integrated Circuits (ICs) - Memory - Memory. Temperature Range - Operating: -40 °C ~ 85 °C (TA). Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited). Mfr: Microchip Technology. Package: Tube. Product Status: Active. [See More]

  • Package Type: DIP
  • Supply Voltage: 2.5V ~ 5.5V
  • Memory Category: Volatile; SRAM Chip
  • Operating Temperature: -40 to 85
Memory -- 296-22090-5-ND [BQ4015LYMA-70N from Texas Instruments High-Performance Analog]
from DigiKey

NVSRAM (Non-Volatile SRAM) Memory IC 4Mb (512K x 8) Parallel 70ns 32-DIP Module (18.42x42.8) [See More]

  • Package Type: DIP; "32-DIP Module (0.610"", 15.49mm)"
  • Density: 4000
  • Memory Category: NVRAM; NVSRAM
  • Supply Voltage: 3V ~ 3.6V
CY7C167A-15PC [CY7C167A-15PC from Cypress Semiconductor Corp.]
from Rochester Electronics

Standard SRAM, 16KX1, 15ns PDIP20 [See More]

  • Package Type: DIP; DIP20
  • Memory Category: SRAM Chip
EEPROM -- 1784959 [24C02C-E/P from Microchip Technology, Inc.]
from RS Components, Ltd.

EEPROM 2Kbit 256x8 Serial-I2C PDIP8 [See More]

  • Package Type: DIP
  • Density: 2
  • Memory Category: EEPROM
  • Bits per Word: 8
Integrated Circuits (ICs) - Memory - Memory -- 1371390-23LCV1024-I/P [23LCV1024-I/P from Microchip Technology, Inc.]
from Win Source Electronics

Win Source Part Number: 1371390-23LCV1024-I/P. Category: Integrated Circuits (ICs) - Memory - Memory. Temperature Range - Operating: -40 °C ~ 85 °C (TA). Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited). Mfr: Microchip Technology. Package: Tube. Product Status: Active. [See More]

  • Package Type: DIP
  • Supply Voltage: 2.5V ~ 5.5V
  • Memory Category: Volatile; SRAM Chip
  • Operating Temperature: -40 to 85
Memory -- 296-9402-5-ND [BQ4016MC-70 from Texas Instruments High-Performance Analog]
from DigiKey

NVSRAM (Non-Volatile SRAM) Memory IC 8Mb (1M x 8) Parallel 70ns 36-DIP Module [See More]

  • Package Type: DIP; "36-DIP Module (0.610"", 15.49mm)"
  • Density: 8000
  • Memory Category: NVRAM; NVSRAM
  • Supply Voltage: 4.75V ~ 5.5V
D8155H-2
from Rochester Electronics

8155H - SRAM, 256x8, With I/O Ports and Timer [See More]

  • Package Type: DIP; CDIP40
  • Memory Category: SRAM Chip
EEPROM -- 1784960 [24LC512-E/P from Microchip Technology, Inc.]
from RS Components, Ltd.

EEPROM 512Kbit 64Kx8 Serial-I2C PDIP8 [See More]

  • Package Type: DIP
  • Density: 512
  • Memory Category: EEPROM
  • Bits per Word: 8
Integrated Circuits (ICs) - Memory - Memory -- 1371403-24LC02BH-I/P [24LC02BH-I/P from Microchip Technology, Inc.]
from Win Source Electronics

Win Source Part Number: 1371403-24LC02BH-I/P. Category: Integrated Circuits (ICs) - Memory - Memory. Temperature Range - Operating: -40 °C ~ 85 °C (TA). Fake Threat In the Open Market: 44 pct. MSL Level: Not Applicable. Mfr: Microchip Technology. Package: Tube. Product Status: Active. [See More]

  • Package Type: DIP
  • Supply Voltage: 2.5V ~ 5.5V
  • Memory Category: EEPROM; Non-Volatile
  • Access Time: 900
Memory -- 448-CY15B102QN-50PZXI-ND [CY15B102QN-50PZXI from Infineon Technologies AG]
from DigiKey

IC FRAM 2MBIT SPI 50MHZ 8DIP [See More]

  • Package Type: DIP; "8-DIP (0.300"", 7.62mm)"
  • Density: 2000
  • Memory Category: NVRAM; FRAM
  • Supply Voltage: 1.8V ~ 3.6V
HM1-6504B/883S2064
from Rochester Electronics

4096 X 1 CMOS Static RAM [See More]

  • Package Type: DIP; DIP18
  • Logic Family: CMOS
  • Memory Category: SRAM Chip
EEPROM -- 1784962 [24FC1026-I/P from Microchip Technology, Inc.]
from RS Components, Ltd.

Serial EEPROM, I2C, 1M, 128Kx8, PDIP [See More]

  • Package Type: DIP
  • Bits per Word: 8
  • Memory Category: EEPROM
  • Pins: 8
Integrated Circuits (ICs) - Memory - Memory -- 1371465-25AA040A-I/P [25AA040A-I/P from Microchip Technology, Inc.]
from Win Source Electronics

Win Source Part Number: 1371465-25AA040A-I/P. Category: Integrated Circuits (ICs) - Memory - Memory. Temperature Range - Operating: -40 °C ~ 85 °C (TA). Fake Threat In the Open Market: 46 pct. MSL Level: Not Applicable. Mfr: Microchip Technology. Package: Tube. Product Status: Active. [See More]

  • Package Type: DIP
  • Supply Voltage: 1.8V ~ 5.5V
  • Memory Category: EEPROM; Non-Volatile
  • Cycle Time: 5.00E6
Memory -- 497-1625-5-ND [M27C1001-10B1 from STMicroelectronics, Inc.]
from DigiKey

EPROM - OTP Memory IC 1Mb (128K x 8) Parallel 100ns 32-PDIP [See More]

  • Package Type: DIP; "32-DIP (0.600"", 15.24mm)"
  • Density: 1000
  • Memory Category: EPROM
  • Supply Voltage: 4.5V ~ 5.5V
EEPROM -- 1784963 [24LC515-I/P from Microchip Technology, Inc.]
from RS Components, Ltd.

Serial EEPROM, I2C, 512K, 64Kx8, PDIP [See More]

  • Package Type: DIP
  • Number of Words: 64
  • Memory Category: EEPROM
  • Bits per Word: 8
Integrated Circuits (ICs) - Memory - Memory -- 1371466-25C320/P [25C320/P from Microchip Technology, Inc.]
from Win Source Electronics

Win Source Part Number: 1371466-25C320/P. Category: Integrated Circuits (ICs) - Memory - Memory. Temperature Range - Operating: 0 °C ~ 70 °C (TA). Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited). Mfr: Microchip Technology. Package: Tube. Product Status: Active. Package /... [See More]

  • Package Type: DIP
  • Supply Voltage: 4.5V ~ 5.5V
  • Memory Category: EEPROM; Non-Volatile
  • Cycle Time: 5.00E6
Memory -- 497-1638-5-ND [M27C2001-10B1 from STMicroelectronics, Inc.]
from DigiKey

EPROM - OTP Memory IC 2Mb (256K x 8) Parallel 100ns 32-PDIP [See More]

  • Package Type: DIP; "32-DIP (0.600"", 15.24mm)"
  • Density: 2000
  • Memory Category: EPROM
  • Supply Voltage: 4.5V ~ 5.5V
EEPROM -- 1785004 [25LC640A-I/P from Microchip Technology, Inc.]
from RS Components, Ltd.

64K,8K X 8, 2.5V Serial EE PDIP-8 [See More]

  • Package Type: DIP
  • Density: 64
  • Memory Category: EEPROM
  • Pins: 8
Integrated Circuits (ICs) - Memory - Memory -- 1371486-24AA64F-I/P [24AA64F-I/P from Microchip Technology, Inc.]
from Win Source Electronics

Win Source Part Number: 1371486-24AA64F-I/P. Category: Integrated Circuits (ICs) - Memory - Memory. Temperature Range - Operating: -40 °C ~ 85 °C (TA). Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited). Mfr: Microchip Technology. Package: Tube. Product Status: Active. [See More]

  • Package Type: DIP
  • Supply Voltage: 1.7V ~ 5.5V
  • Memory Category: EEPROM; Non-Volatile
  • Access Time: 900
Memory -- 497-1665-5-ND [M27C4002-10B1 from STMicroelectronics, Inc.]
from DigiKey

EPROM - OTP Memory IC 4Mb (256K x 16) Parallel 100ns 40-PDIP [See More]

  • Package Type: DIP; "40-DIP (0.600"", 15.24mm)"
  • Density: 4000
  • Memory Category: EPROM
  • Supply Voltage: 4.5V ~ 5.5V
EEPROM -- 1785271 [93LC46B-I/P from Microchip Technology, Inc.]
from RS Components, Ltd.

1K,64 X 16 Serial EE,PDIP-8 [See More]

  • Package Type: DIP
  • Density: 1
  • Memory Category: EEPROM
  • Pins: 8
GR Series Non-Volatile RAM -- GR281
from Greenwich Instruments Ltd.

The range of non-volatile lithium battery backed memory devices have been established over two decades. We offer industry standard JEDEC pinouts for NV RAM in the following configurations: 2k x 8 (16K bit), 8k x 8 (64K bit), 32k x 8 (256K bit), 128k x 8 (1024K bit). All of these devices have a... [See More]

  • Package Type: DIP; PCDIP
  • Density: 16
  • Memory Category: NVRAM; NVSRAM
  • Number of Words: 2
PCM-3840
from AAEON Electronics, Inc.

DiskOnChip ® 2000 Flash Disk Module. Main [See More]

  • Package Type: DIP
  • Density: 32000 to 8000000
  • Memory Category: Flash; EPROM; SRAM Chip
1.5-1.95V 256Kb SPI Serial SRAM -- 23A256
from Microchip Technology, Inc.

The Microchip Technology Inc. 23X256 are 256 Kbit Serial SRAM devices. The memory is accessed via a simple Serial Peripheral Interface (SPI) compatible serial bus. The bus signals required are a clock input (SCK) plus separate data in (SI) and data out (SO) lines. Access to the device is controlled... [See More]

  • Package Type: SOIC; SSOP; DIP; ['DICE', 'WAFER', 'TSSOP', 'SOIC', 'PDIP']
  • Supply Voltage: 1.5V; 1.8V
  • Memory Category: SRAM Chip
  • Data Rate: 16
Controllers -- AM2964B/BQA [AM2964B/BQA from Advanced Micro Devices, Inc.]
from Quarktwin Technology Ltd.

DYNAMIC MEMORY CONTROLLER [See More]

  • Package Type: DIP; 40-CDIP (0.600\", 15.24mm)
  • Operating Temperature: -55 to 125
  • Supply Voltage: 4.5V ~ 5.5V
EEPROM Serial-I2C 8K-bit 1K x 8 3.3V/5V 8-Pin PDIP Tube -- 568-PCF8598C-2P/02,112 [PCF8598C-2P/02,112 from NXP Semiconductors]
from Utmel Electronic Limited

EEPROM Serial-I2C 8K-bit 1K x 8 3.3V/5V 8-Pin PDIP Tube [See More]

  • Package Type: DIP; 8-DIP (0.300, 7.62mm)
  • Density: 8
  • Memory Category: EEPROM; Non-Volatile
  • Logic Family: CMOS
Parallel EEPROM -- TTE28HT010
from TT Semiconductor, Inc.

Density: 1M. Org: 128k x 8. Vcc: 5v. Speed (nS): 200,250 [See More]

  • Package Type: SOIC; DIP; Leadless Chip Carrier
  • Density: 1000
  • Memory Category: EEPROM
  • Number of Words: 128
Memory >> EEPROM -- 24C64N(XBLW)
from LCSC Electronics Technology (HK) Limited

64Kbit 1MHz I2C DIP-8 EEPROM ROHS [See More]

  • Package Type: DIP
  • Density: 64
  • Memory Category: EEPROM
  • Supply Voltage: 1.8V~5.5V
Memory - Configuration Proms for FPGAs -- EPC1213DM8
from Lingto Electronic Limited

CONFIG MEMORY, 26KX8, SERIAL [See More]

  • Package Type: DIP; 8-CDIP
  • Operating Temperature: -55 to 125
  • Density: 1664
64-Bit FIFO Buffer Memory (16 x 4) -- 9403/L
from Lansdale Semiconductor, Inc.

The following LSI parts were originally supported by Signetics. [See More]

  • Package Type: DIP
  • Pins: 24
  • Memory Category: FIFO
  • Number of units in IC: 1
16K x 9 AsyncFIFO, 5.0V -- 5962-9317702MXA
from Integrated Device Technology

The 5962-93177 ( IDT 7206) is a 16K x 9 dual-port FIFO memory that loads and empties data on a first-in/first-out basis. The device uses Full and Empty flags to prevent data overflow and underflow. It has a Retransmit ( RT ) capability that allows for reset of the read pointer to its initial... [See More]

  • Package Type: DIP
  • Density: 144
  • Memory Category: FIFO
  • Number of Words: 16
Configuration PROMs for FPGAs -- AT17LV010-10PU [AT17LV010-10PU from Microchip Technology, Inc.]
from ODG (Origin Data Global)

IC SRL CONFIG EEPROM 1M 8-DIP [See More]

  • Package Type: DIP; 8-DIP (0.300", 7.62mm)
  • Density: 8000
  • Memory Category: EEPROM
  • Supply Voltage: 3V ~ 3.6V
1.5-1.95V 64Kb SPI Serial SRAM -- 23a640
from Microchip Technology, Inc.

The Microchip Technology Inc. 23X640 are 64 Kbit Serial SRAM devices. The memory is accessed via a simple Serial Peripheral Interface (SPI) compatible serial bus. The bus signals required are a clock input (SCK) plus separate data in (SI) and data out (SO) lines. Access to the device is controlled... [See More]

  • Package Type: SOIC; SSOP; DIP; ['TSSOP', 'SOIC', 'PDIP']
  • Supply Voltage: 1.5V; 1.8V
  • Memory Category: SRAM Chip
  • Data Rate: 16
Controllers -- AM2976PC [AM2976PC from Advanced Micro Devices, Inc.]
from Quarktwin Technology Ltd.

ELEVEN-BIT DYNAMIC MEMORY DRIVER [See More]

  • Package Type: DIP; 24-DIP (0.300\", 7.62mm)
  • Operating Temperature: 0 to 70
  • Supply Voltage: 4.5V ~ 5.5V
IC EPROM UV 256KBIT 120NS 28CDIP -- 761-M87C257-12F1 [M87C257-12F1 from STMicroelectronics]
from Utmel Electronic Limited

IC EPROM UV 256KBIT 120NS 28CDIP [See More]

  • Package Type: DIP; 28-CDIP (0.600, 15.24mm) Window
  • Density: 2048
  • Memory Category: EPROM; Non-Volatile
  • Pins: 28
Memory - Controllers -- AM2964B/BQA
from Lingto Electronic Limited

DYNAMIC MEMORY CONTROLLER [See More]

  • Package Type: DIP; 40-CDIP
  • Operating Temperature: -55 to 125
16K x 9 AsyncFIFO, 5.0V -- 7206L15P
from Integrated Device Technology

The 7206 is a 16K x 9 dual-port FIFO memory that loads and empties data on a first-in/first-out basis. The device uses Full and Empty flags to prevent data overflow and underflow. It has a Retransmit ( RT ) capability that allows for reset of the read pointer to its initial position when RT is... [See More]

  • Package Type: DIP
  • Density: 144
  • Memory Category: FIFO
  • Number of Words: 16
Memory -- 23K256-I/P [23K256-I/P from Microchip Technology, Inc.]
from ODG (Origin Data Global)

IC SRAM 256KBIT SPI 20MHZ 8DIP [See More]

  • Package Type: DIP; 8-DIP (0.300", 7.62mm)
  • Density: 256
  • Memory Category: SRAM; SRAM Chip
  • Supply Voltage: 2.7V ~ 3.6V
1.7-2.2V 1Mb SPI Serial SRAM -- 23A1024
from Microchip Technology, Inc.

The Microchip Technology Inc. 23A1024/23LC1024 are 1 Mbit Serial SRAM devices. The memory is accessed via a simple Serial Peripheral Interface (SPI) compatible serial bus. The bus signals required are a clock input (SCK) plus separate data in (SI) and data out (SO) lines. Access to the device is... [See More]

  • Package Type: SOIC; SSOP; DIP; ['TSSOP', 'SOIC', 'PDIP']
  • Supply Voltage: 1.8V
  • Memory Category: SRAM Chip
  • Data Rate: 20
Controllers -- BQ2201PN [BQ2201PN from Texas Instruments]
from Quarktwin Technology Ltd.

IC SRAM NONVOLATILE CNTRLR 8DIP [See More]

  • Package Type: DIP; 8-DIP (0.300\", 7.62mm)
  • Operating Temperature: 0 to 70
  • Supply Voltage: 4.5V ~ 5.5V
IC EPROM UV 4MBIT 120NS 32CDIP -- 761-M27C4001-12F6 [M27C4001-12F6 from STMicroelectronics]
from Utmel Electronic Limited

IC EPROM UV 4MBIT 120NS 32CDIP [See More]

  • Package Type: DIP; 32-CDIP (0.600, 15.24mm) Window
  • Density: 32000
  • Memory Category: EPROM; Non-Volatile
  • Pins: 32
Memory >> EEPROM -- AT24C04C-PUM [AT24C04C-PUM from Microchip Technology, Inc.]
from LCSC Electronics Technology (HK) Limited

4Kbit I2C DIP-8 EEPROM ROHS [See More]

  • Package Type: DIP
  • Density: 4
  • Memory Category: EEPROM
  • Supply Voltage: 1.7V~5.5V
Memory - Controllers -- AM2976PC
from Lingto Electronic Limited

ELEVEN-BIT DYNAMIC MEMORY DRIVER [See More]

  • Package Type: DIP; 24-PDIP
  • Operating Temperature: 0 to 70
1K x 16 Parallel-to-Serial FIFO, 5.0V -- 72125L25TPG
from Integrated Device Technology

The 72125 is a 1K x 16 dedicated, parallel-to-serial FIFOs. The ability to buffer wide word widths (x16) make this FIFO ideal for laser printers, FAX machines, local area networks ( LANS ), video storage and disk/tape controller applications. Expansion in width and depth can be achieved using... [See More]

  • Package Type: DIP
  • Density: 16
  • Memory Category: FIFO
  • Number of Words: 1
Memory -- 5962-3829407MXA [5962-3829407MXA from Renesas Electronics Corporation]
from ODG (Origin Data Global)

IC SRAM 64KBIT PARALLEL 28CERDIP [See More]

  • Package Type: DIP; 28-CDIP (0.600", 15.24mm)
  • Density: 64
  • Memory Category: SRAM - Asynchronous; SRAM Chip
  • Supply Voltage: 4.5V ~ 5.5V
1.7-2.2V 512Kb SPI Serial SRAM -- 23a512
from Microchip Technology, Inc.

The Microchip Technology Inc. 23A512/23LC512 are 512 Kbit Serial SRAM devices. The memory is accessed via a simple Serial Peripheral Interface (SPI) compatible serial bus. The bus signals required are a clock input (SCK) plus separate data in (SI) and data out (SO) lines. Access to the device is... [See More]

  • Package Type: SOIC; SSOP; DIP; ['TSSOP', 'SOIC', 'PDIP']
  • Density: 512
  • Memory Category: SRAM Chip
  • Supply Voltage: 1.8V
Controllers -- BQ2203APN [BQ2203APN from Texas Instruments]
from Quarktwin Technology Ltd.

POWER SUPPLY CIRCUIT, ADJ [See More]

  • Package Type: DIP; 16-DIP (0.300\", 7.62mm)
  • Operating Temperature: -40 to 85
  • Supply Voltage: 4.5V ~ 5.5V
IC NVSRAM 2M PARALLEL 32DIP -- 815-BQ4014MB-120 [BQ4014MB-120 from Texas Instruments]
from Utmel Electronic Limited

IC NVSRAM 2M PARALLEL 32DIP [See More]

  • Package Type: DIP; 32-DIP Module (0.61, 15.49mm)
  • Density: 16000
  • Memory Category: NVRAM; Non-Volatile; SRAM Chip
  • Address Bus Width: 8
Memory - Controllers -- BQ2201PN
from Lingto Electronic Limited

IC SRAM NONVOLATILE CNTRLR 8DIP [See More]

  • Package Type: DIP; 8-PDIP
  • Operating Temperature: 0 to 70
1K x 8 Dual-Port RAM -- 7130LA100PDG
from Integrated Device Technology

The 7130 is a high-speed 1K x 8 Dual-Port Static RAM designed to be used as a stand-alone 8-bit Dual-Port RAM or as a “ MASTER ” Dual-Port RAM together with the 7140 “ SLAVE ” Dual-Port in 16-bit-or-more word width systems which would result in full-speed, error free... [See More]

  • Package Type: DIP
  • Density: 8
  • Memory Category: DPRAM
  • Number of Words: 1
Memory -- 5962-3829411MZA [5962-3829411MZA from Renesas Electronics Corporation]
from ODG (Origin Data Global)

IC SRAM 64KBIT PARALLEL 28CDIP [See More]

  • Package Type: DIP; 28-CDIP (0.300", 7.62mm)
  • Density: 64
  • Memory Category: SRAM - Synchronous; SRAM Chip
  • Supply Voltage: 4.5V ~ 5.5V
1.8V UNI/O® Serial EEPROM with 16Kb of memory -- 11AA160
from Microchip Technology, Inc.

Need more microcontroller pins for new features? Want to stay with a low pin-count microcontroller rather than switching to a more expensive one? Microchip ’s UNI/O ® bus serial EEPROM uses only one connection to the host microcontroller. This compares to two or three pins for I2C and... [See More]

  • Package Type: SOIC; DIP; ['DICE', 'WAFER', 'Wafer', 'CSP', 'MSOP', 'TDFN', 'SOIC', 'SOT-23', 'PDIP', 'TO-92']
  • Density: 16
  • Memory Category: EEPROM
  • Supply Voltage: 1.8V; 2.5V; 2.7V; 3V; 3.3V; 3.6V; 5V
Controllers -- BQ2203APN [BQ2203APN from Texas Instruments]
from Quarktwin Technology Ltd.

IC SRAM NONVOLTILE CNTRLR 16-DIP [See More]

  • Package Type: DIP; 16-DIP (0.300\", 7.62mm)
  • Operating Temperature: 0 to 70
  • Supply Voltage: 4.5V ~ 5.5V
IC SRAM 16K PARALLEL 24CDIP -- 668-6116SA25TDB [6116SA25TDB from Renesas Electronics Corporation]
from Utmel Electronic Limited

IC SRAM 16K PARALLEL 24CDIP [See More]

  • Package Type: DIP; 24-CDIP (0.300, 7.62mm)
  • Supply Voltage: 4.5V~5.5V
  • Memory Category: Volatile; SRAM Chip
  • Cycle Time: 25
Memory - Controllers -- BQ2203APN
from Lingto Electronic Limited

POWER SUPPLY CIRCUIT, ADJ [See More]

  • Package Type: DIP; 16-PDIP
  • Operating Temperature: -40 to 85
1K x 8 Dual-Port RAM -- 7140LA100PDG
from Integrated Device Technology

The 7140 is a high-speed 1K x 8 Dual-Port Static RAM designed to be used as a “ SLAVE ” Dual-Port RAM together with the 7130 “ MASTER ” Dual-Port in 16-bit-or-more word width systems which would result in full-speed, error free operation without the need for additional... [See More]

  • Package Type: DIP
  • Density: 8
  • Memory Category: DPRAM
  • Number of Words: 1
Memory -- 6116SA120DB [6116SA120DB from Renesas Electronics Corporation]
from ODG (Origin Data Global)

IC SRAM 16KBIT PARALLEL 24CDIP [See More]

  • Package Type: DIP; 24-CDIP (0.600", 15.24mm)
  • Density: 16
  • Memory Category: SRAM - Asynchronous; SRAM Chip
  • Supply Voltage: 4.5V ~ 5.5V
1.8V UNI/O® Serial EEPROM with 16Kb of memory and Alternate Device Address 0xA1 -- 11AA161
from Microchip Technology, Inc.

Need more microcontroller pins for new features? Want to stay with a low pin-count microcontroller rather than switching to a more expensive one? Microchip ’s UNI/O ® bus serial EEPROM uses only one connection to the host microcontroller. This compares to two or three pins for I2C and... [See More]

  • Package Type: SOIC; DIP; ['MSOP', 'TDFN', 'SOIC', 'SOT-23', 'PDIP', 'TO-92']
  • Density: 16
  • Memory Category: EEPROM
  • Supply Voltage: 1.8V; 2.5V; 2.7V; 3V; 3.3V; 3.6V; 5V
Controllers -- DP8409AD [DP8409AD from Texas Instruments]
from Quarktwin Technology Ltd.

DRAM CONTROLLER, 256K X 1 [See More]

  • Package Type: DIP; 48-CDIP (0.600\", 15.24mm) Window
  • Operating Temperature: 0 to 70
  • Supply Voltage: 4.75V ~ 5.25V
IC SRAM 16K PARALLEL 24DIP -- 668-IDT6116SA35TPG [IDT6116SA35TPG from Renesas Electronics Corporation]
from Utmel Electronic Limited

IC SRAM 16K PARALLEL 24DIP [See More]

  • Package Type: DIP; 24-DIP (0.300, 7.62mm)
  • Supply Voltage: 4.5V~5.5V
  • Memory Category: Volatile; SRAM Chip
  • Access Time: 35
Memory - Controllers -- BQ2203APN
from Lingto Electronic Limited

IC SRAM NONVOLTILE CNTRLR 16-DIP [See More]

  • Package Type: DIP; 16-PDIP
  • Operating Temperature: 0 to 70
1K x 8 SyncFIFO, 5.0V -- 72220L10TPG
from Integrated Device Technology

The 72220 is a 1K x 8 SyncFIFO ™ with clocked read and write controls. This FIFO is useful for a wide variety of data buffering needs, such as graphics, Local Area Networks (LANs), and interprocessor communication. It has 8-bit input and output ports. The Read Clock can be tied to the Write... [See More]

  • Package Type: DIP
  • Density: 8
  • Memory Category: FIFO
  • Number of Words: 1
Memory -- 71256SA15TPGI [71256SA15TPGI from Renesas Electronics Corporation]
from ODG (Origin Data Global)

IC SRAM 256KBIT PARALLEL 28DIP [See More]

  • Package Type: DIP; 28-DIP (0.300", 7.62mm)
  • Density: 256
  • Memory Category: SRAM - Asynchronous; SRAM Chip
  • Supply Voltage: 4.5V ~ 5.5V
1.8V UNI/O® Serial EEPROM with 1Kb of memory -- 11AA010
from Microchip Technology, Inc.

Need more microcontroller pins for new features? Want to stay with a low pin-count microcontroller rather than switching to a more expensive one? Microchip ’s UNI/O ® bus serial EEPROM uses only one connection to the host microcontroller. This compares to two or three pins for I2C and... [See More]

  • Package Type: SOIC; DIP; ['DICE', 'WAFER', 'Wafer', 'MSOP', 'TDFN', 'SOIC', 'SOT-23', 'PDIP', 'TO-92']
  • Density: 1
  • Memory Category: EEPROM
  • Supply Voltage: 1.8V; 2.5V; 2.7V; 3V; 3.3V; 3.6V; 5V
Controllers -- DP8429D-70 [DP8429D-70 from Texas Instruments]
from Quarktwin Technology Ltd.

DRAM CONTROLLER, 1M X 1 [See More]

  • Package Type: DIP; 52-CDIP (0.600\", 15.24mm) Window
  • Operating Temperature: 0 to 70
  • Supply Voltage: 4.5V ~ 5.5V
IC SRAM 256K PARALLEL 28CERDIP -- 668-71256S70DB [71256S70DB from Renesas Electronics Corporation]
from Utmel Electronic Limited

IC SRAM 256K PARALLEL 28CERDIP [See More]

  • Package Type: DIP; 28-CDIP (0.600, 15.24mm)
  • Supply Voltage: 4.5V~5.5V
  • Memory Category: Volatile; SRAM Chip
  • Access Time: 70
Memory - Controllers -- DS1210+
from Lingto Electronic Limited

IC CONTROLLER CHIP NV 8-DIP [See More]

  • Package Type: DIP; 8-PDIP
  • Operating Temperature: 0 to 70
1K x 9 AsyncFIFO, 5.0V -- 7202LA12P
from Integrated Device Technology

The 7202 is a 1K x 9 dual-port FIFO memory that loads and empties data on a first-in/first-out basis. The device uses Full and Empty flags to prevent data overflow and underflow. It has a Retransmit ( RT ) capability that allows for reset of the read pointer to its initial position when RT is pulsed... [See More]

  • Package Type: DIP
  • Density: 9
  • Memory Category: FIFO
  • Number of Words: 1
Memory -- 71256SA20TPG [71256SA20TPG from Renesas Electronics Corporation]
from ODG (Origin Data Global)

IC SRAM 256KBIT PARALLEL 28DIP [See More]

  • Package Type: DIP; 28-DIP (0.300", 7.62mm)
  • Density: 256
  • Memory Category: SRAM - Asynchronous; SRAM Chip
  • Supply Voltage: 4.5V ~ 5.5V
1.8V UNI/O® Serial EEPROM with 2Kb of memory -- 11AA020
from Microchip Technology, Inc.

Need more microcontroller pins for new features? Want to stay with a low pin-count microcontroller rather than switching to a more expensive one? Microchip ’s UNI/O ® bus serial EEPROM uses only one connection to the host microcontroller. This compares to two or three pins for I2C and... [See More]

  • Package Type: SOIC; DIP; ['DICE', 'WAFER', 'CSP', 'MSOP', 'TDFN', 'SOIC', 'SOT-23', 'PDIP', 'TO-92']
  • Density: 2
  • Memory Category: EEPROM
  • Supply Voltage: 1.8V; 2.5V; 2.7V; 3V; 3.3V; 3.6V; 5V
Controllers -- P82C08-10 [P82C08-10 from Intel Corporation]
from Quarktwin Technology Ltd.

DRAM CONTROLLER, 1M X 8 PDIP48 [See More]

  • Package Type: DIP; 48-DIP
  • Operating Temperature: 0 to 70
  • Supply Voltage: 4.5V ~ 5.5V
IC, NVSRAM, 256KBIT, 100NS, DIP-28 -- 815-BQ4011YMA-100 [BQ4011YMA-100 from Texas Instruments]
from Utmel Electronic Limited

IC, NVSRAM, 256KBIT, 100NS, DIP-28 [See More]

  • Package Type: DIP; 28-DIP Module (0.61, 15.49mm)
  • Density: 2048
  • Memory Category: NVRAM; Non-Volatile; SRAM Chip
  • Address Bus Width: 8
Memory - Controllers -- DS1211
from Lingto Electronic Limited

IC CONTROLLER 8-CHIP NV 20-DIP [See More]

  • Package Type: DIP; 20-PDIP
  • Operating Temperature: 0 to 70
256 x 9 AsyncFIFO, 5.0V -- 7200L20TDB
from Integrated Device Technology

The 7200 is a 256 x 9 dual-port FIFO memory that loads and empties data on a first-in/first-out basis. The device uses Full and Empty flags to prevent data overflow and underflow. It has a Retransmit ( RT ) capability that allows for reset of the read pointer to its initial position when RT is... [See More]

  • Package Type: DIP
  • Density: 2
  • Memory Category: FIFO
  • Address Bus Width: 9
Memory -- 7130LA100PDG [7130LA100PDG from Renesas Electronics Corporation]
from ODG (Origin Data Global)

IC SRAM 8KBIT PARALLEL 48DIP [See More]

  • Package Type: DIP; 48-DIP (0.600", 15.24mm)
  • Density: 8
  • Memory Category: SRAM - Dual Port, Asynchronous; SRAM Chip
  • Supply Voltage: 4.5V ~ 5.5V
1.8V UNI/O® Serial EEPROM with 4Kb of memory -- 11AA040
from Microchip Technology, Inc.

Need more microcontroller pins for new features? Want to stay with a low pin-count microcontroller rather than switching to a more expensive one? Microchip ’s UNI/O ® bus serial EEPROM uses only one connection to the host microcontroller. This compares to two or three pins for I2C and... [See More]

  • Package Type: SOIC; DIP; ['DICE', 'WAFER', 'MSOP', 'TDFN', 'SOIC', 'SOT-23', 'PDIP']
  • Density: 4
  • Memory Category: EEPROM
  • Supply Voltage: 1.8V; 2.5V; 2.7V; 3V; 3.3V; 3.6V; 5V
FIFOs Memory -- 5962-8753101TA [5962-8753101TA from Renesas Electronics Corporation]
from Quarktwin Technology Ltd.

Asynchronous FIFO 4.5K (512 x 9) Uni-Directional 25MHz 30ns 28-CDIP [See More]

  • Package Type: DIP; 28-CDIP (0.300\", 7.62mm)
  • Supply Voltage: 4.5 V ~ 5.5 V
  • Density: 4
  • Operating Current: 100
STMICROELECTRONICS M48Z18-100PC1 ZEROPOWER SRAM 64K, 48Z18, DIP28 -- 761-M48Z18-100PC1 [M48Z18-100PC1 from STMicroelectronics]
from Utmel Electronic Limited

STMICROELECTRONICS M48Z18-100PC1 ZEROPOWER SRAM 64K, 48Z18, DIP28 [See More]

  • Package Type: DIP; 28-DIP Module (0.600, 15.24mm)
  • Density: 512
  • Memory Category: NVRAM; Non-Volatile; SRAM Chip
  • Address Bus Width: 8
Memory - Controllers -- DS1212
from Lingto Electronic Limited

IC CONTROLLER NV 16-CHIP 28-DIP [See More]

  • Package Type: DIP; 28-PDIP
  • Operating Temperature: 0 to 70
2K x 8 Dual-Port RAM -- 7132LA100PDG
from Integrated Device Technology

The 7132 is a high-speed 2K x 8 Dual-Port Static RAM designed to be used as a stand-alone 8-bit Dual-Port RAM or as a " MASTER " Dual-Port RAM together with the 7142 " SLAVE " Dual-Port in 16-bit-or-more word width systems which would result in full-speed, error free operation... [See More]

  • Package Type: DIP
  • Density: 16
  • Memory Category: DPRAM
  • Number of Words: 2
Memory -- AS6C1008-55PCN [AS6C1008-55PCN from Alliance Memory, Inc.]
from ODG (Origin Data Global)

IC SRAM 1MBIT PARALLEL 32DIP [See More]

  • Package Type: DIP; 32-DIP (0.600", 15.24mm)
  • Density: 1000
  • Memory Category: SRAM - Asynchronous; SRAM Chip
  • Supply Voltage: 2.7V ~ 5.5V
1.8V UNI/O® Serial EEPROM with 8Kb of memory -- 11AA080
from Microchip Technology, Inc.

Need more microcontroller pins for new features? Want to stay with a low pin-count microcontroller rather than switching to a more expensive one? Microchip ’s UNI/O ® bus serial EEPROM uses only one connection to the host microcontroller. This compares to two or three pins for I2C and... [See More]

  • Package Type: SOIC; DIP; ['DICE', 'WAFER', 'MSOP', 'TDFN', 'SOIC', 'SOT-23', 'PDIP', 'TO-92']
  • Density: 8
  • Memory Category: EEPROM
  • Supply Voltage: 1.8V; 2.5V; 2.7V; 3V; 3.3V; 3.6V; 5V
FIFOs Memory -- 67402J [67402J from Advanced Micro Devices, Inc.]
from Quarktwin Technology Ltd.

Asynchronous FIFO 64 x 5 Uni-Directional 10MHz 45ns 16-CDIP [See More]

  • Package Type: DIP; 16-CDIP (0.300\", 7.62mm)
  • Supply Voltage: 4.75 V ~ 5.25 V
  • Density: 0
  • Operating Current: 180
Memory - Controllers -- DS1221
from Lingto Electronic Limited

IC CTRLR/DECODER 4BIT 16-DIP [See More]

  • Package Type: DIP; 16-PDIP
  • Operating Temperature: 0 to 70
2K x 8 Dual-Port RAM -- 7142LA100PDG
from Integrated Device Technology

The 7142 is a high-speed 2K x 8 Dual-Port Static RAM designed to be used as a “ SLAVE ” Dual-Port RAM together with the 7132 “ MASTER ” Dual-Port in 16-bit-or-more word width systems which would result in full-speed, error free operation without the need for additional... [See More]

  • Package Type: DIP
  • Density: 16
  • Memory Category: DPRAM
  • Number of Words: 2
Memory -- AS6C62256-55PCN [AS6C62256-55PCN from Alliance Memory, Inc.]
from ODG (Origin Data Global)

IC SRAM 256KBIT PARALLEL 28DIP [See More]

  • Package Type: DIP; 28-DIP (0.600", 15.24mm)
  • Density: 256
  • Memory Category: SRAM - Asynchronous; SRAM Chip
  • Supply Voltage: 2.7V ~ 5.5V
12-Bit Single Output DAC w/EEPROM and I2C™ -- MCP4726
from Microchip Technology, Inc.

MCP4726 is a single channel, 12-bit, voltage output Digital-to-Analog Converter with integrated EEPROM and an I2C Compatible Serial Interface. The MCP47X6 DAC family offers integrated non-volatile memory (EEPROM) which allows DAC register and configuration bit values to be saves at powered off. The... [See More]

  • Package Type: DIP; ['DFN', 'SOT-23', 'PDIP']
  • Memory Category: EEPROM
FIFOs Memory -- 67413AJ [67413AJ from Advanced Micro Devices, Inc.]
from Quarktwin Technology Ltd.

Asynchronous FIFO 64 x 5 Uni-Directional 35MHz 20-CDIP [See More]

  • Package Type: DIP; 20-CDIP (0.300\", 7.62mm)
  • Supply Voltage: 4.75 V ~ 5.25 V
  • Density: 0
  • Operating Current: 240
2K x 8 SyncFIFO, 5.0V -- 72230L10TPG
from Integrated Device Technology

The 72230 is a 2K x 8 SyncFIFO ™ with clocked read and write controls. This FIFO is useful for a wide variety of data buffering needs, such as graphics, Local Area Networks (LANs), and interprocessor communication. It has 8-bit input and output ports. The Read Clock can be tied to the Write... [See More]

  • Package Type: DIP
  • Density: 16
  • Memory Category: FIFO
  • Number of Words: 2
Memory -- AT27C010-12PC [AT27C010-12PC from Microchip Technology, Inc.]
from ODG (Origin Data Global)

IC EPROM 1MBIT PARALLEL 32DIP [See More]

  • Package Type: DIP; 32-DIP (0.600", 15.24mm)
  • Density: 1000
  • Memory Category: EPROM; EPROM - OTP
  • Supply Voltage: 4.5V ~ 5.5V
128-bit I2C compatible 2-wire Serial EEPROM -- 24AA00
from Microchip Technology, Inc.

The Microchip Technology Inc. 24AA00/24LC00/ 24C00 (24XX00*) is a 128-bit Serial EEPROM organized as 16 x 8 with a 2-wire serial interface. Low-voltage design permits operation down to 1.8 volts for the 24AA00 version, and every version maintains a maximum standby current of only 1 µA and... [See More]

  • Package Type: SOIC; SSOP; DIP; ['DICE', 'Wafer', 'DFN', 'TDFN', 'TSSOP', 'SOIC', 'SOT-23', 'PDIP']
  • Density: 0
  • Memory Category: EEPROM
  • Supply Voltage: 1.8V; 2.5V; 2.7V; 3V; 3.3V; 3.6V; 5V
FIFOs Memory -- 67C401-10NSHRP [67C401-10NSHRP from Advanced Micro Devices, Inc.]
from Quarktwin Technology Ltd.

Asynchronous FIFO 64 x 4 Uni-Directional 10MHz 20-PDIP [See More]

  • Package Type: DIP; 20-DIP
  • Supply Voltage: 4.5 V ~ 5.5 V
  • Density: 0
  • Operating Current: 35
2K x 9 AsyncFIFO, 5.0V -- 7203L12P
from Integrated Device Technology

The 7203 is a 2K x 9 dual-port FIFO memory that loads and empties data on a first-in/first-out basis. The device uses Full and Empty flags to prevent data overflow and underflow. It has a Retransmit ( RT ) capability that allows for reset of the read pointer to its initial position when RT is pulsed... [See More]

  • Package Type: DIP
  • Density: 18
  • Memory Category: FIFO
  • Number of Words: 2
Memory -- AT27C1024-45PU [AT27C1024-45PU from Microchip Technology, Inc.]
from ODG (Origin Data Global)

IC EPROM 1MBIT PARALLEL 40DIP [See More]

  • Package Type: DIP; 40-DIP (0.600", 15.24mm)
  • Density: 1000
  • Memory Category: EPROM; EPROM - OTP
  • Supply Voltage: 4.5V ~ 5.5V
128-bit I2C compatible 2-wire Serial EEPROM -- 24LC00
from Microchip Technology, Inc.

The Microchip Technology Inc. 24AA00/24LC00/ 24C00 (24XX00*) is a 128-bit Serial EEPROM organized as 16 x 8 with a 2-wire serial interface. Low-voltage design permits operation down to 1.7 volts for the 24AA00 version, and every version maintains a maximum standby current of only 1 µA and... [See More]

  • Package Type: SOIC; SSOP; DIP; ['DICE', 'WAFER', 'DFN', 'TDFN', 'TSSOP', 'SOIC', 'SOT-23', 'PDIP']
  • Density: 0
  • Memory Category: EEPROM
  • Supply Voltage: 2.5V; 2.7V; 3V; 3.3V; 3.6V; 5V
FIFOs Memory -- 67C4033-10NL [67C4033-10NL from Advanced Micro Devices, Inc.]
from Quarktwin Technology Ltd.

Asynchronous FIFO 64 x 5 Uni-Directional 10MHz 20-PDIP [See More]

  • Package Type: DIP; 20-DIP
  • Supply Voltage: 4.5 V ~ 5.5 V
  • Density: 0
  • Operating Current: 35
32K x 9 AsyncFIFO, 5.0V -- 7207L15P
from Integrated Device Technology

The 7207 is a 32K x 9 dual-port FIFO memory that loads and empties data on a first-in/first-out basis. The device uses Full and Empty flags to prevent data overflow and underflow. It has a Retransmit ( RT ) capability that allows for reset of the read pointer to its initial position when RT is... [See More]

  • Package Type: DIP
  • Density: 288
  • Memory Category: FIFO
  • Number of Words: 32
Memory -- AT27C256R-45PU [AT27C256R-45PU from Microchip Technology, Inc.]
from ODG (Origin Data Global)

IC EPROM 256KBIT PARALLEL 28DIP [See More]

  • Package Type: DIP; 28-DIP (0.600", 15.24mm)
  • Density: 256
  • Memory Category: EPROM; EPROM - OTP
  • Supply Voltage: 4.5V ~ 5.5V
128Kb 1.8V SPI Serial EEPROM -- 25AA128
from Microchip Technology, Inc.

The Microchip 25AA128 is a 128 Kb Serial EEPROM utilizing the industry standard Serial Peripheral Interface (SPI) compatible serial bus. The device is organized as one block of 16,384 x 8-bit and is optimized for use in consumer electronics, industrial, medical, and automotive applications where... [See More]

  • Package Type: SOIC; SSOP; DIP; ['DICE', 'WAFER', 'SOIJ', 'TSSOP', 'SOIC', 'PDIP', 'DFN-S']
  • Density: 128
  • Memory Category: EEPROM
  • Supply Voltage: 1.8V; 2.5V; 2.7V; 3V; 3.3V; 3.6V; 5V
FIFOs Memory -- 67L401N [67L401N from Advanced Micro Devices, Inc.]
from Quarktwin Technology Ltd.

Asynchronous FIFO 64 x 4 Uni-Directional 10MHz 45ns 16-PDIP [See More]

  • Package Type: DIP; 16-DIP
  • Supply Voltage: 4.75 V ~ 5.25 V
  • Density: 0
  • Operating Current: 160
4K x 8 Dual-Port RAM -- 7134LA20PDG
from Integrated Device Technology

The 7134 is a high-speed 4K x 8 Dual-Port Static RAM designed to be used in systems where on-chip hardware port arbitration is not needed. This part lends itself to those systems which cannot tolerate wait states or are designed to be able to externally arbitrate or withstand contention when both... [See More]

  • Package Type: DIP
  • Density: 32
  • Memory Category: DPRAM
  • Number of Words: 4
Memory -- AT28C010-12DM/883 [AT28C010-12DM/883 from Microchip Technology, Inc.]
from ODG (Origin Data Global)

IC EEPROM 1MBIT PARALLEL 32CDIP [See More]

  • Package Type: DIP; 32-CDIP (0.600", 15.24mm)
  • Density: 1000
  • Memory Category: EEPROM; EEPROM
  • Supply Voltage: 4.5V ~ 5.5V
128Kb 2.5V SPI Serial EEPROM -- 25LC128
from Microchip Technology, Inc.

The Microchip 25LC128 is a 128 Kb Serial EEPROM utilizing the industry standard Serial Peripheral Interface (SPI) compatible serial bus. The device is organized as one block of 16,384 x 8-bit and is optimized for use in consumer electronics, industrial, medical, and automotive applications where... [See More]

  • Package Type: SOIC; SSOP; DIP; ['DICE', 'SOIJ', 'TSSOP', 'SOIC', 'PDIP', 'DFN-S']
  • Density: 128
  • Memory Category: EEPROM
  • Supply Voltage: 2.5V; 2.7V; 3V; 3.3V; 3.6V; 5V
FIFOs Memory -- 7200L12TP [7200L12TP from Renesas Electronics Corporation]
from Quarktwin Technology Ltd.

Asynchronous FIFO 2.25K (256 x 9) Uni-Directional 50MHz 12ns 28-PDIP [See More]

  • Package Type: DIP; 28-DIP (0.300\", 7.62mm)
  • Supply Voltage: 4.5 V ~ 5.5 V
  • Density: 2
  • Operating Current: 80
4K x 8 SyncFIFO, 5.0V -- 72240L10TPG
from Integrated Device Technology

The 72240 is a 4K x 8 SyncFIFO ™ with clocked read and write controls. This FIFO is useful for a wide variety of data buffering needs, such as graphics, Local Area Networks (LANs), and interprocessor communication. It has 8-bit input and output ports. The Read Clock can be tied to the Write... [See More]

  • Package Type: DIP
  • Density: 32
  • Memory Category: FIFO
  • Number of Words: 4
Memory -- AT28C16-15PC [AT28C16-15PC from Microchip Technology, Inc.]
from ODG (Origin Data Global)

IC EEPROM 16KBIT PARALLEL 24DIP [See More]

  • Package Type: DIP; 24-DIP (0.600", 15.24mm)
  • Density: 16
  • Memory Category: EEPROM; EEPROM
  • Supply Voltage: 4.5V ~ 5.5V
128Kb I2C compatible 2-wire Serial EEPROM -- 24AA128
from Microchip Technology, Inc.

The Microchip Technology Inc. 24AA128 is a 16K x 8 (128 Kbit) Serial Electrically Erasable PROM (EEPROM), capable of operation across a broad voltage range (1.7V to 5.5V). It has been developed for advanced, low-power applications such as personal communications or data acquisition. This device also... [See More]

  • Package Type: SOIC; SSOP; DIP; ['DICE', 'WAFER', 'SOIJ', 'MSOP', 'TDFN', 'TSSOP', 'SOIC', 'PDIP', 'DFN-S']
  • Density: 128
  • Memory Category: EEPROM
  • Supply Voltage: 1.8V; 2.5V; 2.7V; 3V; 3.3V; 3.6V; 5V
FIFOs Memory -- 7201LA12P [7201LA12P from Renesas Electronics Corporation]
from Quarktwin Technology Ltd.

Asynchronous FIFO 4.5K (512 x 9) Uni-Directional 50MHz 12ns 28-PDIP [See More]

  • Package Type: DIP; 28-DIP (0.600\", 15.24mm)
  • Supply Voltage: 4.5 V ~ 5.5 V
  • Density: 4
  • Operating Current: 80
4K x 9 AsyncFIFO, 5.0V -- 7204L12P
from Integrated Device Technology

The 7204 is a 4K x 9 dual-port FIFO memory that loads and empties data on a first-in/first-out basis. The device uses Full and Empty flags to prevent data overflow and underflow. It has a Retransmit ( RT ) capability that allows for reset of the read pointer to its initial position when RT is pulsed... [See More]

  • Package Type: DIP
  • Density: 36
  • Memory Category: FIFO
  • Number of Words: 4
Memory -- AT28C256-15DM/883 [AT28C256-15DM/883 from Microchip Technology, Inc.]
from ODG (Origin Data Global)

IC EEPROM 256KBIT PAR 28CDIP [See More]

  • Package Type: DIP; 28-CDIP (0.600", 15.24mm)
  • Density: 256
  • Memory Category: EEPROM; EEPROM
  • Supply Voltage: 4.5V ~ 5.5V
128Kb I2C compatible 2-wire Serial EEPROM -- 24LC128
from Microchip Technology, Inc.

The Microchip Technology Inc. 24AA128/24LC128/ 24FC128 (24XX128*) is a 16K x 8 (128 Kbit) Serial Electrically Erasable PROM (EEPROM), capable of operation across a broad voltage range (1.7V to 5.5V). It has been developed for advanced, low-power applications such as personal communications or data... [See More]

  • Package Type: SOIC; SSOP; DIP; ['Wafer', 'DICE', 'WAFER', 'SOIJ', 'MSOP', 'TDFN', 'TSSOP', 'SOIC', 'PDIP', 'DFN-S']
  • Density: 128
  • Memory Category: EEPROM
  • Supply Voltage: 2.5V; 2.7V; 3V; 3.3V; 3.6V; 5V
FIFOs Memory -- 7201LA20DB [7201LA20DB from Renesas Electronics Corporation]
from Quarktwin Technology Ltd.

Asynchronous FIFO 4.5K (512 x 9) Uni-Directional 33.3MHz 20ns 28-CDIP [See More]

  • Package Type: DIP; 28-CDIP (0.600\", 15.24mm)
  • Supply Voltage: 4.5 V ~ 5.5 V
  • Density: 4
  • Operating Current: 100
5.0V 2K x 8 Asynchronous Static RAM -- 6116LA120DB
from Integrated Device Technology

The 6116 5V CMOS SRAM is organized as 2K x 8. The 6116 offers a reduced power standby mode.The low-power ( LA ) version also offers a battery backup data retention capability where the circuit typically consumes only 1 μW to 4 μW operating off a 2V battery. All inputs and outputs are TTL... [See More]

  • Package Type: DIP
  • Density: 16
  • Memory Category: SRAM Chip
  • Number of Words: 2
Memory -- BQ4011YMA-70N [BQ4011YMA-70N from Texas Instruments]
from ODG (Origin Data Global)

IC NVSRAM 256KBIT PARALLEL 28DIP [See More]

  • Package Type: DIP; 28-DIP Module (0.61", 15.49mm)
  • Density: 256
  • Memory Category: NVSRAM (Non-Volatile SRAM); SRAM Chip
  • Supply Voltage: 4.5V ~ 5.5V
128Kb I2C compatible 2-wire Serial EEPROM with 1MHz clock compatibility -- 24FC128
from Microchip Technology, Inc.

The Microchip Technology Inc. 24FC128 is a 16K x 8 (128 Kbit) Serial Electrically Erasable PROM (EEPROM), capable of operation across a broad voltage range (1.7V to 5.5V). It has been developed for advanced, low-power applications such as personal communications or data acquisition. This device also... [See More]

  • Package Type: SOIC; SSOP; DIP; ['SOIJ', 'MSOP', 'TDFN', 'TSSOP', 'SOIC', 'PDIP', 'DFN-S']
  • Density: 128
  • Memory Category: EEPROM
  • Supply Voltage: 1.8V; 2.5V; 2.7V; 3V; 3.3V; 3.6V; 5V
FIFOs Memory -- 74ACT2708PC [74ACT2708PC from onsemi]
from Quarktwin Technology Ltd.

Asynchronous, Synchronous FIFO 576 (64 x 9) Uni-Directional 85MHz 28-PDIP [See More]

  • Package Type: DIP; 28-DIP (0.600\", 15.24mm)
  • Supply Voltage: 4.5 V ~ 5.5 V
  • Density: 1
  • Operating Current: 150
5.0V 32K x 8 Asynchronous Static RAM -- 71256L100DB
from Integrated Device Technology

The 71256 5V CMOS SRAM is organized as 32K x 8. The circuit also offers a reduced power standby mode for significant system level power and cooling savings. The low-power (L) version also offers a battery backup data retention capability allowing operation off a 2V battery. Fully static asynchronous... [See More]

  • Package Type: DIP
  • Density: 256
  • Memory Category: SRAM Chip
  • Number of Words: 32
Memory -- BQ4013MA-85 [BQ4013MA-85 from Texas Instruments]
from ODG (Origin Data Global)

IC NVSRAM 1MBIT PAR 32DIP MODULE [See More]

  • Package Type: DIP; 32-DIP Module (0.610", 15.49mm)
  • Density: 1000
  • Memory Category: NVSRAM (Non-Volatile SRAM); SRAM Chip
  • Supply Voltage: 4.75V ~ 5.5V
16Kb 1.8V SPI Serial EEPROM with 16 Byte Page size -- 25AA160C
from Microchip Technology, Inc.

The Microchip 25AA160C is a 16Kb Serial EEPROM utilizing the industry standard Serial Peripheral Interface (SPI) compatible serial bus. The device is organized as one block of 2048 x 8-bit and is optimized for use in consumer electronics, industrial, medical, and automotive applications where... [See More]

  • Package Type: SOIC; SSOP; DIP; ['DICE', 'WAFER', 'MSOP', 'TDFN', 'TSSOP', 'SOIC', 'PDIP']
  • Density: 16
  • Memory Category: EEPROM
  • Supply Voltage: 1.8V; 2.5V; 2.7V; 3V; 3.3V; 3.6V; 5V
FIFOs Memory -- 74F413PC [74F413PC from onsemi]
from Quarktwin Technology Ltd.

Asynchronous FIFO 256 (64 x 4) Uni-Directional 10MHz 16-PDIP [See More]

  • Package Type: DIP; 16-DIP (0.300\", 7.62mm)
  • Supply Voltage: 4.5 V ~ 5.5 V
  • Density: 0
  • Operating Current: 160
5.0V 32K x 8 Asynchronous Static Ram -- 71256SA12TPG
from Integrated Device Technology

The 71256SA 5V CMOS SRAM is organized as 32K x 8. All bidirectional inputs and outputs of the 71256SA are TTL -compatible and operation is from a single 5V supply. Fully static asynchronous circuitry is used, requiring no clocks or refresh for operation. [See More]

  • Package Type: DIP
  • Density: 256
  • Memory Category: SRAM Chip
  • Number of Words: 32
Memory -- BQ4013YMA-70 [BQ4013YMA-70 from Texas Instruments]
from ODG (Origin Data Global)

IC NVSRAM 1MBIT PAR 32DIP MODULE [See More]

  • Package Type: DIP; 32-DIP Module (0.610", 15.49mm)
  • Density: 1000
  • Memory Category: NVSRAM (Non-Volatile SRAM); SRAM Chip
  • Supply Voltage: 4.5V ~ 5.5V
16Kb 1.8V SPI Serial EEPROM with 32 Byte Page size -- 25AA160D
from Microchip Technology, Inc.

The Microchip 25AA160D is a 16 Kb Serial EEPROM utilizing the industry standard Serial Peripheral Interface (SPI) compatible serial bus. The device is organized as one block of 2048 x 8-bit and is optimized for use in consumer electronics, industrial, medical, and automotive applications where... [See More]

  • Package Type: SOIC; SSOP; DIP; ['DICE', 'WAFER', 'Wafer', 'MSOP', 'TDFN', 'TSSOP', 'SOIC', 'PDIP']
  • Density: 16
  • Memory Category: EEPROM
  • Supply Voltage: 1.8V; 2.5V; 2.7V; 3V; 3.3V; 3.6V; 5V
FIFOs Memory -- 74F433SPC [74F433SPC from onsemi]
from Quarktwin Technology Ltd.

Asynchronous FIFO 256 (64 x 4) Uni-Directional 24-PDIP [See More]

  • Package Type: DIP; 24-DIP (0.300\", 7.62mm)
  • Supply Voltage: 4.5 V ~ 5.5 V
  • Density: 0
  • Operating Temperature: 0 to 70
5.0V 8K x 8 Asynchronous Static RAM -- 7164L100DB
from Integrated Device Technology

The 7164 5V CMOS SRAM is organized as 8K x 8. The 7164 offers a reduced power standby mode. The low-power (L) version also offers a battery backup data retention capability at power supply levels as low as 2V. All inputs and outputs of the IDT7164 are TTL -compatible and operation is from a single... [See More]

  • Package Type: DIP
  • Density: 64
  • Memory Category: SRAM Chip
  • Number of Words: 8
Memory -- CAT24C256LI [CAT24C256LI from onsemi]
from ODG (Origin Data Global)

CAT24C256 - 256-K BIT I2C SERIAL [See More]

  • Package Type: DIP; 8-DIP (0.300", 7.62mm)
  • Density: 256
  • Memory Category: EEPROM
  • Supply Voltage: 1.8V ~ 5.5V
16Kb 2.5V SPI Serial EEPROM with 16 Byte Page size -- 25LC160C
from Microchip Technology, Inc.

The Microchip 25LC160C is a 16 Kb Serial EEPROM utilizing the industry standard Serial Peripheral Interface (SPI) compatible serial bus. The device is organized as one block of 2048 x 8-bit and is optimized for use in consumer electronics, industrial, medical, and automotive applications where... [See More]

  • Package Type: SOIC; SSOP; DIP; ['MSOP', 'TDFN', 'TSSOP', 'SOIC', 'PDIP']
  • Density: 16
  • Memory Category: EEPROM
  • Supply Voltage: 2.5V; 2.7V; 3V; 3.3V; 3.6V; 5V
FIFOs Memory -- 9403APC [9403APC from onsemi]
from Quarktwin Technology Ltd.

Asynchronous FIFO 16 x 4 Uni-Directional 24-PDIP [See More]

  • Package Type: DIP; 24-DIP (0.400\", 10.16mm)
  • Supply Voltage: 4.5 V ~ 5.5 V
  • Density: 0
  • Operating Current: 170
512 x 8 SyncFIFO, 5.0V -- 72210L10TPG
from Integrated Device Technology

The 72210 is a 512 x 8 SyncFIFO ™ with clocked read and write controls. This FIFO is useful for a wide variety of data buffering needs, such as graphics, Local Area Networks (LANs), and interprocessor communication. It has 8-bit input and output ports. The Read Clock can be tied to the Write... [See More]

  • Package Type: DIP
  • Density: 4
  • Memory Category: FIFO
  • Address Bus Width: 8
Memory -- CAT24C256LI-G [CAT24C256LI-G from onsemi]
from ODG (Origin Data Global)

CAT24C256 - EEPROM 256KBIT 32K X [See More]

  • Package Type: DIP; 8-DIP (0.300", 7.62mm)
  • Density: 256
  • Memory Category: EEPROM; EEPROM
  • Supply Voltage: 1.8V ~ 5.5V
16Kb 2.5V SPI Serial EEPROM with 32 Byte Page size -- 25LC160D
from Microchip Technology, Inc.

The Microchip 25LC160D is a 16 Kb Serial EEPROM utilizing the industry standard Serial Peripheral Interface (SPI) compatible serial bus. The device is organized as one block of 2048 x 8-bit and is optimized for use in consumer electronics, industrial, medical, and automotive applications where... [See More]

  • Package Type: SOIC; SSOP; DIP; ['MSOP', 'TDFN', 'TSSOP', 'SOIC', 'PDIP']
  • Density: 16
  • Memory Category: EEPROM
  • Supply Voltage: 2.5V; 2.7V; 3V; 3.3V; 3.6V; 5V
FIFOs Memory -- AM7203A-15RC [AM7203A-15RC from Advanced Micro Devices, Inc.]
from Quarktwin Technology Ltd.

Asynchronous FIFO 18K (2K x 9) Uni-Directional 40MHz 15ns 28-PDIP [See More]

  • Package Type: DIP; 28-DIP (0.300\", 7.62mm)
  • Supply Voltage: 4.5 V ~ 5.5 V
  • Density: 18
  • Operating Current: 90
512 x 9 AsyncFIFO, 5.0V -- 7201LA12P
from Integrated Device Technology

The 7201 is a 512 x 9 dual-port FIFO memory that loads and empties data on a first-in/first-out basis. The device uses Full and Empty flags to prevent data overflow and underflow. It has a Retransmit ( RT ) capability that allows for reset of the read pointer to its initial position when RT is... [See More]

  • Package Type: DIP
  • Density: 4
  • Memory Category: FIFO
  • Address Bus Width: 9
Memory -- CAT28C64BLI90 [CAT28C64BLI90 from onsemi]
from ODG (Origin Data Global)

IC EEPROM 64KBIT PARALLEL 28DIP [See More]

  • Package Type: DIP; 28-DIP (0.600", 15.24mm)
  • Density: 64
  • Memory Category: EEPROM; EEPROM
  • Supply Voltage: 4.5V ~ 5.5V
16Kb 2.7-3.6V I2C Serial EERAM - SRAM with EEPROM Back Up -- 47L16
from Microchip Technology, Inc.

The Microchip Technology Inc 47L16 EERAM is a 16Kbit SRAM with EEPROM Backup. The I2C EERAM Memory is a Low-Cost NVSRAM that Eliminates the Need for an External Battery to Retain Data. The device is organized as 2048 x 8 bits and utilizes the I2C serial interface. The 47L16 provides infinite read... [See More]

  • Package Type: SOIC; SSOP; DIP; ['DICE', 'WAFER', 'TSSOP', 'SOIC', 'PDIP']
  • Density: 16
  • Memory Category: EEPROM; SRAM Chip
  • Supply Voltage: 2.7V; 3V; 3.3V; 3.6V
FIFOs Memory -- AM7203A-50RC [AM7203A-50RC from Advanced Micro Devices, Inc.]
from Quarktwin Technology Ltd.

Asynchronous FIFO 18K (2K x 9) Uni-Directional 15.3MHz 50ns 28-PDIP [See More]

  • Package Type: DIP; 28-DIP (0.300\", 7.62mm)
  • Supply Voltage: 4.5 V ~ 5.5 V
  • Density: 18
  • Operating Current: 60
64 x 8 SyncFIFO, 5.0V -- 72420L10TPG
from Integrated Device Technology

The 72420 is a 64 x 8 SyncFIFO ™ with clocked read and write controls. This FIFO is useful for a wide variety of data buffering needs, such as graphics, Local Area Networks (LANs), and interprocessor communication. It has 8-bit input and output ports. The Read Clock can be tied to the Write... [See More]

  • Package Type: DIP
  • Density: 0
  • Memory Category: FIFO
  • Address Bus Width: 8
Memory -- CY2147-55DC [CY2147-55DC from Infineon Technologies AG]
from ODG (Origin Data Global)

STANDARD SRAM, 4KX1, 55NS [See More]

  • Package Type: DIP; 18-CDIP (0.300", 7.62mm)
  • Density: 4
  • Memory Category: SRAM - Asynchronous; SRAM Chip
  • Supply Voltage: 4.5V ~ 5.5V
16Kb 5V I2C Serial EERAM - SRAM with EEPROM Back Up -- 47C16
from Microchip Technology, Inc.

The Microchip Technology Inc 47C16 EERAM is a 16Kbit SRAM with EEPROM Backup. The I2C EERAM Memory is a Low-Cost NVSRAM that Eliminates the Need for an External Battery to Retain Data. The device is organized as 2048 x 8 bits and utilizes the I2C serial interface. The 47C16 provides infinite read... [See More]

  • Package Type: SOIC; SSOP; DIP; ['TSSOP', 'SOIC', 'PDIP']
  • Density: 16
  • Memory Category: EEPROM; SRAM Chip
  • Supply Voltage: 5V
FIFOs Memory -- C67401N [C67401N from Advanced Micro Devices, Inc.]
from Quarktwin Technology Ltd.

Asynchronous FIFO 64 x 4 Uni-Directional 10MHz 45ns 16-PDIP [See More]

  • Package Type: DIP; 16-DIP
  • Supply Voltage: 4.75 V ~ 5.25 V
  • Density: 0
  • Operating Current: 160
8K x 9 AsyncFIFO, 5.0V -- 7205L12P
from Integrated Device Technology

The 7205 is a 8K x 9 dual-port FIFO memory that loads and empties data on a first-in/first-out basis. The device uses Full and Empty flags to prevent data overflow and underflow. It has a Retransmit ( RT ) capability that allows for reset of the read pointer to its initial position when RT is pulsed... [See More]

  • Package Type: DIP
  • Density: 72
  • Memory Category: FIFO
  • Number of Words: 8
Memory -- CY7C128A-35PC [CY7C128A-35PC from Infineon Technologies AG]
from ODG (Origin Data Global)

IC SRAM 16KBIT PARALLEL 24DIP [See More]

  • Package Type: DIP; 24-DIP (0.300", 7.62mm)
  • Density: 16
  • Memory Category: SRAM - Asynchronous; SRAM Chip
  • Supply Voltage: 4.5V ~ 5.5V
16Kb 5V Microwire (3-wire) Serial EEPROM with 16-Bit Organization -- 93C86B
from Microchip Technology, Inc.

The Microchip 93C86B device is a 16Kb Microwire (3-wire) Serial EEPROM with dedicated 16-bit memory organization and a voltage operation range of 4.5 - 5.5V. Also available are the 93C86A for dedicated 8-bit memory organization and the 93C86C for hardware selectable word size using the ORG pin. The... [See More]

  • Package Type: SOIC; SSOP; DIP; ['MSOP', 'TSSOP', 'SOIC', 'SOT-23', 'PDIP']
  • Density: 16
  • Memory Category: EEPROM
  • Supply Voltage: 5V
FIFOs Memory -- C67402N [C67402N from Advanced Micro Devices, Inc.]
from Quarktwin Technology Ltd.

Asynchronous FIFO 64 x 5 Uni-Directional 10MHz 45ns 16-PDIP [See More]

  • Package Type: DIP; 16-DIP
  • Supply Voltage: 4.75 V ~ 5.25 V
  • Density: 0
  • Operating Current: 180
Memory -- CY7C167A-15PC [CY7C167A-15PC from Cypress Semiconductor Corp.]
from ODG (Origin Data Global)

STANDARD SRAM, 16KX1, 15NS, CMOS [See More]

  • Package Type: DIP; 20-DIP (0.300", 7.62mm)
  • Density: 16
  • Memory Category: SRAM - Standard; SRAM Chip
  • Supply Voltage: 4.5V ~ 5.5V