CMOS 4000 Memory Chips
from Rochester Electronics
Standard SRAM, 128KX8, CMOS, PDSO8 [See More]
- Logic Family: CMOS
- Package Type: SOIC; SOIC8
- Memory Category: SRAM Chip
from Rochester Electronics
EEPROM, 4KX8, Serial, CMOS, PDIP8 [See More]
- Logic Family: CMOS
- Package Type: DIP; PDIP8
- Memory Category: EEPROM
from Rochester Electronics
EEPROM, 2KX8, Serial, CMOS, PDIP8 [See More]
- Logic Family: CMOS
- Package Type: DIP; DIP8
- Memory Category: EEPROM
from Rochester Electronics
EEPROM, 8KX8, Serial, CMOS, PDSO8 [See More]
- Logic Family: CMOS
- Package Type: SOIJ8
- Memory Category: EEPROM
from Rochester Electronics
27C010 - 1024K (128K x 8) CMOS EPROM [See More]
- Logic Family: CMOS
- Package Type: DIP; CDIP32
- Memory Category: EPROM
from Rochester Electronics
27C512 - 512K (64K x 8) CMOS EPROM [See More]
- Logic Family: CMOS
- Package Type: PLCC; PLCC32
- Memory Category: EPROM
from Rochester Electronics
27C512 - 512K (64K x 8) CMOS EPROM [See More]
- Logic Family: CMOS
- Package Type: DIP; CDIP28
- Memory Category: EPROM
from Rochester Electronics
2K X 8 ASYNCHRONOUS CMOS STATIC RAM [See More]
- Logic Family: CMOS
- Package Type: DIP; DIP24
- Memory Category: SRAM Chip
from Rochester Electronics
Standard SRAM, 2KX8, 35ns, CMOS, PDSO24 [See More]
- Logic Family: CMOS
- Package Type: SOIC; SOIC24
- Memory Category: SRAM Chip
from Rochester Electronics
Standard SRAM, 64KX16, 15ns, CMOS, PDSO44 [See More]
- Logic Family: CMOS
- Package Type: SOP; TSOP; TSOP II-44
- Memory Category: SRAM Chip
from Rochester Electronics
Standard SRAM, 128KX8, 12ns, CMOS, PDSO32 [See More]
- Logic Family: CMOS
- Package Type: SOJ; SOJ32
- Memory Category: SRAM Chip
from Rochester Electronics
Standard SRAM, 32KX8, 12ns, CMOS, PDSO28 [See More]
- Logic Family: CMOS
- Package Type: SOJ; SOJ28
- Memory Category: SRAM Chip
from Rochester Electronics
Standard SRAM, 32KX8, 20ns, CMOS, PDSO28 [See More]
- Logic Family: CMOS
- Package Type: SOP; TSOP; TSOP28
- Memory Category: SRAM Chip
from Rochester Electronics
QDR SRAM, 512KX36, 0.5ns, CMOS, PBGA165 [See More]
- Logic Family: CMOS
- Package Type: BGA; BGA165
- Memory Category: SRAM Chip
from Rochester Electronics
Standard SRAM, 64KX16, 10ns, CMOS, PBGA48 [See More]
- Logic Family: CMOS
- Package Type: BGA; CABGA48
- Memory Category: SRAM Chip
from Rochester Electronics
Standard SRAM, 64KX16, 12ns, CMOS, PDSO44 [See More]
- Logic Family: CMOS
- Package Type: SOJ; SOJ40
- Memory Category: SRAM Chip
from Rochester Electronics
Standard SRAM, 128KX8, 10ns, CMOS, PDSO32 [See More]
- Logic Family: CMOS
- Package Type: SOP; TSOP; TSOP2-32
- Memory Category: SRAM Chip
from Rochester Electronics
Standard SRAM, 512KX8, 10ns, CMOS, PDSO36 [See More]
- Logic Family: CMOS
- Package Type: SOJ; SOJ36
- Memory Category: SRAM Chip
from Rochester Electronics
Cache SRAM, 256KX36, 7.5ns, CMOS, PQFP100 [See More]
- Logic Family: CMOS
- Package Type: QFP; TQFP; TQFP100
- Memory Category: SRAM Chip
from Rochester Electronics
FIFO, 64X9, 34.5ns, Synchronous, CMOS, PDIP28 [See More]
- Logic Family: CMOS
- Package Type: DIP; DIP28
- Memory Category: FIFO
from Rochester Electronics
FIFO, 64X4, 55ns, Synchronous, CMOS, PDIP16 [See More]
- Logic Family: CMOS
- Package Type: DIP; DIP16
- Memory Category: FIFO
from Rochester Electronics
EEPROM, 256X8, Serial, CMOS [See More]
- Logic Family: CMOS
- Memory Category: EEPROM
from Rochester Electronics
EEPROM, 128X16, Serial, CMOS, PDSO14 [See More]
- Logic Family: CMOS
- Package Type: SOP; SOP14
- Memory Category: EEPROM
from Rochester Electronics
AM27C256 - 256Kb (32K x 8-Bit) CMOS OTP EPROM [See More]
- Logic Family: CMOS
- Density: 0
- Memory Category: EPROM
- Package Type: DIP; PDIP
from Rochester Electronics
AM27C512 - 512Kb (64K x 8-Bit) CMOS OTP EPROM [See More]
- Logic Family: CMOS
- Density: 0
- Memory Category: EPROM
- Package Type: PLCC; PLCC28
from Greenwich Instruments Ltd.
The range of non-volatile lithium battery backed memory devices have been established over two decades. We offer industry standard JEDEC pinouts for NV RAM in the following configurations: 2k x 8 (16K bit), 8k x 8 (64K bit), 32k x 8 (256K bit), 128k x 8 (1024K bit). All of these devices have a... [See More]
- Logic Family: CMOS
- Density: 16
- Memory Category: NVRAM; NVSRAM
- Number of Words: 2
from Renesas Electronics Corporation
The HM-65642 is a CMOS 8192 x 8-bit Static Random Access Memory. The pinout is the JEDEC 28 pin, 8-bit wide standard, which allows easy memory board layouts which accommodate a variety of industry standard ROM, PROM,EPROM, EEPROM and RAMs. The HM-65642 is ideally suited for use in microprocessor... [See More]
- Logic Family: CMOS
- Package Type: CERDIP28
- Memory Category: SRAM Chip
from Integrated Device Technology
The IDT70P249 is a very low power 4K x 16 Dual-Port Static RAM . The IDT70P249 is designed to be used as a stand-alone 64K-bit Dual-Port SRAM . This device provides two independent ports with separate control, address, and I/O pins that permit independent, asynchronous access for reads or writes to... [See More]
- Logic Family: CMOS; TTL
- Density: 64
- Memory Category: DPRAM
- Number of Words: 4
from Utmel Electronic Limited
120MHZ 256KB FLASH 64 TQFP PKG I [See More]
- Logic Family: CMOS
- Package Type: QFP; 64-TQFP
- Memory Category: Flash
- Supply Voltage: -3.3V; 3V; 3.3V
from Integrated Device Technology
The IDT70P254 is a very low power 8K x 16 Dual-Port Static RAM . The IDT70P254 is designed to be used as a stand-alone 128K-bit Dual-Port SRAM . This device provides two independent ports with separate control, address, and I/O pins that permit independent, asynchronous access for reads or writes to... [See More]
- Logic Family: CMOS; TTL
- Density: 128
- Memory Category: DPRAM
- Number of Words: 8
from Utmel Electronic Limited
128KB FLASH 3.6KB RAM 1024B EEPR [See More]
- Logic Family: CMOS
- Package Type: QFP; 44-TQFP
- Memory Category: Flash
- Supply Voltage: 3V
from Integrated Device Technology
The IDT70P255 is a very low power 8K x 16 Dual-Port Static RAM . The IDT70P255 is designed to be used as a stand-alone 128K-bit Dual-Port SRAM . This device provides two independent ports with separate control, address, and I/O pins that permit independent, asynchronous access for reads or writes to... [See More]
- Logic Family: CMOS; TTL
- Density: 128
- Memory Category: DPRAM
- Number of Words: 8
from Utmel Electronic Limited
16-bit PIC24F at 16MIPS 1024KB Flash 32KB RAM 64 pin IC OC CTMU CLC USB-OTG [See More]
- Logic Family: CMOS
- Address Bus Width: 16
- Memory Category: Flash
- Package Type: 64-VFQFN Exposed Pad
from Utmel Electronic Limited
16KB flash,70MIPS,DSC optimized for digital power applications [See More]
- Logic Family: CMOS
- Package Type: SOIC; 28-SOIC (0.295, 7.50mm Width)
- Memory Category: Flash
- Supply Voltage: -3.3V; 3V; 3.3V
from Utmel Electronic Limited
1M FLASH MEMORY, 4KB SECTOR, PLCC32 [See More]
- Logic Family: CMOS
- Density: 8000
- Memory Category: Flash; Non-Volatile
- Address Bus Width: 17
from Utmel Electronic Limited
3.5KB FLASH 256 EEPROM 256B RAM [See More]
- Logic Family: CMOS
- Package Type: SOIC; 8-SOIC (0.154, 3.90mm Width)
- Memory Category: Flash; EEPROM
- Supply Voltage: 3V
from Utmel Electronic Limited
64KB flash,70MIPS,DSC optimized for digital power applications [See More]
- Logic Family: CMOS
- Density: 4096
- Memory Category: Flash
- Package Type: 44-VQFN Exposed Pad
from Utmel Electronic Limited
ALTERA - 5M1270ZT144C5N - CPLD, MAX V Series, FLASH, 980, 114 I/O's, TQFP, 144 Pins, 118.3 MHz [See More]
- Logic Family: CMOS
- Package Type: QFP; TQFP
- Memory Category: Flash; FLASH
- Pins: 144
from Utmel Electronic Limited
ALTERA EPCS16SI8N SERIAL CONFIG MEMORY, 16M, SOIC8, TUBE [See More]
- Logic Family: CMOS
- Density: 16777
- Memory Category: Flash; FLASH
- Package Type: SOIC; 8-SOIC (0.154, 3.90mm Width)
from Utmel Electronic Limited
ALTERA EPM7128STC100-15NIC PLD EEPROM 128 MACROCELL TQFP-100 [See More]
- Logic Family: CMOS
- Package Type: QFP; TQFP
- Memory Category: EEPROM; EEPROM
- Pins: 100
from Utmel Electronic Limited
ALTERA EPM7128STC100-15NIC PLD EEPROM 128 MACROCELL TQFP-100 [See More]
- Logic Family: CMOS
- Package Type: QFP; 100-TQFP
- Memory Category: EEPROM
- Supply Voltage: 5V; 5V
from Utmel Electronic Limited
EEPROM 256K I2C EE EUI-48 EUI-64 Unique ID [See More]
- Logic Family: CMOS
- Density: 262
- Memory Category: EEPROM; Non-Volatile
- Package Type: SSOP; 8-TSSOP (0.173, 4.40mm Width)
from Utmel Electronic Limited
EEPROM 256Kb serial SPI bus 20 MHz 5ms 64 Byte [See More]
- Logic Family: CMOS
- Density: 2048
- Memory Category: EEPROM; Non-Volatile
- Package Type: 8-UFBGA, WLCSP
from Utmel Electronic Limited
EEPROM 256KB SPI SER CMOS EEPROM [See More]
- Logic Family: CMOS
- Density: 2048
- Memory Category: EEPROM; Non-Volatile
- Package Type: SOIC; 8-SOIC (0.154, 3.90mm Width)
from Utmel Electronic Limited
EEPROM 5.5V 256K (32Kx8) [See More]
- Logic Family: CMOS
- Density: 2048
- Memory Category: EEPROM; Non-Volatile
- Package Type: SOIC; 8-SOIC (0.154, 3.90mm Width)
from Utmel Electronic Limited
EEPROM 512KB I2C SER EEPROM [See More]
- Logic Family: CMOS
- Density: 4096
- Memory Category: EEPROM; Non-Volatile
- Package Type: 8-UFDFN Exposed Pad
from Utmel Electronic Limited
EEPROM Parallel 16K-bit 2K x 8 5V 32-Pin PLCC T/R [See More]
- Logic Family: CMOS
- Density: 128
- Memory Category: EEPROM; Non-Volatile
- Package Type: 32-LCC (J-Lead)
from Utmel Electronic Limited
EEPROM Serial-2Wire 2K-bit 256 x 8 1.8V/2.5V/3.3V/5V 8-Pin SOIC T/R [See More]
- Logic Family: CMOS
- Density: 16
- Memory Category: EEPROM; Non-Volatile
- Package Type: SOIC; 8-SOIC (0.154, 3.90mm Width)
from Utmel Electronic Limited
EEPROM Serial-2Wire 32K-bit 4K x 8 1.8V/2.5V/3.3V/5V Automotive 8-Pin TSSOP T/R [See More]
- Logic Family: CMOS
- Density: 256
- Memory Category: EEPROM; Non-Volatile
- Package Type: SSOP; 8-TSSOP (0.173, 4.40mm Width)
from Utmel Electronic Limited
EEPROM Serial-I2C 256K-bit 32K x 8 1.8V/2.5V/3.3V/5V 8-Pin UFDFPN EP T/R [See More]
- Logic Family: CMOS
- Density: 2048
- Memory Category: EEPROM; Non-Volatile
- Package Type: 8-UFDFN Exposed Pad
from Utmel Electronic Limited
EEPROM SERIAL-I2C 2K-BIT 256 X 8 [See More]
- Logic Family: CMOS
- Package Type: SSOP; 8-VSSOP, 8-MSOP (0.110, 2.80mm Width)
- Memory Category: EEPROM; Non-Volatile
- Pins: 8
from Utmel Electronic Limited
EEPROM Serial-I2C 32K-bit 4K x 8 1.8V/2.5V/3.3V/5V 4-Pin WLCSP T/R [See More]
- Logic Family: CMOS
- Density: 256
- Memory Category: EEPROM; Non-Volatile
- Package Type: 4-XFBGA, WLCSP
from Utmel Electronic Limited
EEPROM Serial-I2C 4K-Bit 512 x 8 3.3V/5V 8-Pin SO [See More]
- Logic Family: CMOS
- Density: 4
- Memory Category: EEPROM; Non-Volatile
- Package Type: SOIC; 8-SOIC (0.154, 3.90mm Width)
from Utmel Electronic Limited
EEPROM Serial-I2C 512K-bit 64K x 8 1.8V/2.5V/3.3V/5V 8-Pin SOIJ T/R [See More]
- Logic Family: CMOS
- Density: 4096
- Memory Category: EEPROM; Non-Volatile
- Package Type: SOIC; 8-SOIC (0.209, 5.30mm Width)
from Utmel Electronic Limited
EEPROM Serial-I2C 512K-bit 64K x 8 2.5V/3.3V/5V 8-Pin UFDFPN EP T/R [See More]
- Logic Family: CMOS
- Density: 4096
- Memory Category: EEPROM; Non-Volatile
- Package Type: 8-UFDFN Exposed Pad