NVRAM Memory Chips

Description

Non-volatile RAM (NVRAM) memory chips are a type of memory that retains stored data even when the power is turned off. This characteristic distinguishes them from volatile memory types, which lose data upon power loss. NVRAM chips are designed to provide persistent storage, ensuring that data remains intact and accessible after a system reboot or power failure.

Working Principle

NVRAM operates by utilizing a grid architecture similar to other memory types, but with the added capability of retaining data without power. This is achieved through various technologies, such as ferroelectric RAM (FeRAM) and magnetoresistive RAM (MRAM), which use different mechanisms to store data persistently. For example, FeRAM uses a ferroelectric film to maintain an electric field that preserves data, while MRAM uses magnetic states to achieve non-volatility. The usefulness of NVRAM lies in its ability to combine the speed of RAM with the data retention capabilities of ROM, making it ideal for applications requiring quick access to persistent data.

Applications

NVRAM is used in a variety of applications where data persistence is critical. Specific examples include:

  • Navigation Systems: NVRAM is used to store boot code and calibration data, ensuring that navigation systems can quickly resume operation after a power cycle.
  • Communication Systems: These systems utilize NVRAM for data logging and configuration storage, maintaining essential settings and logs even during power outages.
  • Industrial Furnaces and Railroad Control Systems: In these environments, NVRAM ensures that critical operational data is preserved, enhancing system reliability and safety.

Advantages over other Memory Chips

NVRAM offers several advantages over traditional memory types:

  • Non-volatility: Unlike DRAM, which loses data when power is lost, NVRAM retains data, making it suitable for applications requiring data persistence.
  • Speed and Endurance: NVRAM can be as fast as DRAM while offering higher endurance and reliability compared to flash memory. This makes it ideal for applications that require frequent read/write cycles.
  • Scalability and Cost: NVRAM is scalable down to 5 nanometers and can be produced at a low cost due to its compatibility with existing CMOS fabrication equipment.

Limitations

Despite its advantages, NVRAM has certain limitations:

  • Initial Cost: The initial cost of NVRAM can be higher compared to traditional volatile memory types, which may impact its adoption in cost-sensitive applications.
  • Technology Maturity: Some NVRAM technologies, such as MRAM, are still maturing, which can affect their availability and performance consistency across different applications.

Considerations

When considering NVRAM for a project, several factors should be taken into account:

  • Initial Costs: While NVRAM offers long-term benefits, the upfront cost can be higher than other memory types. It's important to weigh these costs against the potential savings in data recovery and system downtime.
  • Operating Expense: NVRAM can reduce operating expenses by minimizing data loss and system recovery times, which is particularly beneficial in mission-critical applications.
  • Durability and Maintenance: NVRAM's high endurance and reliability reduce the need for frequent replacements, lowering maintenance costs over time.
  • Accuracy and Data Integrity: The non-volatile nature of NVRAM ensures data accuracy and integrity, making it suitable for applications where data consistency is paramount.
103 Results
Integrated Circuits (ICs) - Memory -- 1203314-CY14B256Q2-LHXI [CY14B256Q2-LHXI from Cypress Semiconductor Corp.]
from Win Source Electronics

Win Source Part Number: 1203314-CY14B256Q2-LHXI. Category: Integrated Circuits (ICs) >Memory. Package: Tray. Mounting: SMD (SMT). Technology: NVSRAM (Non-Volatile SRAM). Memory Type: Non-Volatile. Memory Size: 256Kb (32K x 8). Access Time: 9 ns. Voltage - Supply: 2.7V ~ 3.6V. Package / Case:... [See More]

  • Memory Category: NVRAM; Non-Volatile; SRAM Chip
  • Access Time: 9
  • Supply Voltage: 2.7V ~ 3.6V
  • Operating Temperature: -40 to 85
Memory -- MT42C4256
from Micross Components, Inc.

Memory Products Offered: MRAM. SRAM. nvSRAM. VRAM. SDRAM. UVEPROM. DRAM. EEPROM. FRAM. Flash [See More]

  • Memory Category: NVRAM; VRAM
  • Package Type: 28CDIP, 28CLCC, 28CSOJ
  • Density: 2048
  • Supply Voltage: 5V; 5
NVRAM -- 1031428 [M48Z02-70PC1 from STMicroelectronics, Inc.]
from RS Components, Ltd.

Zeropower SRAM,16Kb,PDIP24,M48Z02-70PC1 [See More]

  • Memory Category: NVRAM
  • Data Bus Width: 8
  • Density: 16
  • Package Type: DIP
16Kb 5V DIP Memory IC and Storage Component -- 774-M48Z02-150PC1 [M48Z02-150PC1 from STMicroelectronics]
from ERSAELECTRONICS PTE. LTD.

16Kb NVRAM NVSRAM 8b Parallel 150ns 5V DIP IC Product overview: M48Z02-150PC1 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers... [See More]

  • Memory Category: NVRAM; NVSRAM; SRAM Chip
  • Address Bus Width: 8
  • Density: 16
  • Pins: 24
Memory -- 2015-CY14B102NS-BA45XCTCT-ND [CY14B102NS-BA45XCT from Cypress Semiconductor Corp.]
from DigiKey

NVSRAM (Non-Volatile SRAM) Memory IC 2Mb (128K x 16) Parallel 45ns 48-FBGA (6x10) [See More]

  • Memory Category: NVRAM; NVSRAM
  • Package Type: 48-TFBGA
  • Density: 2000
  • Supply Voltage: 2.7V ~ 3.6V
IT infrastructure Memory -- 1400290-EMC 313-162-100A-01 - DD NVRAM 2GB SLIC
from Win Source Electronics

Category: IT infrastructure Memory. Win Source Part Number: 1400290-EMC 313-162-100A-01 - DD NVRAM 2GB SLIC. Manufacturer: EMC [See More]

  • Memory Category: NVRAM
NVRAM -- 1031581 [M48Z18-100PC1 from STMicroelectronics, Inc.]
from RS Components, Ltd.

NVRAM Parallel, 64K-Bit, 5V, PCDIP28 [See More]

  • Memory Category: NVRAM
  • Data Bus Width: 8
  • Density: 64
  • Package Type: DIP
16KB Memory IC and Storage Component -- 505-DS1217A-128K-25
from ERSAELECTRONICS PTE. LTD.

MODULE NVRAM 16KB 250NS CARTRDG Product overview: DS1217A-128K-25 from Analog Devices Inc./Maxim Integrated is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and... [See More]

  • Memory Category: NVRAM; NVRAM
  • Package Type: 30-Card Edge Cartridge Module
Memory -- 2015-CY14B104NA-ZS45XE-ND [CY14B104NA-ZS45XE from Cypress Semiconductor Corp.]
from DigiKey

NVSRAM (Non-Volatile SRAM) Memory IC 4Mb (256K x 16) Parallel 45ns 44-TSOP II [See More]

  • Memory Category: NVRAM; NVSRAM
  • Package Type: TSOP; "44-TSOP (0.400"", 10.16mm Width)"
  • Density: 4000
  • Supply Voltage: 3V ~ 3.63V
Memory - CY14B108L-ZS45XIT -- 1163966-CY14B108L-ZS45XIT [CY14B108L-ZS45XIT from Cypress Semiconductor Corp.]
from Win Source Electronics

Manufacturer: Cypress Semiconductor Corp. Win Source Part Number: 1163966-CY14B108L-ZS45XIT. Family Name: CY14B108L. Manufacturer Homepage: www.cypress.com. Alternative Parts (Cross-Reference): DS3065W-100#W; DS1265W-150+; bq4016YMC-70; DS3065W-100#;. Introduction Date: December 14, 2007. ECCN:... [See More]

  • Memory Category: NVRAM; SRAM Chip
NVRAM -- 1686052 [M48T08-100PC1 from STMicroelectronics, Inc.]
from RS Components, Ltd.

Non-volatile RAM,M48T08-100PC1 8kx8bit [See More]

  • Memory Category: NVRAM
  • Data Bus Width: 8
  • Density: 64
  • Package Type: DIP
1Mb DIP Memory IC and Storage Component -- 774-BQ4013YMA-70N [BQ4013YMA-70N from Texas Instruments Standard Linear and Logic]
from ERSAELECTRONICS PTE. LTD.

1Mb 128Kx8 NVSRAM 70ns Parallel DIP-32 Product overview: BQ4013YMA-70N from Texas Instruments is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing... [See More]

  • Memory Category: NVRAM; NVSRAM; SRAM Chip
  • Address Bus Width: 8
  • Density: 1000
  • Pins: 32
Memory -- 2015-CY14B116N-BZ25XI-ND [CY14B116N-BZ25XI from Cypress Semiconductor Corp.]
from DigiKey

NVSRAM (Non-Volatile SRAM) Memory IC 16Mb (1M x 16) Parallel 25ns 165-FBGA (15x17) [See More]

  • Memory Category: NVRAM; NVSRAM
  • Package Type: 165-LBGA
  • Density: 16000
  • Supply Voltage: 2.7V ~ 3.6V
Memory - SRAM - BQ4013YMA-120 -- 770364-BQ4013YMA-120 [BQ4013YMA-120 from Texas Instruments]
from Win Source Electronics

Manufacturer: Texas Instruments. Win Source Part Number: 770364-BQ4013YMA-120. Packaging: Tray. Mounting Style: Through Hole. Operating Temperature Range: 0 °C ~ 70 °C (TA). Package: 32-DIP Module (0.61", 15.49mm). Technology: NVSRAM (Non-Volatile SRAM). Operating Supply Voltage: 4.5 V ~... [See More]

  • Memory Category: NVRAM; Non-Volatile; SRAM Chip
  • Supply Voltage: 4.5 V ~ 5.5 V
  • Package Type: DIP
  • Access Time: 120
NVRAM -- 1686053 [M48Z08-100PC1 from STMicroelectronics, Inc.]
from RS Components, Ltd.

Non-volatile RAM,M48Z08-100PC1 8kx8bit [See More]

  • Memory Category: NVRAM
  • Data Bus Width: 8
  • Density: 64
  • Package Type: DIP
256Kb 5V DIP Memory IC and Storage Component -- 774-M48Z35-70PC1 [M48Z35-70PC1 from STMicroelectronics]
from ERSAELECTRONICS PTE. LTD.

NVRAM 256Kb 8b Parallel 70ns 5V 28-Pin DIP NVSRAM Product overview: M48Z35-70PC1 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers... [See More]

  • Memory Category: NVRAM; NVSRAM; SRAM Chip
  • Address Bus Width: 8
  • Density: 256
  • Pins: 28
Memory -- 2015-CY14B512I-SFXI-ND [CY14B512I-SFXI from Cypress Semiconductor Corp.]
from DigiKey

NVSRAM (Non-Volatile SRAM) Memory IC 512Kb (64K x 8) I ²C 3.4MHz 16-SOIC [See More]

  • Memory Category: NVRAM; NVSRAM
  • Supply Voltage: 2.7V ~ 3.6V
  • Package Type: SOIC; "16-SOIC (0.295"", 7.50mm Width)"
  • Operating Temperature: -40 to 85
Memory - SRAM - CAT24C44VI-T3 -- 88829-CAT24C44VI-T3 [CAT24C44VI-T3 from onsemi]
from Win Source Electronics

Manufacturer: ON Semiconductor. Win Source Part Number: 88829-CAT24C44VI-T3. Packaging: Reel - TR. Mounting: SMD (SMT). Technology: NVSRAM (Non-Volatile SRAM). Memory Size: 256b (16 x 16). Family Name: CAT24C44. Categories: Integrated Circuits. Status: Obsolete(EOL). Temperature Range - Operating:... [See More]

  • Memory Category: NVRAM; NVSRAM; SRAM Chip
  • Supply Voltage: 4.5 V ~ 5.5 V
  • Package Type: SOIC; 8-SOIC
  • Operating Temperature: -40 to 85
NVRAM -- 1686069 [M48T02-150PC1 from STMicroelectronics, Inc.]
from RS Components, Ltd.

Non-volatile RAM,M48T02-150PC1 2kx8bit [See More]

  • Memory Category: NVRAM
  • Data Bus Width: 8
  • Density: 16
  • Package Type: DIP
3.3V BGA Memory IC and Storage Component -- 774-DS2045L-100#
from ERSAELECTRONICS PTE. LTD.

IC NVSRAM 1MBIT 100NS 256BGA / NVRAM NVSRAM Parallel 1Mbit 3.3V 256-Pin BGA Product overview: DS2045L-100# from Analog Devices / Maxim Integrated is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement... [See More]

  • Memory Category: NVRAM; NVSRAM; Non-Volatile; SRAM Chip
  • Access Time: 100
  • Package Type: Tray
  • Cycle Time: 100
Memory -- 2015-FM25V20A-PG-ND [FM25V20A-PG from Cypress Semiconductor Corp.]
from DigiKey

FRAM (Ferroelectric RAM) Memory IC 2Mb (256K x 8) SPI 40MHz 8-PDIP [See More]

  • Memory Category: NVRAM; FRAM
  • Package Type: DIP; "8-DIP (0.300"", 7.62mm)"
  • Density: 2000
  • Supply Voltage: 2V ~ 3.6V
Memory - SRAM - CY14B101I-SFXIT -- 771987-CY14B101I-SFXIT [CY14B101I-SFXIT from Cypress Semiconductor Corp.]
from Win Source Electronics

Manufacturer: Cypress Semiconductor Corp. Win Source Part Number: 771987-CY14B101I-SFXIT. Packaging: Reel package. Operating Temperature Range: -40 °C ~ 85 °C (TA). Package: 16-SOIC (0.295", 7.50mm Width). Mounting: SMD. Technology: NVSRAM (Non-Volatile SRAM). Operating Supply Voltage: 2.7... [See More]

  • Memory Category: NVRAM; Non-Volatile; SRAM Chip
  • Supply Voltage: 2.7 V ~ 3.6 V
  • Package Type: SOIC
  • Operating Temperature: -40 to 85
NVRAM -- 1686070 [M48T08-150PC1 from STMicroelectronics, Inc.]
from RS Components, Ltd.

Non-volatile RAM,M48T08-150PC1 8kx8bit [See More]

  • Memory Category: NVRAM
  • Data Bus Width: 8
  • Density: 512
  • Package Type: DIP
3.3V Memory IC and Storage Component -- 500-DS1230W-150+
from ERSAELECTRONICS PTE. LTD.

NVRAM 3.3V 256k Nonvolatile SRAM Product overview: DS1230W-150+ from Analog Devices / Maxim Integrated is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers... [See More]

  • Memory Category: NVRAM; NVSRAM; SRAM Chip
  • Package Type: Tube
  • Address Bus Width: 8
  • Supply Voltage: 3 V
Memory -- 296-22088-5-ND [BQ4011LYMA-70N from Texas Instruments High-Performance Analog]
from DigiKey

NVSRAM (Non-Volatile SRAM) Memory IC 256Kb (32K x 8) Parallel 70ns 28-DIP Module (18.42x37.72) [See More]

  • Memory Category: NVRAM; NVSRAM
  • Supply Voltage: 3V ~ 3.6V
  • Package Type: DIP; "28-DIP Module (0.61"", 15.49mm)"
  • Operating Temperature: -40 to 85
Memory - SRAM - CY14B104L-BA25XC -- 771989-CY14B104L-BA25XC [CY14B104L-BA25XC from Cypress Semiconductor Corp.]
from Win Source Electronics

Manufacturer: Cypress Semiconductor Corp. Win Source Part Number: 771989-CY14B104L-BA25XC. Packaging: Tube. Operating Temperature Range: 0 °C ~ 70 °C (TA). Package: 48-TFBGA. Mounting: SMD. Technology: NVSRAM (Non-Volatile SRAM). Operating Supply Voltage: 2.7 V ~ 3.6 V. Memory Type:... [See More]

  • Memory Category: NVRAM; Non-Volatile; SRAM Chip
  • Access Time: 25
  • Supply Voltage: 2.7 V ~ 3.6 V
  • Cycle Time: 25
NVRAM -- 1686071 [M48T35-70PC1 from STMicroelectronics, Inc.]
from RS Components, Ltd.

Nonvolatile RAM,M48T35-70PC1 32kx8bit [See More]

  • Memory Category: NVRAM
  • Data Bus Width: 8
  • Density: 32
  • Package Type: DIP
3.3V Memory IC and Storage Component -- 500-DS1230WP-100+
from ERSAELECTRONICS PTE. LTD.

NVRAM 3.3V 256k Nonvolatile SRAM Product overview: DS1230WP-100+ from Analog Devices / Maxim Integrated is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers... [See More]

  • Memory Category: NVRAM; SRAM Chip
  • Package Type: Tube
Memory -- 296-22090-5-ND [BQ4015LYMA-70N from Texas Instruments High-Performance Analog]
from DigiKey

NVSRAM (Non-Volatile SRAM) Memory IC 4Mb (512K x 8) Parallel 70ns 32-DIP Module (18.42x42.8) [See More]

  • Memory Category: NVRAM; NVSRAM
  • Package Type: DIP; "32-DIP Module (0.610"", 15.49mm)"
  • Density: 4000
  • Supply Voltage: 3V ~ 3.6V
Memory - SRAM - CY14B104L-ZS25XC -- 771990-CY14B104L-ZS25XC [CY14B104L-ZS25XC from Cypress Semiconductor Corp.]
from Win Source Electronics

Manufacturer: Cypress Semiconductor Corp. Win Source Part Number: 771990-CY14B104L-ZS25XC. Packaging: Tray. Operating Temperature Range: 0 °C ~ 70 °C (TA). Package: 44-TSOP (0.400", 10.16mm Width). Mounting: SMD. Technology: NVSRAM (Non-Volatile SRAM). Operating Supply Voltage: 2.7 V ~ 3.6... [See More]

  • Memory Category: NVRAM; Non-Volatile; SRAM Chip
  • Access Time: 25
  • Supply Voltage: 2.7 V ~ 3.6 V
  • Cycle Time: 25
NVRAM -- 1686085 [M48T02-70PC1 from STMicroelectronics, Inc.]
from RS Components, Ltd.

Non-volatile RAM,M48T02-70PC1 2kx8bit [See More]

  • Memory Category: NVRAM
  • Data Bus Width: 8
  • Density: 16
  • Package Type: DIP
3.3V Memory IC and Storage Component -- 500-DS1245W-100+
from ERSAELECTRONICS PTE. LTD.

NVRAM 3.3V 1024k Nonvolatile SRAM Product overview: DS1245W-100+ from Analog Devices / Maxim Integrated is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers... [See More]

  • Memory Category: NVRAM; NVSRAM; SRAM Chip
  • Package Type: Tube
  • Address Bus Width: 8
  • Supply Voltage: 3 V
Memory -- 296-9402-5-ND [BQ4016MC-70 from Texas Instruments High-Performance Analog]
from DigiKey

NVSRAM (Non-Volatile SRAM) Memory IC 8Mb (1M x 8) Parallel 70ns 36-DIP Module [See More]

  • Memory Category: NVRAM; NVSRAM
  • Package Type: DIP; "36-DIP Module (0.610"", 15.49mm)"
  • Density: 8000
  • Supply Voltage: 4.75V ~ 5.5V
Memory - SRAM - CY14B104LA-BA45XIT -- 084916-CY14B104LA-BA45XIT [CY14B104LA-BA45XIT from Cypress Semiconductor Corp.]
from Win Source Electronics

Manufacturer: Cypress Semiconductor Corp. Win Source Part Number: 084916-CY14B104LA-BA45XIT. Packaging: Reel - TR. Mounting: SMD (SMT). Technology: NVSRAM (Non-Volatile SRAM). Memory Size: 4Mb (512K x 8). Access Time: 45ns. Family Name: CY14B104LA. Categories: Integrated Circuits. Status: Active. [See More]

  • Memory Category: NVRAM; NVSRAM; SRAM Chip
  • Supply Voltage: 2.7 V ~ 3.6 V
  • Package Type: BGA; 48-FBGA (6x10)
  • Access Time: 45
NVRAM -- 1687902 [M48Z12-150PC1 from STMicroelectronics, Inc.]
from RS Components, Ltd.

STMicroelectronics, M48Z12-150PC1 [See More]

  • Memory Category: NVRAM
  • Data Bus Width: 8
  • Density: 16
  • Package Type: DIP
3.3V Memory IC and Storage Component -- 774-DS1330WP-100+
from ERSAELECTRONICS PTE. LTD.

IC NVSRAM 256KBIT 100NS 34PCM / NVRAM NVSRAM Parallel 256Kbit 3.3V 34-Pin PowerCap Module Product overview: DS1330WP-100+ from Analog Devices / Maxim Integrated is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and... [See More]

  • Memory Category: NVRAM; NVSRAM; Non-Volatile; SRAM Chip
  • Access Time: 100
  • Package Type: Tube
  • Cycle Time: 100
Memory -- 296-TMF0008LPCT-ND [TMF0008LP from Texas Instruments High-Performance Analog]
from DigiKey

8KB FRAM WITH 64-BIT UNIQUE ID, [See More]

  • Memory Category: NVRAM; FRAM
  • Supply Voltage: 3.13V ~ 3.46V, 4.75V ~ 5.25V
  • Package Type: TO-226-3, TO-92-3 (TO-226AA) Formed Leads
  • Operating Temperature: -10 to 85
Memory - SRAM - CY14B104LA-ZS20XIT -- 771988-CY14B104LA-ZS20XIT [CY14B104LA-ZS20XIT from Cypress Semiconductor Corp.]
from Win Source Electronics

Manufacturer: Cypress Semiconductor Corp. Win Source Part Number: 771988-CY14B104LA-ZS20XIT. Packaging: Reel package. Operating Temperature Range: -40 °C ~ 85 °C (TA). Package: 44-TSOP (0.400", 10.16mm Width). Mounting: SMD. Technology: NVSRAM (Non-Volatile SRAM). Operating Supply Voltage:... [See More]

  • Memory Category: NVRAM; Non-Volatile; SRAM Chip
  • Access Time: 20
  • Supply Voltage: 2.7 V ~ 3.6 V
  • Cycle Time: 20
NVRAM -- 1687906 [M48Z35-70PC1 from STMicroelectronics, Inc.]
from RS Components, Ltd.

STMicroelectronics, M48Z35-70PC1 [See More]

  • Memory Category: NVRAM
  • Data Bus Width: 8
  • Density: 256
  • Package Type: DIP
3.3V SSOP Memory IC and Storage Component -- 774-STK17TA8-RF45ITR [STK17TA8-RF45ITR from Infineon Technologies AG]
from ERSAELECTRONICS PTE. LTD.

IC NVSRAM 1MBIT 45NS 48SSOP / NVRAM NVSRAM Parallel 1Mbit 3.3V 48-Pin SSOP T/R Product overview: STK17TA8-RF45ITR from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It... [See More]

  • Memory Category: NVRAM; NVSRAM; Non-Volatile; SRAM Chip
  • Access Time: 45
  • Package Type: Reel package
  • Cycle Time: 45
Memory -- 296-TMF0008PSRCT-ND [TMF0008PSR from Texas Instruments High-Performance Analog]
from DigiKey

8K BITS SERIAL FRAM WITH SDQ INT [See More]

  • Memory Category: NVRAM; FRAM
  • Supply Voltage: 3.13V ~ 3.46V, 4.75V ~ 5.25V
  • Package Type: SOIC; "8-SOIC (0.209"", 5.30mm Width)"
  • Operating Temperature: -10 to 85
Memory - SRAM - CY14B104M-ZSP25XIT -- 771991-CY14B104M-ZSP25XIT [CY14B104M-ZSP25XIT from Cypress Semiconductor Corp.]
from Win Source Electronics

Manufacturer: Cypress Semiconductor Corp. Win Source Part Number: 771991-CY14B104M-ZSP25XIT. Packaging: Reel package. Operating Temperature Range: -40 °C ~ 85 °C (TA). Package: 54-TSOP (0.400", 10.16mm Width). Mounting: SMD. Technology: NVSRAM (Non-Volatile SRAM). Operating Supply Voltage:... [See More]

  • Memory Category: NVRAM; Non-Volatile; SRAM Chip
  • Access Time: 25
  • Supply Voltage: 2.7 V ~ 3.6 V
  • Cycle Time: 25
NVRAM -- 1688612 [M48T12-150PC1 from STMicroelectronics, Inc.]
from RS Components, Ltd.

16Kbit 2Kx8 TIMEKEEPER SRAM 5V PCDIP24 [See More]

  • Memory Category: NVRAM
  • Data Bus Width: 10
  • Density: 128
  • Package Type: DIP
3.6V Memory IC and Storage Component -- 774-FM25L256-GC [FM25L256-GC from Ramtron International Corporation]
from ERSAELECTRONICS PTE. LTD.

NVRAM Memory IC; Memory Type: FRAM; Memory Size: 256Kbit; Interface Type: Serial; Supply Voltage Max: 3.6V;... Product overview: FM25L256-GC from Ramtron is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement... [See More]

  • Memory Category: NVRAM; FRAM
  • Operating Temperature: 0
  • Package Type: SOIC
Memory -- 296-TMF0064DRPRCT-ND [TMF0064DRPR from Texas Instruments High-Performance Analog]
from DigiKey

64K-BIT, FRAM MEMORY WITH 64-BIT [See More]

  • Memory Category: NVRAM; FRAM
  • Supply Voltage: 3.13V ~ 3.46V, 4.75V ~ 5.25V
  • Package Type: 6-VDFN Exposed Pad
  • Operating Temperature: -10 to 85
Memory - SRAM - CY14B104N-ZS45XC -- 771993-CY14B104N-ZS45XC [CY14B104N-ZS45XC from Cypress Semiconductor Corp.]
from Win Source Electronics

Manufacturer: Cypress Semiconductor Corp. Win Source Part Number: 771993-CY14B104N-ZS45XC. Packaging: Tray. Operating Temperature Range: 0 °C ~ 70 °C (TA). Package: 44-TSOP (0.400", 10.16mm Width). Mounting: SMD. Technology: NVSRAM (Non-Volatile SRAM). Operating Supply Voltage: 2.7 V ~ 3.6... [See More]

  • Memory Category: NVRAM; Non-Volatile; SRAM Chip
  • Access Time: 45
  • Supply Voltage: 2.7 V ~ 3.6 V
  • Cycle Time: 45
30MHZ Memory IC and Storage Component -- 774-CY14V101Q3-SFXI [CY14V101Q3-SFXI from Infineon Technologies AG]
from ERSAELECTRONICS PTE. LTD.

IC NVSRAM 1MBIT SPI 30MHZ 16SOIC Product overview: CY14V101Q3-SFXI from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing... [See More]

  • Memory Category: NVRAM; NVSRAM; SRAM Chip
  • Address Bus Width: 8
  • Density: 1000
  • Pins: 16
Memory -- 448-CY14B101I-SFXITTR-ND [CY14B101I-SFXIT from Infineon Technologies AG]
from DigiKey

NVSRAM (Non-Volatile SRAM) Memory IC 1Mb (128K x 8) I ²C 3.4MHz 16-SOIC [See More]

  • Memory Category: NVRAM; NVSRAM
  • Package Type: SOIC; "16-SOIC (0.295"", 7.50mm Width)"
  • Density: 1000
  • Supply Voltage: 2.7V ~ 3.6V
Memory - SRAM - CY14B104NA-ZS20XIT -- 771992-CY14B104NA-ZS20XIT [CY14B104NA-ZS20XIT from Cypress Semiconductor Corp.]
from Win Source Electronics

Manufacturer: Cypress Semiconductor Corp. Win Source Part Number: 771992-CY14B104NA-ZS20XIT. Packaging: Reel package. Operating Temperature Range: -40 °C ~ 85 °C (TA). Package: 44-TSOP (0.400", 10.16mm Width). Mounting: SMD. Technology: NVSRAM (Non-Volatile SRAM). Operating Supply Voltage:... [See More]

  • Memory Category: NVRAM; Non-Volatile; SRAM Chip
  • Access Time: 20
  • Supply Voltage: 2.7 V ~ 3.6 V
  • Cycle Time: 20
3V Memory IC and Storage Component -- 774-CY14B108M-ZSP45XI [CY14B108M-ZSP45XI from Infineon Technologies AG]
from ERSAELECTRONICS PTE. LTD.

NVRAM NVSRAM Parallel 8Mbit 3V 54-Pin TSOP-II Tray Product overview: CY14B108M-ZSP45XI from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers... [See More]

  • Memory Category: NVRAM; NVSRAM; SRAM Chip
  • Address Bus Width: 16
  • Density: 8000
  • Pins: 54
Memory -- 448-CY14B101J1-SXI-ND [CY14B101J1-SXI from Infineon Technologies AG]
from DigiKey

NVSRAM (Non-Volatile SRAM) Memory IC 1Mb (128K x 8) I ²C 3.4MHz 8-SOIC [See More]

  • Memory Category: NVRAM; NVSRAM
  • Package Type: SOIC; "8-SOIC (0.154"", 3.90mm Width)"
  • Density: 1000
  • Supply Voltage: 2.7V ~ 3.6V
Memory - SRAM - CY14B108L-ZS25XIT -- 771994-CY14B108L-ZS25XIT [CY14B108L-ZS25XIT from Cypress Semiconductor Corp.]
from Win Source Electronics

Manufacturer: Cypress Semiconductor Corp. Win Source Part Number: 771994-CY14B108L-ZS25XIT. Packaging: Reel package. Operating Temperature Range: -40 °C ~ 85 °C (TA). Package: 44-TSOP (0.400", 10.16mm Width). Mounting: SMD. Technology: NVSRAM (Non-Volatile SRAM). Operating Supply Voltage:... [See More]

  • Memory Category: NVRAM; Non-Volatile; SRAM Chip
  • Access Time: 25
  • Supply Voltage: 2.7 V ~ 3.6 V
  • Cycle Time: 25
40MHZ Memory IC and Storage Component -- 774-CY14B101Q2-LHXI [CY14B101Q2-LHXI from Infineon Technologies AG]
from ERSAELECTRONICS PTE. LTD.

IC NVSRAM 1MBIT SPI 40MHZ 8DFN Product overview: CY14B101Q2-LHXI from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing... [See More]

  • Memory Category: NVRAM; NVSRAM; SRAM Chip
  • Address Bus Width: 8
  • Density: 1000
  • Pins: 8
Memory -- 448-CY14B101K-SP35XC-ND [CY14B101K-SP35XC from Infineon Technologies AG]
from DigiKey

NVSRAM (Non-Volatile SRAM) Memory IC 1Mb (128K x 8) Parallel 35ns 48-SSOP [See More]

  • Memory Category: NVRAM; NVSRAM
  • Package Type: "48-BSSOP (0.295"", 7.50mm Width)"
  • Density: 1000
  • Supply Voltage: 2.7V ~ 3.6V
Memory - SRAM - CY14B116K-ZS25XI -- 771995-CY14B116K-ZS25XI [CY14B116K-ZS25XI from Cypress Semiconductor Corp.]
from Win Source Electronics

Manufacturer: Cypress Semiconductor Corp. Win Source Part Number: 771995-CY14B116K-ZS25XI. Packaging: Tray. Operating Temperature Range: -40 °C ~ 85 °C (TA). Package: 44-TSOP (0.400", 10.16mm Width). Mounting: SMD. Technology: NVSRAM (Non-Volatile SRAM). Operating Supply Voltage: 2.7 V ~... [See More]

  • Memory Category: NVRAM; Non-Volatile; SRAM Chip
  • Access Time: 25
  • Supply Voltage: 2.7 V ~ 3.6 V
  • Cycle Time: 25
5V DIP Memory IC and Storage Component -- 774-BQ4010YMA-85N [BQ4010YMA-85N from Texas Instruments Standard Linear and Logic]
from ERSAELECTRONICS PTE. LTD.

NVRAM NVSRAM Parallel 64Kbit 5V 28-Pin DIP Module Product overview: BQ4010YMA-85N from Texas Instruments is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers... [See More]

  • Memory Category: NVRAM; NVSRAM; Non-Volatile, , NVSRAM; SRAM Chip
  • Address Bus Width: 8
  • Density: 64
  • Package Type: Module
Memory -- 448-CY14B101L-SZ35XC-ND [CY14B101L-SZ35XC from Infineon Technologies AG]
from DigiKey

NVSRAM (Non-Volatile SRAM) Memory IC 1Mb (128K x 8) Parallel 35ns 32-SOIC [See More]

  • Memory Category: NVRAM; NVSRAM
  • Package Type: SOIC; "32-SOIC (0.295"", 7.50mm Width)"
  • Density: 1000
  • Supply Voltage: 2.7V ~ 3.6V
Memory - SRAM - CY14B116L-ZS25XIT -- 771996-CY14B116L-ZS25XIT [CY14B116L-ZS25XIT from Cypress Semiconductor Corp.]
from Win Source Electronics

Manufacturer: Cypress Semiconductor Corp. Win Source Part Number: 771996-CY14B116L-ZS25XIT. Packaging: Reel package. Operating Temperature Range: -40 °C ~ 85 °C (TA). Package: 44-TSOP (0.400", 10.16mm Width). Mounting: SMD. Technology: NVSRAM (Non-Volatile SRAM). Operating Supply Voltage:... [See More]

  • Memory Category: NVRAM; Non-Volatile; SRAM Chip
  • Access Time: 25
  • Supply Voltage: 2.7 V ~ 3.6 V
  • Cycle Time: 25
5V Memory IC and Storage Component -- 774-FM24C16A-STR [FM24C16A-STR from Ramtron International Corporation]
from ERSAELECTRONICS PTE. LTD.

NVRAM Memory IC; Memory Type: FRAM; Memory Size: 16Kbit; Interface Type: Serial; Supply Voltage Max: 5V;... Product overview: FM24C16A-STR from Ramtron is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement... [See More]

  • Memory Category: NVRAM; FRAM
  • Operating Temperature: -40
  • Package Type: SOIC
Memory -- 448-CY14B101NA-ZS25XITTR-ND [CY14B101NA-ZS25XIT from Infineon Technologies AG]
from DigiKey

NVSRAM (Non-Volatile SRAM) Memory IC 1Mb (64K x 16) Parallel 25ns 44-TSOP II [See More]

  • Memory Category: NVRAM; NVSRAM
  • Package Type: TSOP; "44-TSOP (0.400"", 10.16mm Width)"
  • Density: 1000
  • Supply Voltage: 2.7V ~ 3.6V
Memory - SRAM - CY14B256KA-SP25XIT -- 771997-CY14B256KA-SP25XIT [CY14B256KA-SP25XIT from Cypress Semiconductor Corp.]
from Win Source Electronics

Manufacturer: Cypress Semiconductor Corp. Win Source Part Number: 771997-CY14B256KA-SP25XIT. Packaging: Reel package. Operating Temperature Range: -40 °C ~ 85 °C (TA). Package: 48-BSSOP (0.295", 7.50mm Width). Mounting: SMD. Technology: NVSRAM (Non-Volatile SRAM). Operating Supply Voltage:... [See More]

  • Memory Category: NVRAM; Non-Volatile; SRAM Chip
  • Supply Voltage: 2.7 V ~ 3.6 V
  • Package Type: SSOP
  • Access Time: 25
5V Memory IC and Storage Component -- 774-FM24C64-P [FM24C64-P from Ramtron International Corporation]
from ERSAELECTRONICS PTE. LTD.

NVRAM FRAM Serial-2Wire 64Kbit 5V 8-Pin PDIP Product overview: FM24C64-P from Ramtron is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing... [See More]

  • Memory Category: NVRAM; FRAM
Memory -- 448-CY14B101Q2-LHXI-ND [CY14B101Q2-LHXI from Infineon Technologies AG]
from DigiKey

NVSRAM (Non-Volatile SRAM) Memory IC 1Mb (128K x 8) SPI 40MHz 8-DFN (5x6) [See More]

  • Memory Category: NVRAM; NVSRAM
  • Package Type: 8-WDFN Exposed Pad
  • Density: 1000
  • Supply Voltage: 2.7V ~ 3.6V
Memory - SRAM - CY14B256LA-SP25XIT -- 771998-CY14B256LA-SP25XIT [CY14B256LA-SP25XIT from Cypress Semiconductor Corp.]
from Win Source Electronics

Manufacturer: Cypress Semiconductor Corp. Win Source Part Number: 771998-CY14B256LA-SP25XIT. Packaging: Reel package. Operating Temperature Range: -40 °C ~ 85 °C (TA). Package: 48-BSSOP (0.295", 7.50mm Width). Mounting: SMD. Technology: NVSRAM (Non-Volatile SRAM). Operating Supply Voltage:... [See More]

  • Memory Category: NVRAM; Non-Volatile; SRAM Chip
  • Supply Voltage: 2.7 V ~ 3.6 V
  • Package Type: SSOP
  • Access Time: 25
5V Memory IC and Storage Component -- 774-STK12C68-5L35M [STK12C68-5L35M from Infineon Technologies AG]
from ERSAELECTRONICS PTE. LTD.

NVRAM NVSRAM Parallel 64Kbit 5V 28-Pin CLLCC Tube Product overview: STK12C68-5L35M from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and... [See More]

  • Memory Category: NVRAM; NVSRAM; SRAM Chip
  • Address Bus Width: 8
  • Density: 64
  • Package Type: Tube
Memory -- 448-CY14B104M-ZSP25XITTR-ND [CY14B104M-ZSP25XIT from Infineon Technologies AG]
from DigiKey

NVSRAM (Non-Volatile SRAM) Memory IC 4Mb (256K x 16) Parallel 25ns 54-TSOP II [See More]

  • Memory Category: NVRAM; NVSRAM
  • Package Type: TSOP; "54-TSOP (0.400"", 10.16mm Width)"
  • Density: 4000
  • Supply Voltage: 2.7V ~ 3.6V
Memory - SRAM - CY14V101LA-BA25XIT -- 771999-CY14V101LA-BA25XIT [CY14V101LA-BA25XIT from Cypress Semiconductor Corp.]
from Win Source Electronics

Manufacturer: Cypress Semiconductor Corp. Win Source Part Number: 771999-CY14V101LA-BA25XIT. Packaging: Reel package. Operating Temperature Range: -40 °C ~ 85 °C (TA). Package: 48-TFBGA. Mounting: SMD. Technology: NVSRAM (Non-Volatile SRAM). Operating Supply Voltage: 2.7 V ~ 3.6 V. Memory... [See More]

  • Memory Category: NVRAM; Non-Volatile; SRAM Chip
  • Access Time: 25
  • Supply Voltage: 2.7 V ~ 3.6 V
  • Cycle Time: 25
5V Memory IC and Storage Component -- 774-STK20C04-W45 [STK20C04-W45 from Infineon Technologies AG]
from ERSAELECTRONICS PTE. LTD.

NVRAM NVSRAM Parallel 4Kbit 5V 28-Pin PDIP Product overview: STK20C04-W45 from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers... [See More]

  • Memory Category: NVRAM; NVSRAM; SRAM Chip
Memory -- 448-CY14B104M-ZSP45XITTR-ND [CY14B104M-ZSP45XIT from Infineon Technologies AG]
from DigiKey

NVSRAM (Non-Volatile SRAM) Memory IC 4Mb (256K x 16) Parallel 45ns 54-TSOP II [See More]

  • Memory Category: NVRAM; NVSRAM
  • Package Type: TSOP; "54-TSOP (0.400"", 10.16mm Width)"
  • Density: 4000
  • Supply Voltage: 2.7V ~ 3.6V
Memory - SRAM - CY14V101Q3-SFXI -- 772000-CY14V101Q3-SFXI [CY14V101Q3-SFXI from Cypress Semiconductor Corp.]
from Win Source Electronics

Manufacturer: Cypress Semiconductor Corp. Win Source Part Number: 772000-CY14V101Q3-SFXI. Packaging: Tube. Operating Temperature Range: -40 °C ~ 85 °C (TA). Package: 16-SOIC (0.295", 7.50mm Width). Mounting: SMD. Technology: NVSRAM (Non-Volatile SRAM). Operating Supply Voltage: 2.7 V ~ 3.6... [See More]

  • Memory Category: NVRAM; Non-Volatile; SRAM Chip
  • Supply Voltage: 2.7 V ~ 3.6 V
  • Package Type: SOIC
  • Operating Temperature: -40 to 85
5V SOIC Memory IC and Storage Component -- 774-STK15C88-SF25ITR [STK15C88-SF25ITR from Infineon Technologies AG]
from ERSAELECTRONICS PTE. LTD.

IC NVSRAM 256KBIT 25NS 28SOIC / NVRAM NVSRAM Parallel 256Kbit 5V 28-Pin SOIC W T/R Product overview: STK15C88-SF25ITR from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement... [See More]

  • Memory Category: NVRAM; NVSRAM; Non-Volatile; SRAM Chip
  • Access Time: 25
  • Package Type: Reel package
  • Cycle Time: 25
Memory -- 448-CY14B104NA-BA45XE-ND [CY14B104NA-BA45XE from Infineon Technologies AG]
from DigiKey

NVSRAM (Non-Volatile SRAM) Memory IC 4Mb (256K x 16) Parallel 45ns 48-FBGA (6x10) [See More]

  • Memory Category: NVRAM; NVSRAM
  • Package Type: 48-TFBGA
  • Density: 4000
  • Supply Voltage: 3V ~ 3.6V
Memory - SRAM - M48Z32V-35MT1F -- 785057-M48Z32V-35MT1F [M48Z32V-35MT1F from STMicroelectronics]
from Win Source Electronics

Manufacturer: STMicroelectronics. Win Source Part Number: 785057-M48Z32V-35MT1F. Packaging: Reel package. Operating Temperature Range: 0 °C ~ 70 °C (TA). Package: 44-BSOP (0.337", 8.56mm Width). Mounting: SMD. Technology: NVSRAM (Non-Volatile SRAM). Operating Supply Voltage: 3 V ~ 3.6 V. [See More]

  • Memory Category: NVRAM; Non-Volatile; SRAM Chip
  • Access Time: 35
  • Supply Voltage: 3 V ~ 3.6 V
  • Cycle Time: 35
64KB Memory IC and Storage Component -- 2020-FM24CL64-DG [FM24CL64-DG from Ramtron International Corporation]
from ERSAELECTRONICS PTE. LTD.

NVRAM Memory IC; Memory Type: FRAM; Interface Type: Serial, 2-Wire; Memory Size: 64KB; Memory Organization: 8K x 8;... Product overview: FM24CL64-DG from Ramtron is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and... [See More]

  • Memory Category: NVRAM; FRAM
  • Pins: 8
  • Package Type: DFN
  • Operating Temperature: -40
Memory -- 448-CY14B116L-Z45XITTR-ND [CY14B116L-Z45XIT from Infineon Technologies AG]
from DigiKey

NVSRAM (Non-Volatile SRAM) Memory IC 16Mb (2M x 8) Parallel 45ns 48-TSOP I [See More]

  • Memory Category: NVRAM; NVSRAM
  • Package Type: "48-TFSOP (0.724"", 18.40mm Width)"
  • Density: 16000
  • Supply Voltage: 2.7V ~ 3.6V
Memory - SRAM - M48Z35Y-70MH6E -- 785058-M48Z35Y-70MH6E [M48Z35Y-70MH6E from STMicroelectronics]
from Win Source Electronics

Manufacturer: STMicroelectronics. Win Source Part Number: 785058-M48Z35Y-70MH6E. Packaging: Tube. Operating Temperature Range: -40 °C ~ 85 °C (TA). Package: 28-SOP (0.350", 8.89mm Width) with SNAPHAT Sockets. Mounting: SMD. Technology: NVSRAM (Non-Volatile SRAM). Operating Supply Voltage:... [See More]

  • Memory Category: NVRAM; Non-Volatile; SRAM Chip
  • Access Time: 70
  • Supply Voltage: 4.5 V ~ 5.5 V
  • Cycle Time: 70
DIP Memory IC and Storage Component -- 774-M48Z129V-85PM1 [M48Z129V-85PM1 from STMicroelectronics]
from ERSAELECTRONICS PTE. LTD.

128KX8 NON-VOLATILE SRAM MODULE, 85ns, PDIP32, PLASTIC, MODULE, DIP-32 Product overview: M48Z129V-85PM1 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful... [See More]

  • Memory Category: NVRAM; NVSRAM; SRAM Chip
  • Address Bus Width: 8
  • Density: 1000
  • Pins: 32
Memory -- 448-CY14V101QS-BK108XI-ND [CY14V101QS-BK108XI from Infineon Technologies AG]
from DigiKey

NVSRAM (Non-Volatile SRAM) Memory IC 1Mb (128K x 8) SPI 108MHz 24-FBGA (6x8) [See More]

  • Memory Category: NVRAM; NVSRAM
  • Package Type: 24-TBGA
  • Density: 1000
  • Supply Voltage: 2.7V ~ 3.6V
Memory - SRAM - STK11C68-5C55M -- 795629-STK11C68-5C55M [STK11C68-5C55M from Cypress Semiconductor Corp.]
from Win Source Electronics

Manufacturer: Cypress Semiconductor Corp. Win Source Part Number: 795629-STK11C68-5C55M. Packaging: Tube. Mounting Style: Through Hole. Operating Temperature Range: -55 °C ~ 125 °C (TA). Package: 28-CDIP (0.300", 7.62mm). Technology: NVSRAM (Non-Volatile SRAM). Operating Supply Voltage:... [See More]

  • Memory Category: NVRAM; Non-Volatile; SRAM Chip
  • Supply Voltage: 4.5 V ~ 5.5 V
  • Package Type: DIP
  • Access Time: 55
Memory IC and Storage Component -- 500-DS1225AB-150IND+
from ERSAELECTRONICS PTE. LTD.

NVRAM 64k Nonvolatile SRAM Product overview: DS1225AB-150IND+ from Analog Devices / Maxim Integrated is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers... [See More]

  • Memory Category: NVRAM; NVSRAM; SRAM Chip
  • Package Type: Tube
  • Address Bus Width: 8
  • Supply Voltage: 4.75 V
Memory -- 448-CY14V116G7-BZ30XITTR-ND [CY14V116G7-BZ30XIT from Infineon Technologies AG]
from DigiKey

NVSRAM (Non-Volatile SRAM) Memory IC 16Mb (2M x 8, 1M x 16) Parallel 165-FBGA (15x17) [See More]

  • Memory Category: NVRAM; NVSRAM
  • Package Type: 165-LBGA
  • Density: 16000
  • Supply Voltage: 1.7V ~ 3.6V
Memory - SRAM - STK11C68-C35I -- 795630-STK11C68-C35I [STK11C68-C35I from Cypress Semiconductor Corp.]
from Win Source Electronics

Manufacturer: Cypress Semiconductor Corp. Win Source Part Number: 795630-STK11C68-C35I. Packaging: Tube. Mounting Style: Through Hole. Operating Temperature Range: -40 °C ~ 85 °C (TA). Package: 28-CDIP (0.300", 7.62mm). Technology: NVSRAM (Non-Volatile SRAM). Operating Supply Voltage: 4.5... [See More]

  • Memory Category: NVRAM; Non-Volatile; SRAM Chip
  • Supply Voltage: 4.5 V ~ 5.5 V
  • Package Type: DIP
  • Access Time: 35
Memory IC and Storage Component -- 500-DS1225AB-200IND+
from ERSAELECTRONICS PTE. LTD.

NVRAM 64k Nonvolatile SRAM Product overview: DS1225AB-200IND+ from Analog Devices / Maxim Integrated is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers... [See More]

  • Memory Category: NVRAM; NVSRAM; SRAM Chip
  • Package Type: Tube
  • Address Bus Width: 8
  • Supply Voltage: 4.75 V
Memory -- 448-CY15B102Q-SXA-ND [CY15B102Q-SXA from Infineon Technologies AG]
from DigiKey

IC FRAM 2MBIT SPI 25MHZ 8SOIC [See More]

  • Memory Category: NVRAM; FRAM
  • Package Type: SOIC; "8-SOIC (0.209"", 5.30mm Width)"
  • Density: 2000
  • Supply Voltage: 2V ~ 3.6V
Memory - SRAM - STK12C68-PF45I -- 795632-STK12C68-PF45I [STK12C68-PF45I from Cypress Semiconductor Corp.]
from Win Source Electronics

Manufacturer: Cypress Semiconductor Corp. Win Source Part Number: 795632-STK12C68-PF45I. Packaging: Tube. Mounting Style: Through Hole. Operating Temperature Range: -40 °C ~ 85 °C (TA). Package: 28-DIP (0.300", 7.62mm). Technology: NVSRAM (Non-Volatile SRAM). Operating Supply Voltage: 4.5... [See More]

  • Memory Category: NVRAM; Non-Volatile; SRAM Chip
  • Supply Voltage: 4.5 V ~ 5.5 V
  • Package Type: DIP
  • Access Time: 45
Memory IC and Storage Component -- 500-DS1230YP-70IND+
from ERSAELECTRONICS PTE. LTD.

NVRAM 256k Nonvolatile SRAM Product overview: DS1230YP-70IND+ from Analog Devices / Maxim Integrated is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers... [See More]

  • Memory Category: NVRAM; NVSRAM; SRAM Chip
  • Package Type: Tube
  • Address Bus Width: 8
  • Supply Voltage: -4.5V; 4.5 V
Memory -- 448-CY15B102QN-50LHXI-ND [CY15B102QN-50LHXI from Infineon Technologies AG]
from DigiKey

IC FRAM 2MBIT SPI 50MHZ 8DFN [See More]

  • Memory Category: NVRAM; FRAM
  • Package Type: 8-WDFN Exposed Pad
  • Density: 2000
  • Supply Voltage: 1.8V ~ 3.6V
GR Series Non-Volatile RAM -- GR281
from Greenwich Instruments Ltd.

The range of non-volatile lithium battery backed memory devices have been established over two decades. We offer industry standard JEDEC pinouts for NV RAM in the following configurations: 2k x 8 (16K bit), 8k x 8 (64K bit), 32k x 8 (256K bit), 128k x 8 (1024K bit). All of these devices have a... [See More]

  • Memory Category: NVRAM; NVSRAM
  • Number of Words: 2
  • Density: 16
  • Bits per Word: 8
Memory IC -- 15724259 [M48Z35Y-70PC1 from STMicroelectronics, Inc.]
from Radwell International

NVRAM, 10 YR BATTERY 256K, MEMORY TYPE: SRAM, MEMORY SIZE: 256KBIT, NVRAM MEMORY CONFIGURATION: 32K X 8BIT, IC INTERFACE TYPE: PARALLEL, ACCESS TIME: 70NS, MEMORY CASE STYLE: DIP, NO. OF PINS: 28PINS, SUPPLY VOLTAGE MIN: 4.5V, SUPPLY ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Memory Category: NVRAM; SRAM Chip
F-RAM (Nonvolatile Ferroelectric RAM)
from Cypress Semiconductor Corp.

Cypress F-RAM (Ferroelectric RAM) combines nonvolatile data storage with the high performance of RAM. F-RAM provides fast writes at full interface speed. F-RAM does not have any write delays and data is instantly nonvolatile. Traditional nonvolatile memories have delays of 5 or more milliseconds... [See More]

  • Memory Category: NVRAM; FRAM
  • Package Type: SOIC; TSOP; EIAJ, FBGA, TDFN, UDFN
  • Density: 4 to 4000
  • Pins: 8 to 48
IC NVSRAM 1M SPI 20MHZ 8TSSOP -- 536-23LCV1024-I/ST [23LCV1024-I/ST from Microchip Technology, Inc.]
from Utmel Electronic Limited

IC NVSRAM 1M SPI 20MHZ 8TSSOP [See More]

  • Memory Category: NVRAM; Non-Volatile; SRAM Chip
  • Address Bus Width: 24
  • Density: 8000
  • Package Type: SSOP; 8-TSSOP (0.173, 4.40mm Width)
Memory IC -- 16484586 [M48Z08-100PC1 from STMicroelectronics, Inc.]
from Radwell International

IC, MEMORY, NVSRAM, 64K BIT, 100NS, 28-DIP, NVRAM MEMORY CONFIGURATION: 8 K X 8 BIT, PARALLEL, SUPPLY VOLTAGE: 4.75V ~ 5.5V, THROUGH HOLE, ROHS3 COMPLIANT. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Memory Category: NVRAM; SRAM Chip
IC NVSRAM 256KBIT 3.4MHZ 16SOIC -- 217-CY14B256I-SFXI [CY14B256I-SFXI from Cypress Semiconductor Corp.]
from Utmel Electronic Limited

IC NVSRAM 256KBIT 3.4MHZ 16SOIC [See More]

  • Memory Category: NVRAM; Non-Volatile; SRAM Chip
  • Address Bus Width: 8
  • Density: 2048
  • Package Type: SOIC; 16-SOIC (0.295, 7.50mm Width)
Memory IC -- 48865537 [FM24CL04B-G from Cypress Semiconductor Corp.]
from Radwell International

MEMORY, NVRAM, FRAM, 4 KBIT, 512 X 8BIT, I2C, SOIC-8. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Memory Category: NVRAM
IC NVSRAM 2M PARALLEL 32DIP -- 815-BQ4014MB-120 [BQ4014MB-120 from Texas Instruments]
from Utmel Electronic Limited

IC NVSRAM 2M PARALLEL 32DIP [See More]

  • Memory Category: NVRAM; Non-Volatile; SRAM Chip
  • Address Bus Width: 8
  • Density: 16000
  • Package Type: DIP; 32-DIP Module (0.61, 15.49mm)
IC NVSRAM 4MBIT 25NS 44TSOP -- 217-CY14B104NA-ZS25XI [CY14B104NA-ZS25XI from Cypress Semiconductor Corp.]
from Utmel Electronic Limited

IC NVSRAM 4MBIT 25NS 44TSOP [See More]

  • Memory Category: NVRAM; Non-Volatile; SRAM Chip
  • Address Bus Width: 18
  • Density: 32000
  • Package Type: 44-TSOP (0.400, 10.16mm Width)
IC NVSRAM 4MBIT 45NS 44TSOP -- 217-CY14B104NA-ZS45XI [CY14B104NA-ZS45XI from Cypress Semiconductor Corp.]
from Utmel Electronic Limited

IC NVSRAM 4MBIT 45NS 44TSOP [See More]

  • Memory Category: NVRAM; Non-Volatile; SRAM Chip
  • Address Bus Width: 16
  • Density: 32000
  • Package Type: 44-TSOP (0.400, 10.16mm Width)
IC NVSRAM 64K PARALLEL 28SOH -- 761-M48Z58Y-70MH1E [M48Z58Y-70MH1E from STMicroelectronics]
from Utmel Electronic Limited

IC NVSRAM 64K PARALLEL 28SOH [See More]

  • Memory Category: NVRAM; Non-Volatile; SRAM Chip
  • Address Bus Width: 8
  • Density: 512
  • Package Type: 28-SOP (0.350, 8.89mm Width) with SNAPHAT Sockets
IC NVSRAM 64K SPI 40MHZ 8SOIC -- 217-CY14MB064Q2A-SXQ [CY14MB064Q2A-SXQ from Cypress Semiconductor Corp.]
from Utmel Electronic Limited

IC NVSRAM 64K SPI 40MHZ 8SOIC [See More]

  • Memory Category: NVRAM; Non-Volatile; SRAM Chip
  • Address Bus Width: 8
  • Density: 512
  • Package Type: SOIC; 8-SOIC (0.154, 3.90mm Width)
IC NVSRAM 8M PARALLEL 48FBGA -- 217-CY14B108N-BA45XIT [CY14B108N-BA45XIT from Cypress Semiconductor Corp.]
from Utmel Electronic Limited

IC NVSRAM 8M PARALLEL 48FBGA [See More]

  • Memory Category: NVRAM; Non-Volatile; SRAM Chip
  • Address Bus Width: 16
  • Density: 64000
  • Package Type: 48-TFBGA
IC, NVSRAM, 256KBIT, 100NS, DIP-28 -- 815-BQ4011YMA-100 [BQ4011YMA-100 from Texas Instruments]
from Utmel Electronic Limited

IC, NVSRAM, 256KBIT, 100NS, DIP-28 [See More]

  • Memory Category: NVRAM; Non-Volatile; SRAM Chip
  • Address Bus Width: 8
  • Density: 2048
  • Package Type: DIP; 28-DIP Module (0.61, 15.49mm)
NVRAM NVSRAM Serial-SPI 1M-Bit 3V 8-Pin DFN EP -- 217-CY14B101Q2-LHXI [CY14B101Q2-LHXI from Cypress Semiconductor Corp.]
from Utmel Electronic Limited

NVRAM NVSRAM Serial-SPI 1M-Bit 3V 8-Pin DFN EP [See More]

  • Memory Category: NVRAM; Non-Volatile; SRAM Chip
  • Address Bus Width: 8
  • Density: 8000
  • Package Type: 8-WDFN Exposed Pad
STMICROELECTRONICS M48Z18-100PC1 ZEROPOWER SRAM 64K, 48Z18, DIP28 -- 761-M48Z18-100PC1 [M48Z18-100PC1 from STMicroelectronics]
from Utmel Electronic Limited

STMICROELECTRONICS M48Z18-100PC1 ZEROPOWER SRAM 64K, 48Z18, DIP28 [See More]

  • Memory Category: NVRAM; Non-Volatile; SRAM Chip
  • Address Bus Width: 8
  • Density: 512
  • Package Type: DIP; 28-DIP Module (0.600, 15.24mm)