2.7 V Memory Chips
from Micross Components, Inc.
Memory Products Offered: MRAM. SRAM. nvSRAM. VRAM. SDRAM. UVEPROM. DRAM. EEPROM. FRAM. Flash [See More]
- Supply Voltage: 2.7V; 3V; 3.6V; 2.7-3.6
- Density: 256000
- Memory Category: MRAM; STT-MRAM
- Package Type: PBGA
from Infineon Technologies AG
Home // Products // Memories // F-RAM (Ferroelectric RAM) // FM24W256-G [See More]
- Supply Voltage: 2.7V; 2.7 V, 5.5 V
- Density: 256
- Memory Category: FRAM
- Package Type: PG-DSO-8
from Infineon Technologies AG
Our radiation tolerant, 256Mb, QSPI NOR Flash offer reliability, flexibility, and performance well beyond ordinary serial flash devices and are ideal for systems with limited space, signal connections and power. The 256Mb, NOR flash is guaranteed to 30 Krad (Si) TID and 100-year data retention and... [See More]
- Supply Voltage: 2.7V; 3.6V; 2.7 V, 3.6 V
- Package Type: PG-DSO-16
- Density: 256000
- Operating Temperature: -40 to 125
from Infineon Technologies AG
Infineon ’s radiation tolerant, the CYRS16B and CYPT16B, serial NOR Flash family offers the industry ’s highest performance, small footprint memory devices that are QML-V equivalent qualified. Our radiation tolerant NOR flash memories are low pin count, low power and offer flexibility,... [See More]
- Supply Voltage: 2.7V; 3V; 3.6V; 3 V, 2.7 V, 3.6 V
- Package Type: CG-FP-36
- Density: 256000
- Operating Temperature: -55 to 125
from Infineon Technologies AG
Infineon ’s radiation tolerant, the CYRS16B and CYPT16B, serial NOR Flash family offers the industry ’s highest performance, small footprint memory devices that are QML-V equivalent qualified. Our radiation tolerant NOR flash memories are low pin count, low power and offer flexibility,... [See More]
- Supply Voltage: 2.7V; 3V; 3.6V; 3 V, 2.7 V, 3.6 V
- Package Type: CG-FP-36
- Density: 512000
- Operating Temperature: -55 to 125
from Infineon Technologies AG
Infineon ’s radiation tolerant, the CYRS16B and CYPT16B, serial NOR Flash family offers the industry ’s highest performance, small footprint memory devices that are QML-V equivalent qualified. Our radiation tolerant NOR flash memories are low pin count, low power and offer flexibility,... [See More]
- Supply Voltage: 2.7V; 3V; 3.6V; 3 V, 2.7 V, 3.6 V
- Package Type: CG-FP-36
- Density: 512000
- Operating Temperature: -55 to 125
from TT Semiconductor, Inc.
TT Memories is a division of Twilight Technology formed to support the memory marketplace from legacy technologies to state-of-the-art technologies. TT Memories manufactures devices and modules for the Commercial, Industrial, Aerospace, and Defense marketplaces. TT Memories also designs and... [See More]
- Supply Voltage: 2.5V; 2.7V; 3V; 3.3V; 3.6V; 2.4V-3.6V
- Density: 2000
- Memory Category: SRAM Chip
- Operating Temperature: -55 to 125
from SK Hynix
System performance depends highly on eMMC performance, such as random read and write IOPS. SK hynix eMMC provides the best IOPs performance by using advanced FTL algorithm. Furthermore, features of eMMC5.0 allows for an even greater improvement in performance. [See More]
- Supply Voltage: 1.8V; 2.7V; 3V; 3.3V; 3.6V
- Density: 512000 to 1024000000
- Memory Category: Flash
- Operating Temperature: -45 to 85
from ROHM Semiconductor GmbH
ROHM's high reliability serial EEPROMs command a large market share and are available in a range of capacities, bus interfaces (Microwire, I2C, SPI), operating voltages (1.8V to 5.5V, 2.5V to 5.5V) and package types, making them ideal for battery powered devices. The entire series are both lead-free... [See More]
- Supply Voltage: 2.7V; 5.5
- Density: 16
- Memory Category: EEPROM
- Number of Words: 1
from Microchip Technology, Inc.
Need more microcontroller pins for new features? Want to stay with a low pin-count microcontroller rather than switching to a more expensive one? Microchip ’s UNI/O ® bus serial EEPROM uses only one connection to the host microcontroller. This compares to two or three pins for I2C and... [See More]
- Supply Voltage: 1.8V; 2.5V; 2.7V; 3V; 3.3V; 3.6V; 5V
- Density: 16
- Memory Category: EEPROM
- Package Type: SOIC; DIP; ['DICE', 'WAFER', 'Wafer', 'CSP', 'MSOP', 'TDFN', 'SOIC', 'SOT-23', 'PDIP', 'TO-92']
from Datakey
The IAX10.5Kb CryptoAuthentication ™ extended length memory token utilizes Microchip ’s ATECC608A CryptoAuthentication ™ IC, enabling embedded applications, like: • Secure storage/transfer of keys, certificates, passwords. • Secure credential with unique, read-only serial... [See More]
- Supply Voltage: 2.5V; 2.7V; 3V; 3.3V; 3.6V; 5V; 2.0 to 5.5 V
- Density: 10
- Memory Category: EEPROM
- Data Retention: 10
from ROHM Semiconductor GmbH
ROHM's high reliability serial EEPROMs command a large market share and are available in a range of capacities, bus interfaces (Microwire, I2C, SPI), operating voltages (1.8V to 5.5V, 2.5V to 5.5V) and package types, making them ideal for battery powered devices. The entire series are both lead-free... [See More]
- Supply Voltage: 2.7V; 5.5
- Density: 16
- Memory Category: EEPROM
- Number of Words: 1
from Microchip Technology, Inc.
Need more microcontroller pins for new features? Want to stay with a low pin-count microcontroller rather than switching to a more expensive one? Microchip ’s UNI/O ® bus serial EEPROM uses only one connection to the host microcontroller. This compares to two or three pins for I2C and... [See More]
- Supply Voltage: 1.8V; 2.5V; 2.7V; 3V; 3.3V; 3.6V; 5V
- Density: 16
- Memory Category: EEPROM
- Package Type: SOIC; DIP; ['MSOP', 'TDFN', 'SOIC', 'SOT-23', 'PDIP', 'TO-92']
from Datakey
The IAT10.5Kb CryptoAuthentication ™ memory token utilizes Microchip ’s ATECC608A CryptoAuthentication ™ IC, enabling embedded applications, like: • Secure storage/transfer of keys, certificates, passwords. • Secure credential with unique, read-only serial number. •... [See More]
- Supply Voltage: 2.5V; 2.7V; 3V; 3.3V; 3.6V; 5V; 2.0 to 5.5 V
- Density: 10
- Memory Category: EEPROM
- Data Retention: 10
from ROHM Semiconductor GmbH
ROHM's high reliability serial EEPROMs command a large market share and are available in a range of capacities, bus interfaces (Microwire, I2C, SPI), operating voltages (1.8V to 5.5V, 2.5V to 5.5V) and package types, making them ideal for battery powered devices. The entire series are both lead-free... [See More]
- Supply Voltage: 2.7V; 5.5
- Density: 4
- Memory Category: EEPROM
- Number of Words: 256
from Microchip Technology, Inc.
Need more microcontroller pins for new features? Want to stay with a low pin-count microcontroller rather than switching to a more expensive one? Microchip ’s UNI/O ® bus serial EEPROM uses only one connection to the host microcontroller. This compares to two or three pins for I2C and... [See More]
- Supply Voltage: 1.8V; 2.5V; 2.7V; 3V; 3.3V; 3.6V; 5V
- Density: 1
- Memory Category: EEPROM
- Package Type: SOIC; DIP; ['DICE', 'WAFER', 'Wafer', 'MSOP', 'TDFN', 'SOIC', 'SOT-23', 'PDIP', 'TO-92']
from Datakey
For additional security, Datakey offers the Secure Memory line of tokens, featuring the Unique ID series and the CryptoMemory ® series. Secure Memory tokens are available with I2C interfaces and capacities from 1 Kb to 256 Kb. The tokens feature: Ultra-rugged Construction – SlimLine... [See More]
- Supply Voltage: 2.7V; 3V; 3.3V; 3.6V; 5V; 2.7 to 5.5V
- Density: 1 to 256
- Memory Category: EEPROM
- Operating Temperature: -40 to 85
from Microchip Technology, Inc.
Need more microcontroller pins for new features? Want to stay with a low pin-count microcontroller rather than switching to a more expensive one? Microchip ’s UNI/O ® bus serial EEPROM uses only one connection to the host microcontroller. This compares to two or three pins for I2C and... [See More]
- Supply Voltage: 1.8V; 2.5V; 2.7V; 3V; 3.3V; 3.6V; 5V
- Density: 2
- Memory Category: EEPROM
- Package Type: SOIC; DIP; ['DICE', 'WAFER', 'CSP', 'MSOP', 'TDFN', 'SOIC', 'SOT-23', 'PDIP', 'TO-92']
from Datakey
For additional security, Datakey offers the Secure Memory line of tokens, featuring the Unique ID series and the CryptoMemory ® series. Secure Memory tokens are available with I2C interfaces and capacities from 1 Kb to 256 Kb. The tokens feature: Ultra-rugged Construction – SlimLine... [See More]
- Supply Voltage: 2.7V; 3V; 3.3V; 3.6V; 5V; 2.7 to 5.5V
- Density: 1 to 256
- Memory Category: EEPROM
- Operating Temperature: -40 to 85
from Microchip Technology, Inc.
Need more microcontroller pins for new features? Want to stay with a low pin-count microcontroller rather than switching to a more expensive one? Microchip ’s UNI/O ® bus serial EEPROM uses only one connection to the host microcontroller. This compares to two or three pins for I2C and... [See More]
- Supply Voltage: 1.8V; 2.5V; 2.7V; 3V; 3.3V; 3.6V; 5V
- Density: 4
- Memory Category: EEPROM
- Package Type: SOIC; DIP; ['DICE', 'WAFER', 'MSOP', 'TDFN', 'SOIC', 'SOT-23', 'PDIP']
from Datakey
For additional security, Datakey offers the Secure Memory line of keys, featuring the Unique ID series and the CryptoMemory ® series. Secure Memory keys are available with I2C interfaces and capacities from 1 Kb to 256 Kb. The keys feature: Ultra-rugged Construction – Serial Memory keys... [See More]
- Supply Voltage: 2.7V; 3V; 3.3V; 3.6V; 5V; 2.7 to 5.5V
- Density: 1 to 256
- Memory Category: EEPROM
- Operating Temperature: -40 to 85
from Microchip Technology, Inc.
Need more microcontroller pins for new features? Want to stay with a low pin-count microcontroller rather than switching to a more expensive one? Microchip ’s UNI/O ® bus serial EEPROM uses only one connection to the host microcontroller. This compares to two or three pins for I2C and... [See More]
- Supply Voltage: 1.8V; 2.5V; 2.7V; 3V; 3.3V; 3.6V; 5V
- Density: 8
- Memory Category: EEPROM
- Package Type: SOIC; DIP; ['DICE', 'WAFER', 'MSOP', 'TDFN', 'SOIC', 'SOT-23', 'PDIP', 'TO-92']
from Datakey
Leveraging industry-standard serial EEPROM memory, Datakey offers Bar tokens with SPI, I2C or Microwire interfaces and capacities from 1 Kb to 256 Kb. The tokens feature: Ultra-rugged Construction – Bar memory tokens are solid over-molded using a durable composite, making them impervious to... [See More]
- Supply Voltage: 2.7V; 3V; 3.3V; 3.6V; 5V; 2.7 to 5.5V
- Density: 1 to 256
- Memory Category: EEPROM
- Operating Temperature: -40 to 85
from Microchip Technology, Inc.
The Microchip Technology Inc. 24AA00/24LC00/ 24C00 (24XX00*) is a 128-bit Serial EEPROM organized as 16 x 8 with a 2-wire serial interface. Low-voltage design permits operation down to 1.8 volts for the 24AA00 version, and every version maintains a maximum standby current of only 1 µA and... [See More]
- Supply Voltage: 1.8V; 2.5V; 2.7V; 3V; 3.3V; 3.6V; 5V
- Density: 0
- Memory Category: EEPROM
- Package Type: SOIC; SSOP; DIP; ['DICE', 'Wafer', 'DFN', 'TDFN', 'TSSOP', 'SOIC', 'SOT-23', 'PDIP']
from Datakey
Leveraging industry-standard serial EEPROM memory, Datakey offers Plug memory tokens with SPI, I2C or Microwire interfaces and capacities from 1 Kb to 256 Kb. The tokens feature: Foldable Stainless Steel Bail – The plug token's stainless steel bail is used to lock the token in place. The bail... [See More]
- Supply Voltage: 2.7V; 3V; 3.3V; 3.6V; 5V; 2.7 to 5.5V
- Density: 1 to 256
- Memory Category: EEPROM
- Operating Temperature: -40 to 80
from Microchip Technology, Inc.
The Microchip Technology Inc. 24AA00/24LC00/ 24C00 (24XX00*) is a 128-bit Serial EEPROM organized as 16 x 8 with a 2-wire serial interface. Low-voltage design permits operation down to 1.7 volts for the 24AA00 version, and every version maintains a maximum standby current of only 1 µA and... [See More]
- Supply Voltage: 2.5V; 2.7V; 3V; 3.3V; 3.6V; 5V
- Density: 0
- Memory Category: EEPROM
- Package Type: SOIC; SSOP; DIP; ['DICE', 'WAFER', 'DFN', 'TDFN', 'TSSOP', 'SOIC', 'SOT-23', 'PDIP']
from Datakey
Leveraging industry-standard serial EEPROM memory, Datakey offers Plug memory tokens with SPI, I2C or Microwire interfaces and capacities from 1 Kb to 256 Kb. The tokens feature: Foldable Stainless Steel Bail – The plug token's stainless steel bail is used to lock the token in place. The bail... [See More]
- Supply Voltage: 2.7V; 3V; 3.3V; 3.6V; 5V; 2.7 to 5.5V
- Density: 1 to 4
- Memory Category: EEPROM
- Operating Temperature: -40 to 85
from Microchip Technology, Inc.
The Microchip 25AA128 is a 128 Kb Serial EEPROM utilizing the industry standard Serial Peripheral Interface (SPI) compatible serial bus. The device is organized as one block of 16,384 x 8-bit and is optimized for use in consumer electronics, industrial, medical, and automotive applications where... [See More]
- Supply Voltage: 1.8V; 2.5V; 2.7V; 3V; 3.3V; 3.6V; 5V
- Density: 128
- Memory Category: EEPROM
- Package Type: SOIC; SSOP; DIP; ['DICE', 'WAFER', 'SOIJ', 'TSSOP', 'SOIC', 'PDIP', 'DFN-S']
from Microchip Technology, Inc.
The Microchip 25LC128 is a 128 Kb Serial EEPROM utilizing the industry standard Serial Peripheral Interface (SPI) compatible serial bus. The device is organized as one block of 16,384 x 8-bit and is optimized for use in consumer electronics, industrial, medical, and automotive applications where... [See More]
- Supply Voltage: 2.5V; 2.7V; 3V; 3.3V; 3.6V; 5V
- Density: 128
- Memory Category: EEPROM
- Package Type: SOIC; SSOP; DIP; ['DICE', 'SOIJ', 'TSSOP', 'SOIC', 'PDIP', 'DFN-S']
from Microchip Technology, Inc.
The Microchip Technology Inc. 24AA128 is a 16K x 8 (128 Kbit) Serial Electrically Erasable PROM (EEPROM), capable of operation across a broad voltage range (1.7V to 5.5V). It has been developed for advanced, low-power applications such as personal communications or data acquisition. This device also... [See More]
- Supply Voltage: 1.8V; 2.5V; 2.7V; 3V; 3.3V; 3.6V; 5V
- Density: 128
- Memory Category: EEPROM
- Package Type: SOIC; SSOP; DIP; ['DICE', 'WAFER', 'SOIJ', 'MSOP', 'TDFN', 'TSSOP', 'SOIC', 'PDIP', 'DFN-S']
from Microchip Technology, Inc.
The Microchip Technology Inc. 24AA128/24LC128/ 24FC128 (24XX128*) is a 16K x 8 (128 Kbit) Serial Electrically Erasable PROM (EEPROM), capable of operation across a broad voltage range (1.7V to 5.5V). It has been developed for advanced, low-power applications such as personal communications or data... [See More]
- Supply Voltage: 2.5V; 2.7V; 3V; 3.3V; 3.6V; 5V
- Density: 128
- Memory Category: EEPROM
- Package Type: SOIC; SSOP; DIP; ['Wafer', 'DICE', 'WAFER', 'SOIJ', 'MSOP', 'TDFN', 'TSSOP', 'SOIC', 'PDIP', 'DFN-S']
from Microchip Technology, Inc.
The Microchip AT24C128C is a 128Kb Serial EEPROM utilizing an I2C (2-wire) serial interface. The device is organized as one block of 16K x 8 and is optimized for use in consumer, industrial, and automotive applications where reliable and dependable nonvolatile memory storage is essential. The EEPROM... [See More]
- Supply Voltage: 1.8V; 2.5V; 2.7V; 3V; 3.3V; 3.6V; 5V
- Density: 128
- Memory Category: EEPROM
- Package Type: SOIC; SSOP; ['Wafer', 'TSSOP', 'UDFN', 'SOIC', 'VFBGA', 'XDFN']
from Microchip Technology, Inc.
The Microchip Technology Inc. 24FC128 is a 16K x 8 (128 Kbit) Serial Electrically Erasable PROM (EEPROM), capable of operation across a broad voltage range (1.7V to 5.5V). It has been developed for advanced, low-power applications such as personal communications or data acquisition. This device also... [See More]
- Supply Voltage: 1.8V; 2.5V; 2.7V; 3V; 3.3V; 3.6V; 5V
- Density: 128
- Memory Category: EEPROM
- Package Type: SOIC; SSOP; DIP; ['SOIJ', 'MSOP', 'TDFN', 'TSSOP', 'SOIC', 'PDIP', 'DFN-S']
from Microchip Technology, Inc.
The Microchip AT25128B is a 128 Kb Serial EEPROM utilizing the industry standard Serial Peripheral Interface (SPI) compatible serial bus. The device is organized as one block of 16,384 x 8-bit and is optimized for use in consumer electronics, industrial, medical, and automotive applications where... [See More]
- Supply Voltage: 1.8V; 2.5V; 2.7V; 3V; 3.3V; 3.6V; 5V
- Density: 128
- Memory Category: EEPROM
- Package Type: SOIC; SSOP; ['Wafer', 'TSSOP', 'UDFN', 'SOIC', 'VFBGA']
from Microchip Technology, Inc.
The Microchip 25AA160C is a 16Kb Serial EEPROM utilizing the industry standard Serial Peripheral Interface (SPI) compatible serial bus. The device is organized as one block of 2048 x 8-bit and is optimized for use in consumer electronics, industrial, medical, and automotive applications where... [See More]
- Supply Voltage: 1.8V; 2.5V; 2.7V; 3V; 3.3V; 3.6V; 5V
- Density: 16
- Memory Category: EEPROM
- Package Type: SOIC; SSOP; DIP; ['DICE', 'WAFER', 'MSOP', 'TDFN', 'TSSOP', 'SOIC', 'PDIP']
from Microchip Technology, Inc.
The Microchip 25AA160D is a 16 Kb Serial EEPROM utilizing the industry standard Serial Peripheral Interface (SPI) compatible serial bus. The device is organized as one block of 2048 x 8-bit and is optimized for use in consumer electronics, industrial, medical, and automotive applications where... [See More]
- Supply Voltage: 1.8V; 2.5V; 2.7V; 3V; 3.3V; 3.6V; 5V
- Density: 16
- Memory Category: EEPROM
- Package Type: SOIC; SSOP; DIP; ['DICE', 'WAFER', 'Wafer', 'MSOP', 'TDFN', 'TSSOP', 'SOIC', 'PDIP']
from Microchip Technology, Inc.
The Microchip 25LC160C is a 16 Kb Serial EEPROM utilizing the industry standard Serial Peripheral Interface (SPI) compatible serial bus. The device is organized as one block of 2048 x 8-bit and is optimized for use in consumer electronics, industrial, medical, and automotive applications where... [See More]
- Supply Voltage: 2.5V; 2.7V; 3V; 3.3V; 3.6V; 5V
- Density: 16
- Memory Category: EEPROM
- Package Type: SOIC; SSOP; DIP; ['MSOP', 'TDFN', 'TSSOP', 'SOIC', 'PDIP']
from Microchip Technology, Inc.
The Microchip 25LC160D is a 16 Kb Serial EEPROM utilizing the industry standard Serial Peripheral Interface (SPI) compatible serial bus. The device is organized as one block of 2048 x 8-bit and is optimized for use in consumer electronics, industrial, medical, and automotive applications where... [See More]
- Supply Voltage: 2.5V; 2.7V; 3V; 3.3V; 3.6V; 5V
- Density: 16
- Memory Category: EEPROM
- Package Type: SOIC; SSOP; DIP; ['MSOP', 'TDFN', 'TSSOP', 'SOIC', 'PDIP']
from Microchip Technology, Inc.
The Microchip Technology Inc 47L16 EERAM is a 16Kbit SRAM with EEPROM Backup. The I2C EERAM Memory is a Low-Cost NVSRAM that Eliminates the Need for an External Battery to Retain Data. The device is organized as 2048 x 8 bits and utilizes the I2C serial interface. The 47L16 provides infinite read... [See More]
- Supply Voltage: 2.7V; 3V; 3.3V; 3.6V
- Density: 16
- Memory Category: EEPROM; SRAM Chip
- Package Type: SOIC; SSOP; DIP; ['DICE', 'WAFER', 'TSSOP', 'SOIC', 'PDIP']
from Microchip Technology, Inc.
The Microchip Technology Inc. 24AA16 is a 16Kb I2C ™ compatible Serial EEPROM. The device is organized as eight blocks of 256 x 8-bit memory with a 2-wire serial interface. Low-voltage design permits operation down to 1.7V with standby and active currents of only 1 µA and 1 mA,... [See More]
- Supply Voltage: 1.8V; 2.5V; 2.7V; 3V; 3.3V; 3.6V; 5V
- Density: 16
- Memory Category: EEPROM
- Package Type: SOIC; SSOP; DIP; ['Wafer', 'DICE', 'WAFER', 'CSP', 'MSOP', 'DFN', 'TDFN', 'TSSOP', 'SOIC', 'SOT-23', 'PDIP']
from Microchip Technology, Inc.
The Microchip Technology Inc. 24FC16 is a 16Kb I2C ™ compatible Serial EEPROM. The device is organized as eight blocks of 256 x 8-bit memory with a 2-wire serial interface. Low-voltage design permits operation down to 1.7V, with standby and active currents of only 1 µA and 1 mA,... [See More]
- Supply Voltage: 1.8V; 2.5V; 2.7V; 3V; 3.3V; 3.6V; 5V
- Density: 16
- Memory Category: EEPROM
- Package Type: SOIC; SSOP; DIP; ['MSOP', 'TSSOP', 'UDFN', 'SOIC', 'SOT-23', 'PDIP']
from Microchip Technology, Inc.
The Microchip Technology Inc. 24AA16/24LC16B is a 16Kb I2C ™ compatible Serial EEPROM. The device is organized as eight blocks of 256 x 8-bit memory with a 2-wire serial interface. Low-voltage design permits operation down to 1.7V with standby and active currents of only 1 µA and 1 mA,... [See More]
- Supply Voltage: 2.5V; 2.7V; 3V; 3.3V; 3.6V; 5V
- Density: 16
- Memory Category: EEPROM
- Package Type: SOIC; SSOP; DIP; ['DICE', 'WAFER', 'MSOP', 'DFN', 'TDFN', 'TSSOP', 'SOIC', 'SOT-23', 'PDIP']
from Microchip Technology, Inc.
The Microchip AT24C16C is a 16Kb Serial EEPROM utilizing an I2C (2-wire) serial interface. The device is organized as one block of 2K x 8 and is optimized for use in consumer, industrial, and automotive applications where reliable and dependable nonvolatile memory storage is essential. The EEPROM is... [See More]
- Supply Voltage: 1.8V; 2.5V; 2.7V; 3V; 3.3V; 3.6V; 5V
- Density: 16
- Memory Category: EEPROM
- Package Type: SOIC; SSOP; DIP; ['Wafer', 'VFBGA', 'TSSOP', 'UDFN', 'SOIC', 'TSOT', 'XDFN', 'PDIP']
from Microchip Technology, Inc.
The Microchip AT24C16D is a 16 Kb Serial EEPROM utilizing an I2C (2-wire) serial interface. The device is organized as one block of 2,048 x 8 and is optimized for use in industrial and consumer applications where reliable and dependable nonvolatile memory storage is essential. The EEPROM is... [See More]
- Supply Voltage: 1.8V; 2.5V; 2.7V; 3V; 3.3V; 3.6V
- Density: 16
- Memory Category: EEPROM
- Package Type: SOIC; SSOP; DIP; ['Wafer', 'VFBGA', 'TSSOP', 'UDFN', 'TSOT', 'SOIC', 'PDIP']