Coordinate Measuring Machine (CMM) Digital Readouts
from Metronics Incorporated
The QC-100 is a flexible, compact precision digital readout for measuring systems with 1 to 4 axes. It is ideal for measuring angular or linear dimensions and can be used with inspection tools such as optical comparators, measuring microscopes and coordinate measuring machines. The QC-100 is shown... [See More]
- Applications: Coordinate Measuring Machine; Measuring Microscope; Optical Comparator
- Channels: 1
- Axes: 1; 2; 3; 4
- Number of Digits: 9
from DR. JOHANNES HEIDENHAIN GmbH
ND 1100 QUADRA-CHEKEvaluation electronics for- Positioning equipment- Measuring fixturesFunctions:- Measurement series with min./max. value storage [See More]
- Applications: Coordinate Measuring Machine; Dimensional Gage; Machine Tool
- Channels: 1
- Axes: 2; 3; 4
- Number of Digits: 7
from LeBlond Ltd.
The DP700 is the latest in Newall ’s line of a powerful and intuitive DROs. The unit is housed in a rugged, ergonomically designed casting. The DRO features all of the essential functions for milling, boring, turning, grinding, and general machining operations. Available in 1, 2 or 3 axes. [See More]
- Applications: Coordinate Measuring Machine
- Input Types: Analog Voltage
- Axes: 1; 2; 3
- Display Type: Alphanumeric Display
from Metronics Incorporated
The QC-200 is a time-saving digital readout with an intuitive user interface and patented Measure Magic technology. It is ideal for measuring 2-D features and can be used with inspection tools such as optical comparators, measuring microscopes, CMMs and video systems. [See More]
- Applications: Coordinate Measuring Machine; Measuring Microscope; Optical Comparator
- Channels: 1
- Axes: 1; 2; 3; 4
- Number of Digits: 9
from DR. JOHANNES HEIDENHAIN GmbH
ND 2100G GAGE-CHEKEvaluation electronics for- Multipoint inspection apparatuses- SPC inspection stationsFunctions:- Programming of up to 100 parts- Graphic display of measurement results- Sorting and tolerance checking using tolerance and warning limits- Measurement series with min./max. value... [See More]
- Applications: Coordinate Measuring Machine; Dimensional Gage
- Channels: 1
- Axes: 4; 8
- Number of Digits: 7