LED Digital Readouts
from Hymark/Kentucky Gauge
2x 6 digit LED display 14mm high. 2 short-circuit protected Transistor Outputs. Measuring Systems: incremental or SSI. RS232 optional [See More]
- Display Technology: LED
- Number of Digits: 12
- Axes: 2
- Number of Lines: 2
from LeBlond Ltd.
The DP700 is the latest in Newall ’s line of a powerful and intuitive DROs. The unit is housed in a rugged, ergonomically designed casting. The DRO features all of the essential functions for milling, boring, turning, grinding, and general machining operations. Available in 1, 2 or 3 axes. [See More]
- Display Technology: LED
- Applications: Coordinate Measuring Machine
- Axes: 1; 2; 3
- Input Types: Analog Voltage
from RSF Electronics, Inc.
Complete digital readout system, easy to use, speed and simplify [See More]
- Display Technology: LED
- Number of Digits: 8
- Axes: 1
- Number of Lines: 2
from OMEGA Engineering, Inc.
The DR601 is a high performance digital readout designed for use with OMEGA's GP901 digital gage probes. It has two inputs which can be used interchangeably with the digital probes and encoders, or, with the addition of the LDN-CON network connector, up to thirty probes in any combination can be... [See More]
- Display Technology: LED
- Channels: 30
- Axes: 1
- Number of Digits: 9
from Magnescale Americas, Inc.
Expandable multifunction counter. [See More]
- Display Technology: LED
- Number of Digits: 7
- Axes: 3
- Number of Lines: 3
from Hymark/Kentucky Gauge
Compact 5 digit LED display. Max. display accuracy 0,01 mm. Actual value memory. Panel mount housing. Reading distance sensor/tape up to 2 mm. RS485 interface. 5V backup input. Works with SM5 magnetic sensors [See More]
- Display Technology: LED
- Channels: 1
- Axes: 1
- Number of Digits: 5
from Magnescale Americas, Inc.
Standard function counter for general applications. [See More]
- Display Technology: LED
- Number of Digits: 7
- Axes: 1 (optional feature); 2 (optional feature); 3 (optional feature)
- Number of Lines: 3
from Hymark/Kentucky Gauge
Universal display with high performance. Very compact housing. SSI, quadrature and Sine-Cosine input in 1 unit. Large display range with 8 digits. Easy setup. 500 kHz high speed counter. Linear & angular display functions. Easy connection by screw terminals. [See More]
- Display Technology: LED
- Channels: 1
- Axes: 1
- Number of Digits: 8
from Magnescale Americas, Inc.
High performance counter for Mill and Lathe applications. [See More]
- Display Technology: LED
- Number of Digits: 7
- Axes: 1 (optional feature); 2 (optional feature); 3 (optional feature)
- Number of Lines: 3
from Hymark/Kentucky Gauge
Multi-function display for SSI encoders. LD253 SSI display with serial interface. Position display, linear and angular mode. Programmable bit blanking. Digital or analogue outputs. Multivoltage supply 24Vdc, 115/230Vac. LD250 SSI display. LD251 SSI display with analogue output. LD252 SSI display... [See More]
- Display Technology: LED
- Number of Digits: 6
- Axes: 1
- Number of Lines: 1
from Magnescale Americas, Inc.
High performance counter for Mill and Lathe applications. [See More]
- Display Technology: LED
- Number of Digits: 7
- Axes: 1 (optional feature); 2 (optional feature); 3 (optional feature)
- Number of Lines: 3