Memory / Data Storage Digital Readouts

10 Results
GPI/Digital Readouts -- Pointfinder 3000
from Gurley Precision Instruments

The PointFinder 3000 is our most powerful digital readout ever. Along with all the features of the PointFinder 2000 (Like Datum Points, Bolt Circles, Feed Rate Display, etc...), the PointFinder 3000 offers a versatile 1000 point memory. This lets you select a part from a menu and then run that... [See More]

  • Features: Absolute and Incremental Modes; Adjustable Display; Alarms; Integral Keypad; Memory / Data Storage; Programmable; Set Point Options; Zero Reset
  • Number of Lines: 4
  • Axes: 3
  • Resolution: 1.00E-4
Digital Display -- SI 3500
from Ametek Solartron Metrology

•Dual input channels (A and B) •Zero, Preset or Absolute •Selectable metrology functions e.g. A+B, (A+B)/2 •Discete Input and Outputs •Serial Interface Port •Data logging •Analogue Outputs [See More]

  • Features: Adjustable Display; Memory / Data Storage; Programmable; Set Point Options
  • Channels: 2
  • Axes: 2
  • Number of Digits: 7
Digital Display -- SI 5500
from Ametek Solartron Metrology

#8226;Intuitive menu •Accepts up to 31 Orbit® Sensors (SI5500) •Suite of Mathematical Functions for each channel •Auto color change for in/out limit range •User selectable bar panel or text display •Auto course / fine resolution •Gauging Mode •Peak hold... [See More]

  • Features: Adjustable Display; Memory / Data Storage; Programmable; Set Point Options
  • Channels: 31
  • Axes: 31
  • Number of Digits: 7
Gage-Chek® Series
from Metronics Incorporated

The Gage-Chek is a multi-channel digital readout that accepts up to 16 gaging inputs from a wide variety of encoders, sensors and transducers. It features intuitive graphic displays, helpful audio cues and user-defined formulas. It also reports dynamic Min/Max measurements, provides SPC analyses... [See More]

  • Features: Integral Keypad; Memory / Data Storage; Programmable
  • Resolution: 4.00E-6
  • Axes: 1; 2; 3; 4
  • Input Types: Resistance; Serial
Full Geometric GRO -- CC-200
from Certified Comparator Products

The CC-200 is a geometric digital readout with capabilities beyond more expensive units. Geometry calculations of angles, skewed points, lines, distances, radii, perpendicularity or parallelism are available with a simple button press. The CC-200 easily interfaces with any of the CCP optical... [See More]

  • Features: Adjustable Display; Integral Keypad; Memory / Data Storage; Programmable
  • Number of Lines: 5
  • Axes: 5 Axes
  • Applications: Optical Comparator
Compact, Lightweight, and Easy-to-Mount Counter -- LT10A
from Magnescale Americas, Inc.

Counter compatible with our DT12 series of digital gauges. [See More]

  • Features: Integral Keypad; Memory / Data Storage
  • Number of Digits: 5
  • Channels: 1 to 2
  • Number of Lines: 2
QC-100 Series
from Metronics Incorporated

The QC-100 is a flexible, compact precision digital readout for measuring systems with 1 to 4 axes. It is ideal for measuring angular or linear dimensions and can be used with inspection tools such as optical comparators, measuring microscopes and coordinate measuring machines. The QC-100 is shown... [See More]

  • Features: Integral Keypad; Memory / Data Storage; Programmable
  • Channels: 1
  • Axes: 1; 2; 3; 4
  • Number of Digits: 9
Compact, Lightweight, and Easy-to-Mount Counter -- LT11A
from Magnescale Americas, Inc.

Counter compatible with our DT512 series of digital gauges. [See More]

  • Features: Alarms; Integral Keypad; Memory / Data Storage
  • Number of Digits: 5
  • Channels: 1 to 2
  • Number of Lines: 2
QC-200 Series
from Metronics Incorporated

The QC-200 is a time-saving digital readout with an intuitive user interface and patented Measure Magic technology. It is ideal for measuring 2-D features and can be used with inspection tools such as optical comparators, measuring microscopes, CMMs and video systems. [See More]

  • Features: Integral Keypad; Memory / Data Storage; Programmable
  • Channels: 1
  • Axes: 1; 2; 3; 4
  • Number of Digits: 9
Counter Compatible with Our Compact, High-precision DK Series of Digital Gauges -- LT30
from Magnescale Americas, Inc.

Counter compatible with our compact, high-precision DK series of digital gauges. Maxmum display resolution : 0.1 μm. Zero point detection. BCD and RS-232C I/O models are available. Compact and lightweight: DIN standardsize (W 72mm x H 72mm). Comparator. Reset/Preset. Alarm for exceeded... [See More]

  • Features: Alarms; Integral Keypad; Memory / Data Storage
  • Number of Digits: 6
  • Channels: 1 to 2
  • Number of Lines: 2