1 Digital Readouts
from Gurley Precision Instruments
Direct digital display of flow velocities from any U.S. Geological Survey Price or pygmy type current meter. Featuring: Advanced CMOS circuitry plus crystal-controlled oscillator time base give accurate, reliable measurements. Convenient hand-held and self-contained unit takes the place of... [See More]
- Axes: 1
- Applications: Dimensional Gage; U.S. Geological Survey Current Meter
- Number of Lines: 1
- Display Type: Alphanumeric Display
from DR. JOHANNES HEIDENHAIN GmbH
ND 200Evaluation electronics for- Measurement equipment- Adjustment and inspection equipment- SPC inspection stationsFunctions:- Metrology and statistical functions (sorting and tolerance checking, measurement series, SPC) [See More]
- Axes: 1; 2 (optional feature)
- Number of Digits: 9
- Channels: 12
- Resolution: 7.87E-8 to 1.97E-5
from RSF Electronics, Inc.
Complete digital readout system, easy to use, speed and simplify [See More]
- Axes: 1
- Number of Lines: 2
- Number of Digits: 8
- Character Size: 0.5709
from OMEGA Engineering, Inc.
The DR601 is a high performance digital readout designed for use with OMEGA's GP901 digital gage probes. It has two inputs which can be used interchangeably with the digital probes and encoders, or, with the addition of the LDN-CON network connector, up to thirty probes in any combination can be... [See More]
- Axes: 1
- Number of Digits: 9
- Channels: 30
- Number of Lines: 1
from Hymark/Kentucky Gauge
Quasi-absolute LCD display, 14 mm height. Max. display accuracy 0,01 mm or 1/64 inch. Actual value memory. Linear & Angular display mode. Panel mount housing. Fixed or pluggable sensor. Reading distance sensor/tape up to 1 mm. RS232 interface (optional) [See More]
- Axes: 1
- Resolution: 3.94E-4
- Number of Lines: 1
- Input Types: Magnetic Sensor
from Baumer Ltd.
Often format alignments are still manual what means a big potential for improvement. Baumer developed an ultra-flexible shaft positioning system offering a wide selection of modular configurations for your individual choice of the required level of automation. [See More]
- Axes: 1
- Number of Lines: 2
- Channels: 1
- Applications: Spindle Position
from LeBlond Ltd.
The DP700 is the latest in Newall ’s line of a powerful and intuitive DROs. The unit is housed in a rugged, ergonomically designed casting. The DRO features all of the essential functions for milling, boring, turning, grinding, and general machining operations. Available in 1, 2 or 3 axes. [See More]
- Axes: 1; 2; 3
- Input Types: Analog Voltage
- Applications: Coordinate Measuring Machine
- Display Type: Alphanumeric Display
from Metronics Incorporated
The Gage-Chek is a multi-channel digital readout that accepts up to 16 gaging inputs from a wide variety of encoders, sensors and transducers. It features intuitive graphic displays, helpful audio cues and user-defined formulas. It also reports dynamic Min/Max measurements, provides SPC analyses... [See More]
- Axes: 1; 2; 3; 4
- Input Types: Resistance; Serial
- Resolution: 4.00E-6
- Display Type: Graphic; Alphanumeric Display
from Hymark/Kentucky Gauge
Quasi-absolute LCD display, 14 mm height. Max. display accuracy 0,01 mm or 1/64 inch. Actual value memory. Linear & Angular display mode. Panel mount housing. Fixed or pluggable sensor. Reading distance sensor/tape up to 1 mm. RS232 interface (optional) [See More]
- Axes: 1
- Resolution: 3.94E-4
- Number of Lines: 1
- Input Types: Magnetic Sensor
from LeBlond Ltd.
Spherosyn ™ and Microsyn ™ encoders are designed to give you consistent accuracy and reliability under even the harshest shop conditions. Based on the principle of electromagnetics, Newall ’s analogue encoders embody a truly innovative design in which all of the electronic and... [See More]
- Axes: 1
- Outputs: Analog
- Input Types: Encoder
- Features: Adjustable Display; Programmable
from Metronics Incorporated
The QC-100 is a flexible, compact precision digital readout for measuring systems with 1 to 4 axes. It is ideal for measuring angular or linear dimensions and can be used with inspection tools such as optical comparators, measuring microscopes and coordinate measuring machines. The QC-100 is shown... [See More]
- Axes: 1; 2; 3; 4
- Number of Digits: 9
- Channels: 1
- Number of Lines: 4