English Digital Readouts
from Gurley Precision Instruments
Direct digital display of flow velocities from any U.S. Geological Survey Price or pygmy type current meter. Featuring: Advanced CMOS circuitry plus crystal-controlled oscillator time base give accurate, reliable measurements. Convenient hand-held and self-contained unit takes the place of... [See More]
- Display Units: English; Metric
- Number of Lines: 1
- Axes: 1
- Applications: Dimensional Gage; U.S. Geological Survey Current Meter
from Ametek Solartron Metrology
•Dual input channels (A and B) •Zero, Preset or Absolute •Selectable metrology functions e.g. A+B, (A+B)/2 •Discete Input and Outputs •Serial Interface Port •Data logging •Analogue Outputs [See More]
- Display Units: English; Metric
- Channels: 2
- Axes: 2
- Number of Digits: 7
from Gurley Precision Instruments
The PointFinder 3000 is our most powerful digital readout ever. Along with all the features of the PointFinder 2000 (Like Datum Points, Bolt Circles, Feed Rate Display, etc...), the PointFinder 3000 offers a versatile 1000 point memory. This lets you select a part from a menu and then run that... [See More]
- Display Units: English; Metric
- Number of Lines: 4
- Axes: 3
- Resolution: 1.00E-4
from Ametek Solartron Metrology
#8226;Intuitive menu •Accepts up to 31 Orbit® Sensors (SI5500) •Suite of Mathematical Functions for each channel •Auto color change for in/out limit range •User selectable bar panel or text display •Auto course / fine resolution •Gauging Mode •Peak hold... [See More]
- Display Units: English; Metric
- Channels: 31
- Axes: 31
- Number of Digits: 7
from RSF Electronics, Inc.
Complete digital readout system, easy to use, speed and simplify [See More]
- Display Units: English; Metric
- Number of Digits: 8
- Axes: 1
- Number of Lines: 2
from Electro Standards Laboratories
Model 4215-L LVDT Indicator is an intelligent microprocessor-based instrument designed for the measurement and control of dual channel LVDT (Linear Variable Differential Transformer) measurement fixtures. It combines two simultaneous sample LVDT channels, print capabilities and RS232/485 serial... [See More]
- Display Units: English; Metric
- Channels: 2
- Axes: 2
- Number of Digits: 20
from Metronics Incorporated
The Gage-Chek is a multi-channel digital readout that accepts up to 16 gaging inputs from a wide variety of encoders, sensors and transducers. It features intuitive graphic displays, helpful audio cues and user-defined formulas. It also reports dynamic Min/Max measurements, provides SPC analyses... [See More]
- Display Units: English
- Resolution: 4.00E-6
- Axes: 1; 2; 3; 4
- Input Types: Resistance; Serial
from Metronics Incorporated
The QC-100 is a flexible, compact precision digital readout for measuring systems with 1 to 4 axes. It is ideal for measuring angular or linear dimensions and can be used with inspection tools such as optical comparators, measuring microscopes and coordinate measuring machines. The QC-100 is shown... [See More]
- Display Units: English
- Channels: 1
- Axes: 1; 2; 3; 4
- Number of Digits: 9
from Metronics Incorporated
The QC-200 is a time-saving digital readout with an intuitive user interface and patented Measure Magic technology. It is ideal for measuring 2-D features and can be used with inspection tools such as optical comparators, measuring microscopes, CMMs and video systems. [See More]
- Display Units: English
- Channels: 1
- Axes: 1; 2; 3; 4
- Number of Digits: 9
from Metronics Incorporated
The QC-300 is an advanced digital readout with an enhanced, color touch-screen interface. It includes patented Measure Magic technology and is ideal for the measurement of 2-D and 3-D features. Crosshair, optical edge detection and video edge detection systems for 2-D measurements can be automated... [See More]
- Display Units: English
- Channels: 1
- Axes: 1; 2; 3; 4
- Resolution: 4.00E-6