2 Digital Readouts
from Ametek Solartron Metrology
•Dual input channels (A and B) •Zero, Preset or Absolute •Selectable metrology functions e.g. A+B, (A+B)/2 •Discete Input and Outputs •Serial Interface Port •Data logging •Analogue Outputs [See More]
- Axes: 2
- Number of Digits: 7
- Channels: 2
- Applications: Dimensional Gage; Orbit® Sensors
from DR. JOHANNES HEIDENHAIN GmbH
ND 1100 QUADRA-CHEKEvaluation electronics for- Positioning equipment- Measuring fixturesFunctions:- Measurement series with min./max. value storage [See More]
- Axes: 2; 3; 4
- Number of Digits: 7
- Channels: 1
- Resolution: 3.94E-6 to 0.0394
from RSF Electronics, Inc.
Complete digital readout system, easy to use, speed and simplify [See More]
- Axes: 2
- Number of Lines: 2
- Number of Digits: 8
- Character Size: 0.5709
from LeBlond Ltd.
The DP700 is the latest in Newall ’s line of a powerful and intuitive DROs. The unit is housed in a rugged, ergonomically designed casting. The DRO features all of the essential functions for milling, boring, turning, grinding, and general machining operations. Available in 1, 2 or 3 axes. [See More]
- Axes: 1; 2; 3
- Input Types: Analog Voltage
- Applications: Coordinate Measuring Machine
- Display Type: Alphanumeric Display
from Hymark/Kentucky Gauge
2x 6 digit LED display 14mm high. 2 short-circuit protected Transistor Outputs. Measuring Systems: incremental or SSI. RS232 optional [See More]
- Axes: 2
- Number of Lines: 2
- Number of Digits: 12
- Character Size: 0.5512
from Electro Standards Laboratories
Model 4215-L LVDT Indicator is an intelligent microprocessor-based instrument designed for the measurement and control of dual channel LVDT (Linear Variable Differential Transformer) measurement fixtures. It combines two simultaneous sample LVDT channels, print capabilities and RS232/485 serial... [See More]
- Axes: 2
- Number of Digits: 20
- Channels: 2
- Number of Lines: 2
from Metronics Incorporated
The Gage-Chek is a multi-channel digital readout that accepts up to 16 gaging inputs from a wide variety of encoders, sensors and transducers. It features intuitive graphic displays, helpful audio cues and user-defined formulas. It also reports dynamic Min/Max measurements, provides SPC analyses... [See More]
- Axes: 1; 2; 3; 4
- Input Types: Resistance; Serial
- Resolution: 4.00E-6
- Display Type: Graphic; Alphanumeric Display
from DR. JOHANNES HEIDENHAIN GmbH
ND 1200R RADIAL-DRILL series Digital readouts for fast and conventional radial drills- Monochrome screen- Full-travel keyboard- Switching inputs [See More]
- Axes: 2; 3
- Number of Digits: 7
- Channels: 1
- Applications: Dimensional Gage; Machine Tool
from Metronics Incorporated
The QC-100 is a flexible, compact precision digital readout for measuring systems with 1 to 4 axes. It is ideal for measuring angular or linear dimensions and can be used with inspection tools such as optical comparators, measuring microscopes and coordinate measuring machines. The QC-100 is shown... [See More]
- Axes: 1; 2; 3; 4
- Number of Digits: 9
- Channels: 1
- Number of Lines: 4