Adjustable Display Digital Readouts
from Gurley Precision Instruments
Direct digital display of flow velocities from any U.S. Geological Survey Price or pygmy type current meter. Featuring: Advanced CMOS circuitry plus crystal-controlled oscillator time base give accurate, reliable measurements. Convenient hand-held and self-contained unit takes the place of... [See More]
- Features: Adjustable Display; Integral Keypad
- Number of Lines: 1
- Axes: 1
- Applications: Dimensional Gage; U.S. Geological Survey Current Meter
from Ametek Solartron Metrology
•Dual input channels (A and B) •Zero, Preset or Absolute •Selectable metrology functions e.g. A+B, (A+B)/2 •Discete Input and Outputs •Serial Interface Port •Data logging •Analogue Outputs [See More]
- Features: Adjustable Display; Memory / Data Storage; Programmable; Set Point Options
- Channels: 2
- Axes: 2
- Number of Digits: 7
from Gurley Precision Instruments
The PointFinder 3000 is our most powerful digital readout ever. Along with all the features of the PointFinder 2000 (Like Datum Points, Bolt Circles, Feed Rate Display, etc...), the PointFinder 3000 offers a versatile 1000 point memory. This lets you select a part from a menu and then run that... [See More]
- Features: Absolute and Incremental Modes; Adjustable Display; Alarms; Integral Keypad; Memory / Data Storage; Programmable; Set Point Options; Zero Reset
- Number of Lines: 4
- Axes: 3
- Resolution: 1.00E-4
from Ametek Solartron Metrology
#8226;Intuitive menu •Accepts up to 31 Orbit® Sensors (SI5500) •Suite of Mathematical Functions for each channel •Auto color change for in/out limit range •User selectable bar panel or text display •Auto course / fine resolution •Gauging Mode •Peak hold... [See More]
- Features: Adjustable Display; Memory / Data Storage; Programmable; Set Point Options
- Channels: 31
- Axes: 31
- Number of Digits: 7
from Magnescale Americas, Inc.
Expandable multifunction counter. [See More]
- Features: Adjustable Display; Alarms; Integral Keypad; Memory / Data Storage; Programmable; Zero Reset
- Number of Digits: 7
- Axes: 3
- Number of Lines: 3
from LeBlond Ltd.
The DP700 is the latest in Newall ’s line of a powerful and intuitive DROs. The unit is housed in a rugged, ergonomically designed casting. The DRO features all of the essential functions for milling, boring, turning, grinding, and general machining operations. Available in 1, 2 or 3 axes. [See More]
- Features: Adjustable Display; Integral Keypad; Programmable
- Applications: Coordinate Measuring Machine
- Axes: 1; 2; 3
- Input Types: Analog Voltage
from Certified Comparator Products
The CC-200 is a geometric digital readout with capabilities beyond more expensive units. Geometry calculations of angles, skewed points, lines, distances, radii, perpendicularity or parallelism are available with a simple button press. The CC-200 easily interfaces with any of the CCP optical... [See More]
- Features: Adjustable Display; Integral Keypad; Memory / Data Storage; Programmable
- Number of Lines: 5
- Axes: 5 Axes
- Applications: Optical Comparator
from DR. JOHANNES HEIDENHAIN GmbH
ND 1100 QUADRA-CHEKEvaluation electronics for- Positioning equipment- Measuring fixturesFunctions:- Measurement series with min./max. value storage [See More]
- Features: Adjustable Display; Integral Keypad
- Channels: 1
- Axes: 2; 3; 4
- Number of Digits: 7
from OMEGA Engineering, Inc.
The DR601 is a high performance digital readout designed for use with OMEGA's GP901 digital gage probes. It has two inputs which can be used interchangeably with the digital probes and encoders, or, with the addition of the LDN-CON network connector, up to thirty probes in any combination can be... [See More]
- Features: Adjustable Display; Integral Keypad; Zero Reset
- Channels: 30
- Axes: 1
- Number of Digits: 9
from Magnescale Americas, Inc.
Standard function counter for general applications. [See More]
- Features: Adjustable Display; Alarms; Integral Keypad; Memory / Data Storage
- Number of Digits: 7
- Axes: 1 (optional feature); 2 (optional feature); 3 (optional feature)
- Number of Lines: 3
from LeBlond Ltd.
Spherosyn ™ and Microsyn ™ encoders are designed to give you consistent accuracy and reliability under even the harshest shop conditions. Based on the principle of electromagnetics, Newall ’s analogue encoders embody a truly innovative design in which all of the electronic and... [See More]
- Features: Adjustable Display; Programmable
- Input Types: Encoder
- Axes: 1
- Outputs: Analog
from DR. JOHANNES HEIDENHAIN GmbH
ND 1200R RADIAL-DRILL series Digital readouts for fast and conventional radial drills- Monochrome screen- Full-travel keyboard- Switching inputs [See More]
- Features: Adjustable Display; Integral Keypad
- Channels: 1
- Axes: 2; 3
- Number of Digits: 7