Analog Voltage Digital Readouts
from Hymark/Kentucky Gauge
Universal display with high performance. Very compact housing. SSI, quadrature and Sine-Cosine input in 1 unit. Large display range with 8 digits. Easy setup. 500 kHz high speed counter. Linear & angular display functions. Easy connection by screw terminals. [See More]
- Input Types: Analog Voltage; Serial; TTL; Push-Pull (HTL), SSI, Magnetic Sensors
- Channels: 1
- Axes: 1
- Number of Digits: 8
from LeBlond Ltd.
The DP700 is the latest in Newall ’s line of a powerful and intuitive DROs. The unit is housed in a rugged, ergonomically designed casting. The DRO features all of the essential functions for milling, boring, turning, grinding, and general machining operations. Available in 1, 2 or 3 axes. [See More]
- Input Types: Analog Voltage
- Applications: Coordinate Measuring Machine
- Axes: 1; 2; 3
- Display Type: Alphanumeric Display
from Certified Comparator Products
The CC-200 is a geometric digital readout with capabilities beyond more expensive units. Geometry calculations of angles, skewed points, lines, distances, radii, perpendicularity or parallelism are available with a simple button press. The CC-200 easily interfaces with any of the CCP optical... [See More]
- Input Types: Analog Voltage
- Number of Lines: 5
- Axes: 5 Axes
- Applications: Optical Comparator
from Mahr Inc.
Product features. 1 to 8 measuring device inputs. RS-232 interface. Analog output. 3 digital inputs and 6 digital outputs [See More]
- Input Types: Analog Voltage; Analog Current; Optocoupler
- Resolution: 0.0039
- Channels: 2 to 8
- Accuracy: 0.3000
from OMEGA Engineering, Inc.
The DR601 is a high performance digital readout designed for use with OMEGA's GP901 digital gage probes. It has two inputs which can be used interchangeably with the digital probes and encoders, or, with the addition of the LDN-CON network connector, up to thirty probes in any combination can be... [See More]
- Input Types: Analog Voltage; Encoder
- Channels: 30
- Axes: 1
- Number of Digits: 9