Machine Tool Digital Readouts

15 Results
GPI/Digital Readouts -- Pointfinder 3000
from Gurley Precision Instruments

The PointFinder 3000 is our most powerful digital readout ever. Along with all the features of the PointFinder 2000 (Like Datum Points, Bolt Circles, Feed Rate Display, etc...), the PointFinder 3000 offers a versatile 1000 point memory. This lets you select a part from a menu and then run that... [See More]

  • Applications: Dimensional Gage; Machine Tool; DRO Linear Scales
  • Number of Lines: 4
  • Axes: 3
  • Resolution: 1.00E-4
Evaluation Electronics, Digital Readouts -- ND 1100 QUADRA-CHEK
from DR. JOHANNES HEIDENHAIN GmbH

ND 1100 QUADRA-CHEKEvaluation electronics for- Positioning equipment- Measuring fixturesFunctions:- Measurement series with min./max. value storage [See More]

  • Applications: Coordinate Measuring Machine; Dimensional Gage; Machine Tool
  • Channels: 1
  • Axes: 2; 3; 4
  • Number of Digits: 7
Z 710
from RSF Electronics, Inc.

Complete digital readout system, easy to use, speed and simplify [See More]

  • Applications: Machine Tool
  • Number of Digits: 8
  • Axes: 1
  • Number of Lines: 2
Compact, Lightweight, and Easy-to-Mount Counter -- LT10A
from Magnescale Americas, Inc.

Counter compatible with our DT12 series of digital gauges. [See More]

  • Applications: Machine Tool
  • Number of Digits: 5
  • Channels: 1 to 2
  • Number of Lines: 2
Very Compact 1 or 2 Axis Position Controller -- PS611
from Hymark/Kentucky Gauge

Very compact 1 or 2 axis position controller. Alphanumeric LCD display. Numeric and function keypad. Program memory for 3000 steps. Incremental encoder input. 8 digital outputs for positioning [See More]

  • Applications: Machine Tool
  • Number of Lines: 2
  • Axes: 1 (optional feature); 2 (optional feature)
  • Display Type: Numeric Display
Evaluation Electronics, Digital Readouts -- ND 1200 R
from DR. JOHANNES HEIDENHAIN GmbH

ND 1200R RADIAL-DRILL series Digital readouts for fast and conventional radial drills- Monochrome screen- Full-travel keyboard- Switching inputs [See More]

  • Applications: Dimensional Gage; Machine Tool
  • Channels: 1
  • Axes: 2; 3
  • Number of Digits: 7
Compact, Lightweight, and Easy-to-Mount Counter -- LT11A
from Magnescale Americas, Inc.

Counter compatible with our DT512 series of digital gauges. [See More]

  • Applications: Machine Tool
  • Number of Digits: 5
  • Channels: 1 to 2
  • Number of Lines: 2
Evaluation Electronics, Digital Readouts -- ND 287
from DR. JOHANNES HEIDENHAIN GmbH

ND 200Evaluation electronics for- Measurement equipment- Adjustment and inspection equipment- SPC inspection stationsFunctions:- Metrology and statistical functions (sorting and tolerance checking, measurement series, SPC) [See More]

  • Applications: Coordinate Measuring Machine; Machine Tool
  • Channels: 12
  • Axes: 1; 2 (optional feature)
  • Number of Digits: 9
Compact, Lightweight, and Easy-to-Mount Counter -- LT20A
from Magnescale Americas, Inc.

Compact, lightweight, and easy-to-mount counter. Compact design : DIN standard size (72 mm x 72 mm / 2.83" x 2.83" W x H). Suitable for panel mounting. Selectable display resolutions: 0.5/ 1/ 5/ 10 μm. BCD and RS-232C I/ O models are available. Reset/preset. Peak hold function for measuring max./... [See More]

  • Applications: Machine Tool
  • Number of Digits: 6
  • Channels: 1 to 2
  • Number of Lines: 2
Evaluation Electronics, Digital Readouts -- ND 500
from DR. JOHANNES HEIDENHAIN GmbH

ND 500 seriesDigital readout for milling, drilling and boring machines, as well as lathes, with two or three axes- Monochrome screen- Membrane keyboard [See More]

  • Applications: Machine Tool
  • Channels: 2 to 3
  • Axes: 2; 3
  • Resolution: 3.94E-6 to 0.0394
Counter Compatible with Our Compact, High-precision DK Series of Digital Gauges -- LT30
from Magnescale Americas, Inc.

Counter compatible with our compact, high-precision DK series of digital gauges. Maxmum display resolution : 0.1 μm. Zero point detection. BCD and RS-232C I/O models are available. Compact and lightweight: DIN standardsize (W 72mm x H 72mm). Comparator. Reset/Preset. Alarm for exceeded... [See More]

  • Applications: Machine Tool
  • Number of Digits: 6
  • Channels: 1 to 2
  • Number of Lines: 2
Evaluation Electronics, Digital Readouts -- ND 780
from DR. JOHANNES HEIDENHAIN GmbH

ND 780 seriesDigital read out for milling, drilling and boring machines, as well as lathes, with up to three axes- Monochrome screen- Splash-proof full-travel keyboard- Switching inputs/outputs (via IOB 49) [See More]

  • Applications: Machine Tool
  • Channels: 3 to 11
  • Axes: 3
  • Resolution: 3.94E-6 to 0.0394
Magnescale® Counter for Measurements and Control in Diverse Field Uses with Data Storage -- LY71
from Magnescale Americas, Inc.

Expandable multifunction counter. [See More]

  • Applications: Machine Tool
  • Number of Digits: 7
  • Axes: 3
  • Number of Lines: 3
Evaluation Electronics, Digital Readouts -- POSITIP 880
from DR. JOHANNES HEIDENHAIN GmbH

POSITIP 880Digital read out for milling, drilling and boring machines with up to six axes, as well as lathes- Color screen- Program memory- Splash-proof full-travel keyboard- Switching inputs/outputs (via IOB 89) [See More]

  • Applications: Machine Tool
  • Channels: 6
  • Axes: 6
  • Resolution: 1.97E-7 to 0.0394
Magnescale® Counter of Standard Function with Error Compensation and Data Storage -- LG20
from Magnescale Americas, Inc.

Standard function counter for general applications. [See More]

  • Applications: Machine Tool
  • Number of Digits: 7
  • Axes: 1 (optional feature); 2 (optional feature); 3 (optional feature)
  • Number of Lines: 3