> 4 Digital Readouts
from Ametek Solartron Metrology
#8226;Intuitive menu •Accepts up to 31 Orbit® Sensors (SI5500) •Suite of Mathematical Functions for each channel •Auto color change for in/out limit range •User selectable bar panel or text display •Auto course / fine resolution •Gauging Mode •Peak hold... [See More]
- Axes: 31
- Number of Digits: 7
- Channels: 31
- Applications: Dimensional Gage; Orbit® Sensors
from Metronics Incorporated
The Gage-Chek is a multi-channel digital readout that accepts up to 16 gaging inputs from a wide variety of encoders, sensors and transducers. It features intuitive graphic displays, helpful audio cues and user-defined formulas. It also reports dynamic Min/Max measurements, provides SPC analyses... [See More]
- Axes: 1; 2; 3; 4
- Input Types: Resistance; Serial
- Resolution: 4.00E-6
- Display Type: Graphic; Alphanumeric Display
from DR. JOHANNES HEIDENHAIN GmbH
ND 2100G GAGE-CHEKEvaluation electronics for- Multipoint inspection apparatuses- SPC inspection stationsFunctions:- Programming of up to 100 parts- Graphic display of measurement results- Sorting and tolerance checking using tolerance and warning limits- Measurement series with min./max. value... [See More]
- Axes: 4; 8
- Number of Digits: 7
- Channels: 1
- Resolution: 3.94E-7 to 0.0394
from Certified Comparator Products
The CC-200 is a geometric digital readout with capabilities beyond more expensive units. Geometry calculations of angles, skewed points, lines, distances, radii, perpendicularity or parallelism are available with a simple button press. The CC-200 easily interfaces with any of the CCP optical... [See More]
- Axes: 5 Axes
- Applications: Optical Comparator
- Number of Lines: 5
- Input Types: Analog Voltage