Optical Comparator Digital Readouts
from Certified Comparator Products
The CC-200 is a geometric digital readout with capabilities beyond more expensive units. Geometry calculations of angles, skewed points, lines, distances, radii, perpendicularity or parallelism are available with a simple button press. The CC-200 easily interfaces with any of the CCP optical... [See More]
- Applications: Optical Comparator
- Number of Lines: 5
- Axes: 5 Axes
- Input Types: Analog Voltage
from Metronics Incorporated
The QC-100 is a flexible, compact precision digital readout for measuring systems with 1 to 4 axes. It is ideal for measuring angular or linear dimensions and can be used with inspection tools such as optical comparators, measuring microscopes and coordinate measuring machines. The QC-100 is shown... [See More]
- Applications: Coordinate Measuring Machine; Measuring Microscope; Optical Comparator
- Channels: 1
- Axes: 1; 2; 3; 4
- Number of Digits: 9
from Metronics Incorporated
The QC-200 is a time-saving digital readout with an intuitive user interface and patented Measure Magic technology. It is ideal for measuring 2-D features and can be used with inspection tools such as optical comparators, measuring microscopes, CMMs and video systems. [See More]
- Applications: Coordinate Measuring Machine; Measuring Microscope; Optical Comparator
- Channels: 1
- Axes: 1; 2; 3; 4
- Number of Digits: 9