Graphic Digital Readouts
from Ametek Solartron Metrology
•Dual input channels (A and B) •Zero, Preset or Absolute •Selectable metrology functions e.g. A+B, (A+B)/2 •Discete Input and Outputs •Serial Interface Port •Data logging •Analogue Outputs [See More]
- Display Type: Graphic
- Channels: 2
- Axes: 2
- Number of Digits: 7
from Ametek Solartron Metrology
#8226;Intuitive menu •Accepts up to 31 Orbit® Sensors (SI5500) •Suite of Mathematical Functions for each channel •Auto color change for in/out limit range •User selectable bar panel or text display •Auto course / fine resolution •Gauging Mode •Peak hold... [See More]
- Display Type: Graphic
- Channels: 31
- Axes: 31
- Number of Digits: 7
from Metronics Incorporated
The Gage-Chek is a multi-channel digital readout that accepts up to 16 gaging inputs from a wide variety of encoders, sensors and transducers. It features intuitive graphic displays, helpful audio cues and user-defined formulas. It also reports dynamic Min/Max measurements, provides SPC analyses... [See More]
- Display Type: Graphic; Alphanumeric Display
- Resolution: 4.00E-6
- Axes: 1; 2; 3; 4
- Input Types: Resistance; Serial
from Certified Comparator Products
The CC-200 is a geometric digital readout with capabilities beyond more expensive units. Geometry calculations of angles, skewed points, lines, distances, radii, perpendicularity or parallelism are available with a simple button press. The CC-200 easily interfaces with any of the CCP optical... [See More]
- Display Type: Graphic; Alphanumeric Display
- Number of Lines: 5
- Axes: 5 Axes
- Applications: Optical Comparator
from DR. JOHANNES HEIDENHAIN GmbH
ND 1100 QUADRA-CHEKEvaluation electronics for- Positioning equipment- Measuring fixturesFunctions:- Measurement series with min./max. value storage [See More]
- Display Type: Graphic; Alphanumeric Display
- Channels: 1
- Axes: 2; 3; 4
- Number of Digits: 7
from Metronics Incorporated
The QC-300 is an advanced digital readout with an enhanced, color touch-screen interface. It includes patented Measure Magic technology and is ideal for the measurement of 2-D and 3-D features. Crosshair, optical edge detection and video edge detection systems for 2-D measurements can be automated... [See More]
- Display Type: Graphic; Alphanumeric Display
- Channels: 1
- Axes: 1; 2; 3; 4
- Resolution: 4.00E-6
from DR. JOHANNES HEIDENHAIN GmbH
ND 1200R RADIAL-DRILL series Digital readouts for fast and conventional radial drills- Monochrome screen- Full-travel keyboard- Switching inputs [See More]
- Display Type: Graphic; Alphanumeric Display
- Channels: 1
- Axes: 2; 3
- Number of Digits: 7