Resistance Digital Readouts
from Metronics Incorporated
The Gage-Chek is a multi-channel digital readout that accepts up to 16 gaging inputs from a wide variety of encoders, sensors and transducers. It features intuitive graphic displays, helpful audio cues and user-defined formulas. It also reports dynamic Min/Max measurements, provides SPC analyses... [See More]
- Input Types: Resistance; Serial
- Resolution: 4.00E-6
- Axes: 1; 2; 3; 4
- Display Type: Graphic; Alphanumeric Display
from Metronics Incorporated
The QC-100 is a flexible, compact precision digital readout for measuring systems with 1 to 4 axes. It is ideal for measuring angular or linear dimensions and can be used with inspection tools such as optical comparators, measuring microscopes and coordinate measuring machines. The QC-100 is shown... [See More]
- Input Types: Resistance; Serial
- Channels: 1
- Axes: 1; 2; 3; 4
- Number of Digits: 9
from Metronics Incorporated
The QC-200 is a time-saving digital readout with an intuitive user interface and patented Measure Magic technology. It is ideal for measuring 2-D features and can be used with inspection tools such as optical comparators, measuring microscopes, CMMs and video systems. [See More]
- Input Types: Resistance; Serial
- Channels: 1
- Axes: 1; 2; 3; 4
- Number of Digits: 9
from Metronics Incorporated
The QC-300 is an advanced digital readout with an enhanced, color touch-screen interface. It includes patented Measure Magic technology and is ideal for the measurement of 2-D and 3-D features. Crosshair, optical edge detection and video edge detection systems for 2-D measurements can be automated... [See More]
- Input Types: Resistance; Serial
- Channels: 1
- Axes: 1; 2; 3; 4
- Resolution: 4.00E-6