8 Thermocouple Elements

2 Results
Base Metal Thermocouple Element -- TEAB
from Durex Industries

Heavy-duty industrial applications require heavy-duty temperature sensors. Base metal protection tube thermocouple assemblies manufactured by Durex Industries are the most common answer to this problem. These units feature large 8 gauge or 14 gauge thermocouple elements of type J or type K with... [See More]

  • Gauge: 8; 14; 20
  • Length: 3 to 144
  • Thermocouple Type: E (optional feature); J (optional feature); K (optional feature); T (optional feature)
  • Style: Full Length Single-hole Insulator
Industrial Base Metal Thermocouples
from Nanmac Corporation

Our Industrial Base Metal Thermocouples offer a wide variety of ceramic insulated thermocouples in a large selection of wire sizes. All standard thermocouples (types E, J, K & T) come with a standard length of 12 inch leads. Noble metal and refractory wire elements (types B, C, D, R & S)... [See More]

  • Gauge: 8; 14; 20; 24; 8, 14, 20, 24
  • Length: 12 to 36
  • Thermocouple Type: E; J; K; N; T
  • Style: Bare Wire