N Thermocouple Elements
from Pyromation
MgO-insulated pipe well assemblies can be used as a less expensive alternative to thermowell assemblies in a number of low-pressure and high-temperature applications including: Incineration, Boilers, Power Generation, Low-velocity Piping Systems and Holding Tanks. MgO Thermocouple Pipe Well... [See More]
- Thermocouple Type: E; J (optional feature); K; N; T
- Gauge: 1/4"
- Length: 4 to 240
- Insulation / Sheath Material: 316 Stainless Steel, Alloy 600
from RS Components, Ltd.
300mm x 3mm probe . K probe with stainless steel sheath. N with Nicrosil sheath. Probe fitted with an M8 x 1.0 adaptor for installation. 1m cable insulation: K PTFE, N PVC. Stainless steel 1//8 BSP compression gland available. Temp. range: Thermocouple Type = N. Probe Length = 300mm. Probe Diameter... [See More]
- Thermocouple Type: N
- Length: 12
from RS Components, Ltd.
Various types of exposed junction thermocouples with fitted miniature plug and insulated leads, ideal for test and develoment applications. Thermocouple types K, J and T,Fast response, welded exposed junction,PTFE- PTFE insulated twin-twisted lead,IEC584 or ANSI MC96.1 Colour coded,Miniature flat... [See More]
- Thermocouple Type: N
from RS Components, Ltd.
Mineral insulated N thermocouples with Inconel sheath . Superior performance & reliability to type K . Good protection against corrosive atmospheres . Very rugged and flexible . Particularly suitable for high pressure, high vacuum or high vibration applications . Max temperature of probe 1250 °... [See More]
- Thermocouple Type: N
- Length: 20
from RS Components, Ltd.
Mineral insulated N thermocouples with Inconel sheath . Superior performance & reliability to type K . Good protection against corrosive atmospheres . Very rugged and flexible . Particularly suitable for high pressure, high vacuum or high vibration applications . Max temperature of probe 1250 °... [See More]
- Thermocouple Type: N
- Length: 20
from RS Components, Ltd.
Mineral insulated N thermocouples with nicrosil (Ni/Cr/Si) sheath . Superior performance & reliability in comparison to type K . Good protection against corrosive atmosphere . Very rugged and flexible . Particularly suitable for high pressure, high vacuum or high vibration application . Max... [See More]
- Thermocouple Type: N
- Length: 20
from Thermometrics Corporation
Thermocouple assembly, types E, J, K, N & T with general purpose conduit head and metal sheath with mounting threads [See More]
- Thermocouple Type: E; J; K; N; T
from Radwell International
MINIATURE THERMOCOUPLE CONNECTOR, CABLE CLAMP, E CALIBRATION TYPE, MALE CONNECTOR, ANSI, -29 TO 180 DEG C, 2 PIN. FREE 2 YEAR RADWELL WARRANTY [See More]
- Thermocouple Type: N
from Transcat, Inc.
Product Highlights: Thermocouple Type: N. Accuracy ±(0.015% of mV Setting + 0.009mV). Calibrate in temperature for your T/C type. Adjustable temperature output in selectable 0.1 °C or 0.1 °F steps. Typical accuracy of ±0.35 °C (0.5 °) for Type K. EZ-Dial ™ knob... [See More]
- Thermocouple Type: N
from Nanmac Corporation
The A5A Bayonet Thermocouple allows simple, rapid adjustment of the immersion length to each application. The thermocouple can be specified with a bayonet cap on either an eight inch spring to allow for up to seven inches of adjustable immersion; or on the flexible armor to allow for full “B... [See More]
- Thermocouple Type: E; J; K; N; T
- Length: 60
from Radwell International
GAS FURNACE WATER HEATER 24 INCH THERMOCOUPLE, SNAP-IN TYPE. FREE 2 YEAR RADWELL WARRANTY [See More]
- Thermocouple Type: N
from Nanmac Corporation
Bare Wire Thermocouple Elements [See More]
- Thermocouple Type: E; J; K; N; T; B; S; R
- Style: Bare Wire
- Length: 6 to 12
from Radwell International
36"THERMOCOUPLE, SNAP-IN TYPE. FREE 2 YEAR RADWELL WARRANTY [See More]
- Thermocouple Type: N
from Nanmac Corporation
note. When ordering specify part number, thermocouple calibration type, and length in inches (standard length is 12 inches). Example: B2-3-J-20. When ordering intrinsic thermocouples simply add the suffix IT to the part number of desired configuration of the flexible Ribbon Thermocouple. Example. [See More]
- Thermocouple Type: E; J; K; N; T
- Insulation / Sheath Material: Ceramic; Fiberglass; Fiberglass, Ceramic
from Radwell International
THERMOCOUPLES, SERIES: T21, CALIBRATION TYPE: K, JUNCTION TYPE: GROUNDED, INPUT TYPE: PROBE, SINGLE/DUAL ELEMENT: SINGLE. FREE 2 YEAR RADWELL WARRANTY [See More]
- Thermocouple Type: N; T
from Nanmac Corporation
NOTES: When ordering, specify Part No. and fill in the four letter blocks. For stainless steel over braid add the suffix SS to the Part No. Example: A14B-2-K-20-36 (specifies a style 2 thermocouple with spade lugs on cold end, type k, gage #20 and an overall length of 36 inches). When ordering,... [See More]
- Thermocouple Type: E; J; K; N; T
- Style: Bare Wire; Flexible Style (Angled)
- Gauge: 20; 24; 20, 24, 30
- Insulation / Sheath Material: Fiberglass; Fiberglass, Stainless Steel
from Nanmac Corporation
Our line of hose clamp thermocouples consists of three basic styles: Style 1: Has an 1/8 inch OD by six inches long stainless steel sheath. The thermocouple wires inside the sheath are insulated with a high temperature mineral oxide insulation. Standard units have a grounded junction which is brazed... [See More]
- Thermocouple Type: E; J; K; N; T