K Thermocouple Elements

99 Results
MgO Thermocouple Pipe Well Assemblies with Self-Contained, Spring-Loaded Elements and Optional Transmitters - Sensors with Connection Heads
from Pyromation

MgO-insulated pipe well assemblies can be used as a less expensive alternative to thermowell assemblies in a number of low-pressure and high-temperature applications including: Incineration, Boilers, Power Generation, Low-velocity Piping Systems and Holding Tanks. MgO Thermocouple Pipe Well... [See More]

  • Thermocouple Type: E; J (optional feature); K; N; T
  • Gauge: 1/4"
  • Length: 4 to 240
  • Insulation / Sheath Material: 316 Stainless Steel, Alloy 600
Thermocouple Wire -- Type K (Chromel-Alumel)
from Lake Shore Cryotronics, Inc.

Thermocouples are used in a variety of cryogenic applications, but special techniques must be employed to approach temperature accuracies of 1% of temperature, even without consideration for the effects of high magnetic fields or high radiation fluxes. The problems are further complicated by... [See More]

  • Thermocouple Type: K
  • Gauge: 30 AWG, 36 AWG
  • Length: 1181 to 1969
  • Insulation / Sheath Material: Teflon
1104463
from RS Components, Ltd.

RS Pro range of precision fine wire thermocouples with a fitted miniature connector and cable tidy. The integral cable tidy allows the cable to be stored in a convenient and safe manner to avoid wire breaks. Ideal and convenient for scientific and industrial test & measurement applications. High... [See More]

  • Thermocouple Type: K
Thermocouple -- Cerite-III
from Pyromation

Cerite ® III thermocouples are provided with a protection tube, integral thermocouple element with 36" of high temperature 704 ºC [1300 °F] fiberglass leads, and a 1/2" NPT steel male face bushing for use in mounting. Cerite ® III thermocouple construction: Phosphate bonded... [See More]

  • Thermocouple Type: K
  • Insulation / Sheath Material: Alumina; Magnesium Oxide
  • Style: Other (optional feature)
  • Insulation Diameter: 1.19
1104464
from RS Components, Ltd.

RS Pro range of precision fine wire thermocouples with a fitted miniature connector and cable tidy. The integral cable tidy allows the cable to be stored in a convenient and safe manner to avoid wire breaks. Ideal and convenient for scientific and industrial test & measurement applications. High... [See More]

  • Thermocouple Type: K
1104467
from RS Components, Ltd.

RS Pro range of precision fine wire thermocouples with a fitted miniature connector and cable tidy. The integral cable tidy allows the cable to be stored in a convenient and safe manner to avoid wire breaks. Ideal and convenient for scientific and industrial test & measurement applications. High... [See More]

  • Thermocouple Type: K
1104468
from RS Components, Ltd.

RS Pro range of precision fine wire thermocouples with a fitted miniature connector and cable tidy. The integral cable tidy allows the cable to be stored in a convenient and safe manner to avoid wire breaks. Ideal and convenient for scientific and industrial test & measurement applications. High... [See More]

  • Thermocouple Type: K
1104471
from RS Components, Ltd.

RS Pro range of precision fine wire thermocouples with a fitted miniature connector and cable tidy. The integral cable tidy allows the cable to be stored in a convenient and safe manner to avoid wire breaks. Ideal and convenient for scientific and industrial test & measurement applications. High... [See More]

  • Thermocouple Type: K
1104472
from RS Components, Ltd.

RS Pro range of precision fine wire thermocouples with a fitted miniature connector and cable tidy. The integral cable tidy allows the cable to be stored in a convenient and safe manner to avoid wire breaks. Ideal and convenient for scientific and industrial test & measurement applications. High... [See More]

  • Thermocouple Type: K
1104477
from RS Components, Ltd.

RS Pro range of PVC thermocouple extensipon leads, pre-terminated with plugs or sockets. The extension cables are ideal for gerneal purpose use and offer a flexible and waterproof round cable. PVC insulated. Type K 1m or 2m lengths. 7/0.2mm conductors. Tolerance class 2. 220 °C continuous... [See More]

  • Thermocouple Type: K
1104479
from RS Components, Ltd.

RS Pro range of PVC thermocouple extensipon leads, pre-terminated with plugs or sockets. The extension cables are ideal for gerneal purpose use and offer a flexible and waterproof round cable. PVC insulated. Type K 1m or 2m lengths. 7/0.2mm conductors. Tolerance class 2. 220 °C continuous... [See More]

  • Thermocouple Type: K
1104480
from RS Components, Ltd.

RS Pro range of PVC thermocouple extensipon leads, pre-terminated with plugs or sockets. The extension cables are ideal for gerneal purpose use and offer a flexible and waterproof round cable. PVC insulated. Type K 1m or 2m lengths. 7/0.2mm conductors. Tolerance class 2. 220 °C continuous... [See More]

  • Thermocouple Type: K
1104481
from RS Components, Ltd.

RS Pro range of PVC thermocouple extensipon leads, pre-terminated with plugs or sockets. The extension cables are ideal for gerneal purpose use and offer a flexible and waterproof round cable. PVC insulated. Type K 1m or 2m lengths. 7/0.2mm conductors. Tolerance class 2. 220 °C continuous... [See More]

  • Thermocouple Type: K
1104482
from RS Components, Ltd.

Various types of exposed junction thermocouples with fitted miniature plug and insulated leads, ideal for test and develoment applications. Thermocouple types K, J and T,Fast response, welded exposed junction,PTFE- PTFE insulated twin-twisted lead,IEC584 or ANSI MC96.1 Colour coded,Miniature flat... [See More]

  • Thermocouple Type: K
1236306
from RS Components, Ltd.

Various types of exposed junction thermocouples with fitted miniature plug and insulated leads, ideal for test and develoment applications. Thermocouple types K, J and T,Fast response, welded exposed junction,PTFE- PTFE insulated twin-twisted lead,IEC584 or ANSI MC96.1 Colour coded,Miniature flat... [See More]

  • Thermocouple Type: K
1236307
from RS Components, Ltd.

Various types of exposed junction thermocouples with fitted miniature plug and insulated leads, ideal for test and develoment applications. Thermocouple types K, J and T,Fast response, welded exposed junction,PTFE- PTFE insulated twin-twisted lead,IEC584 or ANSI MC96.1 Colour coded,Miniature flat... [See More]

  • Thermocouple Type: K
1236314
from RS Components, Ltd.

Thermocouple types K with bare wire or re-wireable miniature flat pin plug, specially designed for test and development applications. Fast response, welded exposed junction. Various lengths of glassfibre insulated flat pair cable. Good temperature resistance (not suitable in fluids). 1/0.508mm or... [See More]

  • Thermocouple Type: K
1236315
from RS Components, Ltd.

Thermocouple types K with bare wire or re-wireable miniature flat pin plug, specially designed for test and development applications. Fast response, welded exposed junction. Various lengths of glassfibre insulated flat pair cable. Good temperature resistance (not suitable in fluids). 1/0.508mm or... [See More]

  • Thermocouple Type: K
1236316
from RS Components, Ltd.

Thermocouple types K with bare wire or re-wireable miniature flat pin plug, specially designed for test and development applications. Fast response, welded exposed junction. Various lengths of glassfibre insulated flat pair cable. Good temperature resistance (not suitable in fluids). 1/0.508mm or... [See More]

  • Thermocouple Type: K
1236317
from RS Components, Ltd.

Thermocouple types K with bare wire or re-wireable miniature flat pin plug, specially designed for test and development applications. Fast response, welded exposed junction. Various lengths of glassfibre insulated flat pair cable. Good temperature resistance (not suitable in fluids). 1/0.508mm or... [See More]

  • Thermocouple Type: K
1236318
from RS Components, Ltd.

Various types of exposed junction thermocouples with fitted miniature plug and insulated leads, ideal for test and develoment applications. Thermocouple types K, J & T to IEC 584. Fast response, welded exposed junction. Durable PTFE- construction with choice of conductor size, 1/0.315mm solid or... [See More]

  • Thermocouple Type: K
1236319
from RS Components, Ltd.

Various types of exposed junction thermocouples with fitted miniature plug and insulated leads, ideal for test and develoment applications. Thermocouple types K, J & T to IEC 584. Fast response, welded exposed junction. Durable PTFE- construction with choice of conductor size, 1/0.315mm solid or... [See More]

  • Thermocouple Type: K
1236320
from RS Components, Ltd.

Various types of exposed junction thermocouples with fitted miniature plug and insulated leads, ideal for test and develoment applications. Thermocouple types K, J & T to IEC 584. Fast response, welded exposed junction. Durable PTFE- construction with choice of conductor size, 1/0.315mm solid or... [See More]

  • Thermocouple Type: K
1236321
from RS Components, Ltd.

Various types of exposed junction thermocouples with fitted miniature plug and insulated leads, ideal for test and develoment applications. Thermocouple types K, J & T to IEC 584. Fast response, welded exposed junction. Durable PTFE- construction with choice of conductor size, 1/0.315mm solid or... [See More]

  • Thermocouple Type: K
1236322
from RS Components, Ltd.

Various types of exposed junction thermocouples with fitted miniature plug and insulated leads, ideal for test and develoment applications. Thermocouple types K, J & T to IEC 584. Fast response, welded exposed junction. Durable PTFE- construction with choice of conductor size, 1/0.315mm solid or... [See More]

  • Thermocouple Type: K
1236323
from RS Components, Ltd.

Various types of exposed junction thermocouples with fitted miniature plug and insulated leads, ideal for test and develoment applications. Thermocouple types K, J & T to IEC 584. Fast response, welded exposed junction. Durable PTFE- construction with choice of conductor size, 1/0.315mm solid or... [See More]

  • Thermocouple Type: K
1236324
from RS Components, Ltd.

Various types of exposed junction thermocouples with fitted miniature plug and insulated leads, ideal for test and develoment applications. Thermocouple types K, J & T to IEC 584. Fast response, welded exposed junction. Durable PTFE- construction with choice of conductor size, 1/0.315mm solid or... [See More]

  • Thermocouple Type: K
1239971
from RS Components, Ltd.

Fast response type K thermocouple with ATEX approval for use in hazardous areas. K type thermocouple (Chromel - Alumel). PVC cable insulation with copper braid. Compacted mineral insulation. Stainless steel Junction à ˜ 5 mm x 35mm. Inconel ® Alloy 600 sheath. Highly flexible, sheath... [See More]

  • Thermocouple Type: K
  • Length: 39
Thermocouple -- 104A TC105K
from Glas-Col, LLC

Choose features to match application. These thermocouples, available in a variety of sizes and constructions, are for use with Glas-Col temperature controls and the digital thermometer. Thermocouples are type J unless identified differently in catalog number. [See More]

  • Thermocouple Type: K
  • Gauge: 24
  • Length: 48
  • Style: Flexible Style (Angled)
Thermocouple/RTD -- 109072496 [XCIB-K-4-5-10 from OMEGA Engineering, Inc.]
from Radwell International

THERMOCOUPLE, K TYPE, 10FT, 980 DEG C; THERMOCOUPLE TYPE:K; SENSING TEMPERATURE MIN:-; SENSING TEMPERATURE MAX:980 °C; SENSOR BODY MATERIAL:-; LEAD LENGTH - IMPERIAL:120; LEAD LENGTH - METRIC:3M; PROBE LENGTH - IMPERIAL:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Thermocouple Type: E; K
Adjustable Range Infrared Thermocouple -- OS37 & OS38
from OMEGA Engineering, Inc.

The OS37 Series infrared thermocouples for high emissivity targets (non-metals and coated metals) and OS38 series low emissivity units (clean metals) feature an internal adjustment screw which adjusts the 2% accuracy band anywhere within the overall temperature range. Both OS37 and OS38 units offer... [See More]

  • Thermocouple Type: J; K; R
  • Style: Other
  • Length: 3 to 10
  • Insulation Diameter: 1.38
Adjustable Bayonet
from Nanmac Corporation

The A5A Bayonet Thermocouple allows simple, rapid adjustment of the immersion length to each application. The thermocouple can be specified with a bayonet cap on either an eight inch spring to allow for up to seven inches of adjustable immersion; or on the flexible armor to allow for full “B... [See More]

  • Thermocouple Type: E; J; K; N; T
  • Length: 60
LM6000 T4.8 Exhaust Gas Temperature Thermocouple
from AMETEK Power Instruments - Gulton-Statham Products

The latest and most capable LM6000 gas turbine exhaust gas temperature (EGT) probe from AMETEK offers the longest possible life. AMETEK is the original EGT probe supplier for CF6 aircraft engines. LM2500, LM5000, and LM6000 industrial gas turbines and now brings to market an EGT probe with new... [See More]

  • Thermocouple Type: K
  • Insulation / Sheath Material: New single crystal alloy
  • Style: Other
Bell Surface Probe,90Rt.Angle Shaft,Type K Thermocouple -- 50001-K [50001-K from Cooper-Atkins Corporation]
from Transcat, Inc.

Product Highlights. Warranty 1 Year Probe Warranty. Temperature Range -40 °F to 400 °F(-40 °C to 205 °C). Max Tip Temperature 400 °F (205 °C). Max Cable Temperature 400 °F (205 °C). Response Time 7 seconds in oiled surface. Shaft Length 9" (229 mm). Shaft... [See More]

  • Thermocouple Type: K
General Purpose Thermocouples
from Thermometrics Corporation

Thermocouple assembly, types E, J, K, N & T with general purpose conduit head and metal sheath with mounting threads [See More]

  • Thermocouple Type: E; J; K; N; T
Thermoelements for Temperature Measure of Fixed Surfaces -- T4A
from Gefran

Temperature limits: - 40 ... +250 °C. Tolerance: Norme UNI 7938 standards, IEC 584.2 class 2: for types J, K: ± 2.5 °C. Extension cable insulation: fibreglass, screened TEFLON ®. Eyelet thermocouple with low thermal profile and quick response time, suitable for measures on flat... [See More]

  • Thermocouple Type: J; K
  • Style: Flexible Style (Angled)
  • Length: 20 to 394
  • Insulation / Sheath Material: Fiberglass; Teflon
Thermocouple Adapter -- 108A TCA/1K
from Glas-Col, LLC

For use with original solid state Therm-o-watch. This accessory extends the usefulness of a Therm-o-watch capacitance controller/monitor to include thermocouple sensing. TCA can be used with all TOW which have SS or SA in the model number. [See More]

  • Thermocouple Type: K
Thermocouple/RTD -- 109074680 [HSTC-TT-K-24S-36-SMPW-CC from OMEGA Engineering, Inc.]
from Radwell International

THERMOCOUPLE, K TYPE, 1M, 250 DEG C; THERMOCOUPLE TYPE:K; SENSING TEMPERATURE MIN:-; SENSING TEMPERATURE MAX:250C; SENSOR BODY MATERIAL:-; LEAD LENGTH - IMPERIAL:36; LEAD LENGTH - METRIC:900MM; PROBE LENGTH - IMPERIAL:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Thermocouple Type: E; K
Close Focus I/R Thermocouple -- OS37-CF & OS38-CF
from OMEGA Engineering, Inc.

The OS37-CF/OS37-60CF Series infrared thermocouples for high emissivity targets (non-metals and coated metals) and the OS38-CF/ OS38-60CF Series for low emissivity targets (clean metals) feature an internal adjustment screw which adjusts the 2% accuracy band anywhere within the overall temperature... [See More]

  • Thermocouple Type: E; J; K; T; S; R
  • Insulation Diameter: 1.38
  • Length: 2 to 8
Bare Wire Thermocouple Elements
from Nanmac Corporation

Bare Wire Thermocouple Elements [See More]

  • Thermocouple Type: E; J; K; N; T; B; S; R
  • Style: Bare Wire
  • Length: 6 to 12
Bow Probe for Moving Surfaces Type K Thermocouple -- 50069-K [50069-K from Cooper-Atkins Corporation]
from Transcat, Inc.

Product Highlights. Warranty 1 Year Probe Warranty. Temperature Range -40 °F to 500 °F (-40 °C to 260 °C). Max Tip Temperature 500 °F (260 °C). Max Cable Temperature 221 °F (105 °C). Response Time 4 seconds on oiled surface. Shaft Length 8" (203mm). Shaft... [See More]

  • Thermocouple Type: K
Thermoelements for Temperature Measure of Fixed Surfaces -- T4F
from Gefran

Temperature limits:: - 40 ... + 250 ° C. Tolerance: Norme UNI 7938 standards, IEC 584.2 : class 2: for types J, K: ± 2.5 ° C. Extension cable insulation: fibreglass, screened TEFLON ®. Eyelet thermocouple with low thermal profile and quick response time, suitable for measures on... [See More]

  • Thermocouple Type: J; K
  • Style: Flexible Style (Angled)
  • Length: 20 to 394
  • Insulation / Sheath Material: Fiberglass; Teflon
Thermocouple/RTD -- 109085136 [SCAXL-020G-6 from OMEGA Engineering, Inc.]
from Radwell International

THERMOCOUPLE PROBE, K TYPE, 6; LENGTH:6; EXTERNAL DIAMETER:0.02; PROBE BODY MATERIAL:-; PRODUCT RANGE:SCAXL SERIES ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Thermocouple Type: K
Fixed Mount Infrared Thermocouple -- OS36-01
from OMEGA Engineering, Inc.

The new OS36-01 Series of infrared thermocouples are a revolutionary addition to OMEGA's expanded line of infrared thermocouples. These units feature an exceptionally strong, hermetically sealed ABS plastic housing that makes non-contact infrared temperature measurement more economical. The threaded... [See More]

  • Thermocouple Type: E; J; K; T
  • Style: Other
  • Length: 1
Exposed Ribbon Thermocouples for Surface Measurement
from Nanmac Corporation

note. When ordering specify part number, thermocouple calibration type, and length in inches (standard length is 12 inches). Example: B2-3-J-20. When ordering intrinsic thermocouples simply add the suffix IT to the part number of desired configuration of the flexible Ribbon Thermocouple. Example. [See More]

  • Thermocouple Type: E; J; K; N; T
  • Insulation / Sheath Material: Ceramic; Fiberglass; Fiberglass, Ceramic
Combo Probe,.375"x35"Shaft, Type K Thermocouple -- 50701-K [50701-K from Cooper-Atkins Corporation]
from Transcat, Inc.

Product Highlights. Warranty 1 Year Probe Warranty. Temperature Range -100 °F to 500 °F (-73 °C to 260 °C). Max Tip Temperature 500 °F (260 °C). Max Cable Temperature 400 °F (205 °C). Response Time 2 seconds in liquid. Shaft Length 35" (889 mm). Shaft Diameter... [See More]

  • Thermocouple Type: K
Thermoelements for Temperature Measure of Fixed Surfaces -- T4P
from Gefran

Temperature limits: -40 ... +250 °C. Tolerance: UNI 7938 , IEC 584.2 Standards Class 2: for types J, K: ± 2.3 °C. Extension cable insulation: fibreglass, screened TEFLON ®. Copper tip for quick response times. AISI 304 tip for heavy applications. Cable to DIN standard [See More]

  • Thermocouple Type: J; K
  • Style: Flexible Style (Angled)
  • Length: 20 to 394
  • Insulation / Sheath Material: Fiberglass; Teflon
Thermocouple/RTD -- 109089248 [WTK-8-60 from OMEGA Engineering, Inc.]
from Radwell International

THERMOCOUPLE, K TYPE, 1.5M, 480 DEG C; THERMOCOUPLE TYPE:K; SENSING TEMPERATURE MIN:-; SENSING TEMPERATURE MAX:480C; SENSOR BODY MATERIAL:-; LEAD LENGTH - IMPERIAL:60; LEAD LENGTH - METRIC:1.5M; PROBE LENGTH - IMPERIAL:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Thermocouple Type: E; K
Infrared Thermocouple -- OS36
from OMEGA Engineering, Inc.

The unique OS36 IR t/cTM brings together the economical thermocouple with the advantages of non-contact temperature measurement. The OS36 produces a thermocouple output signal that can be used with any standard J, K, T or E thermocouple instrumentation. The thermocouple's accuracy is specified for... [See More]

  • Thermocouple Type: E; J; K; T
  • Style: Bare Wire; Other
  • Length: 2
  • Insulation Diameter: 0.5000
Extention Assemblies
from Nanmac Corporation

Our Thermocouple Extension Assemblies feature #20 gage fiberglass insulated wire with flexible stainless steel armor. Solid #20 gage thermocouple grade wires are used for thermocouple types E, J, K, and T. Extension grade #20 gage solid wires are used for types RX, Sx, Bx, and Cx thermocouples. [See More]

  • Thermocouple Type: E; J; K; T; B; S; R
Frozen Product Needle Probe Type K Thermocouple -- 50101-K [50101-K from Cooper-Atkins Corporation]
from Transcat, Inc.

Product Highlights. Warranty 1 Year Probe Warranty. Temperature Range -40 °F to 400 °F (-40 °C to 205 °C). Max Tip Temperature 400 °F (205 °C). Max Cable Temperature 400 °F (205 °C). Response Time 4 seconds in liquids. Shaft Length 3" (76.2 mm). Shaft Diameter... [See More]

  • Thermocouple Type: K
Thermocouple/RTD -- 109089405 [SA1-K-120 from OMEGA Engineering, Inc.]
from Radwell International

(PRICE/PK OF 5),THERMOCOUPLE, K TYPE, 3M, 175 DEG C; THERMOCOUPLE TYPE:K; SENSING TEMPERATURE MIN:-; SENSING TEMPERATURE MAX:175 °C; SENSOR BODY MATERIAL:-; LEAD LENGTH - IMPERIAL:120; LEAD LENGTH - METRIC:3M; PROBE LENGTH - IMPERIAL:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Thermocouple Type: E; K
Precision IR Thermocouple -- OS36-10-K
from OMEGA Engineering, Inc.

The OS36-10 Series provides precise temperature control for optimum product quality and maximum throughput. Like conventional thermocouples, all IR thermocouples do not require external power and plug into your controller, PLC, datalogger, recorder or data acquisition system. They simply measure... [See More]

  • Thermocouple Type: K
  • Insulation Diameter: 1.38
  • Length: 3
Flexible Thermocouples
from Nanmac Corporation

NOTES: When ordering, specify Part No. and fill in the four letter blocks. For stainless steel over braid add the suffix SS to the Part No. Example: A14B-2-K-20-36 (specifies a style 2 thermocouple with spade lugs on cold end, type k, gage #20 and an overall length of 36 inches). When ordering,... [See More]

  • Thermocouple Type: E; J; K; N; T
  • Style: Bare Wire; Flexible Style (Angled)
  • Gauge: 20; 24; 20, 24, 30
  • Insulation / Sheath Material: Fiberglass; Fiberglass, Stainless Steel
Needle Probe,4"High Temp.Teflon Type K Thermocouple -- 49126-K [49126-K from Cooper-Atkins Corporation]
from Transcat, Inc.

Product Highlights. Warranty 1 Year Probe Warranty. Temperature Range 32 °F to 932 °F (0 °C to 500 °C). Max Tip Temperature 932 °F (500 °C). Max Cable Temperature 400 °F (205 °C). Response Time 1 second in liquid. Shaft Length 4" (102 mm). Shaft Diameter... [See More]

  • Thermocouple Type: K
Thermocouple/RTD -- 109090062 [SHX-K-M from OMEGA Engineering, Inc.]
from Radwell International

THERMOCOUPLE CONNECTOR, K TYPE, PLUG; GENDER:PLUG; THERMOCOUPLE TYPE:K; PRODUCT RANGE:SHX SERIES ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Thermocouple Type: E; K
Rugged Infrared Thermocouple -- OS36-3
from OMEGA Engineering, Inc.

The OS36-3 Series is ideal for use in paint or ink environments which require the sensor to be mounted remotely from the target. In addition to the ruggedness and ease-of-use of the original OS36 Series, the new OS36-3 Series is hermetically sealed and is equipped with an internal air cool/purge... [See More]

  • Thermocouple Type: E; J; K; T
  • Insulation Diameter: 0.5000
  • Length: 1 to 2
Hose Clamp Thermocouples
from Nanmac Corporation

Our line of hose clamp thermocouples consists of three basic styles: Style 1: Has an 1/8 inch OD by six inches long stainless steel sheath. The thermocouple wires inside the sheath are insulated with a high temperature mineral oxide insulation. Standard units have a grounded junction which is brazed... [See More]

  • Thermocouple Type: E; J; K; N; T
Reduced Tip,Direct Connect Probe,Type K Thermocouple -- 49127-K [49127-K from Cooper-Atkins Corporation]
from Transcat, Inc.

Product Highlights. Warranty 1 Year Probe Warranty. Temperature Range 32 °F to 932 °F (0 °C to 500 °C). Max Tip Temperature 932 °F (500 °C). Response Time 1 second in liquid. Shaft Length 4" (102 mm). Shaft Diameter .125" (3.2 mm). Tip Diameter .062" (1.6 mm) [See More]

  • Thermocouple Type: K
Thermocouple/RTD -- 109094098 [SA1-K-SRTC from OMEGA Engineering, Inc.]
from Radwell International

THERMOCOUPLE, K TYPE, 1 METER, 175 DEG C, TYPE K, PRICE/PK OF 5. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Thermocouple Type: K
Solid State Temperature Sensors -- AD590
from OMEGA Engineering, Inc.

The AD590 is a small temperature sensor that converts a temperature input into a proportional current output. The advanced technology in the AD590 is especially suited for special temperature measurement and control applications between 55 and 150C when solid state reliability, linearity and... [See More]

  • Thermocouple Type: J; K
Industrial Base Metal Thermocouples
from Nanmac Corporation

Our Industrial Base Metal Thermocouples offer a wide variety of ceramic insulated thermocouples in a large selection of wire sizes. All standard thermocouples (types E, J, K & T) come with a standard length of 12 inch leads. Noble metal and refractory wire elements (types B, C, D, R & S)... [See More]

  • Thermocouple Type: E; J; K; N; T
  • Gauge: 8; 14; 20; 24; 8, 14, 20, 24
  • Length: 12 to 36
  • Style: Bare Wire
Reinforced Kevlar? 25'Extension Cable,Type K Thermocouple -- 10051-K [10051-K from Cooper-Atkins Corporation]
from Transcat, Inc.

Product Highlights. Male-to-female extension cable used to add length to a probe cable. Cable features include: Kevlar ® reinforced, braid, and Silicone outer jacket. Warranty 1 Year Probe Warranty. Max Cable Temperature 400 °F (205 °C). Cable Length 25 ft (7.6 m). Cable Material... [See More]

  • Thermocouple Type: K
Thermocouple/RTD -- 109106069 [OSTW-CC-K-F from OMEGA Engineering, Inc.]
from Radwell International

THERMOCOUPLE CONNECTOR, K TYPE, RCPT; GENDER:RECEPTACLE; THERMOCOUPLE TYPE:K; PRODUCT RANGE:OSTW-CC SERIES ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Thermocouple Type: E; K
Sub-Miniature Infrared Thermocouple -- OS36SM
from OMEGA Engineering, Inc.

The unique OS36SM IR t/cTM brings together the economical thermocouple with the advantages of non-contact temperature measurement. The OS36SM produces a thermocouple output signal that can be used with the HHM290. [See More]

  • Thermocouple Type: K
  • Insulation / Sheath Material: Glass Braid Insulation
  • Style: Bare Wire
MI Cable w/ Flexible Fiberglass Insulated Leads
from Nanmac Corporation

These thermocouples are available with either stainless steel or inconel sheaths. Fitted with a transition from the sheath to 36 inches of fiberglass insulated (insulation code 828) flexible leads. Available in thermocouple types E, J, K, and T as a standard assembly. Other thermocouple calibrations... [See More]

  • Thermocouple Type: E; J; K; N; T
  • Style: Flexible Style (Angled)
Single Thermocouple Source Type K -- PIE 520B-K [PIE 520B-K from Piezo.com]
from Transcat, Inc.

Product Highlights: Thermocouple Type: K. Accuracy ±(0.015% of mV Setting + 0.009mV). Calibrate in temperature for your T/C type. Adjustable temperature output in selectable 0.1 °C or 0.1 °F steps. Typical accuracy of ±0.35 °C (0.5 °) for Type K. EZ-Dial ™ knob... [See More]

  • Thermocouple Type: K
Thermocouple/RTD -- 109107859 [HFSTW-K-M from OMEGA Engineering, Inc.]
from Radwell International

STANDARD THERMOCOUPLE CONNECTOR, HIGH TEMP, 2 PINS, MALE, K TYPE, -29 °C TO 120 °C (-20 °F TO 248 °F), ANSI, FERRITE CORE FOR EMI/RFI SUPPRESSION, HFSTW SERIES, EACH. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Thermocouple Type: K
MI Cable w/ Std Size Connector
from Nanmac Corporation

This thermocouple probe comes with the appropriate, color coded, male connector attached and the female connector (not shown) furnished with a cable clamp. Maximum service temperature of connectors is 450 degrees Fahrenheit. If other connectors are required, contact the factory. NOTES: Duplex and... [See More]

  • Thermocouple Type: E; J; K; T
Type K Pipe Clamp Thermocouple Probe Kit -- 80PK-18 [3448859 from Fluke]
from Transcat, Inc.

Product Highlights. The 80PK-18 Pipe Clamp Temperature Probe kit combines the standard 80PK-8 pipe clamp with the larger sized 80PK-10 pipe clamp, to give you a full range of measurement sizes. The Type K, thermocouples clamp securely to pipes for fast temperature and superheat measurement. The... [See More]

  • Thermocouple Type: K
Thermocouple/RTD -- 109109410 [RMJ-K-R from OMEGA Engineering, Inc.]
from Radwell International

THERMOCOUPLE CONNECTOR, K TYPE, RCPT; GENDER:RECEPTACLE; THERMOCOUPLE TYPE:K; PRODUCT RANGE:RMJ SERIES ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Thermocouple Type: E; K
MI Cable wi/ Miniature Plugs
from Nanmac Corporation

This Miniature Thermocouple Probe-Assembly comes completely assembled with a miniature color-coded thermoset plastic plug with flat polarized prongs. A female jack is included with each unit. Both stainless steel and inconel sheaths are available. The standard sheath has a length of six inches,... [See More]

  • Thermocouple Type: E; J; K; T
Type K Thermocouple Extension Handle, 36" -- TC829-36 [TC829-36 from Palmer Wahl Instrumentation Group]
from Transcat, Inc.

Product Highlights. TC829 extension handles are designed for rugged, long-reach applications. The TC829 Handle/Probe System is compatible with any Wahl thermocouple Heat-Prober Meter. Screw on any of the replaceable RTC series probes and go to work with confidence. The TC829 has an articulated head... [See More]

  • Thermocouple Type: K
Thermocouple/RTD -- 109109560 [KMQSS-125G-12 from OMEGA Engineering, Inc.]
from Radwell International

QUICK DISCONNECT THERMOCOUPLE PROBE, MINIATURE CONN, K TYPE, 0 °C TO 1070 °C (32 °F TO 1960 °F), 0.125 " X 12 " (DXL) PROBE, 304 SS, IMMERSION, GROUNDED, ANSI, KMQSS SERIES, EACH. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Thermocouple Type: K
NC-11 Advanced Thermocouple Assemblies for Molten Metals
from Nanmac Corporation

Our thermocouple assemblies with NC-11 protection sheaths are designed for high temperature use. Our metal-ceramic protection tube NC-11 is a hard, abrasion-resistant, dense material made from two high temperature compatible materials. The combination of this high temperature metal and oxide... [See More]

  • Thermocouple Type: J; K; N
  • Length: 12 to 48
Weighted Griddle Surface Probe Type K Thermocouple -- 50014-K [50014-K from Cooper-Atkins Corporation]
from Transcat, Inc.

Product Highlights. Warranty 1 Year Probe Warranty. Temperature Range -40 °F to 500 °F (-40 °C to 260 °C). Max Tip Temperature 500 °F (260 °C). Max Cable Temperature 400 °F (205 °C). Response Time 2 seconds on oiled surface. Tip Diameter 2.5" (63.5 mm). Cable... [See More]

  • Thermocouple Type: K
Thermocouple/RTD -- 109112666 [HMPW-K-M from OMEGA Engineering, Inc.]
from Radwell International

THERMOCOUPLE CONNECTOR, K TYPE, HMPW SERIES, FLAT 2-PIN, MALE CONNECTOR. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Thermocouple Type: K
Right Angle Ribbon Thermocouples
from Nanmac Corporation

The adjustable probe unit includes an adjustable compression fitting with standard pipe threads. The probe may be from 3/16 inch OD and up, though standard sizes are 1/4 and 3/8 inch. Lengths can be from one inch to as much as 24 inches long, with a standard length of four inches. Probe may be made... [See More]

  • Thermocouple Type: E; J; K; N; T; B; S; R; W
  • Length: 4
Thermocouple/RTD -- 109123900 [KQXL-18U-12 from OMEGA Engineering, Inc.]
from Radwell International

THERMOCOUPLE PROBE, K TYPE, LENGTH: 12, EXTERNAL DIAMETER: 0.125, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Thermocouple Type: K
Right Angle Ribbon Thermocouples w/ Dust Deflector
from Nanmac Corporation

This series of the Right-Angle Ribbon Thermocouple features a Dust Detector on the sensing tip. This deflector is in the shape of an arc and covers a 120 degree angle around the sensing tip. When foreign matter such as such as dust particles, dirt, and other small solid objects impact the Dust... [See More]

  • Thermocouple Type: E; J; K; N; T
Thermocouple/RTD -- 109133861 [MTP-K-M from OMEGA Engineering, Inc.]
from Radwell International

MINIATURE THERMOCOUPLE CONNECTOR, 3-PRONG, FLAT PIN, MALE, K TYPE, -29 °C TO 180 °C (-20 °F TO 356 °F), ANSI, MTP SERIES, EACH. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Thermocouple Type: K
Right Angle Ribbon Thermocouples w/ Stainless Steel Diaphragm
from Nanmac Corporation

This series of Right Angle Ribbon Thermocouple features a stainless steel diaphragm over the ribbon thermal junction. This diaphragm is 0.015 inches thick. The design is used whenever a 1000 / • sanitary requirement is required. Applications such as manufacturing foods or medicines... [See More]

  • Thermocouple Type: E; J; K; N; T
Thermocouple/RTD -- 109134147 [HMPW-K-F from OMEGA Engineering, Inc.]
from Radwell International

MINIATURE THERMOCOUPLE CONNECTOR, HIGH TEMP, 2 PINS, FEMALE, K TYPE, -29 °C TO 260 °C (-20 °F TO 500 °F), ANSI, WRITE-ON WINDOW, HMPW SERIES, EACH. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Thermocouple Type: K
Rub and Contact Thermocouples
from Nanmac Corporation

NOTES: Specify part number and thermocouple type when ordering. Example. B6-1-K [See More]

  • Thermocouple Type: E; J; K; N; T
Thermocouple/RTD -- 109136604 [88L40K from OMEGA Engineering, Inc.]
from Radwell International

THERMOCOUPLE HANDLE PROBE, THIN LEAF SURFACE, K TYPE, 0 °C TO 300 °C, 60 " CABLE, TPE, FLAT LEAF DESIGN, MINIATURE CONN, ANSI, ELEMENT DIMENSION 3 ", EACH. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Thermocouple Type: K
Self Renewing Thermocouple for In-Stream Plastic Melt
from Nanmac Corporation

Oftentimes, it is desirable to measure the true temperature of flowing plastic in an extruder nozzle. This device will provide valuable information regarding the mixing characteristics of: plastic melt, efficiency of the screw, accurate temperature profile of the plastic melt, magnitude, and shape... [See More]

  • Thermocouple Type: E; J; K; N; T
Thermocouple/RTD -- 109143272 [5SRTC-TT-K-40-36 from OMEGA Engineering, Inc.]
from Radwell International

(PRICE/PK OF 5), INSULATED THERMOCOUPLE, K TYPE, 1M; THERMOCOUPLE TYPE:K; SENSING TEMPERATURE MIN:-; SENSING TEMPERATURE MAX:260 °C; SENSOR BODY MATERIAL:-; LEAD LENGTH - IMPERIAL:36; LEAD LENGTH - METRIC:900MM; PROBE LENGTH - IMPERIAL:-; GENDER:PLUGROHS C. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Thermocouple Type: E; K
Spring Loaded Bayonet
from Nanmac Corporation

NOTES: Available thermocouple types: E, J, K, N & T. All standard units have a grounded junction. If ungrounded junction desired, add “U ” to the Part No. All standard units have 36 inches armored extension leads. All bayonet thermocouples are supplied without adaptors and... [See More]

  • Thermocouple Type: E; J; K; N; T
Thermocouple/RTD -- 109143441 [SA2C-K-72 from OMEGA Engineering, Inc.]
from Radwell International

THERMOCOUPLE, K TYPE, 2M, 200DEG C; THERMOCOUPLE TYPE:K, SENSING TEMPERATURE MIN:-50 °C; SENSING TEMPERATURE MAX:200 °C; SENSOR BODY MATERIAL:-; LEAD LENGTH - IMPERIAL:80; LEAD LENGTH - METRIC:2M; PROBE LENGTH - IMPERIAL:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Thermocouple Type: E; K
Spring Loaded Ribbon Thermocouples
from Nanmac Corporation

This spring-loaded thermocouple is designed for threaded blind-hole measurements, surfaces subject to vibration/oscillation, and any application where positive contact for good measurement is required. The sensing tip of this device consists of a thin ribbon thermocouple element overlapped onto a... [See More]

  • Thermocouple Type: E; J; K; N; T
Thermocouple/RTD -- 134013640 [KQIN-18U-18 from OMEGA Engineering, Inc.]
from Radwell International

QUICK DISCONNECT THERMOCOUPLE ASSEMBLY, STANDARD CONN, K TYPE, 0 °C TO 1070 °C (32 °F TO 1960 °F), 0.125 " X 18 " (DXL) PROBE, INCONEL 600, IMMERSION PROBE, UNGROUNDED, ANSI, KQIN SERIES, EACH. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Thermocouple Type: K
Surface & In-Wall Thermocouples with Self Renewing Junctions
from Nanmac Corporation

A dramatic innovation in thermocouple design, the patented Self-Renewing Thermocouple provides temperature data never before available. This innovative design puts the thermocouple junction exactly at the 2-dimensional end surface of the probe. It can be machined to most any shape, erode or wear... [See More]

  • Thermocouple Type: E; J; K; N; T; B; R
Thermocouple/RTD -- 134374002 [CF-090-K-2-60-2 from OMEGA Engineering, Inc.]
from Radwell International

EXTRUDER THERMOCOUPLE PROBE, 90 ° ANGLE, CM FITTING, 1/8 " NPT, STD CONN, K TYPE, 0 °C TO 480 °C (32 °F TO 900 °F), 0.187 " X 2 " PROBE, 60 " CABLE, 304 SS, IMMERSION, GND, CF, EACH. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Thermocouple Type: K
Thermocouples with Ceramic Protection Tubes
from Nanmac Corporation

Our thermocouple assemblies with various ceramic protection tubes are designed for high temperature applications. All units use a stainless steel support tube which protects the ceramic sheath from breakage while using an adjustable mounting adaptor. All units are closed end and are gas tight, these... [See More]

  • Thermocouple Type: E; J; K; T
Thermocouple/RTD -- 134654909 [SCAIN-020G-6 from OMEGA Engineering, Inc.]
from Radwell International

QUICK DISCONNECT THERMOCOUPLE ASSEMBLY, MINIATURE CONN, K TYPE, 0 °C TO 700 °C (32 °F TO 1290 °F), 0.02 " X 6 " (DXL) PROBE, INCONEL 600, IMMERSION, GROUNDED, ANSI, SCAIN SERIES, EACH. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Thermocouple Type: K
Thermocouple/RTD -- 15701002 [IRT/C-J-440F/220C from Exergen Corp.]
from Radwell International

SELF POWERED INFRARED THERMOCOUPLE (IRT/C). STAINLESS STEEL, 1:1 FOV; J & K TYPE OUTPUT, SHIELDED J T/C CABLE, LINEAR FROM 320-500F. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Thermocouple Type: K
Thermocouple/RTD -- 158881257 [UIRT/C-K-80F-UNSHIELDED from Exergen Corp.]
from Radwell International

MICRO IRT/C, K TYPE, 80F/27C, SS, 1:2 FOV, REGULAR MOUNT, PRE CALIBRATED, UNSHIELDED, -40 TO 212F (-40 TO 100 C). FREE 2 YEAR RADWELL WARRANTY [See More]

  • Thermocouple Type: K
Thermocouple/RTD -- 21491817 [SC-GG-K-30-36 from OMEGA Engineering, Inc.]
from Radwell International

INSULATED THERMOCOUPLE, K TYPE, PLUG; GENDER:PLUG; THERMOCOUPLE TYPE:K; PRODUCT RANGE:5SC/5LSC SERIES ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Thermocouple Type: E; K
Thermocouple/RTD -- 220704291
from Radwell International

THERMOCOUPLE, K TYPE, 0.125IN OD, 6IN LENGTH. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Thermocouple Type: K