R Thermocouple Elements

13 Results
8887502 [AD17T from Opto 22]
from RS Components, Ltd.

Professional range of Opto 22 standard thermocouple modules designed to provide a single channel of optically isolated temperature to digital conversion. The modules plug into standard analog I/O racks which are secured together by a captive screw. Type K, J, R, S and T thermocouples available. [See More]

  • Thermocouple Type: R
8888603 [SNAP-AITM-8 from Opto 22]
from RS Components, Ltd.

Professional range of Opto 22 SNAP Analog Input Modules featuring an on board microprocessor to provide module level intelligence. The modules are designed to mount onto a SNAP PAC rack. 2, 4, 8, 12 or 32 single ended inputs per module. Out of range indication. Thermocouple Type = B, C, D, E, G, J,... [See More]

  • Thermocouple Type: E; J; K; N; T; B; S; R
Thermocouple/RTD -- 109079182 [DRTB-J-2-10PK from OMEGA Engineering, Inc.]
from Radwell International

(PRICE/PK OF 10), TERMINAL BLOCK, J THERMOCOUPLE, 2P, 10PK; PRODUCT RANGE:DRTB-2 SERIES; NO. OF CONTACTS:2CONTACTS; PITCH SPACING:-; CONNECTOR TYPE:THERMOCOUPLE; CONNECTOR MOUNTING:DIN RAIL MOUNT; WIRE SIZE AWG MAX:-; WIRE SIZE AWG MIN:- ROHS COMPLIANT: Y. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Thermocouple Type: R
Adjustable Range Infrared Thermocouple -- OS37 & OS38
from OMEGA Engineering, Inc.

The OS37 Series infrared thermocouples for high emissivity targets (non-metals and coated metals) and OS38 series low emissivity units (clean metals) feature an internal adjustment screw which adjusts the 2% accuracy band anywhere within the overall temperature range. Both OS37 and OS38 units offer... [See More]

  • Thermocouple Type: J; K; R
  • Style: Other
  • Length: 3 to 10
  • Insulation Diameter: 1.38
Noble Metal Thermocouple Element -- TENE
from Durex Industries

Platinum thermocouples, most commonly ANSI types R, S, and B, are precious metal elements (noble metals) that are used primarily in high temperature applications. The platinum thermocouples provide long, stable service where standard base metal thermocouple calibrations are inadequate. Since pricing... [See More]

  • Thermocouple Type: B; S; R
  • Style: Full Length 2-hole Insulator; Flexible Style (Angled)
  • Length: 3 to 15
  • Insulation / Sheath Material: Alumina; Mullite
Straight Noble Metal Thermocouple Elements -- C-3
from Acrolab Ltd.

Noble metal thermocouple elements are designed as replacem ent elements for use in high temperature protection tube assem blies. Various calibrations, gauges, insulator styles and juncti ons are available. [See More]

  • Thermocouple Type: B; S; R
  • Insulation / Sheath Material: Alumina
  • Gauge: 24; 26
Single Thermocouple Source Type R -- PIE 520B-R [PIE 520B-R from Piezo.com]
from Transcat, Inc.

Product Highlights: Thermocouple Type: R. Accuracy ±(0.015% of mV Setting + 0.009mV). Calibrate in temperature for your T/C type. Adjustable temperature output in selectable 0.1 °C or 0.1 °F steps. Typical accuracy of ±0.35 °C (0.5 °) for Type K. EZ-Dial ™ knob... [See More]

  • Thermocouple Type: R
Bare Wire Thermocouple Elements
from Nanmac Corporation

Bare Wire Thermocouple Elements [See More]

  • Thermocouple Type: E; J; K; N; T; B; S; R
  • Style: Bare Wire
  • Length: 6 to 12
Thermocouple/RTD -- 112085697 [36GL04 from Grainger Industrial Supply]
from Radwell International

THERMOCOUPLE JACK, YELLOW, THERMOCOUPLE TYPE: K, PLUG OR CONNECTOR TYPE: STANDARD. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Thermocouple Type: E; R
Close Focus I/R Thermocouple -- OS37-CF & OS38-CF
from OMEGA Engineering, Inc.

The OS37-CF/OS37-60CF Series infrared thermocouples for high emissivity targets (non-metals and coated metals) and the OS38-CF/ OS38-60CF Series for low emissivity targets (clean metals) feature an internal adjustment screw which adjusts the 2% accuracy band anywhere within the overall temperature... [See More]

  • Thermocouple Type: E; J; K; T; S; R
  • Insulation Diameter: 1.38
  • Length: 2 to 8
Extention Assemblies
from Nanmac Corporation

Our Thermocouple Extension Assemblies feature #20 gage fiberglass insulated wire with flexible stainless steel armor. Solid #20 gage thermocouple grade wires are used for thermocouple types E, J, K, and T. Extension grade #20 gage solid wires are used for types RX, Sx, Bx, and Cx thermocouples. [See More]

  • Thermocouple Type: E; J; K; T; B; S; R
Thermocouple/RTD -- 112831247 [36GL02 from Grainger Industrial Supply]
from Radwell International

THERMOCOUPLE PLUG, THERMOCOUPLE TYPE: K, PLUG OR CONNECTOR TYPE: STANDARD, YELLOW. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Thermocouple Type: E; R
Right Angle Ribbon Thermocouples
from Nanmac Corporation

The adjustable probe unit includes an adjustable compression fitting with standard pipe threads. The probe may be from 3/16 inch OD and up, though standard sizes are 1/4 and 3/8 inch. Lengths can be from one inch to as much as 24 inches long, with a standard length of four inches. Probe may be made... [See More]

  • Thermocouple Type: E; J; K; N; T; B; S; R; W
  • Length: 4