Alumina Thermocouple Elements

3 Results
Thermocouple -- Cerite-III
from Pyromation

Cerite ® III thermocouples are provided with a protection tube, integral thermocouple element with 36" of high temperature 704 ºC [1300 °F] fiberglass leads, and a 1/2" NPT steel male face bushing for use in mounting. Cerite ® III thermocouple construction: Phosphate bonded... [See More]

  • Insulation / Sheath Material: Alumina; Magnesium Oxide
  • Style: Other (optional feature)
  • Thermocouple Type: K
  • Insulation Diameter: 1.19
Straight Noble Metal Thermocouple Elements -- C-3
from Acrolab Ltd.

Noble metal thermocouple elements are designed as replacem ent elements for use in high temperature protection tube assem blies. Various calibrations, gauges, insulator styles and juncti ons are available. [See More]

  • Insulation / Sheath Material: Alumina
  • Gauge: 24; 26
  • Thermocouple Type: B; S; R
Base Metal Thermocouple Element -- TEBA
from Durex Industries

Heavy-duty industrial applications require heavy-duty temperature sensors. Base metal protection tube thermocouple assemblies manufactured by Durex Industries are the most common answer to this problem. These units feature large 8 gauge or 14 gauge thermocouple elements of type J or type K with... [See More]

  • Insulation / Sheath Material: Alumina; Ceramic; Base Metal
  • Length: 3 to 15
  • Thermocouple Type: E (optional feature); J (optional feature); K (optional feature); T (optional feature)
  • Gauge: 8; 14; 20; 6, 12