Full Length Single-hole Insulator Thermocouple Elements

4 Results
Base Metal Thermocouple Element -- TEAB
from Durex Industries

Heavy-duty industrial applications require heavy-duty temperature sensors. Base metal protection tube thermocouple assemblies manufactured by Durex Industries are the most common answer to this problem. These units feature large 8 gauge or 14 gauge thermocouple elements of type J or type K with... [See More]

  • Style: Full Length Single-hole Insulator
  • Length: 3 to 144
  • Thermocouple Type: E (optional feature); J (optional feature); K (optional feature); T (optional feature)
  • Gauge: 8; 14; 20
Hermetically Sealed Thermocouple -- HSTC
from OMEGA Engineering, Inc.

These PFA insulated thermocouple wire sensors are hermetically sealed at the sensor tip to provide continuous PFA protection over the measurement junction. This hermetic seal design provides a small, flexible, and electrically isolated thermocouple, suited to a variety of applications. [See More]

  • Style: Full Length Single-hole Insulator
  • Length: 39
  • Thermocouple Type: E (optional feature); J (optional feature); K (optional feature); T (optional feature)
  • Gauge: 24
Hi Temp Nextel Insul Thermocouple -- XC
from OMEGA Engineering, Inc.

OMEGA Nextel Ceramic Insulated Thermocouples are easy-to-use precise temperature elements manufactured to meet the highest industry standards. The Nextel ceramic insulation is rated for 1200C (2200F) continuous use, or 1425C (2600F) short term. These highly versatile elements are the ideal solution... [See More]

  • Style: Full Length Single-hole Insulator
  • Length: 12 to 18
  • Thermocouple Type: E (optional feature); J (optional feature); K (optional feature)
  • Gauge: 14 (optional feature); 20 (optional feature); 24 (optional feature)
High Temperature Thermocouple Wire -- XC, XR, XS, XT, XC4 and XL
from OMEGA Engineering, Inc.

Nextel insulation a high temperature ceramic is offered with in three types of overbraiding. XC is the standard braid, XT is a tight braid and XL is a loose braid. The three braids affect only the amount of Nextel used, not the overall temperature rating. Insulation is braided over each wire or leg... [See More]

  • Style: Full Length Single-hole Insulator
  • Length: 300 to 12000
  • Thermocouple Type: E (optional feature); J (optional feature); K (optional feature); N (optional feature)
  • Gauge: 14 (optional feature); 20 (optional feature); 24 (optional feature)