Fiberglass Thermocouple Elements

8 Results
Insulated Wire Type Thermocouple
from Pyromation

The multiple-purpose thermocouples listed below are constructed with insulated thermocouple wire and provided with twisted and TIG-welded hot junctions. Insulations and over braids are offered to satisfy many industrial processes, furnace certification, load checking, and laboratory test temperature... [See More]

  • Insulation / Sheath Material: Fiberglass; Teflon (optional feature)
  • Gauge: 20
  • Thermocouple Type: E (optional feature); J (optional feature); K (optional feature)
  • Style: Full Length 2-hole Insulator; Flexible Style (Angled)
Spade Thermocouple - Plastic
from Pyromation

The temperature sensors illustrated below are generally used for surface temperature measurement. The series SS and ST spade thermocouples are sandwiched between two thin shims of either stainless steel or two pieces of fiberglass tape. They can be attached using a worm drive hose clamp or by... [See More]

  • Insulation / Sheath Material: Fiberglass
  • Gauge: 24
  • Thermocouple Type: E (optional feature); J (optional feature); K (optional feature); T (optional feature)
  • Style: Full Length 2-hole Insulator; Flexible Style (Angled)
Exposed Ribbon Thermocouples for Surface Measurement
from Nanmac Corporation

note. When ordering specify part number, thermocouple calibration type, and length in inches (standard length is 12 inches). Example: B2-3-J-20. When ordering intrinsic thermocouples simply add the suffix IT to the part number of desired configuration of the flexible Ribbon Thermocouple. Example. [See More]

  • Insulation / Sheath Material: Ceramic; Fiberglass; Fiberglass, Ceramic
  • Thermocouple Type: E; J; K; N; T
Thermoelements for Temperature Measure of Fixed Surfaces -- T4A
from Gefran

Temperature limits: - 40 ... +250 °C. Tolerance: Norme UNI 7938 standards, IEC 584.2 class 2: for types J, K: ± 2.5 °C. Extension cable insulation: fibreglass, screened TEFLON ®. Eyelet thermocouple with low thermal profile and quick response time, suitable for measures on flat... [See More]

  • Insulation / Sheath Material: Fiberglass; Teflon
  • Length: 20 to 394
  • Thermocouple Type: J; K
  • Style: Flexible Style (Angled)
Thermocouple -- 104A TC105
from Glas-Col, LLC

Choose features to match application. These thermocouples, available in a variety of sizes and constructions, are for use with Glas-Col temperature controls and the digital thermometer. Thermocouples are type J unless identified differently in catalog number. [See More]

  • Insulation / Sheath Material: Fiberglass
  • Length: 48
  • Thermocouple Type: J
  • Gauge: 24
Flexible Thermocouples
from Nanmac Corporation

NOTES: When ordering, specify Part No. and fill in the four letter blocks. For stainless steel over braid add the suffix SS to the Part No. Example: A14B-2-K-20-36 (specifies a style 2 thermocouple with spade lugs on cold end, type k, gage #20 and an overall length of 36 inches). When ordering,... [See More]

  • Insulation / Sheath Material: Fiberglass; Fiberglass, Stainless Steel
  • Gauge: 20; 24; 20, 24, 30
  • Thermocouple Type: E; J; K; N; T
  • Style: Bare Wire; Flexible Style (Angled)
Thermoelements for Temperature Measure of Fixed Surfaces -- T4F
from Gefran

Temperature limits:: - 40 ... + 250 ° C. Tolerance: Norme UNI 7938 standards, IEC 584.2 : class 2: for types J, K: ± 2.5 ° C. Extension cable insulation: fibreglass, screened TEFLON ®. Eyelet thermocouple with low thermal profile and quick response time, suitable for measures on... [See More]

  • Insulation / Sheath Material: Fiberglass; Teflon
  • Length: 20 to 394
  • Thermocouple Type: J; K
  • Style: Flexible Style (Angled)
Thermoelements for Temperature Measure of Fixed Surfaces -- T4P
from Gefran

Temperature limits: -40 ... +250 °C. Tolerance: UNI 7938 , IEC 584.2 Standards Class 2: for types J, K: ± 2.3 °C. Extension cable insulation: fibreglass, screened TEFLON ®. Copper tip for quick response times. AISI 304 tip for heavy applications. Cable to DIN standard [See More]

  • Insulation / Sheath Material: Fiberglass; Teflon
  • Length: 20 to 394
  • Thermocouple Type: J; K
  • Style: Flexible Style (Angled)