20 Thermocouple Elements

5 Results
Insulated Wire Type Thermocouple
from Pyromation

The multiple-purpose thermocouples listed below are constructed with insulated thermocouple wire and provided with twisted and TIG-welded hot junctions. Insulations and over braids are offered to satisfy many industrial processes, furnace certification, load checking, and laboratory test temperature... [See More]

  • Gauge: 20
  • Style: Full Length 2-hole Insulator; Flexible Style (Angled)
  • Thermocouple Type: E (optional feature); J (optional feature); K (optional feature)
  • Insulation / Sheath Material: Fiberglass; Teflon (optional feature)
Bolt-On Washer Thermocouple Assemblies -- WT
from OMEGA Engineering, Inc.

A versatile thermocouple assembly that easily mounts to a variety of surfaces. Utilizable for a number of surface temperature measurement applications where fixed mounting is possible. [See More]

  • Gauge: 20
  • Length: 12 to 60
  • Thermocouple Type: E (optional feature); J (optional feature); K (optional feature); T (optional feature)
  • Style: Full Length 2-hole Insulator
Thermocouple -- 104A TC115
from Glas-Col, LLC

Choose features to match application. These thermocouples, available in a variety of sizes and constructions, are for use with Glas-Col temperature controls and the digital thermometer. Thermocouples are type J unless identified differently in catalog number. [See More]

  • Gauge: 20
  • Length: 72
  • Thermocouple Type: J
  • Style: Flexible Style (Angled)
Base Metal Thermocouple Element -- TEAB
from Durex Industries

Heavy-duty industrial applications require heavy-duty temperature sensors. Base metal protection tube thermocouple assemblies manufactured by Durex Industries are the most common answer to this problem. These units feature large 8 gauge or 14 gauge thermocouple elements of type J or type K with... [See More]

  • Gauge: 8; 14; 20
  • Length: 3 to 144
  • Thermocouple Type: E (optional feature); J (optional feature); K (optional feature); T (optional feature)
  • Style: Full Length Single-hole Insulator
Flexible Thermocouples
from Nanmac Corporation

NOTES: When ordering, specify Part No. and fill in the four letter blocks. For stainless steel over braid add the suffix SS to the Part No. Example: A14B-2-K-20-36 (specifies a style 2 thermocouple with spade lugs on cold end, type k, gage #20 and an overall length of 36 inches). When ordering,... [See More]

  • Gauge: 20; 24; 20, 24, 30
  • Style: Bare Wire; Flexible Style (Angled)
  • Thermocouple Type: E; J; K; N; T
  • Insulation / Sheath Material: Fiberglass; Fiberglass, Stainless Steel