14 Thermocouple Elements
2 Results
Base Metal Thermocouple Element -- TEAB
from Durex Industries
from Durex Industries
Heavy-duty industrial applications require heavy-duty temperature sensors. Base metal protection tube thermocouple assemblies manufactured by Durex Industries are the most common answer to this problem. These units feature large 8 gauge or 14 gauge thermocouple elements of type J or type K with... [See More]
- Gauge: 8; 14; 20
- Length: 3 to 144
- Thermocouple Type: E (optional feature); J (optional feature); K (optional feature); T (optional feature)
- Style: Full Length Single-hole Insulator
Industrial Base Metal Thermocouples
from Nanmac Corporation
from Nanmac Corporation
Our Industrial Base Metal Thermocouples offer a wide variety of ceramic insulated thermocouples in a large selection of wire sizes. All standard thermocouples (types E, J, K & T) come with a standard length of 12 inch leads. Noble metal and refractory wire elements (types B, C, D, R & S)... [See More]
- Gauge: 8; 14; 20; 24; 8, 14, 20, 24
- Length: 12 to 36
- Thermocouple Type: E; J; K; N; T
- Style: Bare Wire