W Thermocouple Elements
from Nanmac Corporation
The adjustable probe unit includes an adjustable compression fitting with standard pipe threads. The probe may be from 3/16 inch OD and up, though standard sizes are 1/4 and 3/8 inch. Lengths can be from one inch to as much as 24 inches long, with a standard length of four inches. Probe may be made... [See More]
- Thermocouple Type: E; J; K; N; T; B; S; R; W
- Length: 4
from OMEGA Engineering, Inc.
Tungsten-Rhenium thermocouples were developed to meet the requirements for measuring ultra-high temperatures in the 2760C (5000F) range. OMEGA makes available three widely used Tungsten-Rhenium thermocouple calibrations. Tungsten versus Tungsten-26% Rhenium, Tungsten-5% Rhenium versus Tungsten-26%... [See More]
- Thermocouple Type: W
- Style: Full Length 2-hole Insulator
- Length: 12
- Insulation / Sheath Material: Ceramic
from Radwell International
THERMOCOUPLE TERMINAL BLOCKS, 10.4 MM WIDE WITH DUAL WIRE THERMOCOUPLE -GRADE ALLOYS, SCREW TYPE TERMINAL BLOCK DIN CONNECTORS. FREE 2 YEAR RADWELL WARRANTY [See More]
- Thermocouple Type: W