B Thermocouple Elements
from RS Components, Ltd.
Professional range of Opto 22 G4 analog input thermocouple modules designed to provide a single channel of optically isolated temperature to digital conversion. The modules plug into standard analog I/O racks which are secured together by a captive screw. Type B, E, J, S and T Therocouple available. [See More]
- Thermocouple Type: B
from Acrolab Ltd.
Noble metal thermocouple elements are designed as replacem ent elements for use in high temperature protection tube assem blies. Various calibrations, gauges, insulator styles and juncti ons are available. [See More]
- Thermocouple Type: B; S; R
- Insulation / Sheath Material: Alumina
- Gauge: 24; 26
from Nanmac Corporation
Bare Wire Thermocouple Elements [See More]
- Thermocouple Type: E; J; K; N; T; B; S; R
- Style: Bare Wire
- Length: 6 to 12
from Durex Industries
Platinum thermocouples, most commonly ANSI types R, S, and B, are precious metal elements (noble metals) that are used primarily in high temperature applications. The platinum thermocouples provide long, stable service where standard base metal thermocouple calibrations are inadequate. Since pricing... [See More]
- Thermocouple Type: B; S; R
- Style: Full Length 2-hole Insulator; Flexible Style (Angled)
- Length: 3 to 15
- Insulation / Sheath Material: Alumina; Mullite
from Transcat, Inc.
Product Highlights: Thermocouple Type: B. Accuracy ±(0.015% of mV Setting + 0.009mV). Calibrate in temperature for your T/C type. Adjustable temperature output in selectable 0.1 °C or 0.1 °F steps. Typical accuracy of ±0.35 °C (0.5 °) for Type K. EZ-Dial ™ knob... [See More]
- Thermocouple Type: B
from Radwell International
THERMOCOUPLE TB TYPE K. FREE 2 YEAR RADWELL WARRANTY [See More]
- Thermocouple Type: B