Ceramic Thermocouple Elements

6 Results
Exposed Ribbon Thermocouples for Surface Measurement
from Nanmac Corporation

note. When ordering specify part number, thermocouple calibration type, and length in inches (standard length is 12 inches). Example: B2-3-J-20. When ordering intrinsic thermocouples simply add the suffix IT to the part number of desired configuration of the flexible Ribbon Thermocouple. Example. [See More]

  • Insulation / Sheath Material: Ceramic; Fiberglass; Fiberglass, Ceramic
  • Thermocouple Type: E; J; K; N; T
Butt-Welded Unsheathed Tungsten-Rhenium -- T5R, T3R, TOR
from OMEGA Engineering, Inc.

Tungsten-Rhenium thermocouples were developed to meet the requirements for measuring ultra-high temperatures in the 2760C (5000F) range. OMEGA makes available three widely used Tungsten-Rhenium thermocouple calibrations. Tungsten versus Tungsten-26% Rhenium, Tungsten-5% Rhenium versus Tungsten-26%... [See More]

  • Insulation / Sheath Material: Ceramic
  • Length: 12
  • Thermocouple Type: W
  • Style: Full Length 2-hole Insulator
Base Metal Thermocouple Element -- TEAB
from Durex Industries

Heavy-duty industrial applications require heavy-duty temperature sensors. Base metal protection tube thermocouple assemblies manufactured by Durex Industries are the most common answer to this problem. These units feature large 8 gauge or 14 gauge thermocouple elements of type J or type K with... [See More]

  • Insulation / Sheath Material: Ceramic
  • Length: 3 to 144
  • Thermocouple Type: E (optional feature); J (optional feature); K (optional feature); T (optional feature)
  • Gauge: 8; 14; 20
High Temp Overbraided Thermocouples -- XCIB
from OMEGA Engineering, Inc.

Unique OMEGA family of high temperature types J, K, or E thermocouples are double-protected with abrasion-resistant Inconel overbraid with high temperature ceramic fiber insulation. A temperature rating of 980C (1800F)continuous service and 1090C (2000F) short-term service makes these products ideal... [See More]

  • Insulation / Sheath Material: Ceramic
  • Length: 36 to 120
  • Thermocouple Type: J (optional feature); K (optional feature)
  • Gauge: 20
Molten Metal Ceramic Sheath Thermocouple -- NEP-TX
from OMEGA Engineering, Inc.

OMEGATITE ® 650 is the ceramic sheath which is an alloy of silicon nitride and aluminum oxide. This superior refractory material has the combined properties of silicon nitride (high strength, hardness, fracture toughness, and low thermal expansion) and aluminum oxide (corrosion resistance,... [See More]

  • Insulation / Sheath Material: Ceramic
  • Length: 19
  • Thermocouple Type: K (optional feature); N (optional feature)
  • Gauge: D=1.10inch
Unsheathed Fine Gage Thermocouples -- T5R and T3R
from OMEGA Engineering, Inc.

Tungsten-Rhenium thermocouples were developed to meet the requirements for measuring ultra-high temperatures in the 2760 °C (5000 °F) range. OMEGA makes available three widely used Tungsten- Rhenium thermocouple calibrations. Tungsten versus Tungsten-26% Rhenium. Tungsten-5% Rhenium versus... [See More]

  • Insulation / Sheath Material: Ceramic
  • Length: 12
  • Thermocouple Type: W
  • Style: Full Length 2-hole Insulator