J Thermocouple Elements

70 Results
MgO Thermocouple Pipe Well Assemblies with Spring-Loaded or Loose Elements - Sensors with Connection Heads
from Pyromation

MgO-insulated pipe well assemblies can be used as a less expensive alternative to thermowell assemblies in a number of low-pressure and high-temperature applications including: Incineration, Boilers, Power Generation, Low-velocity Piping Systems and Holding Tanks. MgO Thermocouple Pipe Well... [See More]

  • Thermocouple Type: E; J; K; N; T
  • Gauge: 1/4", 3/8"
  • Length: 4 to 240
  • Insulation / Sheath Material: 316 Stainless Steel, Alloy 600
1236308
from RS Components, Ltd.

Various types of exposed junction thermocouples with fitted miniature plug and insulated leads, ideal for test and develoment applications. Thermocouple types K, J and T,Fast response, welded exposed junction,PTFE- PTFE insulated twin-twisted lead,IEC584 or ANSI MC96.1 Colour coded,Miniature flat... [See More]

  • Thermocouple Type: J
1236309
from RS Components, Ltd.

Various types of exposed junction thermocouples with fitted miniature plug and insulated leads, ideal for test and develoment applications. Thermocouple types K, J and T,Fast response, welded exposed junction,PTFE- PTFE insulated twin-twisted lead,IEC584 or ANSI MC96.1 Colour coded,Miniature flat... [See More]

  • Thermocouple Type: J
1236310
from RS Components, Ltd.

Various types of exposed junction thermocouples with fitted miniature plug and insulated leads, ideal for test and develoment applications. Thermocouple types K, J and T,Fast response, welded exposed junction,PTFE- PTFE insulated twin-twisted lead,IEC584 or ANSI MC96.1 Colour coded,Miniature flat... [See More]

  • Thermocouple Type: J
1236325
from RS Components, Ltd.

Various types of exposed junction thermocouples with fitted miniature plug and insulated leads, ideal for test and develoment applications. Thermocouple types K, J & T to IEC 584. Fast response, welded exposed junction. Durable PTFE- construction with choice of conductor size, 1/0.315mm solid or... [See More]

  • Thermocouple Type: J
1236326
from RS Components, Ltd.

Various types of exposed junction thermocouples with fitted miniature plug and insulated leads, ideal for test and develoment applications. Thermocouple types K, J & T to IEC 584. Fast response, welded exposed junction. Durable PTFE- construction with choice of conductor size, 1/0.315mm solid or... [See More]

  • Thermocouple Type: J
1236327
from RS Components, Ltd.

Various types of exposed junction thermocouples with fitted miniature plug and insulated leads, ideal for test and develoment applications. Thermocouple types K, J & T to IEC 584. Fast response, welded exposed junction. Durable PTFE- construction with choice of conductor size, 1/0.315mm solid or... [See More]

  • Thermocouple Type: J
1314741
from RS Components, Ltd.

Exposed junction thermocouple with Copper Disc brazed at tip. Fast response â € “ ideal for surface measurement. High temperature adhesive Kapton strips (13 x 18 x 5 mm). Copper disc, 6.35 mm diameter x 0.3 mm thick. 1/0.2 mm PTFE- ® insulated twisted wire. 1 m or 2 m cable... [See More]

  • Thermocouple Type: J
1314742
from RS Components, Ltd.

Exposed junction thermocouple with Copper Disc brazed at tip. Fast response â € “ ideal for surface measurement. High temperature adhesive Kapton strips (13 x 18 x 5 mm). Copper disc, 6.35 mm diameter x 0.3 mm thick. 1/0.2 mm PTFE- ® insulated twisted wire. 1 m or 2 m cable... [See More]

  • Thermocouple Type: J
1314744
from RS Components, Ltd.

Thermocouple housed in a washer eyelet. Grounded tip for quick response. Washer with 6mm clearance hole. 2 Metre glassfibre insulated, stainless steel over braided extension lead,7/0.2 mm. Fitted with cable clamps and standard thermocouple plug. Good temperature resistance but not suitable where... [See More]

  • Thermocouple Type: J
1314747
from RS Components, Ltd.

Type J or K thermocouple. Stainless steel 316 probe with a silver soldered tip. 4.5 mm diameter x 150 mm. Option of bare tails or standard plug termination with cable clamps. Response time 1.25 s (max). 2 m 7/0.2 mm glass fibre insulated cable with stainless steel braided. Grounded measuring... [See More]

  • Thermocouple Type: J
  • Length: 6
1314763
from RS Components, Ltd.

Thermocouple with adjustable insertion depth. 6.0 mm diameter tip. 170 mm spring with adjustable fixing cap (11.5 mm I.D. single slot). Glassfibre insulated lead with stainless steel overbraid, 7/0.2mm. Rated 350 °C. Fitted with cable clamps and standard thermocouple plug. Good temperature... [See More]

  • Thermocouple Type: J
1314764
from RS Components, Ltd.

Thermocouple with adjustable insertion depth. 6.0 mm diameter tip. 170 mm spring with adjustable fixing cap (11.5 mm I.D. single slot). Glassfibre insulated lead with stainless steel overbraid, 7/0.2mm. Rated 350 °C. Fitted with cable clamps and standard thermocouple plug. Good temperature... [See More]

  • Thermocouple Type: J
1365868
from RS Components, Ltd.

Thermocouple type J to IEC 584,Fast response, welded exposed junction,PTFE- ® PFA insulated twin-twisted lead,Class 1 cable specification in accordance with BS EN 60584-3:2008,Tolerance to IEC 584 Class 1,Miniature plug termination,Temperature range â € “75 °C to +250... [See More]

  • Thermocouple Type: E; J
1365870
from RS Components, Ltd.

Thermocouple type J to IEC 584,Fast response, welded exposed junction,PTFE- ® PFA insulated twin-twisted lead,Class 1 cable specification in accordance with BS EN 60584-3:2008,Tolerance to IEC 584 Class 1,Miniature plug termination,Temperature range â € “75 °C to +250... [See More]

  • Thermocouple Type: E; J
1365871
from RS Components, Ltd.

Thermocouple type J to IEC 584,Fast response, welded exposed junction,PTFE- ® PFA insulated twin-twisted lead,Class 1 cable specification in accordance with BS EN 60584-3:2008,Tolerance to IEC 584 Class 1,Miniature plug termination,Temperature range â € “75 °C to +250... [See More]

  • Thermocouple Type: J
1365872
from RS Components, Ltd.

Thermocouple type J to IEC 584,Fast response, welded exposed junction,PTFE- ® PFA insulated twin-twisted lead,Class 1 cable specification in accordance with BS EN 60584-3:2008,Tolerance to IEC 584 Class 1,Miniature plug termination,Temperature range â € “75 °C to +250... [See More]

  • Thermocouple Type: J
1365873
from RS Components, Ltd.

Thermocouple type J to IEC 584,Fast response, welded exposed junction,PTFE- ® PFA insulated twin-twisted lead,Class 1 cable specification in accordance with BS EN 60584-3:2008,Tolerance to IEC 584 Class 1,Miniature plug termination,Temperature range â € “75 °C to +250... [See More]

  • Thermocouple Type: J
1365874
from RS Components, Ltd.

Thermocouple type J to IEC 584,Fast response, welded exposed junction,PTFE- ® PFA insulated twin-twisted lead,Class 1 cable specification in accordance with BS EN 60584-3:2008,Tolerance to IEC 584 Class 1,Miniature plug termination,Temperature range â € “75 °C to +250... [See More]

  • Thermocouple Type: J
1365876
from RS Components, Ltd.

Thermocouple type J to IEC 584,Fast response, welded exposed junction,PTFE- ® PFA insulated twin-twisted lead,Class 1 cable specification in accordance with BS EN 60584-3:2008,Tolerance to IEC 584 Class 1,Miniature plug termination,Temperature range â € “75 °C to +250... [See More]

  • Thermocouple Type: J
Adjustable Range Infrared Thermocouple -- OS37 & OS38
from OMEGA Engineering, Inc.

The OS37 Series infrared thermocouples for high emissivity targets (non-metals and coated metals) and OS38 series low emissivity units (clean metals) feature an internal adjustment screw which adjusts the 2% accuracy band anywhere within the overall temperature range. Both OS37 and OS38 units offer... [See More]

  • Thermocouple Type: J; K; R
  • Style: Other
  • Length: 3 to 10
  • Insulation Diameter: 1.38
Thermocouple -- 104A TC105
from Glas-Col, LLC

Choose features to match application. These thermocouples, available in a variety of sizes and constructions, are for use with Glas-Col temperature controls and the digital thermometer. Thermocouples are type J unless identified differently in catalog number. [See More]

  • Thermocouple Type: J
  • Gauge: 24
  • Length: 48
  • Style: Flexible Style (Angled)
Single Thermocouple Source Type J -- PIE 520B-J [PIE 520B-J from Piezo.com]
from Transcat, Inc.

Product Highlights: Thermocouple Type: J. Accuracy ±(0.015% of mV Setting + 0.009mV). Calibrate in temperature for your T/C type. Adjustable temperature output in selectable 0.1 °C or 0.1 °F steps. Typical accuracy of ±0.35 °C (0.5 °) for Type K. EZ-Dial ™ knob... [See More]

  • Thermocouple Type: J
Adjustable Bayonet
from Nanmac Corporation

The A5A Bayonet Thermocouple allows simple, rapid adjustment of the immersion length to each application. The thermocouple can be specified with a bayonet cap on either an eight inch spring to allow for up to seven inches of adjustable immersion; or on the flexible armor to allow for full “B... [See More]

  • Thermocouple Type: E; J; K; N; T
  • Length: 60
General Purpose Thermocouples
from Thermometrics Corporation

Thermocouple assembly, types E, J, K, N & T with general purpose conduit head and metal sheath with mounting threads [See More]

  • Thermocouple Type: E; J; K; N; T
Thermocouple/RTD -- 109070782 [MTP-J-M from OMEGA Engineering, Inc.]
from Radwell International

THERMOCOUPLE CONNECTOR, J TYPE, PLUG; GENDER:PLUG; THERMOCOUPLE TYPE:J; PRODUCT RANGE:MTP SERIES ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Thermocouple Type: E; J
Thermoelements for Temperature Measure of Fixed Surfaces -- T4A
from Gefran

Temperature limits: - 40 ... +250 °C. Tolerance: Norme UNI 7938 standards, IEC 584.2 class 2: for types J, K: ± 2.5 °C. Extension cable insulation: fibreglass, screened TEFLON ®. Eyelet thermocouple with low thermal profile and quick response time, suitable for measures on flat... [See More]

  • Thermocouple Type: J; K
  • Style: Flexible Style (Angled)
  • Length: 20 to 394
  • Insulation / Sheath Material: Fiberglass; Teflon
Close Focus I/R Thermocouple -- OS37-CF & OS38-CF
from OMEGA Engineering, Inc.

The OS37-CF/OS37-60CF Series infrared thermocouples for high emissivity targets (non-metals and coated metals) and the OS38-CF/ OS38-60CF Series for low emissivity targets (clean metals) feature an internal adjustment screw which adjusts the 2% accuracy band anywhere within the overall temperature... [See More]

  • Thermocouple Type: E; J; K; T; S; R
  • Insulation Diameter: 1.38
  • Length: 2 to 8
Thermocouple Adapter -- 108A TCA/1J
from Glas-Col, LLC

For use with original solid state Therm-o-watch. This accessory extends the usefulness of a Therm-o-watch capacitance controller/monitor to include thermocouple sensing. TCA can be used with all TOW which have SS or SA in the model number. [See More]

  • Thermocouple Type: J
Bare Wire Thermocouple Elements
from Nanmac Corporation

Bare Wire Thermocouple Elements [See More]

  • Thermocouple Type: E; J; K; N; T; B; S; R
  • Style: Bare Wire
  • Length: 6 to 12
Thermocouple/RTD -- 109098418 [SMPW-J-F from OMEGA Engineering, Inc.]
from Radwell International

THERMOCOUPLE CONNECTOR, SMPW SERIES, FLAT PIN WITH WRITE-ON WINDOW, J TYPE RCPT, THERMOCOUPLE TYPE J. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Thermocouple Type: E; J
Thermoelements for Temperature Measure of Fixed Surfaces -- T4F
from Gefran

Temperature limits:: - 40 ... + 250 ° C. Tolerance: Norme UNI 7938 standards, IEC 584.2 : class 2: for types J, K: ± 2.5 ° C. Extension cable insulation: fibreglass, screened TEFLON ®. Eyelet thermocouple with low thermal profile and quick response time, suitable for measures on... [See More]

  • Thermocouple Type: J; K
  • Style: Flexible Style (Angled)
  • Length: 20 to 394
  • Insulation / Sheath Material: Fiberglass; Teflon
Fixed Mount Infrared Thermocouple -- OS36-01
from OMEGA Engineering, Inc.

The new OS36-01 Series of infrared thermocouples are a revolutionary addition to OMEGA's expanded line of infrared thermocouples. These units feature an exceptionally strong, hermetically sealed ABS plastic housing that makes non-contact infrared temperature measurement more economical. The threaded... [See More]

  • Thermocouple Type: E; J; K; T
  • Style: Other
  • Length: 1
Exposed Ribbon Thermocouples for Surface Measurement
from Nanmac Corporation

note. When ordering specify part number, thermocouple calibration type, and length in inches (standard length is 12 inches). Example: B2-3-J-20. When ordering intrinsic thermocouples simply add the suffix IT to the part number of desired configuration of the flexible Ribbon Thermocouple. Example. [See More]

  • Thermocouple Type: E; J; K; N; T
  • Insulation / Sheath Material: Ceramic; Fiberglass; Fiberglass, Ceramic
Thermocouple/RTD -- 109139166 [BT-090-J-3 1/2-60-2 from OMEGA Engineering, Inc.]
from Radwell International

BAYONET STYLE THERMOCOUPLE, STAINLESS STEEL CABLE, BT SERIES, 90 DEGREE ANGLE PROBE, J TYPE THERMOCOUPLE, 3 1/2" PROBE LENGTH, OSTW MALE CONNECTOR WITH CABLE CLAMP. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Thermocouple Type: J
Thermoelements for Temperature Measure of Fixed Surfaces -- T4P
from Gefran

Temperature limits: -40 ... +250 °C. Tolerance: UNI 7938 , IEC 584.2 Standards Class 2: for types J, K: ± 2.3 °C. Extension cable insulation: fibreglass, screened TEFLON ®. Copper tip for quick response times. AISI 304 tip for heavy applications. Cable to DIN standard [See More]

  • Thermocouple Type: J; K
  • Style: Flexible Style (Angled)
  • Length: 20 to 394
  • Insulation / Sheath Material: Fiberglass; Teflon
Infrared Thermocouple -- OS36
from OMEGA Engineering, Inc.

The unique OS36 IR t/cTM brings together the economical thermocouple with the advantages of non-contact temperature measurement. The OS36 produces a thermocouple output signal that can be used with any standard J, K, T or E thermocouple instrumentation. The thermocouple's accuracy is specified for... [See More]

  • Thermocouple Type: E; J; K; T
  • Style: Bare Wire; Other
  • Length: 2
  • Insulation Diameter: 0.5000
Extention Assemblies
from Nanmac Corporation

Our Thermocouple Extension Assemblies feature #20 gage fiberglass insulated wire with flexible stainless steel armor. Solid #20 gage thermocouple grade wires are used for thermocouple types E, J, K, and T. Extension grade #20 gage solid wires are used for types RX, Sx, Bx, and Cx thermocouples. [See More]

  • Thermocouple Type: E; J; K; T; B; S; R
Thermocouple/RTD -- 133900933 [NB1-ICSS-14G-12 from OMEGA Engineering, Inc.]
from Radwell International

DISCONTINUED BY MANUFACTURER, THERMOCOUPLE, SPRING LOADED, TERMINAL HEAD, J TYPE, STAINLESS STEEL, PROBE LENGTH: 12 INCHES, PROBE DIAMETER: 1/4 INCH. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Thermocouple Type: J
Rugged Infrared Thermocouple -- OS36-3
from OMEGA Engineering, Inc.

The OS36-3 Series is ideal for use in paint or ink environments which require the sensor to be mounted remotely from the target. In addition to the ruggedness and ease-of-use of the original OS36 Series, the new OS36-3 Series is hermetically sealed and is equipped with an internal air cool/purge... [See More]

  • Thermocouple Type: E; J; K; T
  • Insulation Diameter: 0.5000
  • Length: 1 to 2
Flexible Thermocouples
from Nanmac Corporation

NOTES: When ordering, specify Part No. and fill in the four letter blocks. For stainless steel over braid add the suffix SS to the Part No. Example: A14B-2-K-20-36 (specifies a style 2 thermocouple with spade lugs on cold end, type k, gage #20 and an overall length of 36 inches). When ordering,... [See More]

  • Thermocouple Type: E; J; K; N; T
  • Style: Bare Wire; Flexible Style (Angled)
  • Gauge: 20; 24; 20, 24, 30
  • Insulation / Sheath Material: Fiberglass; Fiberglass, Stainless Steel
Thermocouple/RTD -- 134051454 [HTTC36-J-316G-6 from OMEGA Engineering, Inc.]
from Radwell International

HOLLOW TUBE THERMOCOUPLE PROBE, STRIPPED LEADS, J TYPE, 0 °C TO 230 °C (32 °F TO 450 °F), 0.187 " X 6 " PROBE, 40 " CABLE, 20 AWG, 304 SS, PFA, IMMERSION, GND, ANSI (STD), HTTC36, EACH. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Thermocouple Type: J
Solid State Temperature Sensors -- AD590
from OMEGA Engineering, Inc.

The AD590 is a small temperature sensor that converts a temperature input into a proportional current output. The advanced technology in the AD590 is especially suited for special temperature measurement and control applications between 55 and 150C when solid state reliability, linearity and... [See More]

  • Thermocouple Type: J; K
Hose Clamp Thermocouples
from Nanmac Corporation

Our line of hose clamp thermocouples consists of three basic styles: Style 1: Has an 1/8 inch OD by six inches long stainless steel sheath. The thermocouple wires inside the sheath are insulated with a high temperature mineral oxide insulation. Standard units have a grounded junction which is brazed... [See More]

  • Thermocouple Type: E; J; K; N; T
Thermocouple/RTD -- 134422325 [ADR-J-U-1/2-48-1 from OMEGA Engineering, Inc.]
from Radwell International

ADJ DEPTH THERMOCOUPLE PROBE, SPADE LUGS, J TYPE, 0 °C TO 720 °C, 0.28 " X 0.5 " (DXL) PROBE, 304 SS, IMMERSION, UNGROUNDED, FIBERGLASS, 48 " CABLE, BAYONET, 20 AWG, ADR SERIES, EACH. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Thermocouple Type: J
Industrial Base Metal Thermocouples
from Nanmac Corporation

Our Industrial Base Metal Thermocouples offer a wide variety of ceramic insulated thermocouples in a large selection of wire sizes. All standard thermocouples (types E, J, K & T) come with a standard length of 12 inch leads. Noble metal and refractory wire elements (types B, C, D, R & S)... [See More]

  • Thermocouple Type: E; J; K; N; T
  • Gauge: 8; 14; 20; 24; 8, 14, 20, 24
  • Length: 12 to 36
  • Style: Bare Wire
Thermocouple/RTD -- 134769787 [TJ36-ICIN-14G-12 from OMEGA Engineering, Inc.]
from Radwell International

TRANSITION JOINT T/C PROBE, RUGGED, HEAVY DUTY, STRIPPED LEADS, J TYPE, 0 °C TO 720 °C, 0.25 " X 12 " PROBE, 40 " CABLE, 20 AWG, INCONEL 600, IMMERSION, GND, ANSI (STD), PFA, TJ36, EACH. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Thermocouple Type: J
MI Cable w/ Flexible Fiberglass Insulated Leads
from Nanmac Corporation

These thermocouples are available with either stainless steel or inconel sheaths. Fitted with a transition from the sheath to 36 inches of fiberglass insulated (insulation code 828) flexible leads. Available in thermocouple types E, J, K, and T as a standard assembly. Other thermocouple calibrations... [See More]

  • Thermocouple Type: E; J; K; N; T
  • Style: Flexible Style (Angled)
Thermocouple/RTD -- 20457420 [TC-J-NPT-G-72 from OMEGA Engineering, Inc.]
from Radwell International

THERMOCOUPLE, J TYPE, SS, 72; THERMOCOUPLE TYPE:J; SENSING TEMPERATURE MIN:-; SENSING TEMPERATURE MAX:650C; SENSOR BODY MATERIAL:STAINLESS STEEL; LEAD LENGTH:72; PRODUCT RANGE:TC-NPT SERIES; EXTERNAL DIAMETER:3.2MM; LENGTH:13MM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Thermocouple Type: E; J
MI Cable w/ Std Size Connector
from Nanmac Corporation

This thermocouple probe comes with the appropriate, color coded, male connector attached and the female connector (not shown) furnished with a cable clamp. Maximum service temperature of connectors is 450 degrees Fahrenheit. If other connectors are required, contact the factory. NOTES: Duplex and... [See More]

  • Thermocouple Type: E; J; K; T
Thermocouple/RTD -- 220709804
from Radwell International

DISCONTINUED BY MANUFACTURER, T21-MU-18J-CS. T-COUPLE, J TYPE, 0.125IN. OD X 18IN. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Thermocouple Type: J
MI Cable wi/ Miniature Plugs
from Nanmac Corporation

This Miniature Thermocouple Probe-Assembly comes completely assembled with a miniature color-coded thermoset plastic plug with flat polarized prongs. A female jack is included with each unit. Both stainless steel and inconel sheaths are available. The standard sheath has a length of six inches,... [See More]

  • Thermocouple Type: E; J; K; T
Thermocouple/RTD -- 37098849 [OST-J-F from OMEGA Engineering, Inc.]
from Radwell International

STANDARD THERMOCOUPLE CONNECTOR, ROUND PIN, 2 PINS, FEMALE, J TYPE, -29 C TO 180 C (-20 F TO 356 F), ANSI, IEC, OST SERIES, EACH. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Thermocouple Type: J
NC-11 Advanced Thermocouple Assemblies for Molten Metals
from Nanmac Corporation

Our thermocouple assemblies with NC-11 protection sheaths are designed for high temperature use. Our metal-ceramic protection tube NC-11 is a hard, abrasion-resistant, dense material made from two high temperature compatible materials. The combination of this high temperature metal and oxide... [See More]

  • Thermocouple Type: J; K; N
  • Length: 12 to 48
Thermocouple/RTD -- 37098853 [OST-J-M from OMEGA Engineering, Inc.]
from Radwell International

STANDARD THERMOCOUPLE CONNECTOR, ROUND PIN, 2 PINS, MALE, J TYPE, -29 °C TO 180 °C (-20 °F TO 356 °F), ANSI, IEC, OST SERIES, EACH. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Thermocouple Type: J
Right Angle Ribbon Thermocouples
from Nanmac Corporation

The adjustable probe unit includes an adjustable compression fitting with standard pipe threads. The probe may be from 3/16 inch OD and up, though standard sizes are 1/4 and 3/8 inch. Lengths can be from one inch to as much as 24 inches long, with a standard length of four inches. Probe may be made... [See More]

  • Thermocouple Type: E; J; K; N; T; B; S; R; W
  • Length: 4
Thermocouple/RTD -- 37522936 [MP2-J-36-SMPW-M from OMEGA Engineering, Inc.]
from Radwell International

THERMOCOUPLE, J TYPE, 1M, 370 DEG C, SENSOR BODY MATERIAL: STAINLESS STEEL, LEAD LENGTH: 1 M, MP SERIES. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Thermocouple Type: J
Right Angle Ribbon Thermocouples w/ Dust Deflector
from Nanmac Corporation

This series of the Right-Angle Ribbon Thermocouple features a Dust Detector on the sensing tip. This deflector is in the shape of an arc and covers a 120 degree angle around the sensing tip. When foreign matter such as such as dust particles, dirt, and other small solid objects impact the Dust... [See More]

  • Thermocouple Type: E; J; K; N; T
Thermocouple/RTD -- 40873907 [SA1-J-72 from OMEGA Engineering, Inc.]
from Radwell International

(PRICE/PK OF 5),THERMOCOUPLE, J TYPE, 2M, 175 DEG C; THERMOCOUPLE TYPE:J; SENSING TEMPERATURE MIN:-; SENSING TEMPERATURE MAX:175 °C; SENSOR BODY MATERIAL:-; LEAD LENGTH - IMPERIAL:80; LEAD LENGTH - METRIC:2M; PROBE LENGTH - IMPERIAL:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Thermocouple Type: E; J
Right Angle Ribbon Thermocouples w/ Stainless Steel Diaphragm
from Nanmac Corporation

This series of Right Angle Ribbon Thermocouple features a stainless steel diaphragm over the ribbon thermal junction. This diaphragm is 0.015 inches thick. The design is used whenever a 1000 / • sanitary requirement is required. Applications such as manufacturing foods or medicines... [See More]

  • Thermocouple Type: E; J; K; N; T
Thermocouple/RTD -- 41830136 [SMPW-CC-J-M from OMEGA Engineering, Inc.]
from Radwell International

THERMOCOUPLE CONNECTOR, J TYPE, PLUG; GENDER:PLUG; THERMOCOUPLE TYPE:J; PRODUCT RANGE:SMPW-CC SERIES ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Thermocouple Type: E; J
Rub and Contact Thermocouples
from Nanmac Corporation

NOTES: Specify part number and thermocouple type when ordering. Example. B6-1-K [See More]

  • Thermocouple Type: E; J; K; N; T
Thermocouple/RTD -- 43252398 [BT-090-J-2 1/4-60-2 from OMEGA Engineering, Inc.]
from Radwell International

BAYONET STYLE THERMOCOUPLE, STAINLESS STEEL CABLE, BT SERIES, 90 DEGREE ANGLE PROBE, J TYPE THERMOCOUPLE, 2 1/4" PROBE LENGTH, OSTW MALE CONNECTOR WITH CABLE CLAMP. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Thermocouple Type: J
Self Renewing Thermocouple for In-Stream Plastic Melt
from Nanmac Corporation

Oftentimes, it is desirable to measure the true temperature of flowing plastic in an extruder nozzle. This device will provide valuable information regarding the mixing characteristics of: plastic melt, efficiency of the screw, accurate temperature profile of the plastic melt, magnitude, and shape... [See More]

  • Thermocouple Type: E; J; K; N; T
Thermocouple/RTD -- 487492 [NB2-ICSS-14U-12 from OMEGA Engineering, Inc.]
from Radwell International

THERMOCOUPLE PROBE, BURNISHED DIE CAST ALUMINUM HEAD, J TYPE, 0 °C TO 720 °C (32 °F TO 1300 °F), 1/2 " NPT, 0.25 " X 12 " PROBE, IMMERSION, UNGROUNDED, 304 STAINLESS STEEL, NB-SS SERIES, EACH. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Thermocouple Type: J
Spring Loaded Bayonet
from Nanmac Corporation

NOTES: Available thermocouple types: E, J, K, N & T. All standard units have a grounded junction. If ungrounded junction desired, add “U ” to the Part No. All standard units have 36 inches armored extension leads. All bayonet thermocouples are supplied without adaptors and... [See More]

  • Thermocouple Type: E; J; K; N; T
Thermocouple/RTD -- 65318795 [692744 from Husky Corporation]
from Radwell International

THERMCOUPLE SENSOR, 2 LEADS, J TYPE, HEAVY DUTY. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Thermocouple Type: J
Spring Loaded Ribbon Thermocouples
from Nanmac Corporation

This spring-loaded thermocouple is designed for threaded blind-hole measurements, surfaces subject to vibration/oscillation, and any application where positive contact for good measurement is required. The sensing tip of this device consists of a thin ribbon thermocouple element overlapped onto a... [See More]

  • Thermocouple Type: E; J; K; N; T
Thermocouple/RTD -- 68783784 [IRCO-005 from OMEGA Engineering, Inc.]
from Radwell International

THERMOCOUPLE, UNSHEATHED FINE GAGE, J TYPE, 0.005 INCH WIRE DIAMETER, 12 INCH LENGTH, PACKAGE OF 5. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Thermocouple Type: J
Surface & In-Wall Thermocouples with Self Renewing Junctions
from Nanmac Corporation

A dramatic innovation in thermocouple design, the patented Self-Renewing Thermocouple provides temperature data never before available. This innovative design puts the thermocouple junction exactly at the 2-dimensional end surface of the probe. It can be machined to most any shape, erode or wear... [See More]

  • Thermocouple Type: E; J; K; N; T; B; R