Anti-Static V-Belts and V-Ribbed Belts
from PIX Transmissions Limited
PIX manufactures and exhaustive range of Belts used in Harvester Combines. The range includes Belts in. • Wrap construcion,. • Raw Edge Cogged construction &. • Poly-V Belts. PIX-HARVESTER ®-XS WRAP CONSTRUCTION BELTS. FEATURES. • Designed specially for reverse idler... [See More]
- Features: Cogged (optional feature); Anti-Static
- Belt Length: 30.00 to 354.00
- English: B/5L (optional feature); C (optional feature)
- Type: Single Band (optional feature); Multiple Band (optional feature)
from Princess Auto Limited
A22 V-Belt [See More]
- Features: Anti-Static
- Belt Width: 0.50 to 0.66
- English: A/4L
- Belt: Polyester
from PIX Transmissions Limited
FEATURES. • Excellent flexibility with higher power carrying capacity per unit width. • Low stretch. • Temperature range: -25 °C to +100 °C. • Speed ratios over 1:30 are possible. • Maximum recommended Belt speed is 50 m/sec. • Only five sections cover a power... [See More]
- Features: Anti-Static
- Belt Length: 11.02 to 200.00
- V-Ribbed: PJ (optional feature); PK (optional feature); PL (optional feature)
- Type: Multiple Band
from Princess Auto Limited
A26 V-Belt [See More]
- Features: Anti-Static
- Belt Width: 0.50 to 0.66
- English: A/4L
- Belt: Polyester
from PIX Transmissions Limited
FEATURES. • Excellent transverse rigidity and flexibility to prevent bucking at minimum diameter settings where Belt stress is more. • Firm-gripping-action in the contact areas provide positive traction for precise, immediate response. • Higher power transmission than regular Belts. [See More]
- Features: Cogged; Anti-Static
- Belt Angle: 22 to 36
- Other Section: Other
- Belt Length: 28.15 to 200.79
from Princess Auto Limited
A28 V-Belt [See More]
- Features: Anti-Static
- Belt Width: 0.50 to 0.66
- English: A/4L
- Belt: Polyester
from PIX Transmissions Limited
FEATURES. • Absolutely flexible. • Transmits power from both the sides. • This special construction allows Belt to be used in “Serpentine-drive" system. • Temperature range: -18 °C to +80 °C. PRODUCT RANGE. Section. Tw(mm). Th(mm). Angle. MPD. (mm). Min. (inch/mm). [See More]
- Features: Double-sided; Anti-Static
- Metric: 25mm (optional feature)
- English: A/4L (optional feature); B/5L (optional feature); C (optional feature); D (optional feature)
- Belt Length: 40.00 to 900.00
from Princess Auto Limited
A29 V-Belt [See More]
- Features: Anti-Static
- Belt Width: 0.50 to 0.66
- English: A/4L
- Belt: Polyester
from PIX Transmissions Limited
FEATURES. • Absolutely flexible. • Transmits power from both the sides. • This special construction allows Belt to be used in “Serpentine-drive" system. • Temperature range: -18 °C to +80 °C. PRODUCT RANGE. Section. Tw(mm). Th(mm). Angle. MPD. (mm). Min. (inch/mm). [See More]
- Features: Double-sided; Cogged; Anti-Static
- Belt Angle: 40
- Other Section: Other
- Belt Width: 0.94
from Princess Auto Limited
A30 V-Belt [See More]
- Features: Anti-Static
- Belt Width: 0.50 to 0.66
- English: A/4L
- Belt: Polyester
from PIX Transmissions Limited
FEATURES. • Enhanced power transmission capacity, up to 25%. • Lower number of Belts is required as compared to multiple single-Belt drive system. • High adhesion strength between tie-band and the Belts. • Eliminates chances of mismatch in length as observed in multiple... [See More]
- Features: Anti-Static
- Metric: SPA (optional feature); SPB (optional feature); SPC (optional feature); SPZ (optional feature)
- English: O/3L/Z (optional feature); A/4L (optional feature); B/5L (optional feature); C (optional feature); D (optional feature); E (optional feature); 3V (optional feature); 5V (optional feature); 8V (optional feature)
- V-Ribbed: H
from Princess Auto Limited
A31 V-Belt [See More]
- Features: Anti-Static
- Belt Width: 0.50 to 0.66
- English: A/4L
- Belt: Polyester
from PIX Transmissions Limited
FEATURES. • Ensures high level of protection against fire hazards. • Fire resistance test result of flame & glow time period is lesser than the desired 5 seconds, maximum time as per BS 3790 standard. • ATEX values for electrical resistance are approximately 10-15 times more... [See More]
- Features: Anti-Static
- Metric: SPA (optional feature); SPB (optional feature); SPC (optional feature); SPZ (optional feature)
- English: O/3L/Z (optional feature); A/4L (optional feature); B/5L (optional feature); C (optional feature); D (optional feature); E (optional feature); 3V (optional feature); 5V (optional feature); 8V (optional feature)
- V-Ribbed: H (optional feature)
from Princess Auto Limited
A32 V-Belt [See More]
- Features: Anti-Static
- Belt Width: 0.50 to 0.66
- English: A/4L
- Belt: Polyester
from PIX Transmissions Limited
FEATURES. • Excellent performance while operating in extremely low ambient temperatures of up to -45 °C. • Longer service life. • Smooth-running operation. • Improved crack resistance properties to ensure smooth operation in low temperature applications. • Temperature... [See More]
- Features: Anti-Static
- Metric: SPA (optional feature); SPB (optional feature); SPC (optional feature); SPZ (optional feature)
- English: O/3L/Z (optional feature); A/4L (optional feature); B/5L (optional feature); 3V (optional feature); 5V (optional feature); 8V (optional feature)
- V-Ribbed: H (optional feature)
from Princess Auto Limited
A33 V-Belt [See More]
- Features: Anti-Static
- Belt Width: 0.50 to 0.66
- English: A/4L
- Belt: Polyester
from PIX Transmissions Limited
FEATURES. • Temperature range: -18 ˚C to +80 ˚C. • Antistatic, oil and heat resistant. • ATEX certified FRAS Belts are also available. PRODUCT RANGE. Section. Tw. (mm). Th. (mm). Angle. (Deg). Standard. MPD. (mm). Min. (inch/mm). Max. (inch/mm). CLASSICAL SECTION. 8.0. 5.0. [See More]
- Features: Anti-Static
- Metric: SPA (optional feature); SPB (optional feature); SPC (optional feature); SPZ (optional feature); 25mm (optional feature)
- English: O/3L/Z (optional feature); A/4L (optional feature); B/5L (optional feature); C (optional feature); D (optional feature); E (optional feature); 3V (optional feature); 5V (optional feature); 8V (optional feature)
- Belt Length: 9.50 to 905.00
from Princess Auto Limited
A34 V-Belt [See More]
- Features: Anti-Static
- Belt Width: 0.50 to 0.66
- English: A/4L
- Belt: Polyester
from PIX Transmissions Limited
FEATURES. • Oil resistant & antistatic. • Maximum Belt linear speed (Classical section: up to 30 m/sec, Wedge: up to 42 m/sec, Narrow: up to 45 m/sec). • Temperature range: -18 ºC to +80 ºC. • ATEX certified FRAS Belts are also available. PRODUCT RANGE. Section. [See More]
- Features: Anti-Static
- Belt Length: 10.50 to 242.00
- English: O/3L/Z (optional feature); A/4L (optional feature); B/5L (optional feature)
- Type: Single Band
from Princess Auto Limited
A35 V-Belt [See More]
- Features: Anti-Static
- Belt Width: 0.50 to 0.66
- English: A/4L
- Belt: Polyester
from PIX Transmissions Limited
FEATURES. • Excellent transverse rigidity and flexibility to prevent bucking at minimum diameter settings, where high Belt-stress is seen. • Firm gripping action in the contact areas provide positive traction for precise, immediate response. • Higher power transmission than regular... [See More]
- Features: Variable Speed; Anti-Static
- Belt Angle: 26 to 40
- Other Section: Other
- Belt Length: 22.52 to 900.00
from Princess Auto Limited
A36 V-Belt [See More]
- Features: Anti-Static
- Belt Width: 0.50 to 0.66
- English: A/4L
- Belt: Polyester
from PIX Transmissions Limited
FEATURES. • Combines the advantages of Synchronous and Poly V-Belts. • Transverse teeth for positive engagement on one side and longitudinal ribs for non-synchronous frictional transmission on other side. • Suitable for multi-shaft transmission with reversed rotary directions of... [See More]
- Features: Cogged; Anti-Static
- Belt Width: 0.71 to 17.72
- Other Section: Other
- Type: Multiple Band
from Princess Auto Limited
A37 V-Belt [See More]
- Features: Anti-Static
- Belt Width: 0.50 to 0.66
- English: A/4L
- Belt: Polyester
from PIX Transmissions Limited
FEATURES. • Exceptionally high power rating - up to 40% more than conventional standard V-belt. • High transmission efficiency up to 98% providing optimum output. • Maintenance free property of the belt ensures less machine downtime and an extended service life. • Complies with... [See More]
- Features: Cogged; Anti-Static
- Type: Single Band
- Belt Length: 24.50 to 196.85
- Reinforcement: Reinforced
from Princess Auto Limited
A38 V-Belt [See More]
- Features: Anti-Static
- Belt Width: 0.50 to 0.66
- English: A/4L
- Belt: Polyester
from PIX Transmissions Limited
FEATURES. • Extremely high power rating - up to 50% more than regular belt. • High efficiency up to 98%. • Maintenance free. • Extended service life & less machine down-time. • Antistatic complies with ISO 1813. • Superior oil & heat resistance. • REACH... [See More]
- Features: Anti-Static
- Metric: SPA (optional feature); SPB (optional feature); SPC (optional feature); SPZ (optional feature)
- English: 3V (optional feature); 5V (optional feature); 8V (optional feature)
- Belt Length: 14.37 to 905.00
from Princess Auto Limited
A39 V-Belt [See More]
- Features: Anti-Static
- Belt Width: 0.50 to 0.66
- English: A/4L
- Belt: Polyester
from Princess Auto Limited
A40 V-Belt [See More]
- Features: Anti-Static
- Belt Width: 0.50 to 0.66
- English: A/4L
- Belt: Polyester
from Princess Auto Limited
A41 V-Belt [See More]
- Features: Anti-Static
- Belt Width: 0.50 to 0.66
- English: A/4L
- Belt: Polyester
from Princess Auto Limited
A43 V-Belt [See More]
- Features: Anti-Static
- Belt Width: 0.50 to 0.66
- English: A/4L
- Belt: Polyester
from Princess Auto Limited
A46 V-Belt [See More]
- Features: Anti-Static
- Belt Width: 0.50 to 0.66
- English: A/4L
- Belt: Polyester
from Princess Auto Limited
A50 V-Belt [See More]
- Features: Anti-Static
- Belt Width: 0.50 to 0.66
- English: A/4L
- Belt: Polyester
from Princess Auto Limited
A56 V-Belt [See More]
- Features: Anti-Static
- Belt Width: 0.50 to 0.66
- English: A/4L
- Belt: Polyester
from Princess Auto Limited
A58 V-Belt [See More]
- Features: Anti-Static
- Belt Width: 0.50 to 0.66
- English: A/4L
- Belt: Polyester
from Princess Auto Limited
B29 V-Belt [See More]
- Features: Anti-Static
- Belt Width: 0.50 to 0.66
- English: B/5L
- Belt: Polyester
from Princess Auto Limited
B40 V-Belt [See More]
- Features: Anti-Static
- Belt Width: 0.50 to 0.66
- English: B/5L
- Belt: Polyester
from Princess Auto Limited
B42 V-Belt [See More]
- Features: Anti-Static
- Belt Width: 0.50 to 0.66
- English: B/5L
- Belt: Polyester
from Princess Auto Limited
B46 V-Belt [See More]
- Features: Anti-Static
- Belt Width: 0.50 to 0.66
- English: B/5L
- Belt: Polyester