O / 3L / Z V-Belts and V-Ribbed Belts

5 Results
V-Belt -- BTQ-3L160 [BTQ-3L160 from Bestorq, Inc.]
from Reid Supply

These belts are constructed from highly engineered, high performance, oil and heat resistant components. Choose from standard, cogged, fabric wrapped and raw edge notched models. Multiple cross section types available. . Industrial V-Belt [See More]

  • English: O/3L/Z
  • Belt Length: 16.00
Eagle Clear 85 -- 4912063
from Fenner Drives

Ideal for light- to medium-duty applications [See More]

  • English: O/3L/Z
  • Minimum Pulley Size: 1.75
  • Belt: Urethane / Polyurethane
Wrapped Classical V-Belt Metric V-Belts -- 10/Z Series
from SKF/Global

Construction details. Insulation rubber: Insulation rubber provides good adhesion between the tension members (cords) and the rubber cushion. Tension members: The tension cords are made from polyester yarn. Pre-loading the cords during their rubber impregnation process results in low stretch during... [See More]

  • English: O/3L/Z
  • Belt Length: 15.98 to 79.02
  • Metric: 10mm
  • Type: Single Band
NuTLink® V-Belts -- 0202002
from Fenner Drives

Ideal for heavier, shock loaded applications [See More]

  • English: O/3L/Z
  • Belt: Urethane / Polyurethane
  • Type: Single Band
  • Features: Open-ended
Power Twist Plus® V-Belts -- 0405010
from Fenner Drives

High tensile strength, low stretch, resist extreme temperatures [See More]

  • English: O/3L/Z
  • Belt: Urethane / Polyurethane
  • Type: Single Band
  • Features: Open-ended