SPB V-Belts and V-Ribbed Belts
from Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd specializes in manufacturing all kinds of v belts, rubber timing belts (synchronous belts), auto timing belts, double-sided tooth synchronous belts, s step less speed change belts, multi-wedge belts, motorcycle V-belts, auto V-belts and various cutting V-belts,... [See More]
- Metric: SPB
- Belt Width: 18.60
- Other Section: Other
- Type: Single Band
from RS Components, Ltd.
SKF PHG SPB3000XP2 Wedge Belt [See More]
- Metric: SPB
- English: B/5L
from SKF/Global
Cogged Raw Edge Wedge Belts. Construction details. Insulation rubber: Insulation rubber provides good adhesion between the tension members (cords) and the rubber cushion. Tension members: The tension cords are made from polyester yarn. Pre-loading the cords during their rubber impregnation process... [See More]
- Metric: SPB
- Type: Single Band
- Belt Length: 49.20 to 139.80
- Belt: Rubber
from Fenner Drives
Quick connect T-Link design, heavy duty construction [See More]
- Metric: SPB
- Belt: Urethane / Polyurethane
- Type: Single Band
- Features: Open-ended
from Bando American, Inc.
In addition to belts manufactured to RMA (Rubber Manufacturers Association) standards, BANDO produces belts to European standard DIN 7753 and ISO4184. These standards are based on the metric sys- tem of measure and have different cross section designations. The Narrow Wedge profile allows for higher... [See More]
- Metric: SPA; SPB; SPC; SPZ
- Features: Cogged