Reinforced Belt V-Belts and V-Ribbed Belts
from Stock Drive Products & Sterling Instrument - SDP/SI
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to... [See More]
- Belt Length: 10.60
- Reinforcement: Reinforced
- Belt: Rubber
from Fenner Drives
Patented high strength overlap weld [See More]
- English: O/3L/Z
- Belt: Urethane / Polyurethane
- Type: Single Band
- Reinforcement: Reinforced; Polyester
from ContiTech Roulunds Rubber A/S
ROFAN ™ V-Belts are oil-resistant and temperature-stable. Their properties allow them to meet the high requirements for driving man and auxiliary engines in cars and commercial vehicles. ROFAN ™ V-Belt. a) Base. b) Tension member cushioning. c) Tension member. d) Cover fabric. Design and... [See More]
- Type: Single Band
- Reinforcement: Reinforced
- Belt: Rubber
- Features: Cogged
from Megadyne Americas
Ridge-top V-belt, Form 2. Material: PUW, thermoplastic, polyester elastomer, shore hardness 87A, 34D. Temperature range 0 ° to 80 ° C. Designed forf easy cleaning and reduced maintenance. [See More]
- English: B/5L (optional feature); C (optional feature)
- Belt Length: 984.00 to 1968.00
- Metric: 17mm (optional feature); 22mm (optional feature)
- Type: Single Band
from PIX Transmissions Limited
FEATURES. • Combines the advantages of Synchronous and Poly V-Belts. • Transverse teeth for positive engagement on one side and longitudinal ribs for non-synchronous frictional transmission on other side. • Suitable for multi-shaft transmission with reversed rotary directions of... [See More]
- Other Section: Other
- Type: Multiple Band
- Belt Width: 0.71 to 17.72
- Reinforcement: Reinforced
from Navyug (India) Limited
Trapezoid faced ribs on a fibre reinforced rubber matrix of base gives high power transmission, good wear resistance and quiet. Less vibrations, absorb shicks. Low stretch, excellent bahaviour under tension. Extremely flexible, capable to work on small pulley diameters and serpentine drives. Oil and... [See More]
- V-Ribbed: PJ (optional feature); PK (optional feature); PL (optional feature); PM (optional feature)
- Belt Width: 0.11 to 0.52
- Other Section: Other
- Belt Length: 23.62 to 102.36
from ContiTech AG
AGRIDUR ® power transmission belts ensure extremely reliable power transmission – thanks to their smooth running properties even under harsh operating conditions as a result of dirt, dust and moisture. Furthermore, AGRIDUR ® power transmission belts deliver high efficiency even under... [See More]
- English: 3V (optional feature); 5V (optional feature); 8V (optional feature)
- Belt Length: 12500.00
- V-Ribbed: H (optional feature); J (optional feature)
- Type: Multiple Band
from SKF/North America
Ribbed Belts. A well designed belt drive will transmit power for many years with minimal maintenance. Although they have been around for a long time, belts are still a very efficient and cost-effective method for transmitting power from one component to another. SKF offers a complete assortment of... [See More]
- V-Ribbed: PJ
- Type: Multiple Band
- Belt Length: 21.30 to 97.60
- Number: 4 to 20
from ContiTech Roulunds Rubber A/S
ROFAN ™ V-Ribbed belts are oil-resistant and temperature-stable- They provide a longservice life and have been developed to satisfy the grueling demands of nonpositive accessory drives on modern engines. ROFAN ™ V-Ribbed Belt. a) Base. b) Tension member. c) Back of Belt. Design and... [See More]
- Belt Length: 21.18 to 116.14
- Belt: Rubber
- Type: Multiple Band
- Reinforcement: Reinforced
from PIX Transmissions Limited
FEATURES. • Excellent service life. • Strong adhesion between top profile and the Belt. • Application specific designed Belts. • Designed for applications where power transmission & conveying of material is done simultaneously. • Temperature range: -18 °C to +80... [See More]
- English: A/4L (optional feature); B/5L (optional feature); C (optional feature)
- Type: Single Band
- Belt Length: 66.00 to 357.00
- Reinforcement: Reinforced
from ContiTech AG
AGRIDUR ® power transmission belts ensure extremely reliable power transmission – thanks to their smooth running properties even under harsh operating conditions as a result of dirt, dust and moisture. Furthermore, AGRIDUR ® power transmission belts deliver high efficiency even under... [See More]
- V-Ribbed: PJ (optional feature); PK (optional feature); PL (optional feature); PM (optional feature)
- Belt: Rubber
- Type: Multiple Band
- Reinforcement: Reinforced
from ContiTech Roulunds Rubber A/S
Open ended connector V-belts [See More]
- Metric: SPA (optional feature); SPB (optional feature); SPC (optional feature); SPZ (optional feature)
- Belt: Rubber
- Type: Single Band
- Reinforcement: Reinforced
from PIX Transmissions Limited
FEATURES. • Excellent service life. • Strong adhesion between top profile and the Belt. • Application specific designed Belts. • Designed for applications where power transmission & conveying of material is done simultaneously. • Temperature range: -18 °C to +80... [See More]
- English: A/4L (optional feature); B/5L (optional feature)
- Type: Single Band
- Belt Length: 48.00 to 900.00
- Reinforcement: Reinforced
from ContiTech AG
AGRIDUR ® power transmission belts ensure extremely reliable power transmission – thanks to their smooth running properties even under harsh operating conditions as a result of dirt, dust and moisture. Furthermore, AGRIDUR ® power transmission belts deliver high efficiency even under... [See More]
- English: C (optional feature); D (optional feature); E (optional feature)
- Belt Length: 12500.00
- Metric: SPB (optional feature); SPC (optional feature); 20mm (optional feature); 25mm (optional feature)
- Type: Single Band
from ContiTech Roulunds Rubber A/S
ROFLEX wrapped V-belts for demanding drives in all sectors of machine engineering, DIN 2215. Properties: conditionally resistant to oil. resistant to temperatures from -55 °C to +70 °C. electrically conductive to ISO 1813. dust-proof. suitable for tropical climates [See More]
- Belt Length: 425.00 to 12243.00
- Belt: Rubber
- Type: Single Band
- Reinforcement: Reinforced
from PIX Transmissions Limited
FEATURES. • Excellent service life. • Strong adhesion between top profile and the Belt. • Application specific designed Belts. • Designed for applications where power transmission & conveying of material is done simultaneously. • Temperature range: -18 °C to +80... [See More]
- Metric: 20mm
- Type: Single Band
- Belt Length: 155.00 to 900.00
- Reinforcement: Reinforced
from ContiTech AG
Banded V-belt for drives with major load changes. Properties: temperature range from –40 °C to +80 °C. enhanced running smoothness. electrically conductive to ISO 1813. conditionally resistant to oil. suitable for tropical climates. unaffected by dust [See More]
- English: A/4L (optional feature); B/5L (optional feature); C (optional feature); 3V (optional feature); 5V (optional feature); 8V (optional feature)
- V-Ribbed: J (optional feature)
- Metric: SPA (optional feature); SPB (optional feature); SPC (optional feature); SPZ (optional feature)
- Belt Length: 1450.00 to 12145.00
from ContiTech Roulunds Rubber A/S
ROFLEX wrapped V-belts for demanding drives in all sectors of machine engineering, DIN 7753. Properties: conditionally resistant to oil. resistant to temperatures from -55 °C to +70 °C. electrically conductive to ISO 1813. dust-proof. suitable for tropical climates [See More]
- Belt Length: 512.00 to 12500.00
- Belt: Rubber
- Type: Single Band
- Reinforcement: Reinforced
from PIX Transmissions Limited
FEATURES. • Excellent service life. • Strong adhesion between top profile and the Belt. • Application specific designed Belts. • Designed for applications where power transmission & conveying of material is done simultaneously. • Temperature range: -18 °C to +80... [See More]
- English: D (optional feature)
- Belt Angle: 40
- Other Section: Other
- Belt Width: 1.46
from ContiTech AG
Banded V-belt with reinforced polyester tensile member and advanced compound for safely transmitting more power, suited for use with back-tensioners. Properties: resistant to temperatures from -30 °C to +80 °C. electrically conductive to ISO 1813. conditionally resistant to oil. dust-proof. [See More]
- Type: Multiple Band
- Reinforcement: Reinforced
- Belt: Rubber
from ContiTech Roulunds Rubber A/S
Wrapped double-V-belts for demanding drives in all sectors of machine engineering. Suited for operation of reverse drives. Properties: conditionally resistant to oil. resistant to temperatures from -55 °C to +70 °C. electrically conductive to ISO 1813. dust-proof. suitable for tropical... [See More]
- Belt Length: 1949.00 to 7105.00
- Belt: Rubber
- Type: Single Band
- Reinforcement: Reinforced
from PIX Transmissions Limited
FEATURES. • Exceptionally high power rating - up to 40% more than conventional standard V-belt. • High transmission efficiency up to 98% providing optimum output. • Maintenance free property of the belt ensures less machine downtime and an extended service life. • Complies with... [See More]
- Belt Length: 24.50 to 196.85
- Reinforcement: Reinforced
- Type: Single Band
- Features: Cogged; Anti-Static
from ContiTech AG
Raw-edge banded V-belt with reinforced polyester tensile member for high power transmission. Properties: temperature range from –30 °C to +90 °C. with teeth. suitable on small pulleys too. higher power transmission. enhanced running smoothness. very good flexibility thanks to molded... [See More]
- Type: Multiple Band
- Reinforcement: Reinforced
- Belt: Rubber
- Features: Cogged
from ContiTech Roulunds Rubber A/S
Heavy-duty V-belt for good slip control and noiseless clutch engagement. Specially developed for machines used in garden and park upkeep. Properties: conditionally resistant to oil. resistant to temperatures from -30 °C to +80 °C. dust-proof. suitable for tropical climates. suitable for... [See More]
- Belt Length: 170.00 to 1330.00
- Belt: Rubber
- Type: Single Band
- Reinforcement: Reinforced
from PIX Transmissions Limited
FEATURES. • Extremely high power rating - up to 50% more than regular belt. • High efficiency up to 98%. • Maintenance free. • Extended service life & less machine down-time. • Antistatic complies with ISO 1813. • Superior oil & heat resistance. • REACH... [See More]
- English: 3V (optional feature); 5V (optional feature); 8V (optional feature)
- Belt Length: 14.37 to 905.00
- Metric: SPA (optional feature); SPB (optional feature); SPC (optional feature); SPZ (optional feature)
- Type: Single Band
from ContiTech AG
Banded V-belt with low-stretch aramid tensile member and advanced compound for transmitting lots of power with high impact loads, suited for use with back-tensioners. Properties: resistant to temperatures from -30 °C to +80 °C. electrically conductive to ISO 1813. dust-proof. suitable for... [See More]
- Type: Multiple Band
- Reinforcement: Reinforced
- Belt: Rubber
from ContiTech Roulunds Rubber A/S
Heavy-duty V-belts with reinforced PE tensile member of different types for controlled slip and noiseless clutch engagement. Properties: resistant to temperatures from -30 °C to +90 °C. suitable for high impact loads. suitable for counterbending. suitable for clutches [See More]
- Metric: SPA (optional feature); SPB (optional feature); SPC (optional feature); SPZ (optional feature)
- Belt: Rubber
- Type: Single Band
- Reinforcement: Reinforced
from PIX Transmissions Limited
FEATURES. • Temperature range: -18 ºC to +80 ºC. • Longer service life. • Excellent adhesion between top profile and the Belt. • Application specific Belts. • Designed for applications where power transmission and conveying of material is done simultaneously. [See More]
- English: B/5L
- Reinforcement: Reinforced
- Belt Length: 36.50
from ContiTech AG
Wrapped V-belt for demanding drives in all sectors of machine engineering, classic according to DIN 2215, narrow according to DIN 7753. Properties: temperature range from –55 °C to +70 °C. matched-set L=L (from 1000 mm). electrically conductive to ISO 1813. conditionally resistant to... [See More]
- English: O/3L/Z (optional feature); A/4L (optional feature); B/5L (optional feature); C (optional feature); D (optional feature); E (optional feature)
- Belt Length: 425.00 to 13208.00
- Metric: 10mm (optional feature); 13mm (optional feature); 17mm (optional feature); 20mm (optional feature); 22mm (optional feature); 25mm (optional feature); 32mm (optional feature); 40mm (optional feature)
- Type: Single Band
from ContiTech Roulunds Rubber A/S
Heavy-duty V-belts with reinforced PE tensile member of different types for controlled slip and noiseless clutch engagement. Properties: resistant to temperatures from -30 °C to +90 °C. dust-proof. suitable for tropical climates. suitable for high impact loads. suitable for counterbending. [See More]
- Metric: SPA (optional feature); SPB (optional feature); SPZ (optional feature)
- Belt: Rubber
- Type: Single Band
- Reinforcement: Reinforced
from PIX Transmissions Limited
FEATURES. • Excellent service life. • Strong adhesion between top profile and the Belt. • Application specific designed Belts. • Designed for applications where power transmission & conveying of material is done simultaneously. • Temperature range: -18 °C to +80... [See More]
- English: B/5L (optional feature); C (optional feature)
- Type: Single Band
- Belt Length: 42.00 to 900.00
- Reinforcement: Reinforced
from ContiTech AG
Wrapped heavy-duty V-belt with reinforced tensile member and advanced compound for safely transmitting more power. Properties: resistant to temperatures from -30 °C to +80 °C. matched-set L=L (from 1000 mm). electrically conductive to ISO 1813. conditionally resistant to oil. suitable for... [See More]
- Type: Single Band
- Reinforcement: Reinforced
- Belt: Rubber
from ContiTech Roulunds Rubber A/S
Transversely stiff raw-edge heavy-duty V-belts for powerful, sustained power transmission with enhanced running smoothness, DIN 7753. Properties: conditionally resistant to oil. resistant to temperatures from -30 °C to +90 °C. electrically conductive to ISO 1813, conductivity beyond 3500... [See More]
- Belt Length: 562.00 to 5000.00
- Belt: Rubber
- Type: Single Band
- Reinforcement: Reinforced
from PIX Transmissions Limited
FEATURES. • Enhanced power transmission carrying capacity. • Highly flexible, noise-free and smooth running operation. • least vibrations. • Facilitates easy clutch function, wear resistant. • Power transmission through a single Belt, eliminating the use of a set-of-Belts. [See More]
- V-Ribbed: PL
- Number: 35
- Type: Multiple Band
- Reinforcement: Reinforced
from ContiTech AG
Wrapped double-V-belt for demanding drives in all sectors of machine engineering. Suited for operation of reverse drives. Properties: temperature range from –55 °C to +70 °C. suited for counterbending / back-tensioners. electrically conductive to ISO 1813. conditionally resistant to... [See More]
- Belt Length: 1956.00 to 7105.00
- Belt: Rubber
- Type: Single Band
- Reinforcement: Reinforced
from ContiTech Roulunds Rubber A/S
Variable speed belts with reinforced PE tensile member for Variomatic and Variator drives. Properties: conditionally resistant to oil. resistant to temperatures from -30 °C to +90 °C. electrically conductive to ISO 1813. dust-proof. suitable for tropical climates. suitable for clutches [See More]
- Belt Length: 402.00 to 3450.00
- Belt: Rubber
- Type: Single Band
- Reinforcement: Reinforced
from ContiTech AG
Raw-edge V-belt for demanding drives, according to DIN 2215. Properties: temperature range from –30 °C to +70 °C. very good flexibility thanks to molded teeth. matched-set L=L (from 1000 mm). electrically conductive to ISO 1813 (from 3,500 mm length electrically conductive after... [See More]
- Belt Length: 505.00 to 3091.00
- Belt: Rubber
- Type: Single Band
- Reinforcement: Reinforced
from ContiTech Roulunds Rubber A/S
Raw-edge V-belts for demanding drives, DIN 2215. Properties: resistant to temperatures from -30 °C to +70 °C. electrically conductive to ISO 1813, conductivity beyond 3500 mm electrically conductive after testing. dust-proof. suitable for tropical climates [See More]
- Belt Length: 505.00 to 5018.00
- Belt: Rubber
- Type: Single Band
- Reinforcement: Reinforced
from ContiTech AG
Raw-edge heavy-duty V-belt for powerful, sustained power transmission with enhanced running smoothness, according to DIN 7753. Properties: temperature range from –30 °C to +90 °C. very good flexibility thanks to molded teeth. enhanced running smoothness. matched-set L=L (from 1000 mm). [See More]
- Belt Length: 562.00 to 7100.00
- Belt: Rubber
- Type: Single Band
- Reinforcement: Reinforced
from ContiTech AG
Partly laminated heavy-duty V-belt with reinforced polyester tensile member for different types for controlled slip and noiseless clutch engagement. Properties: temperature range from –30 °C to +90 °C. resistant to shock loads. suited for counterbending / back-tensioners. suited for... [See More]
- English: O/3L/Z (optional feature); A/4L (optional feature); B/5L (optional feature)
- Type: Single Band
- Metric: SPA (optional feature); SPB (optional feature); SPC (optional feature); SPZ (optional feature); 10mm (optional feature); 13mm (optional feature); 17mm (optional feature)
- Belt: Rubber
from ContiTech AG
Partly laminated heavy-duty V-belt with low-stretch aramid tensile member for demanding drives in all sectors of machine engineering. Suited for operation of reverse drives. Properties: conditionally resistant to oil. resistant to temperatures from -30 °C to +90 °C. dust-proof. suitable for... [See More]
- English: O/3L/Z (optional feature); A/4L (optional feature); B/5L (optional feature)
- Type: Single Band
- Metric: SPA (optional feature); SPB (optional feature); SPC (optional feature); SPZ (optional feature); 10mm (optional feature); 13mm (optional feature); 17mm (optional feature)
- Belt: Rubber
from ContiTech AG
Laminated heavy-duty V-belt with reinforced polyester tensile member for different types for controlled slip and noiseless clutch engagement. Properties: temperature range from –30 °C to +90 °C. resistant to shock loads. suited for counterbending / back-tensioners. suitable for... [See More]
- English: O/3L/Z (optional feature); A/4L (optional feature); B/5L (optional feature)
- Type: Single Band
- Metric: 10mm (optional feature); 13mm (optional feature); 17mm (optional feature)
- Belt: Rubber
from ContiTech AG
Laminated heavy-duty V-belt with low-stretch aramid tensile member for demanding drives in all sectors of machine engineering. Suited for operation of reverse drives. Properties: temperature range from -30 °C to +90 °C. dust-proof. suitable for tropical climates. suitable for highest loads. [See More]
- English: O/3L/Z (optional feature); A/4L (optional feature); B/5L (optional feature)
- Type: Single Band
- Metric: 10mm (optional feature); 13mm (optional feature); 17mm (optional feature)
- Belt: Rubber
from ContiTech AG
Transversely stiff raw-edge EPDM heavy-duty V-belt for powerful, sustained power transmission with enhanced running smoothness, according to DIN 7753. Properties: temperature range from –40 °C to +120 °C. very good flexibility thanks to molded teeth. high dynamic stability. enhanced... [See More]
- Belt Length: 512.00 to 2932.00
- Belt: Rubber
- Type: Single Band
- Reinforcement: Reinforced
from ContiTech AG
Wrapped heavy-dutey V-belt for controlled slip and noiseless clutch engagement. Specially developed for machines used in garden and park upkeep. Properties: temperature range from –30 °C to +80 °C. conditionally resistant to oil. resistant to high shock loads. suited for counterbending... [See More]
- English: O/3L/Z (optional feature); A/4L (optional feature); B/5L (optional feature)
- Type: Single Band
- Belt Length: 170.00 to 990.00
- Belt: Rubber
from ContiTech AG
Wrapped V-belt, manufactured on basis of renweable resources – powerful as conventional wrapped V-belts classic according to DIN 2215, narrow according to DIN 7753. Properties: temperature range from –55 °C to +70 °C. free of carbon black. matched-set L=L (from 1000 mm). [See More]
- English: A/4L (optional feature); 3V (optional feature)
- Belt Length: 620.00 to 2240.00
- Metric: SPA (optional feature); SPZ (optional feature); 13mm (optional feature)
- Type: Single Band
from ContiTech AG
Wrapped heavy-duty V-belt with low-stretch tensile member and advanced compound for transmitting lots of power with high impact loads. Properties: resistant to temperatures from -30 °C to +80 °C. matched-set L=L (from 1000 mm). electrically conductive to ISO 1813. conditionally resistant to... [See More]
- Metric: SPB (optional feature); SPC (optional feature)
- Type: Single Band
- Belt Length: 1600.00 to 12500.00
- Belt: Rubber
from ContiTech AG
V-ribbed belt for high gear rations, high belt speeds, small pulley diameters and back-tension rollers in accordance with DIN 7867. Properties: temperature range from –30 °C to +80 °C. enhanced running smoothness. suited for counterbending / back-tensioners. electrically conductive to... [See More]
- V-Ribbed: PJ (optional feature); PK (optional feature); PL (optional feature); PM (optional feature)
- Type: Multiple Band
- Belt Length: 356.00 to 16764.00
- Belt: Rubber