Double-Sided V-Belts and V-Ribbed Belts

7 Results
PW 92A Ivory Double V-Belt
from Megadyne Americas

Double V-belt. Material: PW, thermoplastic polyester elastomer, shore hardness 92A, 40D. Temperature range -5 ° to 70 ° C. Designed for serpentine drives. Capable of transmitting power through both sides of belt. [See More]

  • Features: Double-sided
  • Metric: 13mm (optional feature); 17mm (optional feature); 22mm (optional feature)
  • English: A/4L (optional feature); B/5L (optional feature); C (optional feature)
  • Belt Length: 984.00 to 1968.00
Industrial Transmission Belts -- PIX-Duo®-XS HEXAGONAL
from PIX Transmissions Limited

FEATURES. • Absolutely flexible. • Transmits power from both the sides. • This special construction allows Belt to be used in “Serpentine-drive" system. • Temperature range: -18 °C to +80 °C. PRODUCT RANGE. Section. Tw(mm). Th(mm). Angle. MPD. (mm). Min. (inch/mm). [See More]

  • Features: Double-sided; Anti-Static
  • Metric: 25mm (optional feature)
  • English: A/4L (optional feature); B/5L (optional feature); C (optional feature); D (optional feature)
  • Belt Length: 40.00 to 900.00
Eagle Clear 85 -- 4912062*
from Fenner Drives

Ideal for light- to medium-duty applications [See More]

  • Features: Double-sided
  • Belt: Urethane / Polyurethane
  • English: A/4L
  • Minimum Pulley Size: 3.25
Industrial Transmission Belts -- ROFLEX DUAL
from ContiTech Roulunds Rubber A/S

Wrapped double-V-belts for demanding drives in all sectors of machine engineering. Suited for operation of reverse drives. Properties: conditionally resistant to oil. resistant to temperatures from -55 °C to +70 °C. electrically conductive to ISO 1813. dust-proof. suitable for tropical... [See More]

  • Features: Double-sided
  • Type: Single Band
  • Belt Length: 1949.00 to 7105.00
  • Belt: Rubber
Banded Classical Banded V-Belts -- 22/C Series
from SKF/North America

Banded Belts. SKF banded V-belts are made up of two or more standard V-belts connected together on the top with a reinforced rubber band. Advantages: • Eliminates excessive belt slip in case of heavy starts of the drive. • Prevents belts from turning over. • Banded belts can transmit... [See More]

  • Features: Double-sided
  • Type: Multiple Band
  • Belt Length: 90.00 to 248.00
  • Number: 4 to 5
Industrial Transmission Belts -- PIX-Duo®-XS-N DOUBLE-SIDED NOTCHED
from PIX Transmissions Limited

FEATURES. • Absolutely flexible. • Transmits power from both the sides. • This special construction allows Belt to be used in “Serpentine-drive" system. • Temperature range: -18 °C to +80 °C. PRODUCT RANGE. Section. Tw(mm). Th(mm). Angle. MPD. (mm). Min. (inch/mm). [See More]

  • Features: Double-sided; Cogged; Anti-Static
  • Belt Angle: 40
  • Other Section: Other
  • Belt Width: 0.94
Power Twist Plus® V-Belts -- 0405230
from Fenner Drives

High tensile strength, low stretch, resist extreme temperatures [See More]

  • Features: Double-sided; Open-ended
  • Type: Single Band
  • English: A/4L
  • Belt: Urethane / Polyurethane