Polyurethane V-Belts and V-Ribbed Belts
from RS Components, Ltd.
Blue 80 Non-Reinforced Vee Belt, 8 x 5mm [See More]
- Belt: Polyurethane; Polyurethane
- Belt Length: 1200.79
- Belt Width: 0.31
- Minimum Pulley Size: 1.38
from RS Components, Ltd.
Blue 80 Non-Reinforced Vee Belt, B/17 [See More]
- Belt: Polyurethane; Polyurethane
- Belt Width: 0.67
- English: B/5L
- Belt Length: 1200.79
from RS Components, Ltd.
Eagle Orange 85 Vee Belt 30m L x A/13 [See More]
- Belt: Polyurethane; Polyurethane
- Belt Width: 0.51
- English: A/4L
- Belt Length: 1181.10
from RS Components, Ltd.
Eagle Green 89 Vee Belt 30m L x Z/10 [See More]
- Belt: Polyurethane; Polyurethane
- Belt Width: 0.39
- Other Section: Other
- Belt Length: 1181.10
from RS Components, Ltd.
Eagle Green 89 Vee Belt 30m L x A/13 [See More]
- Belt: Polyurethane; Polyurethane
- Belt Width: 0.51
- English: A/4L
- Belt Length: 1181.10
from W.M. Berg
Pow-R-Vee belts consist of polyurethane plastic molded over a single stainless steel cable core. Due to the unique design, this series offers a high heat resistance, smooth operation that is light weight and has less inertia than standard belts. Because the design is cogged it allows for smaller... [See More]
- Belt: Polyurethane
- Belt Width: 0.25
- Other Section: Other
- Belt Length: 1200.00
from Megadyne Americas
Parallel V-belt - Twin. Material: PUW, themoplastic polyurethane elastomer, shore hardness 85A, 32D. Temperature range 0 ° to 80 ° C. Designed for long center-to-center drives. Two belts produced with an integral back. Design reduces vibration and belt turnover. [See More]
- Belt: Polyurethane
- Metric: 8mm (optional feature); 10mm (optional feature); 13mm (optional feature)
- English: O/3L/Z (optional feature); A/4L (optional feature)
- Belt Length: 1200.00 to 1968.00
from Megadyne Americas
V - belts. Material: PUW, themoplastic polyurethane elastomer, shore hardness 85A, 32D. Temperature range 0 ° to 80 ° C [See More]
- Belt: Polyurethane
- Metric: 10mm (optional feature); 13mm (optional feature); 17mm (optional feature); 22mm (optional feature)
- English: O/3L/Z (optional feature); A/4L (optional feature); B/5L (optional feature); C (optional feature)
- Belt Length: 1200.00 to 1968.00
from Megadyne Americas
Intergral Supergrip Surface (ISGS) V-belt. Material: PUW, thermoplastic polyurethane elastomer, shore hardness 87A, 32D. Temperature range 0 ° to 80 ° C. Co-extruded to eliminate delamination of the supergrip surface from the thermoplastic V-belt. [See More]
- Belt: Polyurethane
- Metric: 13mm (optional feature); 17mm (optional feature)
- English: A/4L (optional feature); B/5L (optional feature)
- Belt Length: 1968.00
from Megadyne Americas
Ridge-top V-belt, Form 2. Material: PUW, thermoplastic, polyester elastomer, shore hardness 87A, 34D. Temperature range 0 ° to 80 ° C. Designed forf easy cleaning and reduced maintenance. [See More]
- Belt: Polyurethane
- Metric: 17mm (optional feature); 22mm (optional feature)
- English: B/5L (optional feature); C (optional feature)
- Belt Length: 984.00 to 1968.00