C V-Belts and V-Ribbed Belts
from RS Components, Ltd.
Gates C70 HI-POWER Drive Belt [See More]
- English: C
- Belt Length: 72.83
- Belt Width: 0.87
from RS Components, Ltd.
Gates C71 HI-POWER Drive Belt [See More]
- English: C
- Belt Length: 73.62
- Belt Width: 0.87
from RS Components, Ltd.
Gates C240 HI-POWER Drive Belt [See More]
- English: C
- Belt Length: 240.16
- Belt Width: 0.87
from Reid Supply
These belts are constructed from highly engineered, high performance, oil and heat resistant components. Choose from standard, cogged, fabric wrapped and raw edge notched models. Multiple cross section types available. . Industrial V-Belt [See More]
- English: C
- Belt Length: 104.00
from Bando American, Inc.
BANDO's continuous improvements in materials, design and manufac- turing methods make the Power King ® classical cross section belt the workhorse of industry. Bias cut, rubber impregnated fabric cover provides superior flexibility and friction resistance. Oil and heat resistant. Ultra high... [See More]
- English: A/4L; B/5L; C; D; E
- Belt: Rubber
- Belt Length: 20.00 to 603.00
from SKF/Global
Construction details. Insulation rubber: Insulation rubber provides good adhesion between the tension members (cords) and the rubber cushion. Tension members: The tension cords are made from polyester yarn. Pre-loading the cords during their rubber impregnation process results in low stretch during... [See More]
- English: C
- Belt: Rubber
- Belt Length: 50.75 to 74.50
- Reinforcement: Reinforced; Polyester
from Fenner Drives
Ideal for light- to medium-duty applications [See More]
- English: C
- Minimum Pulley Size: 4.50
- Belt: Urethane / Polyurethane
from Reid Supply
These belts are constructed from highly engineered, high performance, oil and heat resistant components. Choose from standard, cogged, fabric wrapped and raw edge notched models. Multiple cross section types available. . Industrial V-Belt [See More]
- English: C
- Belt Length: 109.00
from Bando American, Inc.
To resolve problem applications where belts are flipping over or jumping out of the sheaves, utilize BANDO's series of Combo belts. The tie band assures lateral rigidity and guides the belts into the sheave grooves. The tie band, reinforced with high strength transverse tensile cords, is fully oil... [See More]
- English: B/5L; C; D
- Type: Multiple Band
- Belt Length: 49.75 to 603.13
from Fenner Drives
Ideal for heavier, shock loaded applications [See More]
- English: C
- Belt: Urethane / Polyurethane
- Type: Single Band
- Features: Open-ended
from Fenner Drives
High tensile strength, low stretch, resist extreme temperatures [See More]
- English: C
- Belt: Urethane / Polyurethane
- Type: Single Band
- Features: Open-ended