H V-Belts and V-Ribbed Belts
3 Results
Poly V-Belts -- H
from Hangzhou Chinabase Machinery Co., Ltd.
from Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd specializes in manufacturing all kinds of v belts, rubber timing belts (synchronous belts), auto timing belts, double-sided tooth synchronous belts, s step less speed change belts, multi-wedge belts, motorcycle V-belts, auto V-belts and various cutting V-belts,... [See More]
- V-Ribbed: H
- Belt Length: 22.05 to 84.84
Industrial Transmission Belts -- PIX-DuraBand®-XS BANDED
from PIX Transmissions Limited
from PIX Transmissions Limited
FEATURES. • Enhanced power transmission capacity, up to 25%. • Lower number of Belts is required as compared to multiple single-Belt drive system. • High adhesion strength between tie-band and the Belts. • Eliminates chances of mismatch in length as observed in multiple... [See More]
- V-Ribbed: H
- Metric: SPA (optional feature); SPB (optional feature); SPC (optional feature); SPZ (optional feature)
- English: O/3L/Z (optional feature); A/4L (optional feature); B/5L (optional feature); C (optional feature); D (optional feature); E (optional feature); 3V (optional feature); 5V (optional feature); 8V (optional feature)
- Belt Length: 33.00 to 905.00
Banded Belt (Plain & Cogged)
from Navyug (India) Limited
from Navyug (India) Limited
Size Range is revisionable in upward unit to special requirement of all sections. [See More]
- V-Ribbed: H
- Metric: SPA (optional feature); SPB (optional feature); SPC (optional feature); SPZ (optional feature)
- English: A/4L (optional feature); B/5L (optional feature); C (optional feature); D (optional feature); E (optional feature); 3V (optional feature); 5V (optional feature); 8V (optional feature)
- Other Section: Other