Neoprene V-Belts and V-Ribbed Belts
2 Results
Neoprene Poly-V Belt
from F.N. Sheppard & Co.
from F.N. Sheppard & Co.
Backings can be applied to outside of Base Belts. F.N. Sheppard would like to assist in the selection and design process. Select the Base Belt and then let us know your application and thoughts, we can then give you suggestions and advise on choosing the Additional... [See More]
- Belt: Neoprene
- Type: Multiple Band
- V-Ribbed: J (optional feature); L (optional feature); M (optional feature)
- Features: Double-sided (optional feature); Variable Speed (optional feature); Truly Endless (optional feature); Open-ended (optional feature)
Neoprene V Belt
from F.N. Sheppard & Co.
from F.N. Sheppard & Co.
Backings can be applied to outside of Base Belts. F.N. Sheppard would like to assist in the selection and design process. Select the Base Belt and then let us know your application and thoughts, we can then give you suggestions and advise on choosing the Additional... [See More]
- Belt: Neoprene
- Metric: 5mm (optional feature); 6mm (optional feature); 8mm (optional feature); 10mm (optional feature); 13mm (optional feature); 17mm (optional feature); 20mm (optional feature); 22mm (optional feature); 25mm (optional feature); 32mm (optional feature); 40mm (optional feature)
- English: A/4L (optional feature); B/5L (optional feature); C (optional feature)
- Type: Single Band