Polyester V-Belts and V-Ribbed Belts
3 Results
Ribbed V-Belts -- PJ Series
from SKF/North America
from SKF/North America
Ribbed Belts. A well designed belt drive will transmit power for many years with minimal maintenance. Although they have been around for a long time, belts are still a very efficient and cost-effective method for transmitting power from one component to another. SKF offers a complete assortment of... [See More]
- Reinforcement: Reinforced; Polyester
- Belt Length: 21.30 to 97.60
- V-Ribbed: PJ
- Type: Multiple Band
PUW 87A Reinforced Ridge-Top V-Belt
from Megadyne Americas
from Megadyne Americas
Ridge-top V-belt, Form 2. Material: PUW, thermoplastic, polyester elastomer, shore hardness 87A, 34D. Temperature range 0 ° to 80 ° C. Designed forf easy cleaning and reduced maintenance. [See More]
- Reinforcement: Reinforced; Polyester
- Metric: 17mm (optional feature); 22mm (optional feature)
- English: B/5L (optional feature); C (optional feature)
- Belt Length: 984.00 to 1968.00
Eagle Cream 95 R -- 4940070
from Fenner Drives
from Fenner Drives
Patented high strength overlap weld [See More]
- Reinforcement: Reinforced; Polyester
- Type: Single Band
- English: O/3L/Z
- Belt: Urethane / Polyurethane