20mm V-Belts and V-Ribbed Belts
2 Results
Eagle Opaque 80 -- 4940014*
from Fenner Drives
from Fenner Drives
Ideal for light- to medium-duty applications [See More]
- Metric: 20mm
- Belt: Urethane / Polyurethane
- Type: Single Band
- Minimum Pulley Size: 3.50
Special Application Transmission Belts -- PIX-Express®-XS
from PIX Transmissions Limited
from PIX Transmissions Limited
FEATURES. • Excellent service life. • Strong adhesion between top profile and the Belt. • Application specific designed Belts. • Designed for applications where power transmission & conveying of material is done simultaneously. • Temperature range: -18 °C to +80... [See More]
- Metric: 20mm
- Type: Single Band
- Belt Length: 155.00 to 900.00
- Reinforcement: Reinforced