PL V-Belts and V-Ribbed Belts
2 Results
Ribbed V-Belts -- PL Series
from SKF/Global
from SKF/Global
Ribbed Belts. Construction details. Insulation rubber: Insulation rubber provides good adhesion. between the tension members (cords) and the rubber cushion. Tension members: The tension cords are made from polyester yarn. Pre-loading the cords during their rubber impregnation process results in low... [See More]
- V-Ribbed: PL
- Type: Multiple Band
- Belt Length: 42.50 to 159.50
- Number: 4 to 10
Special Application Transmission Belts -- PIX-Vector®-XC ROTOR-DRIVE HELICOPTER
from PIX Transmissions Limited
from PIX Transmissions Limited
FEATURES. • Enhanced power transmission carrying capacity. • Highly flexible, noise-free and smooth running operation. • least vibrations. • Facilitates easy clutch function, wear resistant. • Power transmission through a single Belt, eliminating the use of a set-of-Belts. [See More]
- V-Ribbed: PL
- Number: 35
- Type: Multiple Band
- Reinforcement: Reinforced